Aluminum Shims and Shim Stock
from SPIROL
We specialize in short run, custom manufactured shims, thin spacers and specialty high wear washers and engineered components...built to your specifications and product drawings. We do this cost effectively by stocking a wide variety of raw material types and sizes and by utilizing the most... [See More]
- Material: Aluminum; Brass; Steel; Stainless Steel
- Shape: Circular; Ring; Slotted
- Type: Shim / Shim Kit
- Thickness: 1.00E-3 to 0.3750
from Daemar Inc.
DMR Aluminum Shim Stock is a type 1100, which has a minimum aluminum content of 99%. Its temper is H-18, full hard. Aluminum shim stock has excellent corrosion resistance and high thermal and electrical conductivity. The material meets the following specifications: QQA 250, MIL-W-85, ASTM-B-209. [See More]
- Material: Aluminum
- Thickness: 1.00E-3 to 0.0100
- Type: Shim Stock
from Radwell International
SHIM SET, FOR SUPER AIR KNIVES, 9 INCH, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Aluminum
from Seastrom Manufacturing Co., Inc.
Seastrom standard part numbers in standard and specialty sizes in one search. ID – Inside dimensions from .020 ” to 3.00 ”. OD - Outside dimensions from .050 ” to 4.00 ”. Thk – Thicknesses from .001 to .010. Metallic materials available: Aluminum, Brass, Beryllium... [See More]
- Material: Aluminum; Brass; Plastic; Steel; Stainless Steel
- Shape: Circular
- Type: Shim / Shim Kit
- Inside Diameter: 0.0200 to 3
from Artus Corporation
Precision made from the finest grade materials, Artus Corp. manufactures the highest quality aluminum motor mount shims. Available in 18 thicknesses from .001" to 0.060", aluminum motor mount shims are color coded for easy, accurate thickness identification. Convenient Ordering Options: Select from... [See More]
- Material: Aluminum
- Shape: Slotted
- Type: Shim / Shim Kit
- Length: 2 to 5