Rectangular Shims and Shim Stock

2 Results
Brass Shim Stock
from Artus Corporation

Artus Corp. offers the highest quality brass shim stock that is long-wearing, easy to use, easy to cut, and safer to handle because it is produced in flat, 8 ×12 inch sheets that don ’t dangerously uncurl as roll shim stock does. The sheets are available in 11 thicknesses and offer the... [See More]

  • Shape: Rectangular
  • Material: Brass
  • Type: Shim Stock
  • Length: 8 to 24
Brass Shims
from Artus Corporation

Artus Corp. manufactures the highest quality standard and custom brass shims to satisfy the most exacting tolerances and specifications. Stamped from the finest quality, precision gauge stock, Artus brass shims provide uniform thickness and heavy duty performance. Burr-free and highly resistant to... [See More]

  • Shape: Rectangular
  • Material: Brass
  • Type: Shim / Shim Kit
  • Thickness: 1.00E-3 to 0.0300