Stainless Steel Shims and Shim Stock

30 Results
Shims -- Circular-Grain® Shim
from Smalley

Smalley Shims are commonly used in conjunction with wave springs where a backup plate is needed for housings made of softer metals like aluminum or bronze, and for packings made of leather, neoprene or similar materials. Shims can function as spacers to change wave spring operating heights. Adding... [See More]

  • Material: Steel; Stainless Steel
  • Shape: Circular
  • Type: Shim / Shim Kit
  • Thickness: 0.0240 to 0.0320
Precision Shims and High-Wear Components
from SPIROL

We specialize in short run, custom manufactured shims, thin spacers and specialty high wear washers and engineered components...built to your specifications and product drawings. We do this cost effectively by stocking a wide variety of raw material types and sizes and by utilizing the most... [See More]

  • Material: Aluminum; Brass; Steel; Stainless Steel
  • Shape: Circular; Ring; Slotted
  • Type: Shim / Shim Kit
  • Thickness: 1.00E-3 to 0.3750
0.253" I.D., 0.373" O.D., 0.003" Thick Outer Race Shim -- A 7X 8-A04003
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Material: Stainless Steel
  • Shape: Circular; Ring
  • Type: Shim / Shim Kit
  • Thickness: 0.0030
Shim Kits -- 2595799 [81990 from Precision Brand Products, Inc.]
from RS Components, Ltd.

Precision Brand 81990 Shim Kit [See More]

  • Material: Stainless Steel; Stainless Steel
  • Width: 4.92
  • Type: Shim / Shim Kit
Shim Kits -- 308671 [TMAS 100-040 from SKF Group (The)]
from RS Components, Ltd.

SKF TMAS 100-040 Shim Kit [See More]

  • Material: Stainless Steel; Stainless Steel
  • Width: 3.94
  • Type: Shim / Shim Kit
  • Thickness: 0.0157
Shim Kits -- 308673 [TMAS 100-070 from SKF Group (The)]
from RS Components, Ltd.

SKF TMAS 100-070 Shim Kit [See More]

  • Material: Stainless Steel; Stainless Steel
  • Width: 3.94
  • Type: Shim / Shim Kit
  • Thickness: 0.0276
Shim Kits -- 308677 [TMAS 125-070 from SKF Group (The)]
from RS Components, Ltd.

SKF TMAS 125-070 Shim Kit [See More]

  • Material: Stainless Steel; Stainless Steel
  • Width: 4.92
  • Type: Shim / Shim Kit
  • Thickness: 0.0276
Shim Kits -- 308681 [TMAS 200-070 from SKF Group (The)]
from RS Components, Ltd.

SKF TMAS 200-070 Shim Kit [See More]

  • Material: Stainless Steel; Stainless Steel
  • Width: 7.87
  • Type: Shim / Shim Kit
  • Thickness: 0.0276
Shim Kits -- 308684 [TMAS 50-040 from SKF Group (The)]
from RS Components, Ltd.

SKF TMAS 50-040 Shim Kit [See More]

  • Material: Stainless Steel; Stainless Steel
  • Width: 1.97
  • Type: Shim / Shim Kit
  • Thickness: 0.0157
Shim Kits -- 308685 [TMAS 50-070 from SKF Group (The)]
from RS Components, Ltd.

SKF TMAS 50-070 Shim Kit [See More]

  • Material: Stainless Steel; Stainless Steel
  • Width: 1.97
  • Type: Shim / Shim Kit
  • Thickness: 0.0276
Shim Kits -- 308686 [TMAS 50-300 from SKF Group (The)]
from RS Components, Ltd.

SKF TMAS 50-300 Shim Kit [See More]

  • Material: Stainless Steel; Stainless Steel
  • Width: 1.97
  • Type: Shim / Shim Kit
  • Thickness: 0.1181
Shim Kits -- 308687 [TMAS 75-040 from SKF Group (The)]
from RS Components, Ltd.

SKF TMAS 75-040 Shim Kit [See More]

  • Material: Stainless Steel; Stainless Steel
  • Width: 2.95
  • Type: Shim / Shim Kit
  • Thickness: 0.0157
Shim Kits -- 308689 [TMAS 75-070 from SKF Group (The)]
from RS Components, Ltd.

SKF TMAS 75-070 Shim Kit [See More]

  • Material: Stainless Steel; Stainless Steel
  • Width: 2.95
  • Type: Shim / Shim Kit
  • Thickness: 0.0276
Shims
from Seastrom Manufacturing Co., Inc.

Seastrom standard part numbers in standard and specialty sizes in one search. ID – Inside dimensions from .020 ” to 3.00 ”. OD - Outside dimensions from .050 ” to 4.00 ”. Thk – Thicknesses from .001 to .010. Metallic materials available: Aluminum, Brass, Beryllium... [See More]

  • Material: Aluminum; Brass; Plastic; Steel; Stainless Steel
  • Shape: Circular
  • Type: Shim / Shim Kit
  • Inside Diameter: 0.0200 to 3
Shim Stock -- DE-SS-1 [DE-SS-1 from Precision Brand Products, Inc.]
from Reid Supply

Used for tool and die work, machine repair, bearing adjustments, prototype work and short run production. Rolled to precision tolerances. Rolls are packaged in convenient dispenser. No. 2 finish. . 6.00 in W x 5.000 ft L Stainless Steel Full Hard Cold Rolled. [See More]

  • Material: Stainless Steel; Stainless Steel
  • Length: 60
  • Type: Shim Stock
  • Width: 6
Naams Acs350s-ss Stainless Slotted Spacer
from Tech Rim Standards, LLC

NMSS SPACER, NAAMS 3-SLOT CONSTRUCTION SPACER [See More]

  • Material: Stainless Steel
  • Shape: Slotted
  • Type: Shim / Shim Kit
Stainless Steel Motor Mount Shims
from Artus Corporation

Precision made from the finest grade stainless steel, Artus Corp. manufactures the highest quality stainless steel motor mount slotted shims. For applications involving extreme pressures and heat exceeding 200 degrees Fahrenheit, select long-wearing, heavy duty stainless steel slotted shims from... [See More]

  • Material: Stainless Steel
  • Shape: Slotted
  • Type: Shim / Shim Kit
  • Thickness: 5.00E-4 to 0.0300
A Size Stainless Steel Pre-Cut Slotted Shims -- AFK-26
from Trinity Brand Industries

Sizes A - 0.001 thru 0.125. All kits are in a sturdy metal carrying case [See More]

  • Material: Stainless Steel
  • Shape: Slotted
  • Type: Shim / Shim Kit
  • Thickness: 1.00E-3 to 0.1250
Bore Repair Shim -- TR Series
from USA Tolerance Rings

The TR series is used for repair of worn or oversized housings. Save time and money, repair those worn or oversized housing by using our corrugated compression sleeves, specifically designed to assemble the outer ring of a ball bearing into a housing. Featuring: Easy machining and quick assembly... [See More]

  • Material: Stainless Steel
  • Shape: Ring
  • Type: Shim / Shim Kit
  • Features: Corrugated
Stainless Steel Shim Rolls -- 10001-001
from Daemar Inc.

DMR Stainless Steel Shim can be used in any application where corrosion is a concern. DMR Stainless Steel is 300 Series, full hard tempered (half-hard and annealed Stainless is also available on request). Full-hard Stainless Steel is slightly magnetic due to cold rolling. Stainless Steel Shim Stock... [See More]

  • Material: Stainless Steel
  • Thickness: 1.00E-3
  • Type: Shim Stock
Solid Stainless Steel Alignment Shims
from Quality Bearings & Components

Solid Stainless Steel ALIGNMENT SHIMS. Pre-cut shims for fast, simple and precise machine alignment. Features: Available in 6 different sizes and 11 thicknesses. Packed in sets of 10 shims. High-quality, non-corroding material. The shim's thickness is etched on each shim. Suitable for re-use. 9... [See More]

  • Material: Stainless Steel
  • Shape: Slotted
  • Type: Shim / Shim Kit
  • Length: 1.38 to 7.87
Arbor Shims
from G.L. Huyett

Shims refer to a broad class of specialty flat washers that are used for positioning and spacing. While shims look like flat washers they are different in that shims are typically made from non-ferrous materials, using more precise materials and production techniques. We offer a broad range of types... [See More]

  • Material: Plastic; Steel; Stainless Steel
  • Shape: Circular
  • Type: Shim / Shim Kit
  • Thickness: 1.00E-3 to 0.1250
Slotted Shim -- PS-42205 [PS-42205 from Precision Brand Products, Inc.]
from Reid Supply

Solves alignment and leveling problems on pumps, generators and other machinery. Tabs eliminate need to place hands under machinery. Conforms to standard bolt and stud sizes. . .001 in thick; .625 in slot size; Made from Stainless Steel. Comes in a package of 20 pcs. [See More]

  • Material: Stainless Steel; Stainless Steel
  • Shape: Slotted
  • Type: Shim / Shim Kit
  • Thickness: 1.00E-3
Naams Ash3n Series Stainless Steel
from Tech Rim Standards, LLC

ASH3N SERIES STAINLESS STEEL. 3-SLOT 5mm SHIM PACK. 20mm WIDTH. 7PC KIT [See More]

  • Material: Stainless Steel
  • Type: Shim / Shim Kit
Stainless Steel Shim Stock
from Artus Corporation

Artus Corp. offers the highest quality stainless steel shim stock that ensures reliable, consistent performance under pressure. Produced in 8 ×12 inch flat sheets, our stainless steel shim stock is safer to handle because it won ’t dangerously uncurl as rolled stock does. Easy to cut... [See More]

  • Material: Stainless Steel
  • Shape: Rectangular
  • Type: Shim Stock
  • Length: 8 to 24
B Size Stainless Steel Pre-Cut Slotted Shims -- 4430-30
from Trinity Brand Industries

Type 430 is a low carbon ferritic stainless steel which, in mildly corrosive environments or atmospheric exposures, has corrosion resistance approaching that of some nickel-bearing stainless steels. This alloy is oxidation resistant at elevated temperatures. Type 430 is ductile, does not work harden... [See More]

  • Material: Stainless Steel
  • Shape: Slotted
  • Type: Shim / Shim Kit
  • Thickness: 0.0300
Stainless Steel Shim -- SH Series
from USA Tolerance Rings

No corrugations. Material: Stainless. Sizing: Metric [See More]

  • Material: Stainless Steel
  • Shape: Ring
  • Type: Shim / Shim Kit
  • Features: Corrugated
Slotted Shims
from G.L. Huyett

Slotted shims are used on assembled machine components in order to maximize alignment and balance. The slot aligns the shim to be installed without disassembling the rotating shaft components or motor mounts. Such action can be done progressively by using different thicknesses. A tab at one end of... [See More]

  • Material: Stainless Steel
  • Shape: Slotted
  • Type: Shim / Shim Kit
  • Width: 2 to 5
Stainless Steel Shims
from Artus Corporation

Artus Corp. manufactures the highest quality standard and custom stainless steel shims in any thickness and quantity required. Made from 300 series stainless steel, Artus stainless steel shims stand up to extreme conditions and demanding applications, to do the job as no other material can. All... [See More]

  • Material: Stainless Steel
  • Shape: Rectangular
  • Type: Shim / Shim Kit
  • Thickness: 1.00E-3 to 0.0300
D Size Stainless Steel Pre-Cut Slotted Shims -- 2304-12
from Trinity Brand Industries

Stainless - 304 Full Hard. Type 304 stainless steels are variations of 18% chromium and 8% nickel austenitic alloy. They are the most familiar and used alloy in the stainless steel family and represent nearly half of the total U.S. stainless steel production. These alloys are used in a wide variety... [See More]

  • Material: Stainless Steel
  • Shape: Slotted
  • Type: Shim / Shim Kit
  • Thickness: 0.0120