Circular Shims and Shim Stock

14 Results
Shims -- Circular-Grain® Shim
from Smalley

Smalley Shims are commonly used in conjunction with wave springs where a backup plate is needed for housings made of softer metals like aluminum or bronze, and for packings made of leather, neoprene or similar materials. Shims can function as spacers to change wave spring operating heights. Adding... [See More]

  • Shape: Circular
  • Material: Steel; Stainless Steel
  • Type: Shim / Shim Kit
  • Thickness: 0.0240 to 0.0320
Precision Shims and High-Wear Components
from SPIROL

We specialize in short run, custom manufactured shims, thin spacers and specialty high wear washers and engineered components...built to your specifications and product drawings. We do this cost effectively by stocking a wide variety of raw material types and sizes and by utilizing the most... [See More]

  • Shape: Circular; Ring; Slotted
  • Material: Aluminum; Brass; Steel; Stainless Steel
  • Type: Shim / Shim Kit
  • Thickness: 1.00E-3 to 0.3750
Active Shims with Long-Term Stability and Nanometer Resolution -- P-131 PIRest Actuators
from PI (Physik Instrumente) L.P.

Long-term stable positioning without permanent power supply Once displaced, actuators with PIRest technology hold their position stable without permanent control voltage. Nanometer precision, maintenance-friendly and inexpensive adjustments are possible even at inaccessible locations. [See More]

  • Shape: Circular
  • Type: Shim / Shim Kit
0.253" I.D., 0.373" O.D., 0.003" Thick Outer Race Shim -- A 7X 8-A04003
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Shape: Circular; Ring
  • Material: Stainless Steel
  • Type: Shim / Shim Kit
  • Thickness: 0.0030
Active Shims with Long-Term Stability and Nanometer Resolution -- PIRest Actuators
from PI (Physik Instrumente) L.P.

Applications for active shims can be found everywhere, where the gap between two assemblies is critical and needs to be readjusted as a result of drifting or changes in tolerance. Particularly when the ambient conditions and the accessibility make manual intervention complicated, PIRest actuators... [See More]

  • Shape: Circular
  • Type: Shim / Shim Kit
0.255" I.D., 0.5" O.D., 0.032" Thick Laminated Brass Shims -- A 7B 8-B08500
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Shape: Circular; Ring
  • Material: Brass
  • Type: Shim / Shim Kit
  • Thickness: 0.0320
Round Shim -- PB-25121 [PB-25121 from Precision Brand Products, Inc.]
from Reid Supply

These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .001 in thick; Made from 1010 Low Carbon; Comes in a package of 10 pcs. [See More]

  • Shape: Circular; Ring
  • Material: Steel; Steel
  • Type: Shim / Shim Kit
  • Thickness: 1.00E-3
Shims
from Seastrom Manufacturing Co., Inc.

Seastrom standard part numbers in standard and specialty sizes in one search. ID – Inside dimensions from .020 ” to 3.00 ”. OD - Outside dimensions from .050 ” to 4.00 ”. Thk – Thicknesses from .001 to .010. Metallic materials available: Aluminum, Brass, Beryllium... [See More]

  • Shape: Circular
  • Material: Aluminum; Brass; Plastic; Steel; Stainless Steel
  • Type: Shim / Shim Kit
  • Inside Diameter: 0.0200 to 3
Arbor Shims
from G.L. Huyett

Shims refer to a broad class of specialty flat washers that are used for positioning and spacing. While shims look like flat washers they are different in that shims are typically made from non-ferrous materials, using more precise materials and production techniques. We offer a broad range of types... [See More]

  • Shape: Circular
  • Material: Plastic; Steel; Stainless Steel
  • Type: Shim / Shim Kit
  • Thickness: 1.00E-3 to 0.1250
Slitter Shims
from Artus Corporation

Artus Corp. Slitter Shim Advantage. Durability: Made of tough, long-wearing plastic, Artus slitter shims are tear-resistant, non-compressible, non-hygroscopic, and impervious to oil, offering you the durability and reliability you need to keep you operational. Uniformity: Delivering reliable... [See More]

  • Shape: Circular
  • Material: Plastic
  • Type: Shim / Shim Kit
  • Thickness: 5.00E-4 to 0.0600
Shoulder Bolt Shim -- PBL-1 [PBL-1 from Precision Brand Products, Inc.]
from Reid Supply

These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .005 in thick; Made from ; Comes in a package of 50 pcs. [See More]

  • Shape: Circular; Ring
  • Material: Steel; Spring Steel
  • Type: Shim / Shim Kit
  • Thickness: 0.0050
Machine Bushings
from G.L. Huyett

Available in a wide range of sizes, thicknesses, and finishes to fit a range of shaft sizes, G.L. Huyett's machine bushings are made of rugged carbon steel for maximum corrosion resistance. Installed axially, these round shims are used to take up slack on shafts. Typical applications include... [See More]

  • Shape: Circular
  • Material: Steel
  • Type: Shim / Shim Kit
  • Thickness: 0.0470 to 0.1880
Shoulder Bolt Shim -- PBS-1 [PBS-1 from Precision Brand Products, Inc.]
from Reid Supply

These shims are used for fast and accurate spacing of milling cutters, gang cutters, saws, slitting blades and grinding tools. ID tolerance -.000/+.011", OD tolerance +/-.002. . .005 in thick; Made from ; Comes in a package of 50 pcs. [See More]

  • Shape: Circular; Ring
  • Material: Steel; Spring Steel
  • Type: Shim / Shim Kit
  • Thickness: 0.0050
Variable Shims
from G.L. Huyett

Ever run into a situation where the shaft of the threaded shoulder bolt is either too long or too short for a specific application? Rather than shortening the shaft on a lathe or searching for a longer bolt, try variable shims (aka lengthening/shortening shims). Variable shims let you quickly... [See More]

  • Shape: Circular
  • Material: Steel
  • Type: Shim / Shim Kit
  • Thickness: 0.0050 to 0.0320