Brass Shims and Shim Stock
from RS Components, Ltd.
RS PRO 77-517-999 Shim Kit [See More]
- Material: Brass; Brass
- Width: 5.91
- Type: Shim / Shim Kit
- Thickness: 0.0020 to 0.0315
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Material: Brass
- Shape: Circular; Ring
- Type: Shim / Shim Kit
- Thickness: 0.0320
from SPIROL
We specialize in short run, custom manufactured shims, thin spacers and specialty high wear washers and engineered components...built to your specifications and product drawings. We do this cost effectively by stocking a wide variety of raw material types and sizes and by utilizing the most... [See More]
- Material: Aluminum; Brass; Steel; Stainless Steel
- Shape: Circular; Ring; Slotted
- Type: Shim / Shim Kit
- Thickness: 1.00E-3 to 0.3750
from RS Components, Ltd.
RS PRO 77-517-545 Shim Kit [See More]
- Material: Brass; Brass
- Width: 6
- Type: Shim / Shim Kit
- Thickness: 1.00E-3 to 0.0150
from Artus Corporation
Artus Corp. offers the highest quality brass shim stock that is long-wearing, easy to use, easy to cut, and safer to handle because it is produced in flat, 8 ×12 inch sheets that don ’t dangerously uncurl as roll shim stock does. The sheets are available in 11 thicknesses and offer the... [See More]
- Material: Brass
- Shape: Rectangular
- Type: Shim Stock
- Length: 8 to 24
from Daemar Inc.
DMR Brass Shim Stock is used where some stiffness is required and where corrosion problems exist. It has been cold rolled to a 1/2 hard temper with a tensile strength of appox. 62,000 PSI. Brass Shim Stock is 70% Copper & 30% Zinc. It has a Rockwell hardness of 30T 56/68. Brass Shim Stock meets... [See More]
- Material: Brass
- Thickness: 1.00E-3
- Type: Shim Stock
from Seastrom Manufacturing Co., Inc.
Seastrom standard part numbers in standard and specialty sizes in one search. ID – Inside dimensions from .020 ” to 3.00 ”. OD - Outside dimensions from .050 ” to 4.00 ”. Thk – Thicknesses from .001 to .010. Metallic materials available: Aluminum, Brass, Beryllium... [See More]
- Material: Aluminum; Brass; Plastic; Steel; Stainless Steel
- Shape: Circular
- Type: Shim / Shim Kit
- Inside Diameter: 0.0200 to 3
from Radwell International
DISCONTINUED BY MANUFACTURER, SHIM, BRASS, 0.15X6X60 INCH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Brass
from Reid Supply
Used for tool and die work, machine repair, bearing adjustments, prototype work and short run production. Rolled to precision tolerances. Rolls are packaged in convenient dispenser. No. 2 finish. . 6.00 in W x 8.333 ft L Brass Cold Rolled Hard Temper. [See More]
- Material: Brass; Brass
- Length: 100
- Type: Shim Stock
- Width: 6
from G.L. Huyett
Shims refer to a broad class of specialty flat washers that are used for positioning and spacing. While shims look like flat washers they are different in that shims are typically made from non-ferrous materials, using more precise materials and production techniques. We offer a broad range of types... [See More]
- Material: Brass; Plastic; Steel
- Thickness: 5.00E-4 to 0.0900
- Type: Shim Stock
from Quality Bearings & Components
Solid Stainless Steel ALIGNMENT SHIMS. Pre-cut shims for fast, simple and precise machine alignment. Features: Available in 6 different sizes and 11 thicknesses. Packed in sets of 10 shims. High-quality, non-corroding material. The shim's thickness is etched on each shim. Suitable for re-use. 9... [See More]
- Material: Brass
- Shape: Slotted
- Type: Shim / Shim Kit
- Length: 1.38 to 7.87
from Artus Corporation
Artus Corp. manufactures the highest quality standard and custom brass shims to satisfy the most exacting tolerances and specifications. Stamped from the finest quality, precision gauge stock, Artus brass shims provide uniform thickness and heavy duty performance. Burr-free and highly resistant to... [See More]
- Material: Brass
- Shape: Rectangular
- Type: Shim / Shim Kit
- Thickness: 1.00E-3 to 0.0300
from Radwell International
SHIM, BRASS, .020X6X60 INCH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Brass
from Reid Supply
Used for tool and die work, machine repair, bearing adjustments, prototype work and short run production. Rolled to precision tolerances. Rolls are packaged in convenient dispenser. No. 2 finish. . 6.00 in W x 8.333 ft L Brass Cold Rolled Hard Temper. [See More]
- Material: Brass; Brass
- Length: 100
- Type: Shim Stock
- Width: 6
from Radwell International
DISCONTINUED BY MANUFACTURER, SHIM, BRX SERIES, BRASS, 57000-67000 PSI TENSILE STRENGTH, ROCKWELL 30T56-68 HARDNESS. ALLOY 260, HALF HARD TEMPER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Brass
from Radwell International
100 INCH LONG X 6 INCH WIDE X 0.005 INCH THICK, ROLL SHIM STOCK BRASS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material: Brass