Shim Stock Shims and Shim Stock

14 Results
Brass Shim Rolls -- 20001-001
from Daemar Inc.

DMR Brass Shim Stock is used where some stiffness is required and where corrosion problems exist. It has been cold rolled to a 1/2 hard temper with a tensile strength of appox. 62,000 PSI. Brass Shim Stock is 70% Copper & 30% Zinc. It has a Rockwell hardness of 30T 56/68. Brass Shim Stock meets... [See More]

  • Type: Shim Stock
  • Thickness: 1.00E-3
  • Material: Brass
Plastic Shim Stock -- PSS-505 [PSS-505 from Precision Brand Products, Inc.]
from Reid Supply

Used to make shims, gaskets and other parts. Made from high quality plastic for consistent performance. Color coded for easy identification. Cuts easily and resists oil. Sold by the package. . Silver plastic shim stock 5.00 in W x 20.00 in L. [See More]

  • Type: Shim Stock
  • Width: 5
  • Length: 20
  • Thickness: 1.00E-3
Shim Stock
from G.L. Huyett

Shims refer to a broad class of specialty flat washers that are used for positioning and spacing. While shims look like flat washers they are different in that shims are typically made from non-ferrous materials, using more precise materials and production techniques. We offer a broad range of types... [See More]

  • Type: Shim Stock
  • Thickness: 5.00E-4 to 0.0900
  • Material: Brass; Plastic; Steel
Brass Shim Stock
from Artus Corporation

Artus Corp. offers the highest quality brass shim stock that is long-wearing, easy to use, easy to cut, and safer to handle because it is produced in flat, 8 ×12 inch sheets that don ’t dangerously uncurl as roll shim stock does. The sheets are available in 11 thicknesses and offer the... [See More]

  • Type: Shim Stock
  • Material: Brass
  • Shape: Rectangular
  • Length: 8 to 24
KMS Shim Rings -- KMS-100
from Daemar Inc.

Shims rings are typically used in order to support , adjust for better fit, or provide a level surface. Shims may also be used as spacers to fill gaps between parts subject to wear. [See More]

  • Type: Shim Stock
  • Thickness: 0.0240
Plastic Shim Stock -- PSS-585 [PSS-585 from Precision Brand Products, Inc.]
from Reid Supply

Used to make shims, gaskets and other parts. Made from high quality plastic for consistent performance. Color coded for easy identification. Cuts easily and resists oil. Sold by the package. . Clear plastic shim stock 5.00 in W x 20.00 in L. [See More]

  • Type: Shim Stock
  • Width: 5
  • Length: 20
  • Thickness: 0.0600
Plastic Shim - Assortment Packs -- 80018-ASSORT
from Daemar Inc.

Plastic Shim - Assortment Packs [See More]

  • Type: Shim Stock
Shim Stock -- DE-BH-1 [DE-BH-1 from Precision Brand Products, Inc.]
from Reid Supply

Used for tool and die work, machine repair, bearing adjustments, prototype work and short run production. Rolled to precision tolerances. Rolls are packaged in convenient dispenser. No. 2 finish. . 6.00 in W x 8.333 ft L Brass Cold Rolled Hard Temper. [See More]

  • Type: Shim Stock
  • Length: 100
  • Material: Brass; Brass
  • Width: 6
Shim Stock Rolls Disc Springs -- Aluminum Shim in a Can
from Daemar Inc.

DMR Aluminum Shim Stock is a type 1100, which has a minimum aluminum content of 99%. Its temper is H-18, full hard. Aluminum shim stock has excellent corrosion resistance and high thermal and electrical conductivity. The material meets the following specifications: QQA 250, MIL-W-85, ASTM-B-209. [See More]

  • Type: Shim Stock
  • Thickness: 1.00E-3 to 0.0100
  • Material: Aluminum
Shim Stock -- DE-BH-20 [DE-BH-20 from Precision Brand Products, Inc.]
from Reid Supply

Used for tool and die work, machine repair, bearing adjustments, prototype work and short run production. Rolled to precision tolerances. Rolls are packaged in convenient dispenser. No. 2 finish. . 6.00 in W x 8.333 ft L Brass Cold Rolled Hard Temper. [See More]

  • Type: Shim Stock
  • Length: 100
  • Material: Brass; Brass
  • Width: 6
Shim Stock Rolls Disc Springs -- Annealed Steel Shim in a Can
from Daemar Inc.

DMR Annealed Steel is 1075 high-Carbon steel, which is heat treatable. Annealed Steel is a spheriodized annealed temper. DMR Annealed Shim Stock is the only shim that can be formed in its annealed condition, and then heat-treated to a hard (spring) temper. Special slit widths upon request. Typical... [See More]

  • Type: Shim Stock
  • Material: Steel
Shim Stock Rolls Disc Springs -- Blue Tempered Shim in a Can
from Daemar Inc.

DMR Blue Tempered Shim Stock is 1095 high carbon spring steel. It has a Rockwell hardness of C 48/51. Blue Tempered Spring Steel is polished and blued. Blue Tempered Spring Steel shim is available in thicknesses from .002" to .032", 6" x 25" . Special slit widths are available on request. Typical... [See More]

  • Type: Shim Stock
  • Thickness: 0.0020 to 0.0320
  • Material: Steel
Shim Stock Rolls Disc Springs -- Copper Shim in a Can
from Daemar Inc.

DMR Copper Shim Stock is a 110 alloy material in the annealed (soft) condition. Copper shim meets the following specifications; CDA-110, MIL-C12168, QQC- 576. Copper shim is available in thicknesses from .001" to .010" in standard packages 6" x 100" cans. Special slit widths are available on... [See More]

  • Type: Shim Stock
  • Thickness: 1.00E-3 to 0.0100
  • Material: Copper
Slotted Shim Replacement Packs -- .001-OA
from Daemar Inc.

DMR ™ slotted shims are manufactured from 304 stainless steel and come in four size A (2"x2"), B (3"x3"), C (4"x4") and D (5"x5"). Every size is available in each of the 13 thickness (.001, .002, .003, .004, .005, .010, .015, .020, .025, .050, .075, .100, .125) and replacement packs contain... [See More]

  • Type: Shim Stock
  • Length: 2
  • Shape: Slotted
  • Width: 2