Pin Hinge Hinges (industrial)
from RS Components, Ltd.
CMM-SST-40-SH-5 [See More]
- Hinge Type: Pin; Pin
- Length: 1.57
- Leaf Thickness: 0.1969
- Open Width: 1.57
from RS Components, Ltd.
CMM-SST-50-SH-6 [See More]
- Hinge Type: Pin; Pin
- Length: 1.97
- Leaf Thickness: 0.2362
- Open Width: 1.97
from RS Components, Ltd.
CMM-SST-60-SH-8 [See More]
- Hinge Type: Pin; Pin
- Length: 2.36
- Leaf Thickness: 0.3150
- Open Width: 2.36
from RS Components, Ltd.
Tamperproof hinge [See More]
- Hinge Type: Pin; Pin
- Length: 2.76
- Leaf Thickness: 0.7677
- Open Width: 1.97
from RS Components, Ltd.
Elesa 425822 Butt Hinge [See More]
- Hinge Type: Pin; Pin
- Length: 2.36
- Leaf Thickness: 0.5709
- Open Width: 2.76
from RS Components, Ltd.
Screw-on polycarbonate hinge,40x40x5mm [See More]
- Hinge Type: Pin; Pin
- Length: 1.57
- Leaf Thickness: 0.1969
- Open Width: 1.57
from RS Components, Ltd.
Screw-on polycarbonate hinge,60x60x8mm [See More]
- Hinge Type: Pin; Pin
- Length: 2.36
- Leaf Thickness: 0.3150
- Open Width: 2.36
from RS Components, Ltd.
Screw-on polycarbonate hinge,50x50x6mm [See More]
- Hinge Type: Pin; Pin
- Length: 1.97
- Leaf Thickness: 0.2362
- Open Width: 1.97
from RS Components, Ltd.
M5 bolt-on polycarbonate hinge,40x40x5mm [See More]
- Hinge Type: Pin; Pin
- Length: 1.57
- Leaf Thickness: 0.1969
- Open Width: 1.57
from RS Components, Ltd.
M8 bolt-on polycarbonate hinge,60x60x8mm [See More]
- Hinge Type: Pin; Pin
- Length: 2.36
- Leaf Thickness: 0.3150
- Open Width: 2.36
from RS Components, Ltd.
M6 Screw on polycarb hinge, 50x50x6mm [See More]
- Hinge Type: Pin; Pin
- Length: 1.97
- Leaf Thickness: 0.2362
- Open Width: 1.97
from RS Components, Ltd.
304 s/steel lift-off hinge,40x30x3mm [See More]
- Hinge Type: Pin; Pin
- Length: 1.57
- Leaf Thickness: 0.1181
- Open Width: 1.18
from RS Components, Ltd.
304 s/steel lift-off hinge,50x40x3mm [See More]
- Hinge Type: Pin; Pin
- Length: 1.57
- Leaf Thickness: 0.1181
- Open Width: 1.97
from RS Components, Ltd.
304 s/steel lift-off hinge,80x40x3mm [See More]
- Hinge Type: Pin; Pin
- Length: 1.57
- Leaf Thickness: 0.1181
- Open Width: 3.15
from RS Components, Ltd.
316L s/steel lift-off hinge,80x40x3mm [See More]
- Hinge Type: Pin; Pin
- Length: 3.15
- Leaf Thickness: 0.1181
- Open Width: 1.57
from RS Components, Ltd.
HD hinge w/large removable pin,92x82x3mm [See More]
- Hinge Type: Pin; Pin
- Length: 3.23
- Leaf Thickness: 0.1181
- Open Width: 3.62
from RS Components, Ltd.
Anodised Al medium enclosure hinge [See More]
- Hinge Type: Pin; Pin
- Length: 3.62
- Leaf Thickness: 0.6299
- Open Width: 0.7480
from RS Components, Ltd.
Anodised Al large enclosure hinge [See More]
- Hinge Type: Pin; Pin
- Length: 4.72
- Leaf Thickness: 0.6299
- Open Width: 0.9843
from RS Components, Ltd.
Anodised Al small enclosure hinge [See More]
- Hinge Type: Pin; Pin
- Length: 2.76
- Leaf Thickness: 0.6299
- Open Width: 0.7480
from RS Components, Ltd.
Steel lift-off hinge,40x30x3mm [See More]
- Hinge Type: Pin; Pin
- Length: 1.57
- Leaf Thickness: 0.1181
- Open Width: 1.18
from RS Components, Ltd.
Steel lift-off hinge,40x80x3mm [See More]
- Hinge Type: Pin; Pin
- Length: 1.57
- Leaf Thickness: 0.1181
- Open Width: 3.15
from RS Components, Ltd.
ZP Steel Modulo Pin,6x80mm [See More]
- Hinge Type: Pin; Pin
- Leaf Material: Steel; Steel
- Length: 3.15
from RS Components, Ltd.
304 Stainless Steel Modulo Pin, 6x80mm [See More]
- Hinge Type: Pin; Pin
- Leaf Material: Stainless Steel; Stainless steel
- Length: 3.15
from EMKA Incorporated
For 25mm return door, screw and weld-on, stainless version is 1031-U2 [See More]
- Hinge Type: Concealed; Overlay; Pin; Weld-on (optional feature)
- Leaf Thickness: 0.1000
- Direction: Reversible
- Length: 2.4
from Brookfield Industries, Inc.
For use on any heavy door or gate that requires center pivot action. All "CPH" series pivots use the same principle of two radial bearings captivated by a hardened pin and supported by a thrust bearing that assures ease of operation and long life to our pivot designs. CPH can be embedded into the... [See More]
- Hinge Type: Pin
- Leaf Material: Stainless Steel
- Pin Diameter: 0.5000
- Material Finish: Prime Painted (Standard)
from EMKA Incorporated
For 22mm return door, screw and weld-on, stainless version is 1031-U4 [See More]
- Hinge Type: Concealed; Overlay; Pin; Weld-on (optional feature)
- Leaf Thickness: 0.1000
- Direction: Reversible
- Length: 2.4
from Brookfield Industries, Inc.
For use on any heavy door or gate that requires center pivot action. All "CPH" series pivots use the same principle of two radial bearings captivated by a hardened pin and supported by a thrust bearing that assures ease of operation and long life to our pivot designs. CPH can be embedded into the... [See More]
- Hinge Type: Pin
- Leaf Material: Stainless Steel
- Pin Diameter: 1
- Material Finish: Prime Painted (Standard)
from EMKA Incorporated
For 26mm return door, screw-on, zinc plated steel [See More]
- Hinge Type: Overlay; Pin
- Leaf Thickness: 0.2000
- Direction: Reversible
- Length: 2.3
from Brookfield Industries, Inc.
Surface Mounted Adjustable Hinge [See More]
- Hinge Type: Pin
from EMKA Incorporated
Compact hinge for 22mm return door, screw-on, [See More]
- Hinge Type: Concealed; Overlay; Pin
- Leaf Thickness: 0.1000
- Direction: Reversible
- Length: 3.1
from Brookfield Industries, Inc.
SURFACE MOUNTED ADJUSTABLE HINGES LEFT OR RIGHT HAND Designed with the same internal features and capacities as the SERIES W, the SERIES K provide special hinge pin offsets which allow the door's cover plate to overlap the door frame. This security feature is often employed in vault type doors. Can... [See More]
- Hinge Type: Pin
from EMKA Incorporated
Compact hinge for 25mm return door, screw-on, integral studs [See More]
- Hinge Type: Concealed; Overlay; Pin; Weld-on (optional feature)
- Leaf Thickness: 0.1000
- Direction: Reversible
- Length: 2.7
from EMKA Incorporated
Spring loaded [See More]
- Hinge Type: Pin
- Leaf Thickness: 0.2000
- Direction: Reversible
- Length: 4
from EMKA Incorporated
Low profile, GR nylon, easy on, easy off [See More]
- Hinge Type: Overlay; Pin
- Leaf Thickness: 0.0800
- Direction: Reversible
- Length: 1.7
from EMKA Incorporated
Zinc alloy, for 27mm door return, quick assembly, low profile [See More]
- Hinge Type: Overlay; Pin
- Leaf Thickness: 0.0800
- Direction: Reversible
- Length: 1.2
from EMKA Incorporated
For 20mm door return 316 stainless [See More]
- Hinge Type: Overlay; Pin
- Length: 1.2
- Direction: Reversible
- Hole Type: Round
from EMKA Incorporated
zinc alloy, screw-on for surface mounted doors [See More]
- Hinge Type: Pin
- Leaf Thickness: 0.1800
- Direction: Reversible
- Length: 2.6
from EMKA Incorporated
For flush door, stainless, weld-on [See More]
- Hinge Type: Concealed; Pin; Weld-on
- Length: 2.4
- Direction: Reversible
- Hole Type: Round
from EMKA Incorporated
For 25mm return door, screw and weld-on, [See More]
- Hinge Type: Concealed; Overlay; Pin; Weld-on (optional feature)
- Length: 2.4
- Direction: Reversible
- Hole Type: Rectangular or Oval Slots
from EMKA Incorporated
Weld-on [See More]
- Hinge Type: Pin
- Length: 2
- Direction: Reversible
- Pin Diameter: 0.5118
from EMKA Incorporated
Snap-in [See More]
- Hinge Type: Pin
- Length: 1
- Direction: Reversible
- Pin Diameter: 0.5118