Brass Hinges (industrial)
from Reid Supply
Steel, Aluminium and Stainless Steel Weld on Hinges operate by a very simple design. The Steel versions are available with either a steel or brass pin and are extremely versatile in terms of their application uses. They are available with or without a grease nipple and come in 2 different types. The... [See More]
- Leaf Material: Steel; Steel (Brass Pin, Brass)
- Length: 2
- Hinge Type: Weld-on
from H.A. Guden Co., Inc.
1.06 X.040 X.091 X 72 PSNH .50 JT BRASS PIN [See More]
- Leaf Material: Steel; Plain steel leaf Brass pin (Brass Pin, Plain steel leaf Brass pin)
- Leaf Thickness: 0.0400
- Hinge Type: Continuous
- Length: 72
from EMKA Incorporated
Flush door block hinge [See More]
- Leaf Material: Steel; Zinc Plated (Brass Pin)
- Length: 2.2
- Direction: Reversible
- Knuckle Length: 18.3
from Reid Supply
Steel, Aluminium and Stainless Steel Weld on Hinges operate by a very simple design. The Steel versions are available with either a steel or brass pin and are extremely versatile in terms of their application uses. They are available with or without a grease nipple and come in 2 different types. The... [See More]
- Leaf Material: Steel; Steel (Brass Pin, Brass)
- Length: 3.19
- Hinge Type: Weld-on
from H.A. Guden Co., Inc.
WELD-ON HINGE 1.58" OVERALL STEEL, FIXED BRASS PIN (W8) [See More]
- Leaf Material: Steel; Plain Steel with Brass Pin (Brass Pin, Plain Steel with Brass Pin)
- Pin Diameter: 0.1970
- Hinge Type: Weld-on
from EMKA Incorporated
Heavy duty block hinge [See More]
- Leaf Material: Steel; Zinc Plated (Brass Pin)
- Direction: Reversible
- Hinge Type: Overlay
- Length: 2
from H.A. Guden Co., Inc.
WELD-ON HINGE 3.15" OVERALL ST/BP WITH GREASE FITTING (W13 [See More]
- Leaf Material: Steel; Plain Steel with Brass Pin (Brass Pin, Plain Steel with Brass Pin)
- Pin Diameter: 0.3150
- Hinge Type: Weld-on
from EMKA Incorporated
Lift-off, stainless versions [See More]
- Leaf Material: Aluminum; Steel; Stainless Steel (optional feature) (Brass Pin)
- Direction: Reversible
- Hinge Type: Overlay; Weld-on
- Length: 1.6