Plastic Hinges (industrial)

115 Results
Hardware, Fasteners, Accessories -- 4876-12072-ND
from DigiKey

PLASTIC HINGE 32 X 60, SLOT 8,LE [See More]

  • Leaf Material: Plastic
  • Hinge Type: Hinges
Removable Hinge, Concealed Assembly -- F6-35-1
from Southco

Offering a variety of retractable and removable pin designs, F6 hinges permit tool-free door removal for easier end-user access across a wide range of size and strength requirements. [See More]

  • Leaf Material: Plastic; Plastic
  • Hinge Type: Concealed
Hinges -- 1104571
from RS Components, Ltd.

Nylon LH offset lift-off hinge,M5 screw [See More]

  • Leaf Material: Plastic; Thermoplastic
  • Leaf Thickness: 0.6693
  • Hinge Type: Removable
  • Length: 2.44
Plastic Hinges -- EFH
from Imao-Fixtureworks

Plastic Hinges [See More]

  • Leaf Material: Plastic
  • Hole Type: Round
Concealed Hinges -- F6-35-1 [F6-35-1 from Southco]
from bisco industries

Concealed Hinges [See More]

  • Leaf Material: Plastic; Plastic
  • Hinge Type: Concealed; Removable Hinge
ANGLE-ADJUSTABLE DETENT HINGE (BLACK) - HG-CHJ70BL -- HG-CHJ70BL
from Sugatsune America, Inc.

Holds at 4 angles: -3?, -90?, 90? and 177? (factory setting). The holding angle of 90? can be switched to 45? or 135?. Can be used both vertically and horizontally. Ideal for environmental test equipment or laboratory equipment. Adjustments of angles must be made when hinge is in opened position. [See More]

  • Leaf Material: Stainless Steel; Plastic; POM, ABS, Stainless Steel
  • Material Finish: Black
  • Length: 0.9375
Hardware, Fasteners, Accessories -- RPC2427-ND
from DigiKey

Leaf Hinge Polyamide Black Coating [See More]

  • Leaf Material: Plastic
  • Hinge Type: Hinges
Hinges -- 1104572
from RS Components, Ltd.

Nylon RH offset lift-off hinge,M5 screw [See More]

  • Leaf Material: Plastic; Thermoplastic
  • Leaf Thickness: 0.6693
  • Hinge Type: Removable
  • Length: 2.44
Plastic Hinges -- EFH
from Imao-Fixtureworks

Plastic Hinges [See More]

  • Leaf Material: Plastic
  • Hole Type: Round
ANGLE-ADJUSTABLE DETENT HINGE (WHITE) - HG-CHJ70WT -- HG-CHJ70WT
from Sugatsune America, Inc.

#195; ‚ â € ¢ Holds at 4 angles: -3?, -90?, 90? and 177? (factory setting). Ã ‚ â € ¢ The holding angle of 90? can be switched to 45? or 135?. Ã ‚ â € ¢ Can be used both vertically and horizontally. Ã ‚ â... [See More]

  • Leaf Material: Stainless Steel; Plastic; POM, ABS, Stainless Steel
  • Material Finish: White
  • Length: 0.9375
Hardware, Fasteners, Accessories -- RPC2428-ND
from DigiKey

Leaf Hinge Polyamide Black Coating [See More]

  • Leaf Material: Plastic
  • Hinge Type: Hinges
Hinges -- 1104574
from RS Components, Ltd.

Nylon LH offset lift-off hinge,M6 screw [See More]

  • Leaf Material: Plastic; Thermoplastic
  • Leaf Thickness: 0.8661
  • Hinge Type: Removable
  • Length: 3.27
Plastic Hinges -- EFH
from Imao-Fixtureworks

Plastic Hinges [See More]

  • Leaf Material: Plastic
  • Hole Type: Round
Bi-Directional Lift-Assist Torque Hinge - HG-TLAJ25 -- HG-TLAJ25
from Sugatsune America, Inc.

This compact hinge is designed for external surface mount on top-opening lids. Featuring free stop with lift-assist for lid opening & closing directions (0 ~ 100 °). Uses less force than standard torque hinges, makes lid feel lighter to open and close. The retaining torque (0 ~ 31 lbs-in)... [See More]

  • Leaf Material: Stainless Steel; Plastic; 304 Stainless Steel, 430, Stainless Steel, PBT
  • Material Finish: Polished, White
  • Hinge Type: Constant Torque Friction Hinge
Hardware, Fasteners, Accessories -- RPC2486-ND
from DigiKey

Leaf Hinge Polyamide Black Coating [See More]

  • Leaf Material: Plastic
  • Hinge Type: Hinges
Hinges -- 1104575
from RS Components, Ltd.

Nylon RH offset lift-off hinge,M6 screw [See More]

  • Leaf Material: Plastic; Thermoplastic
  • Leaf Thickness: 0.8661
  • Hinge Type: Removable
  • Length: 3.27
Plastic Hinges -- EFH
from Imao-Fixtureworks

Plastic Hinges [See More]

  • Leaf Material: Plastic
Bi-Directional Lift-Assist Torque Hinge - HG-TLAJ40 -- HG-TLAJ40
from Sugatsune America, Inc.

This compact hinge is designed for external surface mount on top-opening lids. Featuring free stop with lift-assist for lid opening & closing directions (0 ~ 100 °). Uses less force than standard torque hinges, makes lid feel lighter to open and close. The retaining torque (0 ~ 31 lbs-in)... [See More]

  • Leaf Material: Stainless Steel; Plastic; 304 Stainless Steel, 430 Stainless Steel, PBT
  • Material Finish: Polished, White
  • Hinge Type: Constant Torque Friction Hinge
Hardware, Fasteners, Accessories -- RPC2487-ND
from DigiKey

Leaf Hinge Polyamide Black Coating [See More]

  • Leaf Material: Plastic
  • Hinge Type: Hinges
Hinges -- 1241906
from RS Components, Ltd.

RS PRO 15788S Detent Hinge [See More]

  • Leaf Material: Plastic; Thermoplastic
  • Leaf Thickness: 0.7087
  • Hinge Type: Butt; Butt
  • Length: 2.24
Plastic Hinges -- EFH
from Imao-Fixtureworks

Plastic Hinges [See More]

  • Leaf Material: Plastic
CELL PHONE HINGE (W/DETENT) - MPH-20-5 -- MPH-20-5
from Sugatsune America, Inc.

Material Plastic (POM). Finish Gray. Weight of Item (g) 0.46. Length or Depth of Item when closed (mm) 5. Length or Depth of Item when closed (in) 0.25. Height of Item (mm) 5. Height of Item (in) 0.25. Width of Item (mm) 10.5. Width of Item (in) 0.4375. Max. Opening Angle (?) 160. Max. Opening Angle... [See More]

  • Leaf Material: Plastic; Plastic (POM)
  • Material Finish: Gray
  • Length: 0.2500
Hardware, Fasteners, Accessories -- RPC2488-ND
from DigiKey

Leaf Hinge Polyamide Black Coating [See More]

  • Leaf Material: Plastic
  • Hinge Type: Hinges
Hinges -- 1241907
from RS Components, Ltd.

TP Hinge 57x51,80 deg open angle [See More]

  • Leaf Material: Plastic; Thermoplastic
  • Length: 2.24
  • Hinge Type: Butt; Butt
  • Open Width: 2.01
Plastic Hinges -- EFH
from Imao-Fixtureworks

Plastic Hinges [See More]

  • Leaf Material: Plastic
CELL PHONE HINGE (W/DETENT) - MPH-22 -- MPH-22
from Sugatsune America, Inc.

Material Plastic (POM). Finish Gray. Weight of Item (g) 0.62. Length or Depth of Item when closed (mm) 6. Length or Depth of Item when closed (in) 0.25. Height of Item (mm) 6. Height of Item (in) 0.25. Width of Item (mm) 10.5. Width of Item (in) 0.4375. Max. Opening Angle (?) 160. Max. Opening Angle... [See More]

  • Leaf Material: Plastic; Plastic (POM)
  • Material Finish: Gray
  • Length: 0.2500
Hardware, Fasteners, Accessories -- RPC2497-ND
from DigiKey

Leaf Hinge Polyamide [See More]

  • Leaf Material: Plastic
  • Hinge Type: Hinges
Hinges -- 1241908
from RS Components, Ltd.

TP Hinge 57x51,115 deg open angle [See More]

  • Leaf Material: Plastic; Thermoplastic
  • Length: 2.24
  • Hinge Type: Butt; Butt
  • Open Width: 2.01
Plastic Hinges -- EFHC
from Imao-Fixtureworks

Plastic Hinges [See More]

  • Leaf Material: Plastic
  • Hole Type: Round
CELL PHONE HINGE (W/DETENT) - MPH-30 -- MPH-30
from Sugatsune America, Inc.

Material Plastic (POM). Finish Gray. Weight of Item (g) 1.01. Length or Depth of Item when closed (mm) 6. Length or Depth of Item when closed (in) 0.25. Height of Item (mm) 6. Height of Item (in) 0.25. Width of Item (mm) 13. Width of Item (in) 0.5625. Max. Opening Angle (?) 160. Max. Opening Angle... [See More]

  • Leaf Material: Plastic; Plastic (POM)
  • Material Finish: Gray
  • Length: 0.2500
Hardware, Fasteners, Accessories -- RPC2507-ND
from DigiKey

Leaf Hinge Polyamide Black Coating [See More]

  • Leaf Material: Plastic
  • Hinge Type: Hinges
Hinges -- 1241910
from RS Components, Ltd.

TP Hinge 49x45,free swinging [See More]

  • Leaf Material: Plastic; Thermoplastic
  • Leaf Thickness: 0.5512
  • Hinge Type: Butt; Butt
  • Length: 1.93
Plastic Hinges -- EFHL
from Imao-Fixtureworks

Plastic Hinges [See More]

  • Leaf Material: Plastic
  • Hole Type: Round
  • Hinge Type: Latch
CENTER HINGE FOR FOLDING DOORS - CH-75/GB -- CH-75/GB
from Sugatsune America, Inc.

180 Ã ‚ Â ° opening with detent function (up to 90 Ã ‚ Â °). Hinge snaps in at open and closed positions. Ideal for folding doors in furniture, folding screens, light duty partitions, and similar applications. Removable hinge pin allows for easy... [See More]

  • Leaf Material: Plastic; Zinc Alloy, Polyacetal, Polyamide
  • Hole Type: Round
  • Length: 0.7500
  • Number of Holes: 4
Hinges -- 1241911
from RS Components, Ltd.

TP Hinge 49x45,triple detent [See More]

  • Leaf Material: Plastic; Thermoplastic
  • Leaf Thickness: 0.5512
  • Hinge Type: Butt; Butt
  • Length: 1.93
Plastic Hinges -- EFHP
from Imao-Fixtureworks

Plastic Hinges [See More]

  • Leaf Material: Plastic
  • Hole Type: Round
CENTER HINGE FOR FOLDING DOORS - CH-75/NI -- CH-75/NI
from Sugatsune America, Inc.

180 Ã ‚ Â ° opening with detent function (up to 90 Ã ‚ Â °). Hinge snaps in at open and closed positions. Ideal for folding doors in furniture, folding screens, light duty partitions, and similar applications. Removable hinge pin allows for easy... [See More]

  • Leaf Material: Plastic; Zinc Alloy, Polyacetal, Polyamide
  • Hole Type: Round
  • Length: 0.7500
  • Number of Holes: 4
Hinges -- 188881
from RS Components, Ltd.

Model 15 HI 39mm (H) x 30mm (W) 4.5m [See More]

  • Leaf Material: Plastic; Thermoplastic
  • Leaf Thickness: 0.3543
  • Hinge Type: Flap
  • Length: 1.54
Plastic Hinges -- EFTH
from Imao-Fixtureworks

Plastic Hinges [See More]

  • Leaf Material: Plastic
  • Hole Type: Round
CLEAN ROOM HINGES - HG-P100 -- HG-P100
from Sugatsune America, Inc.

Translucent leaves with titanium alloy pin for strength. [See More]

  • Leaf Material: Plastic; PVC
  • Hole Type: Round
  • Length: 0.6875
  • Number of Holes: 6
Hinges -- 2455597 [96-50-400-11 from Southco]
from RS Components, Ltd.

Nylon in-line lift-off hinge,M6 screw [See More]

  • Leaf Material: Plastic; Nylon
  • Leaf Thickness: 0.7480
  • Hinge Type: Concealed; Concealed
  • Length: 3.07
Plastic Hinges -- EMH
from Imao-Fixtureworks

Plastic Hinges [See More]

  • Leaf Material: Plastic
COMBINATION HINGE - HG-VH8-CL/BL -- HG-VH8-CL/BL
from Sugatsune America, Inc.

Hinges for light weight lids & doors. Various motions in same hinge case. Flexible combination [See More]

  • Leaf Material: Plastic; Plastic (POM)
  • Hole Type: Round
  • Length: 1.44
  • Number of Holes: 4
Hinges -- 2455604 [96-50-410-11 from Southco]
from RS Components, Ltd.

Nylon LH offset lift-off hinge,M6 screw [See More]

  • Leaf Material: Plastic; Nylon
  • Leaf Thickness: 0.7480
  • Hinge Type: Concealed; Concealed
  • Length: 3.07
Plastic Hinges -- EMH
from Imao-Fixtureworks

Plastic Hinges [See More]

  • Leaf Material: Plastic
  • Hole Type: Round
COMBINATION HINGE - HG-VH8-CL/WT -- HG-VH8-CL/WT
from Sugatsune America, Inc.

Hinges for light weight lids & doors. Various motions in same hinge case. Flexible combination [See More]

  • Leaf Material: Plastic; Plastic (POM)
  • Hole Type: Round
  • Length: 1.44
  • Number of Holes: 4
Hinges -- 2455610 [96-50-420-11 from Southco]
from RS Components, Ltd.

Nylon RH offset lift-off hinge,M6 screw [See More]

  • Leaf Material: Plastic; Nylon
  • Leaf Thickness: 0.7480
  • Hinge Type: Concealed; Concealed
  • Length: 3.07
COMBINATION HINGE - HG-VH8-D3/BL -- HG-VH8-D3/BL
from Sugatsune America, Inc.

Hinges for light weight lids & doors. Various motions in same hinge case. Flexible combination [See More]

  • Leaf Material: Plastic; Plastic (POM)
  • Hole Type: Round
  • Length: 1.44
  • Number of Holes: 4
Hinges -- 2540140 [G6-0-1 from Southco]
from RS Components, Ltd.

Plastic free swing hinge,49x44x7mm [See More]

  • Leaf Material: Plastic; Nylon
  • Leaf Thickness: 0.2756
  • Hinge Type: Butt; Butt
  • Length: 1.93
Plastic Hinges -- ESJB
from Imao-Fixtureworks

Plastic Hinges [See More]

  • Leaf Material: Plastic
  • Hole Type: Round
COMBINATION HINGE - HG-VH8-D3/WT -- HG-VH8-D3/WT
from Sugatsune America, Inc.

Hinges for light weight lids & doors. Various motions in same hinge case. Flexible combination [See More]

  • Leaf Material: Plastic; Plastic (POM)
  • Hole Type: Round
  • Length: 1.44
  • Number of Holes: 4
Hinges -- 2682086 [G6-5-1 from Southco]
from RS Components, Ltd.

Plastic detent hinge,49x44x7mm [See More]

  • Leaf Material: Plastic; Nylon
  • Leaf Thickness: 0.2756
  • Hinge Type: Constant Torque Friction Hinge; Torque
  • Length: 1.93
COMBINATION HINGE - HG-VH8-N/BL -- HG-VH8-N/BL
from Sugatsune America, Inc.

Hinges for light weight lids & doors. Various motions in same hinge case. Flexible combination [See More]

  • Leaf Material: Plastic; Plastic (POM)
  • Hole Type: Round
  • Length: 1.44
  • Number of Holes: 4
Hinges -- 2687703 [CFA.49 p-M5x14 from ELESA (UK) Ltd.]
from RS Components, Ltd.

Hinge [See More]

  • Leaf Material: Plastic; Polyamide
  • Leaf Thickness: 0.7480
  • Hinge Type: Butt; Butt
  • Length: 1.95
COMBINATION HINGE - HG-VH8-N/WT -- HG-VH8-N/WT
from Sugatsune America, Inc.

Hinges for light weight lids & doors. Various motions in same hinge case. Flexible combination [See More]

  • Leaf Material: Plastic; Plastic (POM)
  • Hole Type: Round
  • Length: 1.44
  • Number of Holes: 4
Hinges -- 2687704 [CFA.49 SH-5 from ELESA (UK) Ltd.]
from RS Components, Ltd.

Hinge [See More]

  • Leaf Material: Plastic; Polyamide
  • Leaf Thickness: 0.7480
  • Hinge Type: Butt; Butt
  • Length: 1.95
COMBINATION HINGE - HG-VH8-OP/BL -- HG-VH8-OP/BL
from Sugatsune America, Inc.

Hinges for light weight lids & doors. Various motions in same hinge case. Flexible combination [See More]

  • Leaf Material: Plastic; Plastic (POM)
  • Hole Type: Round
  • Length: 1.44
  • Number of Holes: 4
Hinges -- 2687706 [CFA.65 B-M6 from ELESA (UK) Ltd.]
from RS Components, Ltd.

Hinge [See More]

  • Leaf Material: Plastic; Polyamide
  • Leaf Thickness: 0.9055
  • Hinge Type: Butt; Butt
  • Length: 2.56
COMBINATION HINGE - HG-VH8-OP/WT -- HG-VH8-OP/WT
from Sugatsune America, Inc.

Hinges for light weight lids & doors. Various motions in same hinge case. Flexible combination [See More]

  • Leaf Material: Plastic; Plastic (POM)
  • Hole Type: Round
  • Length: 1.44
  • Number of Holes: 4
Hinges -- 2687707 [CFA.65 p-M6x18 from ELESA (UK) Ltd.]
from RS Components, Ltd.

Hinge [See More]

  • Leaf Material: Plastic; Polyamide
  • Leaf Thickness: 0.9055
  • Hinge Type: Butt; Butt
  • Length: 2.56
COMBINATION HINGE - HG-VH8-T15/BL -- HG-VH8-T15/BL
from Sugatsune America, Inc.

Hinges for light weight lids & doors. Various motions in same hinge case. Flexible combination [See More]

  • Leaf Material: Plastic; Plastic (POM)
  • Hole Type: Round
  • Length: 1.44
  • Number of Holes: 4
Hinges -- 2687708 [CFA.65 SH-6 from ELESA (UK) Ltd.]
from RS Components, Ltd.

Hinge [See More]

  • Leaf Material: Plastic; Polyamide
  • Leaf Thickness: 0.9055
  • Hinge Type: Butt; Butt
  • Length: 2.56
COMBINATION HINGE - HG-VH8-T15/WT -- HG-VH8-T15/WT
from Sugatsune America, Inc.

Hinges for light weight lids & doors. Various motions in same hinge case. Flexible combination [See More]

  • Leaf Material: Plastic; Plastic (POM)
  • Hole Type: Round
  • Length: 1.44
  • Number of Holes: 4
Hinges -- 2687709 [CFA.65 CH-6 from ELESA (UK) Ltd.]
from RS Components, Ltd.

Hinge [See More]

  • Leaf Material: Plastic; Polyamide
  • Leaf Thickness: 0.9055
  • Hinge Type: Butt; Butt
  • Length: 2.56
COMBINATION HINGE - HG-VH8-T35/BL -- HG-VH8-T35/BL
from Sugatsune America, Inc.

Hinges for light weight lids & doors. Various motions in same hinge case. Flexible combination [See More]

  • Leaf Material: Plastic; Plastic (POM)
  • Hole Type: Round
  • Length: 1.44
  • Number of Holes: 4
Hinges -- 2687711 [CFA.40 SH-4 from ELESA (UK) Ltd.]
from RS Components, Ltd.

Hinge [See More]

  • Leaf Material: Plastic; Polyamide
  • Leaf Thickness: 0.5512
  • Hinge Type: Butt; Butt
  • Length: 1.56
COMBINATION HINGE - HG-VH8-T35/WT -- HG-VH8-T35/WT
from Sugatsune America, Inc.

Hinges for light weight lids & doors. Various motions in same hinge case. Flexible combination [See More]

  • Leaf Material: Plastic; Plastic (POM)
  • Hole Type: Round
  • Length: 1.44
  • Number of Holes: 4
Hinges -- 2687712 [CFD.40 B-M4 from ELESA (UK) Ltd.]
from RS Components, Ltd.

Hinge for thin frame [See More]

  • Leaf Material: Plastic; Polyamide
  • Leaf Thickness: 0.6496
  • Hinge Type: Butt; Butt
  • Length: 1.59
DAMPER HINGE - HG-JHM11-1BL -- HG-JHM11-1BL
from Sugatsune America, Inc.

Hinge with built-in damper. Damper unit works to close door softly. Smooth movement in opening direction. Mounted in sideboard and installed in inset door. Applicable into surface mount with Bracket UTZ11-BL. Cover hides mounting screws for clean appearance. Easy to cut out with a router [See More]

  • Leaf Material: Plastic; Polyacetal
  • Hole Type: Round
  • Length: 1.88
  • Number of Holes: 4
Hinges -- 2687713 [CFD.66 B-M6 from ELESA (UK) Ltd.]
from RS Components, Ltd.

Hinge for thin frame [See More]

  • Leaf Material: Plastic; Polyamide
  • Leaf Thickness: 1.08
  • Hinge Type: Butt; Butt
  • Length: 2.6
DAMPER HINGE - HG-JHM11-1WT -- HG-JHM11-1WT
from Sugatsune America, Inc.

Hinge with built-in damper. Damper unit works to close door softly. Smooth movement in opening direction. Mounted in sideboard and installed in inset door. Applicable into surface mount with Bracket UTZ11-BL. Cover hides mounting screws for clean appearance. Easy to cut out with a router [See More]

  • Leaf Material: Plastic; Polyacetal
  • Hole Type: Round
  • Length: 1.88
  • Number of Holes: 4
Hinges -- 2687714 [CFH.50 CH-6 from ELESA (UK) Ltd.]
from RS Components, Ltd.

Hinge [See More]

  • Leaf Material: Plastic; Polyamide
  • Leaf Thickness: 0.7677
  • Hinge Type: Butt; Butt
  • Length: 0.1969
DAMPER HINGE - HG-JHM11-2BL -- HG-JHM11-2BL
from Sugatsune America, Inc.

Hinge with built-in damper. Damper unit works to close door softly. Smooth movement in opening direction. Mounted in sideboard and installed in inset door. Applicable into surface mount with Bracket UTZ11-BL. Cover hides mounting screws for clean appearance. Easy to cut out with a router [See More]

  • Leaf Material: Plastic; Polyacetal
  • Hole Type: Round
  • Length: 1.88
  • Number of Holes: 4
Clear Acrylic DR Piano Hinge -- 44111
from U.S. Plastic Corporation

This continuous hinge is molded of acrylic for more tensile strength. Outer cementing surface is wide, providing strength. Easily cut, with the standard size being 1-3/4in wide x 12in long. Note: the recessed channel restricts solvent flow to the outer edge. [See More]

  • Leaf Material: Plastic
Fixed Position Hinge -- SC-465 [SC-465 from Southco]
from Reid Supply

Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . Set Position Hinge opens 180 ° with hold open angles at either 120 °. [See More]

  • Leaf Material: Plastic; Acetal
  • Length: 2.05
  • Leaf Thickness: 0.4100
  • Open Width: 2.24
CFA Hinge -- CFA.40 B-M4
from Monroe Engineering

High impact strength polyamide-based (PA) technopolymer. Resistant to solvents, oil, greases and other chemical agents. Black color with matte finish. AISI 303 stainless steel rotation pin. Fitting by means of: 2 pairs of nickel-plated brass bushings with tapped hole. 2 pairs of nickel-plated steel... [See More]

  • Leaf Material: Plastic (SS Pin)
  • Direction: Reversible
  • Hinge Type: Continuous
  • Length: 1.56
180 deg hinge -- 1110-U125
from EMKA Incorporated

Low profile, GR nylon, easy on, easy off [See More]

  • Leaf Material: Plastic; GR nylon
  • Direction: Reversible
  • Hinge Type: Overlay; Pin
  • Leaf Thickness: 0.0800
CFA.40 B-M4
from Elesa U.S.A. Corporation

To be mounted on Steel / Aluminum pipes / sections / sheet metal panels [See More]

  • Leaf Material: Plastic (Nickel-Plated Steel)
  • Direction: Reversible
  • Hinge Type: Continuous
  • Length: 1.52
Plastic Hinges
from TFC Ltd.

Practical, lightweight yet tough. Ideal for signs, access panels & point of sale displays. Integral drive rivet types for quick & efficient assembly. No need for additional screws. Material: Polypropylene, *Polycarbonate. Colour: Natural, White,*Clear [See More]

  • Leaf Material: Plastic
Clear Acrylic Hasp -- 44126
from U.S. Plastic Corporation

This hasp is easy to apply with no drilling or riveting. The bottom section of hasp is reversible for either corner or flat mounting. The faceted edges enhance appearance and are molded of special high strength acrylic. Pin locks into barrel of hasp once fully inserted. It is 1" wide x 2-1/4" long... [See More]

  • Leaf Material: Plastic
Fixed Position Hinge -- SC-466 [SC-466 from Southco]
from Reid Supply

Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . This Set Position Hinge has overall lenght of 1.910 in. It holds door closed or open at 120 ° and 170 °. [See More]

  • Leaf Material: Plastic; Acetal
  • Length: 1.91
  • Leaf Thickness: 0.2800
  • Open Width: 1.71
CFB Hinge -- CFB.108 SH-6
from Monroe Engineering

High impact strength polyamide-based (PA) technopolymer. Resistant to solvents, oil, greases and other chemical agents. Black standard color with matte finish. AISI 303 stainless steel rotation pin. Fitting by means of: 2 pairs of through holes for countersunk head screws M6. 2 pairs of referring... [See More]

  • Leaf Material: Plastic (SS Pin)
  • Direction: Reversible
  • Hinge Type: Continuous
  • Length: 4.29
180 deg Hinge for insulated doors -- 1091-U117
from EMKA Incorporated

Excellent value, rivet or screw on, [See More]

  • Leaf Material: Plastic; GR nylon (M.S. Zinc Plated)
  • Direction: Reversible
  • Hinge Type: Strap
  • Length: 2.49
Clear Acrylic Hinge -- 44000
from U.S. Plastic Corporation

This all-acrylic transparent hinge can be installed in seconds with solvent cement. Use on acrylic boxes, store fixtures, display cases, and more. Material: Acrylic DR. Solvent Bondable: Acrylic, ABS, Styrene, and Polycarbonate. (Large gluing surface for maximum strength). Decorative: Faceted deep... [See More]

  • Leaf Material: Plastic
Free Swinging Hinge -- AES-12067 [AES-12067 from 80/20 Inc.]
from Reid Supply

Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . AES-12067 [See More]

  • Leaf Material: Plastic; Plastic
  • Length: 1.18
  • Hinge Type: Standard Plastic Hinges
  • Open Width: 1.54
CFC Hinge -- CFC.55 SH-5
from Monroe Engineering

Glass-fiber reinforced polyamide-based (PA) technopolymer. Resistant to solvents, oil, greases and other chemical agents. Black standard color with matte finish. End-caps and rotations pin in acetal-resin based (POM) technopolymer. Fitting by means of 2 pairs of through holes for self-tapping flat... [See More]

  • Leaf Material: Plastic (Acetal-Resin Based (POM) Technopolymer)
  • Direction: Reversible
  • Hinge Type: Continuous
  • Length: 2.17
180 deg Screw-On Hinge w/ 4-Knuckles -- 1056-U37
from EMKA Incorporated

GR nylon butt hinge [See More]

  • Leaf Material: Plastic; GR nylon (Zinc Plated)
  • Direction: Reversible
  • Hinge Type: Butt
  • Leaf Thickness: 0.4300
Clear Hasp -- 44127
from U.S. Plastic Corporation

This clear acrylic, solvent cementable hasp is a cost effective way to latch doors or secure any hinged partition. It is excellent for applications of locks. The hole size is 3/16in. Sold in bags of 20 (10 sets). [See More]

  • Leaf Material: Plastic
Free Swinging Hinge -- CR-1
from Reid Supply

Flawless clarity for displays, food bins, and protective covers. Squeak-resistant nylon pin. Available in transparent, white, and black. Solvent cementable. . CR-1 [See More]

  • Leaf Material: Plastic; Acrylic
  • Length: 1.89
  • Leaf Thickness: 0.1880
  • Open Width: 1.44
CFD Hinge -- CFD.30 B-M3
from Monroe Engineering

The hinge is made up of two parts of different size (one is large and the other is narrow) to use on structures with thin doors. High impact strength special technopolymer in black color with matte finish surfaces. Resistant to solvents, oil, greases and other chemical agents. AISI 303 stainless... [See More]

  • Leaf Material: Plastic (SS Pin)
  • Direction: Reversible
  • Hinge Type: Continuous
  • Length: 1.2
180 deg; Quick fix Hinge -- 1056-U32
from EMKA Incorporated

Light duty, all nylon quick assembly, fior flush doors [See More]

  • Leaf Material: Plastic (Polyamide)
  • Direction: Reversible
  • Hinge Type: Butt
  • Leaf Thickness: 0.1500
Thermoplastic Hinges -- 44116
from U.S. Plastic Corporation

These hinges come in a wide variety of different types of plastic, and also in your choice of offset or flush, with or without holes. Hinges are .200 thick with 1/4" hole and 1/2" 82 taper counter sink area. Pin is made of the same material as the hinge. [See More]

  • Leaf Material: Plastic
Free Swinging Hinge -- CR-2
from Reid Supply

Flawless clarity for displays, food bins, and protective covers. Squeak-resistant nylon pin. Available in transparent, white, and black. Solvent cementable. . CR-2 [See More]

  • Leaf Material: Plastic; Acrylic
  • Length: 1.75
  • Leaf Thickness: 0.2400
  • Open Width: 1.5
CFE Hinge -- CFE.30 B-M3
from Monroe Engineering

High impact strength special technopolymer in black color with matte finish surfaces. Resistant to solvents, oil, greases and other chemical agents. AISI 303 stainless steel rotation stud pin. Fitting by means of: 2 pairs of nickel-plated brass bushings with tapped hole. 2 pairs of nickel-plated... [See More]

  • Leaf Material: Plastic (SS Pin)
  • Direction: Reversible
  • Hinge Type: Continuous
  • Length: 1.2
180 deg; Screw-On Hinge -- 1056-U31
from EMKA Incorporated

2" GR nylon butt hinge [See More]

  • Leaf Material: Plastic (SS Pin)
  • Direction: Reversible
  • Hinge Type: Butt
  • Leaf Thickness: 0.2500
Free Swinging Hinge -- CR-3
from Reid Supply

Flawless clarity for displays, food bins, and protective covers. Squeak-resistant nylon pin. Available in transparent, white, and black. Solvent cementable. . CR-3 [See More]

  • Leaf Material: Plastic; Acrylic
  • Length: 1.75
  • Leaf Thickness: 0.2400
  • Open Width: 1.5
CFF Hinge -- CFF.30 B-M3
from Monroe Engineering

High impact strength special technopolymer in black color with matte finish surfaces. Resistant to solvents, oil, greases and other chemical agents. AISI 303 stainless steel rotation pin. Fitting by means of: 2 pairs of nickel-plated brass bushings with tapped hole. 2 pairs of nickel-plated steel... [See More]

  • Leaf Material: Plastic (SS Pin)
  • Direction: Reversible
  • Hinge Type: Continuous
  • Length: 1.2
Pin Hinge -- 1117-U6
from EMKA Incorporated

Snap-in [See More]

  • Leaf Material: Plastic (Metal)
  • Direction: Reversible
  • Hinge Type: Pin
  • Length: 1
Free Swinging Hinge -- CR-4
from Reid Supply

Flawless clarity for displays, food bins, and protective covers. Squeak-resistant nylon pin. Available in transparent, white, and black. Solvent cementable. . CR-4 [See More]

  • Leaf Material: Plastic; Acrylic
  • Length: 1.75
  • Leaf Thickness: 0.2400
  • Open Width: 1.5
CFG Hinge -- CFG.30/30 SH-6
from Monroe Engineering

High impact strength special technopolymer in black color with matte finish surfaces. Resistant to solvents, oil, greases and other chemical agents. Nickel-plated steel rotation pin. Fitting by means of 2 through holes for M6 countersunk head screws. With black technopolymer centering inserts, for... [See More]

  • Leaf Material: Plastic (Nickel Plated Steel)
  • Direction: Reversible
  • Hinge Type: Continuous
  • Length: 1.42
Plastic lift-off Hinge -- 1079-U2
from EMKA Incorporated

GR nylon screw-on hinge also stainless version 1079-U5-PH [See More]

  • Leaf Material: Plastic; GR nylon (SS Pin)
  • Direction: Reversible
  • Hinge Type: Overlay
  • Length: 3.7
Free Swinging Hinge -- ELH-935 [ELH-935 from EMKA Incorporated]
from Reid Supply

Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . ELH-935 [See More]

  • Leaf Material: Plastic; Nylon
  • Open Width: 2.5
  • Length: 3.7
  • Material Finish: Satin
CFH Hinge -- CFH.50 CH-6
from Monroe Engineering

Fitting by means of 2 pairs of through holes for cylindrical head screwsHigh impact strength special technopolymer in black color with matte finish surfaces. Resistant to solvents, oil, greases and other chemical agents. AISI 303 stainless steel rotation stud pin. Rotation angle: max 270 °,... [See More]

  • Leaf Material: Plastic (SS Pin)
  • Direction: Reversible
  • Hinge Type: Continuous
  • Length: 1.97
Free Swinging Hinge -- ELH-936 [ELH-936 from EMKA Incorporated]
from Reid Supply

Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . ELH-936 [See More]

  • Leaf Material: Plastic; Nylon
  • Length: 1.89
  • Leaf Thickness: 0.4300
  • Open Width: 0.9450
CFI Hinge -- CFI.30-30/30 SH-6
from Monroe Engineering

High impact strength special technopolymer in black color with matte finish surfaces. Resistant to solvents, oil, greases and other chemical agents. One central part and two side parts. Nickel-plated steel rotation pins. Fitting by means of 2 pairs of through holes for M6 countersunk head screws. [See More]

  • Leaf Material: Plastic (Nickel Plated Steel)
  • Direction: Reversible
  • Hinge Type: Continuous
  • Length: 1.42
Free Swinging Hinge -- ELH-937 [ELH-937 from EMKA Incorporated]
from Reid Supply

Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . ELH-937 [See More]

  • Leaf Material: Plastic; Polyamide
  • Length: 1.89
  • Leaf Thickness: 0.4300
  • Open Width: 1.89
CFJ Hinge -- CFJ.50 EH-6
from Monroe Engineering

High impact strength special technopolymer in black color with matte finish surfaces. Resistant to solvents, oil, greases and other chemical agents. AISI 303 stainless steel rotation pin. Fitting by means of: 2 pairs of nickel-plated brass bushings with tapped hole. 2 pairs of nickel-plated steel... [See More]

  • Leaf Material: Plastic (SS Pin)
  • Direction: Reversible
  • Hinge Type: Continuous
  • Length: 1.97
Free Swinging Hinge -- JCL-312
from Reid Supply

Free-swinging leaf hinges, also known as butt hinges, offer no resistance and consist of two flat plates joined by a pin through a center barrel. . JCL-312 [See More]

  • Leaf Material: Plastic; Nylon
  • Length: 1.26
  • Leaf Thickness: 0.2800
  • Open Width: 1.26
Lift-Off Hinge -- SC-943 [SC-943 from Southco]
from Reid Supply

Lift-Off Hinge for Structural SystemsLift-Off Flag Hinges - Screw on are a two part rolled steel body with round end caps. Ideal for screw on frame for more industrial unitsMetal in-line Lift Off Hinges are easy lift off for flush mounted doors. They have a hinge rotation angle of 180 degree.Metal... [See More]

  • Leaf Material: Plastic; Glass-Filled Nylon (Nylon)
  • Length: 2.28
  • Direction: Right Hand
  • Pin Diameter: 0.3800
Lift-Off Hinge -- SC-944 [SC-944 from Southco]
from Reid Supply

Lift-Off Hinge for Structural SystemsLift-Off Flag Hinges - Screw on are a two part rolled steel body with round end caps. Ideal for screw on frame for more industrial unitsMetal in-line Lift Off Hinges are easy lift off for flush mounted doors. They have a hinge rotation angle of 180 degree.Metal... [See More]

  • Leaf Material: Plastic; Nylon (Nylon)
  • Pin Diameter: 0.3800
  • Length: 2.28
  • Open Width: 0.8400
Lift-Off Hinge -- SC-945 [SC-945 from Southco]
from Reid Supply

Lift-Off Hinge for Structural SystemsLift-Off Flag Hinges - Screw on are a two part rolled steel body with round end caps. Ideal for screw on frame for more industrial unitsMetal in-line Lift Off Hinges are easy lift off for flush mounted doors. They have a hinge rotation angle of 180 degree.Metal... [See More]

  • Leaf Material: Plastic; Nylon (Nylon)
  • Length: 2.28
  • Direction: Right Hand
  • Pin Diameter: 0.3800
Torque Hinge -- EHG-100 [EHG-100 from Elesa U.S.A. Corporation]
from Reid Supply

Metal Torque Hinges allow the control of the opening and the closure of a door. The torque adjustment can be achieve with the aid of a setting key or with the adjustment of a screw.Heavy Duty Adjustable Torque Hinges have an adjustable holding torque with the aid of a setting key. The hinge... [See More]

  • Leaf Material: Plastic; Technopolymer
  • Leaf Thickness: 0.4330
  • Hinge Type: Constant Torque Friction Hinge; Friction Hinges
  • Length: 1.95
Torque Hinge -- SC-771 [SC-771 from Southco]
from Reid Supply

Metal Torque Hinges allow the control of the opening and the closure of a door. The torque adjustment can be achieve with the aid of a setting key or with the adjustment of a screw.Heavy Duty Adjustable Torque Hinges have an adjustable holding torque with the aid of a setting key. The hinge... [See More]

  • Leaf Material: Plastic; Acetal (SS Pin, Stainless Steel)
  • Leaf Thickness: 0.2000
  • Hinge Type: Constant Torque Friction Hinge; Friction Hinges
  • Length: 1.2
Torque Hinge -- SC-773 [SC-773 from Southco]
from Reid Supply

Metal Torque Hinges allow the control of the opening and the closure of a door. The torque adjustment can be achieve with the aid of a setting key or with the adjustment of a screw.Heavy Duty Adjustable Torque Hinges have an adjustable holding torque with the aid of a setting key. The hinge... [See More]

  • Leaf Material: Plastic; Acetal (SS Pin, Stainless Steel)
  • Leaf Thickness: 0.2300
  • Hinge Type: Constant Torque Friction Hinge; Friction Hinges
  • Length: 1.69