Reversible Hinges (industrial)
from Monroe Engineering
Loose Joint Butt. Knuckle pattern as shown. Not staked. Butt, LJ, .075 x 1.875 x 2.50 PS, .187, no holes [See More]
- Direction: Reversible
- Leaf Material: Aluminum (optional feature); Steel (optional feature); Stainless Steel (optional feature) (Brass Pin (optional feature), SS Pin (optional feature))
- Hinge Type: Butt
- Material Finish: Anodized, Painted or Commercial Plated
from Magnus Mobility Systems, Inc.
Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for aluminum profile systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central pin, even more when you consider... [See More]
- Direction: Reversible
- Hole Type: Round
- Hinge Type: Butt
- Leaf Material: Die-Cast Zinc (Steel)
from EMKA Incorporated
For 25mm return door, screw and weld-on, stainless version is 1031-U2 [See More]
- Direction: Reversible
- Leaf Thickness: 0.1000
- Hinge Type: Concealed; Overlay; Pin; Weld-on (optional feature)
- Length: 2.4
from H.A. Guden Co., Inc.
1485 FLAG HINGE REVERSIBLE FEMALE, STSNH .68" WIDTH [See More]
- Direction: Reversible
- Leaf Thickness: 0.0500
- Hinge Type: Slip Joint
- Length: 1
from TorqMaster International
Product Description: The ZE 375 ZA 151 is available in balanced or unbalanced torques. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360 ° shaft rotation, this hinge can pivot and stay put in any position. We offer 100% product testing. You will... [See More]
- Direction: Reversible
- Leaf Thickness: 0.2000
- Hinge Type: Constant Torque Friction Hinge (Unequal Leaves)
- Length: 3.5
from Reid Supply
Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . BY-2595 [See More]
- Direction: Reversible
- Leaf Thickness: 0.1850
- Hinge Type: Concealed
- Length: 6
from Hager Companies
Material: - Steel ANSI K81071 Description: - For maximum versatility use all spring hinges or a combination of spring hinges and ball bearing hinges. Do not use plain bearing hinges. - Full spring tension may not be required on all hinges - Strong wind conditions, drafts, carpeting drag,... [See More]
- Direction: Reversible
- Hinge Type: Butt
from Monroe Engineering
High impact strength polyamide-based (PA) technopolymer. Resistant to solvents, oil, greases and other chemical agents. Black color with matte finish. AISI 303 stainless steel rotation pin. Fitting by means of: 2 pairs of nickel-plated brass bushings with tapped hole. 2 pairs of nickel-plated steel... [See More]
- Direction: Reversible
- Length: 1.56
- Hinge Type: Continuous
- Pin Diameter: 0.1181
from Magnus Mobility Systems, Inc.
Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for aluminum profile systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central pin, even more when you consider... [See More]
- Direction: Reversible
- Hole Type: Round
- Hinge Type: Butt
- Number of Holes: 3
from EMKA Incorporated
Heavy duty hinge for 25mm return door, pin-retained feature, [See More]
- Direction: Reversible
- Hole Type: Round
- Hinge Type: Concealed
- Number of Holes: 2
from TorqMaster International
Product Description: The ZE 375 ZA 152 is available in balanced or unbalanced torques. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360 ° shaft rotation, this hinge can pivot and stay put in any position. We offer 100% product testing. You will... [See More]
- Direction: Reversible
- Leaf Thickness: 0.2000
- Hinge Type: Constant Torque Friction Hinge (Unequal Leaves)
- Length: 3.5
from Reid Supply
Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . ELH-1222 [See More]
- Direction: Reversible
- Leaf Thickness: 0.0980
- Hinge Type: Concealed
- Length: 2.36
from Monroe Engineering
High impact strength polyamide-based (PA) technopolymer. Resistant to solvents, oil, greases and other chemical agents. Black standard color with matte finish. AISI 303 stainless steel rotation pin. Fitting by means of: 2 pairs of through holes for countersunk head screws M6. 2 pairs of referring... [See More]
- Direction: Reversible
- Length: 4.29
- Hinge Type: Continuous
- Pin Diameter: 0.2362
from Magnus Mobility Systems, Inc.
Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for aluminum profile systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central pin, even more when you consider... [See More]
- Direction: Reversible
- Hole Type: Round
- Hinge Type: Butt
- Number of Holes: 4
from EMKA Incorporated
For 22mm return door, screw and weld-on, stainless version is 1031-U4 [See More]
- Direction: Reversible
- Leaf Thickness: 0.1000
- Hinge Type: Concealed; Overlay; Pin; Weld-on (optional feature)
- Length: 2.4
from Reid Supply
Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . ELH-1223 [See More]
- Direction: Reversible
- Leaf Thickness: 0.0870
- Hinge Type: Concealed
- Length: 2.36
from Monroe Engineering
Glass-fiber reinforced polyamide-based (PA) technopolymer. Resistant to solvents, oil, greases and other chemical agents. Black standard color with matte finish. End-caps and rotations pin in acetal-resin based (POM) technopolymer. Fitting by means of 2 pairs of through holes for self-tapping flat... [See More]
- Direction: Reversible
- Length: 2.17
- Hinge Type: Continuous
- Open Width: 2.32
from Magnus Mobility Systems, Inc.
Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for aluminum profile systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central pin, even more when you consider... [See More]
- Direction: Reversible
- Hole Type: Round
- Hinge Type: Butt
- Number of Holes: 4
from EMKA Incorporated
For 26mm return door, screw-on, zinc plated steel [See More]
- Direction: Reversible
- Leaf Thickness: 0.2000
- Hinge Type: Overlay; Pin
- Length: 2.3
from Reid Supply
Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . ELH-1224 [See More]
- Direction: Reversible
- Leaf Thickness: 0.0870
- Hinge Type: Concealed
- Length: 2.36
from Monroe Engineering
The hinge is made up of two parts of different size (one is large and the other is narrow) to use on structures with thin doors. High impact strength special technopolymer in black color with matte finish surfaces. Resistant to solvents, oil, greases and other chemical agents. AISI 303 stainless... [See More]
- Direction: Reversible
- Length: 1.2
- Hinge Type: Continuous
- Pin Diameter: 0.0984
from Magnus Mobility Systems, Inc.
Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for aluminum profile systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central pin, even more when you consider... [See More]
- Direction: Reversible
- Hole Type: Round
- Hinge Type: Butt
- Number of Holes: 4
from EMKA Incorporated
Hinge [See More]
- Direction: Reversible
- Hole Type: Round
- Hinge Type: Concealed
- Number of Holes: 2
from Reid Supply
Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . ELH-1225 [See More]
- Direction: Reversible
- Leaf Thickness: 0.0980
- Hinge Type: Concealed
- Length: 3.12
from Monroe Engineering
High impact strength special technopolymer in black color with matte finish surfaces. Resistant to solvents, oil, greases and other chemical agents. AISI 303 stainless steel rotation stud pin. Fitting by means of: 2 pairs of nickel-plated brass bushings with tapped hole. 2 pairs of nickel-plated... [See More]
- Direction: Reversible
- Length: 1.2
- Hinge Type: Continuous
- Pin Diameter: 0.0984
from Magnus Mobility Systems, Inc.
Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for aluminum profile systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central pin, even more when you consider... [See More]
- Direction: Reversible
- Hole Type: Round
- Hinge Type: Butt (Unequal Leaves)
- Number of Holes: 4
from EMKA Incorporated
Compact hinge for 22mm return door, screw-on, [See More]
- Direction: Reversible
- Leaf Thickness: 0.1000
- Hinge Type: Concealed; Overlay; Pin
- Length: 3.1
from Reid Supply
Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . ELH-1226 [See More]
- Direction: Reversible
- Leaf Thickness: 0.0980
- Hinge Type: Concealed
- Length: 3.12
from Monroe Engineering
High impact strength special technopolymer in black color with matte finish surfaces. Resistant to solvents, oil, greases and other chemical agents. AISI 303 stainless steel rotation pin. Fitting by means of: 2 pairs of nickel-plated brass bushings with tapped hole. 2 pairs of nickel-plated steel... [See More]
- Direction: Reversible
- Length: 1.2
- Hinge Type: Continuous
- Pin Diameter: 0.0984
from Magnus Mobility Systems, Inc.
Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for aluminum profile systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central pin, even more when you consider... [See More]
- Direction: Reversible
- Hole Type: Round
- Hinge Type: Butt
- Number of Holes: 4
from EMKA Incorporated
Compact hinge for 25mm return door, screw-on, integral studs [See More]
- Direction: Reversible
- Leaf Thickness: 0.1000
- Hinge Type: Concealed; Overlay; Pin; Weld-on (optional feature)
- Length: 2.7
from Reid Supply
Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . ELH-1227 [See More]
- Direction: Reversible
- Leaf Thickness: 0.0980
- Hinge Type: Concealed
- Length: 3.12
from Monroe Engineering
High impact strength special technopolymer in black color with matte finish surfaces. Resistant to solvents, oil, greases and other chemical agents. Nickel-plated steel rotation pin. Fitting by means of 2 through holes for M6 countersunk head screws. With black technopolymer centering inserts, for... [See More]
- Direction: Reversible
- Length: 1.42
- Hinge Type: Continuous
- Pin Diameter: 0.3150
from Magnus Mobility Systems, Inc.
Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for aluminum profile systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central pin, even more when you consider... [See More]
- Direction: Reversible
- Hole Type: Round
- Hinge Type: Butt
- Number of Holes: 4
from EMKA Incorporated
Low profile, quick release hinge [See More]
- Direction: Reversible
- Leaf Thickness: 0.1000
- Hinge Type: Overlay
- Length: 2.4
from Reid Supply
Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . ELH-1229 [See More]
- Direction: Reversible
- Leaf Thickness: 0.0790
- Hinge Type: Concealed
- Length: 3.12
from Monroe Engineering
Fitting by means of 2 pairs of through holes for cylindrical head screwsHigh impact strength special technopolymer in black color with matte finish surfaces. Resistant to solvents, oil, greases and other chemical agents. AISI 303 stainless steel rotation stud pin. Rotation angle: max 270 °,... [See More]
- Direction: Reversible
- Length: 1.97
- Hinge Type: Continuous
- Pin Diameter: 0.2362
from Magnus Mobility Systems, Inc.
Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for aluminum profile systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central pin, even more when you consider... [See More]
- Direction: Reversible
- Hole Type: Round
- Hinge Type: Butt
- Number of Holes: 4
from EMKA Incorporated
Spring loaded [See More]
- Direction: Reversible
- Leaf Thickness: 0.2000
- Hinge Type: Pin
- Length: 4
from Reid Supply
Concealed hinges are not visible from the outside of a door or panel and therefore provide a clean profile and tamper resistance. . HG-9201 [See More]
- Direction: Reversible
- Leaf Thickness: 0.0590
- Hinge Type: Concealed
- Length: 4
from Monroe Engineering
High impact strength special technopolymer in black color with matte finish surfaces. Resistant to solvents, oil, greases and other chemical agents. One central part and two side parts. Nickel-plated steel rotation pins. Fitting by means of 2 pairs of through holes for M6 countersunk head screws. [See More]
- Direction: Reversible
- Length: 1.42
- Hinge Type: Continuous
- Pin Diameter: 0.3150
from Magnus Mobility Systems, Inc.
Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for aluminum profile systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central pin, even more when you consider... [See More]
- Direction: Reversible
- Hole Type: Round
- Hinge Type: Butt (Unequal Leaves)
- Number of Holes: 4
from EMKA Incorporated
Heavy Duty stainless for flush doors [See More]
- Direction: Reversible
- Hole Type: Round
- Hinge Type: Adjustable Hinge
- Number of Holes: 7
from Reid Supply
Lift-Off Hinge for Structural SystemsLift-Off Flag Hinges - Screw on are a two part rolled steel body with round end caps. Ideal for screw on frame for more industrial unitsMetal in-line Lift Off Hinges are easy lift off for flush mounted doors. They have a hinge rotation angle of 180 degree.Metal... [See More]
- Direction: Reversible
- Open Width: 0.8750
- Length: 2.84
- Leaf Material: Steel; Steel (Steel)
from Monroe Engineering
High impact strength special technopolymer in black color with matte finish surfaces. Resistant to solvents, oil, greases and other chemical agents. AISI 303 stainless steel rotation pin. Fitting by means of: 2 pairs of nickel-plated brass bushings with tapped hole. 2 pairs of nickel-plated steel... [See More]
- Direction: Reversible
- Length: 1.97
- Hinge Type: Continuous
- Pin Diameter: 0.2362
from Magnus Mobility Systems, Inc.
Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for aluminum profile systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central pin, even more when you consider... [See More]
- Direction: Reversible
- Hole Type: Round
- Hinge Type: Butt (Unequal Leaves)
- Number of Holes: 4
from EMKA Incorporated
zinc alloy, screw-on for surface mounted doors [See More]
- Direction: Reversible
- Leaf Thickness: 0.1800
- Hinge Type: Pin
- Length: 2.6
from Monroe Engineering
Monroe PMP is the piano hinge (continuous hinge) specialist. We have a large selection of standard piano hinges and can manufacture any variety of specialty piano hinges to suit your needs. If piano hinges are what you are looking for, Monroe PMP can supply your business. With short lead times and... [See More]
- Direction: Reversible
- Leaf Thickness: 0.0350
- Hinge Type: Continuous
- Length: 72
from Magnus Mobility Systems, Inc.
Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for aluminum profile systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central pin, even more when you consider... [See More]
- Direction: Reversible
- Hole Type: Round
- Hinge Type: Butt (Unequal Leaves)
- Number of Holes: 4
from EMKA Incorporated
GR nylon butt hinge [See More]
- Direction: Reversible
- Leaf Thickness: 0.4300
- Hinge Type: Butt
- Length: 1.9
from Monroe Engineering
Spring loaded hinges are made to order to suit your requirements. We stock a variety of springs that can be used with hinge series 1435, 1240, 1267 and 741. When inquiring, please inform us of the weight of the door to be held open or closed. We will be happy to assist you in choosing the proper... [See More]
- Direction: Reversible
- Leaf Material: Aluminum (optional feature); Steel (optional feature); Stainless Steel (optional feature) (Brass Pin (optional feature), SS Pin (optional feature))
- Hinge Type: Spring
- Material Finish: Anodized, Painted or Commercial Plated
from EMKA Incorporated
Butt type hinge, zinc alloy with offset [See More]
- Direction: Reversible
- Length: 2.4
- Leaf Thickness: 0.3000
- Pin Diameter: 0.2400
from Monroe Engineering
Many other widths and lengths available. Available with spun end or staked pins. Choose from a wide variety of stock plain or countersunk hole patterns. Brass and stainless steel pins available. We provide anodized, painted and commercial plated finishes. [See More]
- Direction: Reversible
- Leaf Material: Aluminum (optional feature); Steel (optional feature); Stainless Steel (optional feature) (Brass Pin (optional feature), SS Pin (optional feature))
- Hinge Type: Slip Joint
- Material Finish: Anodized, Painted or Commercial Plated
from EMKA Incorporated
Zinc alloy black powder coated for 20mm door return [See More]
- Direction: Reversible
- Leaf Thickness: 0.1200
- Hinge Type: Overlay
- Length: 1.2
from EMKA Incorporated
For flush door, stainless, weld-on [See More]
- Direction: Reversible
- Length: 2.4
- Leaf Thickness: 0.2500
- Knuckle Length: 1.34
from EMKA Incorporated
For in-line cabinets for 25 mm door return [See More]
- Direction: Reversible
- Leaf Thickness: 0.1600
- Hinge Type: Overlay; Slip Joint
- Length: 2
from EMKA Incorporated
Steel, weld-on for flush doors [See More]
- Direction: Reversible
- Leaf Thickness: 0.1600
- Hinge Type: Half-mortised; Concealed; Weld-on
- Length: 2.4
from EMKA Incorporated
For flush door, stainless, weld-on [See More]
- Direction: Reversible
- Length: 2.4
- Hinge Type: Concealed; Pin; Weld-on
- Hole Type: Round
from EMKA Incorporated
For flush doors [See More]
- Direction: Reversible
- Length: 3.1
- Hinge Type: Concealed; Weld-on
- Hole Type: Round
from EMKA Incorporated
Various configurations [See More]
- Direction: Reversible
- Length: 3.7
- Hinge Type: Overlay
- Knuckle Length: 1.87
from EMKA Incorporated
All metal bullet hinge for surface mounted doors [See More]
- Direction: Reversible
- Length: 2.5
- Hinge Type: Overlay
- Knuckle Length: 1.26
from EMKA Incorporated
Weld-on [See More]
- Direction: Reversible
- Length: 2
- Hinge Type: Pin
- Pin Diameter: 0.5118
from EMKA Incorporated
High strength block hinges [See More]
- Direction: Reversible
- Length: 2
- Hinge Type: Slip Joint
- Hole Type: Plain, No Holes
from EMKA Incorporated
Heavy duty block hinge, lift off [See More]
- Direction: Reversible
- Knuckle Length: 16.3
- Length: 1.2
- Hole Type: Plain, No Holes
from EMKA Incorporated
Stainless weld-on hinge [See More]
- Direction: Reversible
- Length: 1.6
- Hinge Type: Overlay; Weld-on
- Hole Type: Plain, No Holes