Weld-on Hinge Hinges (industrial)

64 Results
BUTT HINGE - LSA-100 -- LSA-100
from Sugatsune America, Inc.

Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk [See More]

  • Hinge Type: Butt; Weld-on
  • Hole Type: Round
  • Length: 0.5000
  • Number of Holes: 0
Removable Hinge Frame Leaf, Flat Style, Weld Mount, Stainless Steel, Passivated -- F6-904-5
from Southco

This series of concealed hinge designs provides durable performance "behind-the-scenes" while maintaining attractive aesthetics on the front of the enclosure. A variety of retractable and removable pin designs round out this line to permit tool-free door removal for easier end user access across a... [See More]

  • Hinge Type: Weld-on
  • Leaf Material: Stainless Steel; Stainless Steel
BUTT HINGE - LSA-40 -- LSA-40
from Sugatsune America, Inc.

Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk [See More]

  • Hinge Type: Butt; Weld-on
  • Hole Type: Round
  • Length: 0.2500
  • Number of Holes: 0
Removable Hinge Frame Leaf, Flat Style, Weld Mount, Steel, Zinc Plate, Bright chromate -- F6-904
from Southco

This series of concealed hinge designs provides durable performance "behind-the-scenes" while maintaining attractive aesthetics on the front of the enclosure. A variety of retractable and removable pin designs round out this line to permit tool-free door removal for easier end user access across a... [See More]

  • Hinge Type: Weld-on
  • Leaf Material: Steel; Steel
BUTT HINGE - LSA-50 -- LSA-50
from Sugatsune America, Inc.

Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk [See More]

  • Hinge Type: Butt; Weld-on
  • Hole Type: Round
  • Length: 0.2500
  • Number of Holes: 0
BUTT HINGE - LSA-65 -- LSA-65
from Sugatsune America, Inc.

Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk [See More]

  • Hinge Type: Butt; Weld-on
  • Hole Type: Round
  • Length: 0.3750
  • Number of Holes: 0
BUTT HINGE - LSA-75 -- LSA-75
from Sugatsune America, Inc.

Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk [See More]

  • Hinge Type: Butt; Weld-on
  • Hole Type: Round
  • Length: 0.3750
  • Number of Holes: 0
BUTT HINGE - LSA-90 -- LSA-90
from Sugatsune America, Inc.

Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk [See More]

  • Hinge Type: Butt; Weld-on
  • Hole Type: Round
  • Length: 0.5000
  • Number of Holes: 0
BUTT HINGE WELD ON - YHS-32 -- YHS-32
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Nickel. Weight of Item (g) 45. Length or Depth of Item when closed (mm) 7. Length or Depth of Item when closed (in) 0.3125. Height of Item (mm) 32. Height of Item (in) 1.3125. Width of Item (mm) 90. Width of Item (in) 3.5625. Load Capacity (kg/pr) 6. Load... [See More]

  • Hinge Type: Butt; Weld-on
  • Hole Type: Round
  • Length: 0.3125
  • Number of Holes: 0
BUTT HINGE WELD ON - YHS-38 -- YHS-38
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Nickel. Weight of Item (g) 35. Length or Depth of Item when closed (mm) 5.6. Length or Depth of Item when closed (in) 0.25. Height of Item (mm) 38. Height of Item (in) 1.5. Width of Item (mm) 82. Width of Item (in) 3.25. Load Capacity (kg/pr) 23. Load Capacity... [See More]

  • Hinge Type: Butt; Weld-on
  • Hole Type: Round
  • Length: 0.2500
  • Number of Holes: 0
BUTT HINGE WELD ON - YHS-51 -- YHS-51
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Nickel. Weight of Item (g) 85. Length or Depth of Item when closed (mm) 7.2. Length or Depth of Item when closed (in) 0.3125. Height of Item (mm) 51. Height of Item (in) 2.0625. Width of Item (mm) 116. Width of Item (in) 4.625. Load Capacity (kg/pr) 28. Load... [See More]

  • Hinge Type: Butt; Weld-on
  • Hole Type: Round
  • Length: 0.3125
  • Number of Holes: 0
BUTT HINGE WELD ON, REMOVABLE PIN - OLYA-128S -- OLYA-128S
from Sugatsune America, Inc.

Removable pin [See More]

  • Hinge Type: Butt; Weld-on
  • Hole Type: Round
  • Length: 0.3750
  • Number of Holes: 0
BUTT HINGE WELD ON, REMOVABLE PIN - OLYA-185S -- OLYA-185S
from Sugatsune America, Inc.

Removable pin [See More]

  • Hinge Type: Butt; Weld-on
  • Hole Type: Round
  • Length: 0.5000
  • Number of Holes: 0
HEAVY DUTY LIFT-OFF HINGE (WELD ON) - HG-LSH-154L -- HG-LSH-154L
from Sugatsune America, Inc.

Lift-off, weld on hinge. Made from 1/4" (6 mm) thick stainless steel. Designed with greased bearings for smooth movement. Durability: passed 200,000 open/close private cycle test. Designed for large heavy doors, gates, or large equipment. [See More]

  • Hinge Type: Quick-release; Weld-on
  • Leaf Material: Stainless Steel; 304 Stainless Steel
  • Length: 1.12
  • Material Finish: Satin
HEAVY DUTY LIFT-OFF HINGE (WELD ON) - HG-LSH-154R -- HG-LSH-154R
from Sugatsune America, Inc.

Lift-off, weld on hinge. Made from 1/4" (6 mm) thick stainless steel. Designed with greased bearings for smooth movement. Durability: passed 200,000 open/close private cycle test. Designed for large heavy doors, gates, or large equipment. [See More]

  • Hinge Type: Quick-release; Weld-on
  • Leaf Material: Stainless Steel; 304 Stainless Steel
  • Length: 1.12
  • Material Finish: Satin
HEAVY DUTY LIFT-OFF HINGE (WELD ON) - HG-LSH-204L -- HG-LSH-204L
from Sugatsune America, Inc.

Lift-off, weld on hinge. Made from 1/4" (6 mm) thick stainless steel. Designed with greased bearings for smooth movement. Durability: passed 200,000 open/close private cycle test. Designed for large heavy doors, gates, or large equipment. [See More]

  • Hinge Type: Quick-release; Weld-on
  • Leaf Material: Stainless Steel; 304 Stainless Steel
  • Length: 1.12
  • Material Finish: Satin
HEAVY DUTY LIFT-OFF HINGE (WELD ON) - HG-LSH-204R -- HG-LSH-204R
from Sugatsune America, Inc.

Lift-off, weld on hinge. Made from 1/4" (6 mm) thick stainless steel. Designed with greased bearings for smooth movement. Durability: passed 200,000 open/close private cycle test. Designed for large heavy doors, gates, or large equipment. [See More]

  • Hinge Type: Quick-release; Weld-on
  • Leaf Material: Stainless Steel; 304 Stainless Steel
  • Length: 1.12
  • Material Finish: Satin
LIFT-OFF HINGE (WELD-ON) - HNH-100CL -- HNH-100CL
from Sugatsune America, Inc.

Weld-on type lift-off hinge. Left and Right handed available [See More]

  • Hinge Type: Quick-release; Weld-on
  • Leaf Material: Stainless Steel; 304 Stainless Steel
  • Length: 0.6875
  • Material Finish: Mirror
LIFT-OFF HINGE (WELD-ON) - HNH-100CR -- HNH-100CR
from Sugatsune America, Inc.

Weld-on type lift-off hinge. Handed: Specific left and right hand mounting [See More]

  • Hinge Type: Quick-release; Weld-on
  • Leaf Material: Stainless Steel; 304 Stainless Steel
  • Length: 0.6875
  • Material Finish: Mirror
LIFT-OFF HINGE (WELD-ON) - HNH-50CL -- HNH-50CL
from Sugatsune America, Inc.

Weld-on type lift-off hinge. Left and Right handed available [See More]

  • Hinge Type: Quick-release; Weld-on
  • Leaf Material: Stainless Steel; 304 Stainless Steel
  • Length: 0.4375
  • Material Finish: Mirror
LIFT-OFF HINGE (WELD-ON) - HNH-50CR -- HNH-50CR
from Sugatsune America, Inc.

Weld-on type lift-off hinge. Handed: Specific left and right hand mounting [See More]

  • Hinge Type: Quick-release; Weld-on
  • Leaf Material: Stainless Steel; 304 Stainless Steel
  • Length: 0.4375
  • Material Finish: Mirror
LIFT-OFF HINGE (WELD-ON) - HNH-65CL -- HNH-65CL
from Sugatsune America, Inc.

Weld-on type lift-off hinge. Left and Right handed available [See More]

  • Hinge Type: Quick-release; Weld-on
  • Leaf Material: Stainless Steel; 304 Stainless Steel
  • Length: 0.4375
  • Material Finish: Mirror
LIFT-OFF HINGE (WELD-ON) - HNH-65CR -- HNH-65CR
from Sugatsune America, Inc.

Weld-on type lift-off hinge. Handed: Specific left and right hand mounting [See More]

  • Hinge Type: Quick-release; Weld-on
  • Leaf Material: Stainless Steel; 304 Stainless Steel
  • Length: 0.4375
  • Material Finish: Mirror
LIFT-OFF HINGE (WELD-ON) - HNH-75CL -- HNH-75CL
from Sugatsune America, Inc.

Weld-on type lift-off hinge. Left and Right handed available [See More]

  • Hinge Type: Quick-release; Weld-on
  • Leaf Material: Stainless Steel; 304 Stainless Steel
  • Length: 0.5000
  • Material Finish: Mirror
LIFT-OFF HINGE (WELD-ON) - HNH-75CR -- HNH-75CR
from Sugatsune America, Inc.

Weld-on type lift-off hinge. Handed: Specific left and right hand mounting [See More]

  • Hinge Type: Quick-release; Weld-on
  • Leaf Material: Stainless Steel; 304 Stainless Steel
  • Length: 0.5000
  • Material Finish: Mirror
STAINLESS STEEL WELD-ON HINGE - LSK-1157-1 -- LSK-1157-1
from Sugatsune America, Inc.

Available as weld-on type without holes only. For screw-on type butt hinges, please see 3535 and 4040 Series hinges (P.192) [See More]

  • Hinge Type: Weld-on
  • Hole Type: Round
  • Length: 0.4375
  • Number of Holes: 0
STAINLESS STEEL WELD-ON HINGE - LSK-1157-2 -- LSK-1157-2
from Sugatsune America, Inc.

Available as weld-on type without holes only. For screw-on type butt hinges, please see 3535 and 4040 Series hinges (P.192) [See More]

  • Hinge Type: Weld-on
  • Hole Type: Round
  • Length: 0.5625
  • Number of Holes: 0
Series W Modified (WELD or BOLT on, Left or Right Hand) -- Double Pivot
from Brookfield Industries, Inc.

Modified Series W Hinges. Stainless Steel Double Pivot [See More]

  • Hinge Type: Weld-on
180 deg hinge -- 1035-U2
from EMKA Incorporated

Weld and screw-on for 12mm return maximum [See More]

  • Hinge Type: Overlay; Weld-on
  • Leaf Thickness: 0.1000
  • Direction: Reversible
  • Length: 1.8
Weld On Hinge -- ELH-02 [ELH-02 from EMKA Incorporated]
from Reid Supply

Steel, Aluminium and Stainless Steel Weld on Hinges operate by a very simple design. The Steel versions are available with either a steel or brass pin and are extremely versatile in terms of their application uses. They are available with or without a grease nipple and come in 2 different types. The... [See More]

  • Hinge Type: Weld-on
  • Leaf Material: Stainless Steel; Stainless Steel
  • Length: 1.97
Hinges, Lift-Off Hinges-Slip Hinges, Weld-On Barrel Hinges -- PSWR032FP
from H.A. Guden Co., Inc.

ROUND WELD-ON, 3.15" OVERALL STEEL, FIXED PIN [See More]

  • Hinge Type: Slip Joint; Weld-on
  • Leaf Material: Steel; Plain Steel (Plain Steel)
  • Pin Diameter: 0.3150
180 deg; weld-on Hinge -- 1033-U44
from EMKA Incorporated

180 hinge for in-line cabinets with single door [See More]

  • Hinge Type: Overlay; Weld-on
  • Length: 4
  • Direction: Reversible
  • Knuckle Length: 1.97
Weld On Hinge -- ELH-934 [ELH-934 from EMKA Incorporated]
from Reid Supply

Steel, Aluminium and Stainless Steel Weld on Hinges operate by a very simple design. The Steel versions are available with either a steel or brass pin and are extremely versatile in terms of their application uses. They are available with or without a grease nipple and come in 2 different types. The... [See More]

  • Hinge Type: Weld-on
  • Leaf Material: Stainless Steel; Stainless Steel
  • Length: 3.15
Hinges, Lift-Off Hinges-Slip Hinges, Weld-On Barrel Hinges -- PSWR032FP-GF
from H.A. Guden Co., Inc.

ROUND WELD-ON, 3.15" OVERALL STEEL WITH GREASE FITTING W13 [See More]

  • Hinge Type: Slip Joint; Weld-on
  • Leaf Material: Steel; Plain Steel (Plain Steel)
  • Pin Diameter: 0.3150
Series W Modified (WELD or BOLT on, Left or Right Hand) -- Modified HD
from Brookfield Industries, Inc.

Modified Series W Hinges. Modified with custom leaf [See More]

  • Hinge Type: Weld-on
90 deg; Concealed Hinge -- 1006-U1
from EMKA Incorporated

Steel, weld-on for flush doors [See More]

  • Hinge Type: Half-mortised; Concealed; Weld-on
  • Leaf Thickness: 0.1600
  • Direction: Reversible
  • Length: 2.4
Weld On Hinge -- H-01 [H-01 from H.A. Guden Co., Inc.]
from Reid Supply

Steel, Aluminium and Stainless Steel Weld on Hinges operate by a very simple design. The Steel versions are available with either a steel or brass pin and are extremely versatile in terms of their application uses. They are available with or without a grease nipple and come in 2 different types. The... [See More]

  • Hinge Type: Weld-on
  • Leaf Material: Steel; Steel (Steel)
  • Length: 2
Hinges, Lift-Off Hinges-Slip Hinges, Weld-On Barrel Hinges -- PSWR040FP
from H.A. Guden Co., Inc.

ROUND WELD-ON, 3.94" OVERALL STEEL, FIXED PIN [See More]

  • Hinge Type: Slip Joint; Weld-on
  • Leaf Material: Steel; Plain Steel (Plain Steel)
  • Pin Diameter: 0.3940
Series W Modified (WELD or BOLT on, Left or Right Hand) -- Satin Chrome Finish
from Brookfield Industries, Inc.

Modified Series W Hinges. Series-W with Satin Chrome Finish [See More]

  • Hinge Type: Weld-on
90 deg; Concealed Hinge -- 1046-U1
from EMKA Incorporated

Steel, weld-on for flush doors [See More]

  • Hinge Type: Half-mortised; Concealed; Weld-on
  • Leaf Thickness: 0.1600
  • Direction: Reversible
  • Length: 3.1
Weld On Hinge -- H-11 [H-11 from H.A. Guden Co., Inc.]
from Reid Supply

Steel, Aluminium and Stainless Steel Weld on Hinges operate by a very simple design. The Steel versions are available with either a steel or brass pin and are extremely versatile in terms of their application uses. They are available with or without a grease nipple and come in 2 different types. The... [See More]

  • Hinge Type: Weld-on
  • Leaf Material: Steel; Steel (Brass Pin, Brass)
  • Length: 2
Hinges, Lift-Off Hinges-Slip Hinges, Weld-On Barrel Hinges -- PSWR040FP-GF
from H.A. Guden Co., Inc.

ROUND WELD-ON, 4.22" OVERALL STEEL WITH GREASE FITTING [See More]

  • Hinge Type: Slip Joint; Weld-on
  • Leaf Material: Steel; Plain Steel (Plain Steel)
  • Pin Diameter: 0.3940
Series W Modified (WELD or BOLT on, Left or Right Hand) -- Short Leaf (Prime Finish)
from Brookfield Industries, Inc.

Modified Series W Hinges. Series W with one short / cut leaf [See More]

  • Hinge Type: Weld-on
Concealed hinge -- 1006-U1-PC
from EMKA Incorporated

For flush door, stainless, weld-on [See More]

  • Hinge Type: Concealed; Pin; Weld-on
  • Length: 2.4
  • Direction: Reversible
  • Hole Type: Round
Hinges, Lift-Off Hinges-Slip Hinges, Weld-On Barrel Hinges -- PSWR048FP
from H.A. Guden Co., Inc.

ROUND WELD-ON, 4.75" OVERALL STEEL, FIXED PIN [See More]

  • Hinge Type: Slip Joint; Weld-on
  • Leaf Material: Steel; Plain Steel (Plain Steel)
  • Pin Diameter: 0.3940
Series W Modified (WELD or BOLT on, Left or Right Hand) -- W-400-HD
from Brookfield Industries, Inc.

Modified Series W Hinges. For Thurst loads up to 75,000 lbs. [See More]

  • Hinge Type: Weld-on
Concealed stainless hinge -- 1046-U5
from EMKA Incorporated

For flush doors [See More]

  • Hinge Type: Concealed; Weld-on
  • Length: 3.1
  • Direction: Reversible
  • Hole Type: Round
Hinges, Lift-Off Hinges-Slip Hinges, Weld-On Barrel Hinges -- PSWR048FP-GF
from H.A. Guden Co., Inc.

ROUND WELD-ON, 4.75" OVERALL STEEL WITH GREASE FITTING [See More]

  • Hinge Type: Slip Joint; Weld-on
  • Leaf Material: Steel; Plain Steel (Plain Steel)
  • Pin Diameter: 0.3940
Standard Series-W (WELD or BOLT on, Left or Right Hand) -- W125-HD
from Brookfield Industries, Inc.

Series W hinges will function at the rated capacities providing the following specifications are met: 1. The hinges are installed without inducing "hinge bind". 2. A minimum of 2 hinges (1 pair) are used per door. 3. Door weight or thrust load shall never exceed the thrust capacity of one hinge. 4. [See More]

  • Hinge Type: Weld-on
  • Material Finish: Prime Painted (1018 Only -- standard finish)
  • Leaf Material: Stainless Steel
Weld on stainless hinge -- 1033-U45
from EMKA Incorporated

Stainless weld-on hinge [See More]

  • Hinge Type: Overlay; Weld-on
  • Length: 1.6
  • Direction: Reversible
  • Hole Type: Plain, No Holes
Hinges, Lift-Off Hinges-Slip Hinges, Weld-On Barrel Hinges -- PSWR060FP
from H.A. Guden Co., Inc.

ROUND WELD-ON, 5.91" OVERALL STEEL, FIXED PIN [See More]

  • Hinge Type: Slip Joint; Weld-on
  • Leaf Material: Steel; Plain Steel (Plain Steel)
  • Pin Diameter: 0.5000
Standard Series-W (WELD or BOLT on, Left or Right Hand) -- W150-HD
from Brookfield Industries, Inc.

Series W hinges will function at the rated capacities providing the following specifications are met: 1. The hinges are installed without inducing "hinge bind". 2. A minimum of 2 hinges (1 pair) are used per door. 3. Door weight or thrust load shall never exceed the thrust capacity of one hinge. 4. [See More]

  • Hinge Type: Weld-on
  • Material Finish: Prime Painted (1018 Only -- standard finish)
  • Leaf Material: Stainless Steel
Hinges, Lift-Off Hinges-Slip Hinges, Weld-On Barrel Hinges -- PSWR060FP-GF
from H.A. Guden Co., Inc.

ROUND WELD-ON, 5.91" OVERALL STEEL WITH GREASE FITTING [See More]

  • Hinge Type: Slip Joint; Weld-on
  • Leaf Material: Steel; Plain Steel (Plain Steel)
  • Pin Diameter: 0.5000
Standard Series-W (WELD or BOLT on, Left or Right Hand) -- W300-HD
from Brookfield Industries, Inc.

Series W hinges will function at the rated capacities providing the following specifications are met: 1. The hinges are installed without inducing "hinge bind". 2. A minimum of 2 hinges (1 pair) are used per door. 3. Door weight or thrust load shall never exceed the thrust capacity of one hinge. 4. [See More]

  • Hinge Type: Weld-on
  • Material Finish: Prime Painted (1018 Only -- standard finish)
  • Leaf Material: Stainless Steel
Hinges, Weld-On Bullet Hinges, 316 Stainless Steel -- TSWM024FP
from H.A. Guden Co., Inc.

WELD-ON HINGE 2.36" OVERALL 316 STS STEEL, FIXED PIN W10 [See More]

  • Hinge Type: Weld-on
  • Leaf Material: Stainless Steel; Stainless Steel Type 316 (Stainless Steel Type 316)
  • Pin Diameter: 0.2360
Hinges, Weld-On Bullet Hinges, Aluminum with Stainless Pin -- ASWM060FP-GF
from H.A. Guden Co., Inc.

WELD-ON HINGE 5.91" OVERALL ALUMINUM, FIXED STS PIN (W20) [See More]

  • Hinge Type: Weld-on
  • Leaf Material: Aluminum; Stainless Steel; Aluminum with Stainless Pin (SS Pin, Aluminum with Stainless Pin)
  • Pin Diameter: 0.5000
Hinges, Weld-On Bullet Hinges, Plain Steel with Brass Pin -- PBWM015FP
from H.A. Guden Co., Inc.

WELD-ON HINGE 1.58" OVERALL STEEL, FIXED BRASS PIN (W8) [See More]

  • Hinge Type: Weld-on
  • Leaf Material: Steel; Plain Steel with Brass Pin (Brass Pin, Plain Steel with Brass Pin)
  • Pin Diameter: 0.1970
Hinges, Weld-On Bullet Hinges, Plain Steel with Brass Pin -- PBWM032FP-GF
from H.A. Guden Co., Inc.

WELD-ON HINGE 3.15" OVERALL ST/BP WITH GREASE FITTING (W13 [See More]

  • Hinge Type: Weld-on
  • Leaf Material: Steel; Plain Steel with Brass Pin (Brass Pin, Plain Steel with Brass Pin)
  • Pin Diameter: 0.3150
Hinges, Weld-On Bullet Hinges, Plain Steel with Stainless Pin -- PSWM048FSP-GF
from H.A. Guden Co., Inc.

WELD-ON HINGE 5.03" OVERALL STEEL, FIXED STAINLESS PIN [See More]

  • Hinge Type: Weld-on
  • Leaf Material: Steel; Stainless Steel; Plain Steel with Stainless Pin (SS Pin, Plain Steel with Stainless Pin)
  • Pin Diameter: 0.3920
Hinges, Weld-On Bullet Hinges, Plain Steel with Stainless Pin -- PSWM060FSP
from H.A. Guden Co., Inc.

WELD-ON HINGE 5.91" OVERALL STEEL, FIXED STAINLESS PIN W20 [See More]

  • Hinge Type: Weld-on
  • Leaf Material: Steel; Stainless Steel; Plain Steel with Stainless Pin (SS Pin, Plain Steel with Stainless Pin)
  • Pin Diameter: 0.5000
Hinges, Weld-On Bullet Hinges, Plain Steel with Steel Pin -- PSWM015FP
from H.A. Guden Co., Inc.

WELD-ON HINGE 1.58" OVERALL STEEL, FIXED PIN (W8) [See More]

  • Hinge Type: Weld-on
  • Leaf Material: Steel; Plain Steel (Plain Steel)
  • Pin Diameter: 0.1950
Hinges, Weld-On Bullet Hinges, Plain Steel with Steel Pin -- PSWM032FP-GF
from H.A. Guden Co., Inc.

WELD-ON HINGE 3.15" OVERALL STEEL WITH GREASE FITTING W13 [See More]

  • Hinge Type: Weld-on
  • Leaf Material: Steel; Plain Steel (Plain Steel)
  • Pin Diameter: 0.3150
Hinges, Weld-On Bullet Hinges, Plain Steel with Steel Pin -- PSWM060RP
from H.A. Guden Co., Inc.

WELD-ON HINGE 5.91" OVERALL STEEL, REMOVABLE PIN (W20) [See More]

  • Hinge Type: Weld-on
  • Leaf Material: Steel; Plain Steel (Plain Steel)
  • Pin Diameter: 0.5000