Torque Friction Hinges Hinges (industrial)

122 Results
Hinges -- 1104580
from RS Components, Ltd.

Constant Torque Positioning Hinge,38x40 [See More]

  • Hinge Type: Constant Torque Friction Hinge; Torque
  • Length: 1.57
  • Leaf Thickness: 0.3937
  • Open Width: 1.5
ADJUSTABLE ONE WAY TORQUE HINGE - HG-TQJ100-A -- HG-TQJ100-A
from Sugatsune America, Inc.

Friction in one direction only. Torque strength adjustable. 2 versions available for friction torque at “opening ” direction (type – A) and at closing direction (type – B) [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Hole Type: Round
  • Length: 2.38
  • Number of Holes: 4
Adjustable Torque Hinge, Sy mmetric Torque, Small Size, Acetal Copolymer, Natural, Black -- E6-10-101-20
from Southco

Allow users the flexibility to define and adjust the operating effort required to move or position panels. E6 hinges provide infinite control over door positioning and accommodate variables in enclosure construction - without added hardware or installation costs. Aesthetic designs and concealed... [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Leaf Material: Acetal Copolymer
Torque Hinges -- AH-2E-1200A2-24 [AH-2E-1200A2-24 from Southco]
from bisco industries

Torque Hinges [See More]

  • Hinge Type: Constant Torque Friction Hinge
Hinges -- 1925481 [E6-10-620S-50 from Southco]
from RS Components, Ltd.

2.3N Constant torque hinge [See More]

  • Hinge Type: Constant Torque Friction Hinge; Torque
  • Length: 3.16
  • Leaf Thickness: 0.1772
  • Open Width: 2.74
ADJUSTABLE ONE WAY TORQUE HINGE - HG-TQJ100-B -- HG-TQJ100-B
from Sugatsune America, Inc.

Friction in one direction only. Torque strength adjustable. 2 versions available for friction torque at “opening ” direction (type – A) and at closing direction (type – B) [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Hole Type: Round
  • Length: 2.38
  • Number of Holes: 4
Adjustable Torque Hinge, Sy mmetric Torque, Small Size, Acetal Copolymer, Natural, White -- E6-10-101-30
from Southco

Allow users the flexibility to define and adjust the operating effort required to move or position panels. E6 hinges provide infinite control over door positioning and accommodate variables in enclosure construction - without added hardware or installation costs. Aesthetic designs and concealed... [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Leaf Material: Acetal Copolymer
Torque Hinges -- AH-2E-1204A2-24 [AH-2E-1204A2-24 from Southco]
from bisco industries

Torque Hinges [See More]

  • Hinge Type: Constant Torque Friction Hinge
Hinges -- 1925485 [E6-10-216-50 from Southco]
from RS Components, Ltd.

1.8N Constant torque hinge [See More]

  • Hinge Type: Constant Torque Friction Hinge; Torque
  • Length: 1.5
  • Leaf Thickness: 0.1181
  • Open Width: 1.57
ADJUSTABLE TORQUE HINGE - HG-TASJ40L -- HG-TASJ40L
from Sugatsune America, Inc.

Torque adjustable from 0 to 4 N •m (0 to 35.4 lbf •in). Factory setting is at 4.0 N •m. For pair use: Please use the same torque in both hinges. Use a spanner (nominal size 13) for torque adjustment. Do not forcibly remove the torque adjustment nut. When installing, ensure that both... [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Hole Type: Round
  • Length: 3.19
  • Number of Holes: 4
Adjustable Torque Hinge, Sy mmetric, Large Size, Acetal Copolymer, Natural, Black -- E6-10-501-20
from Southco

Allow users the flexibility to define and adjust the operating effort required to move or position panels. E6 hinges provide infinite control over door positioning and accommodate variables in enclosure construction - without added hardware or installation costs. Aesthetic designs and concealed... [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Leaf Material: Acetal Copolymer
Torque Hinges -- AH-2E-1208A2-24 [AH-2E-1208A2-24 from Southco]
from bisco industries

Torque Hinges [See More]

  • Hinge Type: Constant Torque Friction Hinge
Hinges -- 1925486 [E6-10-416-50 from Southco]
from RS Components, Ltd.

Zinc torque hinge [See More]

  • Hinge Type: Constant Torque Friction Hinge; Torque
  • Length: 2
  • Leaf Thickness: 0.1772
  • Open Width: 2.25
ADJUSTABLE TORQUE HINGE - HG-TASJ40R -- HG-TASJ40R
from Sugatsune America, Inc.

Torque adjustable from 0 to 4 N •m (0 to 35.4 lbf •in). Factory setting is at 4.0 N •m. For pair use: Please use the same torque in both hinges. Use a spanner (nominal size 13) for torque adjustment. Do not forcibly remove the torque adjustment nut. When installing, ensure that both... [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Hole Type: Round
  • Length: 3.19
  • Number of Holes: 4
Adjustable Torque Hinge, Sy mmetric, Large Size, Acetal Copolymer, Natural, White -- E6-10-501-10
from Southco

Allow users the flexibility to define and adjust the operating effort required to move or position panels. E6 hinges provide infinite control over door positioning and accommodate variables in enclosure construction - without added hardware or installation costs. Aesthetic designs and concealed... [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Leaf Material: Acetal Copolymer
Torque Hinges -- AH-2E-1212A2-24 [AH-2E-1212A2-24 from Southco]
from bisco industries

Torque Hinges [See More]

  • Hinge Type: Constant Torque Friction Hinge
Hinges -- 1925487 [E6-10-501-20 from Southco]
from RS Components, Ltd.

Large torque hinge [See More]

  • Hinge Type: Constant Torque Friction Hinge; Torque
  • Length: 0.0984
  • Leaf Thickness: 0.0079
  • Open Width: 0.0886
ANGLE LIMITER PLATE FOR SWIVEL TORQUE HINGE - HG-S-34ARP -- HG-S-34ARP
from Sugatsune America, Inc.

Plate and stopper form a set to control the swivel angle of HG-S swivel torque hinges. Two swivel directions (clockwise and counterclockwise) and five angles (30 °, 60 °, 90 °, 120 °, or 150 °). [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Leaf Material: Stainless Steel; Stainless Steel
  • Length: 3.5
  • Material Finish: Barrel Polished
Adjustable Torque Hinge, Sy mmetric, Medium Size, Acetal Copolymer, Natural, Black -- E6-10-301-20
from Southco

Allow users the flexibility to define and adjust the operating effort required to move or position panels. E6 hinges provide infinite control over door positioning and accommodate variables in enclosure construction - without added hardware or installation costs. Aesthetic designs and concealed... [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Leaf Material: Acetal Copolymer
Torque Hinges -- AH-2E-2000A2-50 [AH-2E-2000A2-50 from Southco]
from bisco industries

Torque Hinges [See More]

  • Hinge Type: Constant Torque Friction Hinge
Hinges -- 1925488 [E6-10-301-20 from Southco]
from RS Components, Ltd.

Medium torque hinge [See More]

  • Hinge Type: Constant Torque Friction Hinge; Torque
  • Length: 0.0665
  • Leaf Thickness: 0.0091
  • Open Width: 0.0567
ANGLE LIMITER PLATE FOR SWIVEL TORQUE HINGE - HG-S-50ARP -- HG-S-50ARP
from Sugatsune America, Inc.

Plate and stopper form a set to control the swivel angle of HG-S swivel torque hinges. Two swivel directions (clockwise and counterclockwise) and five angles (30 °, 60 °, 90 °, 120 °, or 150 °). [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Leaf Material: Stainless Steel; Stainless Steel
  • Length: 3.94
  • Material Finish: Barrel Polished
Adjustable Torque Hinge, Sy mmetric, Medium Size, Acetal Copolymer, Natural, White -- E6-10-301-10
from Southco

Allow users the flexibility to define and adjust the operating effort required to move or position panels. E6 hinges provide infinite control over door positioning and accommodate variables in enclosure construction - without added hardware or installation costs. Aesthetic designs and concealed... [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Leaf Material: Acetal Copolymer
Torque Hinges -- AH-2E-2000A2-63 [AH-2E-2000A2-63 from Southco]
from bisco industries

Torque Hinges [See More]

  • Hinge Type: Constant Torque Friction Hinge
Hinges -- 2270942 [C6-5 from Southco]
from RS Components, Ltd.

Plastic/steel hinge,57x52x10.4mm [See More]

  • Hinge Type: Constant Torque Friction Hinge; Torque
  • Length: 2.05
  • Leaf Thickness: 0.4094
  • Open Width: 2.24
ANGLE LIMITER PLATE FOR SWIVEL TORQUE HINGE - HG-S-75ARP -- HG-S-75ARP
from Sugatsune America, Inc.

Plate and stopper form a set to control the swivel angle of HG-S swivel torque hinges. Two swivel directions (clockwise and counterclockwise) and five angles (30 °, 60 °, 90 °, 120 °, or 150 °). [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Leaf Material: Stainless Steel; Stainless Steel
  • Length: 4.94
  • Material Finish: Barrel Polished
Articulating Constant Torque Hinge, 0.3N⋅m Torque, Stainless Steel, Bright -- AH-2E-1204A2-24
from Southco

A new solution to an age-old problem. Southco ’s AH-Bifold Constant Torque Hinge series incorporates friction technology that allows a table or panel to be held in position at any angle and prevents it from falling open. AH Bifold Constant Torque Hinges feature a flush mount design that... [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Leaf Material: Stainless Steel; Stainless Steel
Torque Hinges -- AH-2E-2000A2-70 [AH-2E-2000A2-70 from Southco]
from bisco industries

Torque Hinges [See More]

  • Hinge Type: Constant Torque Friction Hinge
Hinges -- 2682086 [G6-5-1 from Southco]
from RS Components, Ltd.

Plastic detent hinge,49x44x7mm [See More]

  • Hinge Type: Constant Torque Friction Hinge; Torque
  • Length: 1.93
  • Leaf Thickness: 0.2756
  • Open Width: 1.73
Bi-Directional 180° Lift-Assist Torque Hinge - HG-TAWJ40 -- HG-TAWJ40
from Sugatsune America, Inc.

Featuring free stop with lift-assist for lid opening & closing directions (0 ~ 180 °), giving full access to the inside of equipment. Lift-assist makes lid feel lighter to open and close. This compact hinge is designed for external surface mounting on top- opening lids. See Lid Size... [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Leaf Material: Stainless Steel; Stainless Steel
  • Length: 3.75
  • Material Finish: Barrel Polished
Articulating Constant Torque Hinge, 0.6N⋅m Torque, Stainless Steel, Bright -- AH-2E-1208A2-24
from Southco

A new solution to an age-old problem. Southco ’s AH-Bifold Constant Torque Hinge series incorporates friction technology that allows a table or panel to be held in position at any angle and prevents it from falling open. AH Bifold Constant Torque Hinges feature a flush mount design that... [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Leaf Material: Stainless Steel; Stainless Steel
Torque Hinges -- AH-2E-2012A2-50 [AH-2E-2012A2-50 from Southco]
from bisco industries

Torque Hinges [See More]

  • Hinge Type: Constant Torque Friction Hinge
Hinges -- 3402033 [C6-2 from Southco]
from RS Components, Ltd.

Plastic/steel hinge,57x52x10.4mm [See More]

  • Hinge Type: Constant Torque Friction Hinge; Torque
  • Length: 2.05
  • Leaf Thickness: 0.4094
  • Open Width: 2.24
Bi-Directional Lift-Assist Torque Hinge - HG-TLAJ25 -- HG-TLAJ25
from Sugatsune America, Inc.

This compact hinge is designed for external surface mount on top-opening lids. Featuring free stop with lift-assist for lid opening & closing directions (0 ~ 100 °). Uses less force than standard torque hinges, makes lid feel lighter to open and close. The retaining torque (0 ~ 31 lbs-in)... [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Material Finish: Polished, White
  • Leaf Material: Stainless Steel; Plastic; 304 Stainless Steel, 430, Stainless Steel, PBT
Articulating Constant Torque Hinge, 1.0N⋅m Torque, Stainless Steel, Bright -- AH-2E-1212A2-24
from Southco

A new solution to an age-old problem. Southco ’s AH-Bifold Constant Torque Hinge series incorporates friction technology that allows a table or panel to be held in position at any angle and prevents it from falling open. AH Bifold Constant Torque Hinges feature a flush mount design that... [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Leaf Material: Stainless Steel; Stainless Steel
Torque Hinges -- AH-2E-2012A2-63 [AH-2E-2012A2-63 from Southco]
from bisco industries

Torque Hinges [See More]

  • Hinge Type: Constant Torque Friction Hinge
Hinges -- 3402049 [C6-8 from Southco]
from RS Components, Ltd.

Plastic/steel hinge,57x52x10.4mm [See More]

  • Hinge Type: Constant Torque Friction Hinge; Torque
  • Length: 2.05
  • Leaf Thickness: 0.4094
  • Open Width: 2.24
Bi-Directional Lift-Assist Torque Hinge - HG-TLAJ40 -- HG-TLAJ40
from Sugatsune America, Inc.

This compact hinge is designed for external surface mount on top-opening lids. Featuring free stop with lift-assist for lid opening & closing directions (0 ~ 100 °). Uses less force than standard torque hinges, makes lid feel lighter to open and close. The retaining torque (0 ~ 31 lbs-in)... [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Material Finish: Polished, White
  • Leaf Material: Stainless Steel; Plastic; 304 Stainless Steel, 430 Stainless Steel, PBT
Articulating Constant Torque Hinge, 12 in.lb Torque, Aluminum Alloy, Natural -- AH-2E-2012A2-63
from Southco

A new solution to an age-old problem. Southco ’s AH-Bifold Constant Torque Hinge series incorporates friction technology that allows a table or panel to be held in position at any angle and prevents it from falling open. AH Bifold Constant Torque Hinges feature a flush mount design that... [See More]

  • Hinge Type: Constant Torque Friction Hinge; Concealed Mount
  • Leaf Material: Aluminum; Aluminum Alloy
Torque Hinges -- AH-2E-2012A2-70 [AH-2E-2012A2-70 from Southco]
from bisco industries

Torque Hinges [See More]

  • Hinge Type: Constant Torque Friction Hinge
Hinges -- 4077385
from RS Components, Ltd.

Natural Al high torque hinge,34x30x3mm [See More]

  • Hinge Type: Constant Torque Friction Hinge; Torque
  • Length: 1.18
  • Leaf Thickness: 0.1181
  • Open Width: 1.38
BI-DIRECTIONAL ONE-WAY TORQUE HINGE - HG-TQW8080 -- HG-TQW8080
from Sugatsune America, Inc.

Generates torque in downward direction only. (Operation range: 0 - 180 °). The torque direction reverses when the hinge opens at over 90 °. This allows a flap to hold in position at all angles of 180 ° with smooth and light operation. Operating temperature: 32 °F - 104 °F (0... [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Hole Type: Round
  • Length: 2.69
  • Number of Holes: 8
Articulating Constant Torque Hinge, 12in.lb Torque, Aluminum Alloy, Black -- AH-2E-2012A2-50
from Southco

A new solution to an age-old problem. Southco ’s AH-Bifold Constant Torque Hinge series incorporates friction technology that allows a table or panel to be held in position at any angle and prevents it from falling open. AH Bifold Constant Torque Hinges feature a flush mount design that... [See More]

  • Hinge Type: Constant Torque Friction Hinge; Concealed Mount
  • Leaf Material: Aluminum; Aluminum Alloy
Torque Hinges -- AH-2E-2016A2-50 [AH-2E-2016A2-50 from Southco]
from bisco industries

Torque Hinges [See More]

  • Hinge Type: Constant Torque Friction Hinge
Hinges -- 4077391
from RS Components, Ltd.

Black Al high torque hinge,34x30x3mm [See More]

  • Hinge Type: Constant Torque Friction Hinge; Torque
  • Length: 1.18
  • Leaf Thickness: 0.1181
  • Open Width: 1.38
CLEAN ROOM TORQUE HINGE - HG-CVT100-20 -- HG-CVT100-20
from Sugatsune America, Inc.

Material Aluminum Alloy. Finish Anodized. Weight of Item (g) 102. Height of Item (mm) 100. Height of Item (in) 3.94. Width of Item (mm) 60. Width of Item (in) 2.36. Max. Torque (kgf-cm/ea) 20.4. Max. Torque (lbs-in/ea) 17.71. Holes 4. Adjustable N. Are Fasteners Included N. Are Fasteners Required Y. [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Number of Holes: 4
  • Hole Type: Round
  • Leaf Material: Aluminum; Aluminum Alloy
Articulating Constant Torque Hinge, 12in.lb Torque, Aluminum Alloy, Silver -- AH-2E-2012A2-70
from Southco

A new solution to an age-old problem. Southco ’s AH-Bifold Constant Torque Hinge series incorporates friction technology that allows a table or panel to be held in position at any angle and prevents it from falling open. AH Bifold Constant Torque Hinges feature a flush mount design that... [See More]

  • Hinge Type: Constant Torque Friction Hinge; Concealed Mount
  • Leaf Material: Aluminum; Aluminum Alloy
Torque Hinges -- AH-2E-2016A2-63 [AH-2E-2016A2-63 from Southco]
from bisco industries

Torque Hinges [See More]

  • Hinge Type: Constant Torque Friction Hinge
Hinges -- 7210740 [E6-10-208-50 from Southco]
from RS Components, Ltd.

Constant Torque Positioning Hinge,38x40 [See More]

  • Hinge Type: Constant Torque Friction Hinge; Torque
  • Length: 1.5
  • Leaf Thickness: 0.3937
  • Open Width: 1.57
CLEAN ROOM TORQUE HINGE - HG-CVT65-15 -- HG-CVT65-15
from Sugatsune America, Inc.

Material Aluminum Alloy. Finish Anodized. Weight of Item (g) 62. Height of Item (mm) 65. Height of Item (in) 2.56. Width of Item (mm) 60. Width of Item (in) 2.36. Max. Torque (kgf-cm/ea) 15.3. Max. Torque (lbs-in/ea) 13.28. Holes 4. Adjustable N. Are Fasteners Included N. Are Fasteners Required Y. [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Number of Holes: 4
  • Hole Type: Round
  • Leaf Material: Aluminum; Aluminum Alloy
Articulating Constant Torque Hinge, 16in.lb Torque, Aluminum Alloy, Black -- AH-2E-2016A2-50
from Southco

A new solution to an age-old problem. Southco ’s AH-Bifold Constant Torque Hinge series incorporates friction technology that allows a table or panel to be held in position at any angle and prevents it from falling open. AH Bifold Constant Torque Hinges feature a flush mount design that... [See More]

  • Hinge Type: Constant Torque Friction Hinge; Concealed Mount
  • Leaf Material: Aluminum; Aluminum Alloy
Torque Hinges -- AH-2E-2016A2-70 [AH-2E-2016A2-70 from Southco]
from bisco industries

Torque Hinges [See More]

  • Hinge Type: Constant Torque Friction Hinge
Hinges -- 7210759 [E6-10-430-50 from Southco]
from RS Components, Ltd.

Constant Torque Hinge,50.8x57.1mm [See More]

  • Hinge Type: Constant Torque Friction Hinge; Torque
  • Length: 2
  • Leaf Thickness: 0.5000
  • Open Width: 2.25
CONCEALED TORQUE HINGE - HG-RT30 -- HG-RT30
from Sugatsune America, Inc.

Hinge is completely hidden when the door is closed. Torque decreases as the opening angle increases, making easier to open the lid (refer to "Torque Curve" at the lower left). Use with top-opening lids (opening angle 0 °~100 °) (free stop range). Non-friction torque type also available. [See More]

  • Hinge Type: Constant Torque Friction Hinge; Concealed
  • Leaf Material: Zinc Alloy
  • Length: 0.8750
  • Material Finish: Satin Chrome
Articulating Constant Torque Hinge, 16in.lb Torque, Aluminum Alloy, Natural -- AH-2E-2016A2-63
from Southco

A new solution to an age-old problem. Southco ’s AH-Bifold Constant Torque Hinge series incorporates friction technology that allows a table or panel to be held in position at any angle and prevents it from falling open. AH Bifold Constant Torque Hinges feature a flush mount design that... [See More]

  • Hinge Type: Constant Torque Friction Hinge; Concealed Mount
  • Leaf Material: Aluminum; Aluminum Alloy
Torque Hinges -- AH-2E-2020A2-50 [AH-2E-2020A2-50 from Southco]
from bisco industries

Torque Hinges [See More]

  • Hinge Type: Constant Torque Friction Hinge
Hinges -- 7702980
from RS Components, Ltd.

Black alu friction hinge 65x55x4.5mm [See More]

  • Hinge Type: Constant Torque Friction Hinge; Torque
  • Length: 2.17
  • Leaf Thickness: 0.1772
  • Open Width: 2.56
CONCEALED TORQUE HINGE - HG-RT50 -- HG-RT50
from Sugatsune America, Inc.

Hinge is completely hidden when the door is closed. Torque decreases as the opening angle increases, making easier to open the lid (refer to "Torque Curve" at the lower left). Use with top-opening lids (opening angle 0 °~100 °) (free stop range). Non-friction torque type also available. [See More]

  • Hinge Type: Constant Torque Friction Hinge; Concealed
  • Hole Type: Round
  • Length: 0.8750
  • Number of Holes: 4
Articulating Constant Torque Hinge, 16in.lb Torque, Aluminum Alloy, Silver -- AH-2E-2016A2-70
from Southco

A new solution to an age-old problem. Southco ’s AH-Bifold Constant Torque Hinge series incorporates friction technology that allows a table or panel to be held in position at any angle and prevents it from falling open. AH Bifold Constant Torque Hinges feature a flush mount design that... [See More]

  • Hinge Type: Constant Torque Friction Hinge; Concealed Mount
  • Leaf Material: Aluminum; Aluminum Alloy
Torque Hinges -- AH-2E-2020A2-63 [AH-2E-2020A2-63 from Southco]
from bisco industries

Torque Hinges [See More]

  • Hinge Type: Constant Torque Friction Hinge
Hinges -- 7702983
from RS Components, Ltd.

Clear Al. high torque hinge, 34x30x3mm [See More]

  • Hinge Type: Constant Torque Friction Hinge; Torque
  • Length: 1.38
  • Leaf Thickness: 0.2087
  • Open Width: 1.18
CONCEALED TORQUE HINGE - HG-TU03 -- HG-TU03
from Sugatsune America, Inc.

Installation on the back side of the door. Can be used both for horizontal and vertical applications. Note: Initial torque may vary -20%~+40%. Not suitable for high frequency use. Do not lubricate. For indoor use only [See More]

  • Hinge Type: Constant Torque Friction Hinge; Concealed
  • Hole Type: Round
  • Length: 2.69
  • Number of Holes: 4
Articulating Constant Torque Hinge, 20in.lb Torque, Aluminum Alloy, Black -- AH-2E-2020A2-50
from Southco

A new solution to an age-old problem. Southco ’s AH-Bifold Constant Torque Hinge series incorporates friction technology that allows a table or panel to be held in position at any angle and prevents it from falling open. AH Bifold Constant Torque Hinges feature a flush mount design that... [See More]

  • Hinge Type: Constant Torque Friction Hinge; Concealed Mount
  • Leaf Material: Aluminum; Aluminum Alloy
Torque Hinges -- AH-2E-2020A2-70 [AH-2E-2020A2-70 from Southco]
from bisco industries

Torque Hinges [See More]

  • Hinge Type: Constant Torque Friction Hinge
Hinges -- 7702986
from RS Components, Ltd.

Clear alu friction hinge 65x55x4.5mm [See More]

  • Hinge Type: Constant Torque Friction Hinge; Torque
  • Length: 2.17
  • Leaf Thickness: 0.1772
  • Open Width: 2.56
CONCEALED TORQUE HINGE - HG-TU07 -- HG-TU07
from Sugatsune America, Inc.

Installation on the back side of the door. Can be used both for horizontal and vertical applications. Note: Initial torque may vary -20%~+40%. Not suitable for high frequency use. Do not lubricate. For indoor use only [See More]

  • Hinge Type: Constant Torque Friction Hinge; Concealed
  • Hole Type: Round
  • Length: 2.69
  • Number of Holes: 4
Articulating Constant Torque Hinge, 20in.lb Torque, Aluminum Alloy, Natural -- AH-2E-2020A2-63
from Southco

A new solution to an age-old problem. Southco ’s AH-Bifold Constant Torque Hinge series incorporates friction technology that allows a table or panel to be held in position at any angle and prevents it from falling open. AH Bifold Constant Torque Hinges feature a flush mount design that... [See More]

  • Hinge Type: Constant Torque Friction Hinge; Concealed Mount
  • Leaf Material: Aluminum; Aluminum Alloy
Torque Hinges -- AH-2E-2024A2-50 [AH-2E-2024A2-50 from Southco]
from bisco industries

Torque Hinges [See More]

  • Hinge Type: Constant Torque Friction Hinge
Hinges -- 9174324
from RS Components, Ltd.

Dual axis torque hinge 30x60 mm [See More]

  • Hinge Type: Constant Torque Friction Hinge; Torque
  • Length: 1.18
  • Leaf Thickness: 2.03
  • Open Width: 2.36
CONCEALED TORQUE HINGE - HG-TUWA07 -- HG-TUWA07
from Sugatsune America, Inc.

High torque and wide opening angle (130 °) type of HG-TU. Installation on the back side of the door for clean appearance. Can be used horizontally or vertically [See More]

  • Hinge Type: Constant Torque Friction Hinge; Concealed
  • Hole Type: Round
  • Length: 2.56
  • Number of Holes: 4
Articulating Constant Torque Hinge, 20in.lb Torque, Aluminum Alloy, Silver -- AH-2E-2020A2-70
from Southco

Southco ’s AH-Bifold Constant Torque Hinge series incorporates friction technology that allows a table or panel to be held in position at any angle and prevents it from falling open. AH Bifold Constant Torque Hinges feature a flush mount design that occupies minimal application space, allowing... [See More]

  • Hinge Type: Constant Torque Friction Hinge
Torque Hinges -- AH-2E-2024A2-63 [AH-2E-2024A2-63 from Southco]
from bisco industries

Torque Hinges [See More]

  • Hinge Type: Constant Torque Friction Hinge
CONCEALED TORQUE HINGE - HG-TUWA15 -- HG-TUWA15
from Sugatsune America, Inc.

High torque and wide opening angle (130 °) type of HG-TU. Installation on the back side of the door for clean appearance. Can be used horizontally or vertically [See More]

  • Hinge Type: Constant Torque Friction Hinge; Concealed
  • Hole Type: Round
  • Length: 2.56
  • Number of Holes: 4
Articulating Constant Torque Hinge, 24in.lb Torque, Aluminum Alloy, Black -- AH-2E-2024A2-50
from Southco

A new solution to an age-old problem. Southco ’s AH-Bifold Constant Torque Hinge series incorporates friction technology that allows a table or panel to be held in position at any angle and prevents it from falling open. AH Bifold Constant Torque Hinges feature a flush mount design that... [See More]

  • Hinge Type: Constant Torque Friction Hinge; Concealed Mount
  • Leaf Material: Aluminum; Aluminum Alloy
Torque Hinges -- AH-2E-2024A2-70 [AH-2E-2024A2-70 from Southco]
from bisco industries

Torque Hinges [See More]

  • Hinge Type: Constant Torque Friction Hinge
DETACHABLE TORQUE HINGE - HG-RNM30 -- HG-RNM30
from Sugatsune America, Inc.

Hinge recommended for use on the sides of windows to allow ventilation. Free stop: can hold position at any angle. Can easily be removed without the need for tools in order to perform maintenance. Safety arm can lock hinge shaft in place, preventing unintentional removal [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Leaf Material: Stainless Steel; Stainless Steel
  • Length: 0.7500
  • Material Finish: Nickel
Articulating Constant Torque Hinge, 24in.lb Torque, Aluminum Alloy, Natural -- AH-2E-2024A2-63
from Southco

A new solution to an age-old problem. Southco ’s AH-Bifold Constant Torque Hinge series incorporates friction technology that allows a table or panel to be held in position at any angle and prevents it from falling open. AH Bifold Constant Torque Hinges feature a flush mount design that... [See More]

  • Hinge Type: Constant Torque Friction Hinge; Concealed Mount
  • Leaf Material: Aluminum; Aluminum Alloy
Torque Hinges -- E6-0-20521-12 [E6-0-20521-12 from Southco]
from bisco industries

Torque Hinges [See More]

  • Hinge Type: Constant Torque Friction Hinge
DETENT TORQUE HINGE - HG-DTA4-L -- HG-DTA4-L
from Sugatsune America, Inc.

Hinge with built-in detent feature firmly keeps lid closed. No additional catch required [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Hole Type: Round
  • Length: 2.62
  • Number of Holes: 4
Articulating Constant Torque Hinge, 24in.lb Torque, Aluminum Alloy, Silver -- AH-2E-2024A2-70
from Southco

A new solution to an age-old problem. Southco ’s AH-Bifold Constant Torque Hinge series incorporates friction technology that allows a table or panel to be held in position at any angle and prevents it from falling open. AH Bifold Constant Torque Hinges feature a flush mount design that... [See More]

  • Hinge Type: Constant Torque Friction Hinge; Concealed Mount
  • Leaf Material: Aluminum; Aluminum Alloy
Torque Hinges -- E6-10-101-20 [E6-10-101-20 from Southco]
from bisco industries

Torque Hinges [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Material Finish: Natural
  • Leaf Material: Acetal Copolymer
DETENT TORQUE HINGE - HG-DTA4-R -- HG-DTA4-R
from Sugatsune America, Inc.

Hinge with built-in detent feature firmly keeps lid closed. No additional catch required [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Hole Type: Round
  • Length: 2.62
  • Number of Holes: 4
Articulating Constant Torque Hinge, Free-Swinging, Aluminum Alloy, Black -- AH-2E-2000A2-50
from Southco

A new solution to an age-old problem. Southco ’s AH-Bifold Constant Torque Hinge series incorporates friction technology that allows a table or panel to be held in position at any angle and prevents it from falling open. AH Bifold Constant Torque Hinges feature a flush mount design that... [See More]

  • Hinge Type: Constant Torque Friction Hinge; Concealed Mount
  • Leaf Material: Aluminum; Aluminum Alloy
Torque Hinges -- E6-50-300-20 [E6-50-300-20 from Southco]
from bisco industries

Torque Hinges [See More]

  • Hinge Type: Constant Torque Friction Hinge
DETENT TORQUE HINGE - HG-DTA8-L -- HG-DTA8-L
from Sugatsune America, Inc.

Hinge with built-in detent feature firmly keeps lid closed. No additional catch required [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Hole Type: Round
  • Length: 2.62
  • Number of Holes: 4
Articulating Constant Torque Hinge, Free-Swinging, Aluminum Alloy, Natural -- AH-2E-2000A2-63
from Southco

A new solution to an age-old problem. Southco ’s AH-Bifold Constant Torque Hinge series incorporates friction technology that allows a table or panel to be held in position at any angle and prevents it from falling open. AH Bifold Constant Torque Hinges feature a flush mount design that... [See More]

  • Hinge Type: Constant Torque Friction Hinge; Concealed Mount
  • Leaf Material: Aluminum; Aluminum Alloy
Torque Hinges -- E6-50-304S-20 [E6-50-304S-20 from Southco]
from bisco industries

Torque Hinges [See More]

  • Hinge Type: Constant Torque Friction Hinge
DETENT TORQUE HINGE - HG-DTA8-R -- HG-DTA8-R
from Sugatsune America, Inc.

Hinge with built-in detent feature firmly keeps lid closed. No additional catch required [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Hole Type: Round
  • Length: 2.62
  • Number of Holes: 4
Articulating Constant Torque Hinge, Free-Swinging, Aluminum Alloy, Silver -- AH-2E-2000A2-70
from Southco

A new solution to an age-old problem. Southco ’s AH-Bifold Constant Torque Hinge series incorporates friction technology that allows a table or panel to be held in position at any angle and prevents it from falling open. AH Bifold Constant Torque Hinges feature a flush mount design that... [See More]

  • Hinge Type: Constant Torque Friction Hinge; Concealed Mount
  • Leaf Material: Aluminum; Aluminum Alloy
Torque Hinges -- E6-50-314S-20 [E6-50-314S-20 from Southco]
from bisco industries

Torque Hinges [See More]

  • Hinge Type: Constant Torque Friction Hinge
DETENT TORQUE HINGE - HG-DTB4-L -- HG-DTB4-L
from Sugatsune America, Inc.

Hinge with built-in detent feature firmly keeps lid closed. No additional catch required [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Hole Type: Round
  • Length: 1.5
  • Number of Holes: 4
Articulating Constant Torque Hinge, Free-Swinging, Stainless Steel, Bright -- AH-2E-1200A2-24
from Southco

A new solution to an age-old problem. Southco ’s AH-Bifold Constant Torque Hinge series incorporates friction technology that allows a table or panel to be held in position at any angle and prevents it from falling open. AH Bifold Constant Torque Hinges feature a flush mount design that... [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Leaf Material: Stainless Steel; Stainless Steel
Torque Hinges -- E6-50-316F-20 [E6-50-316F-20 from Southco]
from bisco industries

Torque Hinges [See More]

  • Hinge Type: Constant Torque Friction Hinge
Torque Hinge -- EHG-100 [EHG-100 from Elesa U.S.A. Corporation]
from Reid Supply

Metal Torque Hinges allow the control of the opening and the closure of a door. The torque adjustment can be achieve with the aid of a setting key or with the adjustment of a screw.Heavy Duty Adjustable Torque Hinges have an adjustable holding torque with the aid of a setting key. The hinge... [See More]

  • Hinge Type: Constant Torque Friction Hinge; Friction Hinges
  • Length: 1.95
  • Leaf Thickness: 0.4330
  • Open Width: 1.89
Friction / Torque Hinge -- MA 685 MA 101 L
from TorqMaster International

Product Description: The MA 685 MA 101 offer a high holding torque and adjustability. This hinge meets or exceeds life testing within speci fications to 30,000+ cycles. Designed with 360 ° shaft rotation, this hinge can pivot and stayput in any position. We offer 100% product testing. You... [See More]

  • Hinge Type: Constant Torque Friction Hinge (Unequal Leaves (optional feature))
  • Leaf Thickness: 0.5000
  • Direction: Reversible (optional feature)
  • Length: 2.13
Torque Hinge -- SC-771 [SC-771 from Southco]
from Reid Supply

Metal Torque Hinges allow the control of the opening and the closure of a door. The torque adjustment can be achieve with the aid of a setting key or with the adjustment of a screw.Heavy Duty Adjustable Torque Hinges have an adjustable holding torque with the aid of a setting key. The hinge... [See More]

  • Hinge Type: Constant Torque Friction Hinge; Friction Hinges
  • Length: 1.2
  • Leaf Thickness: 0.2000
  • Open Width: 1
Friction / Torque Hinge -- SB 188 SB 115
from TorqMaster International

Product Description: The SB 188 SB 115/116 hinges are available in 4 standard torque setting/configurations. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360 ° shaft rotation, this hinge can pivot and stay put in any position. We offer 100%... [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Leaf Thickness: 0.0450
  • Direction: Reversible (optional feature)
  • Length: 0.6600
Torque Hinge -- SC-773 [SC-773 from Southco]
from Reid Supply

Metal Torque Hinges allow the control of the opening and the closure of a door. The torque adjustment can be achieve with the aid of a setting key or with the adjustment of a screw.Heavy Duty Adjustable Torque Hinges have an adjustable holding torque with the aid of a setting key. The hinge... [See More]

  • Hinge Type: Constant Torque Friction Hinge; Friction Hinges
  • Length: 1.69
  • Leaf Thickness: 0.2300
  • Open Width: 1
Friction / Torque Hinge -- SB 188 SB 117
from TorqMaster International

Product Description: The SB 188 SB 117 hinges are available in 4 standard torque setting/con figurations. This hinge meets or exceeds life testing within speci fications to 30,000+ cycles. Designed with 360 ° shaft rotation, this hinge can pivot and stay put in any position. We offer... [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Leaf Thickness: 0.0450
  • Direction: Reversible (optional feature)
  • Length: 0.6600
Torque Hinge -- SUG-536 [SUG-536 from Sugatsune America, Inc.]
from Reid Supply

Metal Torque Hinges allow the control of the opening and the closure of a door. The torque adjustment can be achieve with the aid of a setting key or with the adjustment of a screw.Heavy Duty Adjustable Torque Hinges have an adjustable holding torque with the aid of a setting key. The hinge... [See More]

  • Hinge Type: Constant Torque Friction Hinge; Friction Hinges
  • Length: 1.57
  • Leaf Thickness: 0.3300
  • Open Width: 1.38
Friction / Torque Hinge -- SB 188 SB 260
from TorqMaster International

Product Description: The SB 188 SB 260 hinges are available in 7 standard torque setting configurations. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360 ° shaft rotation, this hinge can pivot and stay put in any position. We offer 100% product... [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Leaf Thickness: 0.0450
  • Direction: Reversible (optional feature)
  • Length: 1.33
Friction / Torque Hinge -- SB 188 SB 261
from TorqMaster International

Product Description: The SB 188 SB 261 hinges are available in 6 standard torque setting configurations. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360 ° shaft rotation, this hinge can pivot and stay put in any position. We offer 100% product... [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Leaf Thickness: 0.0450
  • Direction: Reversible (optional feature)
  • Length: 1.33
Friction / Torque Hinge -- SB 188 SB 264
from TorqMaster International

The SB 188 SB 263/264 hinges are available in 7 standard torque setting/configurations. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360 ° shaft rotation, this hinge can pivot and stay put in any position. We offer 100% product testing. You will... [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Leaf Thickness: 0.0450
  • Direction: Reversible (optional feature)
  • Length: 1.33
Friction / Torque Hinge -- SB 500 CS 101
from TorqMaster International

Product Description: The SB 500 CS 101 features a one way clutch combining a high holding torque with ultra low torques in the slip direction. This hinge meets or exceeds life testing within speci fications to 30,000+cycles. Designed with 360 ° shaft rotation, this hinge can pivot and... [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Length: 2.81
  • Leaf Thickness: 0.0930
  • Knuckle Length: 0.5600
Friction / Torque Hinge -- SB 500 CS 102
from TorqMaster International

Product Description: The SB 500 CS 102 features a one way clutch combining a high holding torque with ultra low torques in the slip direction. This hinge meets or exceeds life testing within speci fications to 30,000+cycles. Designed with 360 ° shaft rotation, this hinge can pivot and... [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Length: 2.81
  • Leaf Thickness: 0.0930
  • Knuckle Length: 0.5600
Friction / Torque Hinge -- SB 500 SB 101 102
from TorqMaster International

Product Description: The SB 500 SB 101/102 combining a high holding torque in a narrow mounting profile. This hinge meets or exceeds life testing within speci fications to 30,000+cycles. Designed with 360 ° shaft rotation, this hinge can pivot and stayput in any position. We offer 100%... [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Length: 1.26
  • Leaf Thickness: 0.0930
  • Knuckle Length: 0.5600
Friction / Torque Hinge -- SB 500 SB 103
from TorqMaster International

Product Description: The SB 500 SB 103 combines a high holding torque in a narrow mounting profile. This hinge meets or exceeds life testing within speci fications to 30,000+cycles. Designed with 360 ° shaft rotation, this hinge can pivot and stayput in any position. We offer 100% product... [See More]

  • Hinge Type: Constant Torque Friction Hinge
  • Length: 1.26
  • Leaf Thickness: 0.0930
  • Knuckle Length: 0.5600
Friction / Torque Hinge -- SB-188-SB-101
from TorqMaster International

Product Description: The SB 188 SB 101/102 hinges are available in 3 standard torque setting/configurations. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360 ° shaft rotation, this hinge can pivot and stay put in any position. We offer 100%... [See More]

  • Hinge Type: Constant Torque Friction Hinge (Unequal Leaves (optional feature))
  • Leaf Thickness: 0.0450
  • Direction: Reversible (optional feature)
  • Length: 1.05
Friction / Torque Hinge -- SB-188-SB-103
from TorqMaster International

Product Description: The SB 188 SB 103/104 hinges are available in 3 standard torque setting/configurations. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360 ° shaft rotation, this hinge can pivot and stay put in any position. We offer 100%... [See More]

  • Hinge Type: Constant Torque Friction Hinge (Unequal Leaves (optional feature))
  • Leaf Thickness: 0.0450
  • Direction: Reversible (optional feature)
  • Length: 1.05
Friction / Torque Hinge -- SB-188-SB-109
from TorqMaster International

Product Description: The SB 188 SB 108/109 hinges are available in 4 standard torque setting/configurations. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360 ° shaft rotation, this hinge can pivot and stay put in any position. We offer 100%... [See More]

  • Hinge Type: Constant Torque Friction Hinge (Unequal Leaves (optional feature))
  • Leaf Thickness: 0.0400
  • Direction: Reversible (optional feature)
  • Length: 0.6600
Friction / Torque Hinge -- SB-188-SB-112
from TorqMaster International

Product Description: The SB 188 SB 111/112 hinges are available in 3 standard torque setting/configurations. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360 ° shaft rotation, this hinge can pivot and stay put in any position. We offer 100%... [See More]

  • Hinge Type: Constant Torque Friction Hinge (Unequal Leaves (optional feature))
  • Leaf Thickness: 0.0450
  • Direction: Reversible (optional feature)
  • Length: 1.05
Friction / Torque Hinge -- SB-188-SB-121
from TorqMaster International

Product Description: The SB 188 SB 121/122 hinges are available in 3 standard torque setting/configurations. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360 ° shaft rotation, this hinge can pivot and stay put in any position. We offer 100%... [See More]

  • Hinge Type: Constant Torque Friction Hinge (Unequal Leaves (optional feature))
  • Leaf Thickness: 0.0450
  • Direction: Reversible (optional feature)
  • Length: 1.05
Friction / Torque Hinge -- SB-188-SB-202
from TorqMaster International

Product Description: The SB 188 SB 202 hinge is available in 3 standard torque setting/configurations. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360 ° shaft rotation, this hinge can pivot and stay put in any position. We offer 100% product... [See More]

  • Hinge Type: Constant Torque Friction Hinge (Unequal Leaves (optional feature))
  • Leaf Thickness: 0.0450
  • Direction: Reversible (optional feature)
  • Length: 2.06
Friction / Torque Hinge -- SB-188-SB-231
from TorqMaster International

Product Description: The SB 188 SB 231 hinge is available in 3 standard torque setting/configurations. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360 ° shaft rotation, this hinge can pivot and stay put in any position. We offer 100% product... [See More]

  • Hinge Type: Constant Torque Friction Hinge (Unequal Leaves (optional feature))
  • Leaf Thickness: 0.0450
  • Direction: Reversible (optional feature)
  • Length: 2.06
Friction / Torque Hinge -- SB-188-SB-252
from TorqMaster International

Product Description: The SB 188 SB 252 hinge is available in 3 standard torque setting/configurations. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360 ° shaft rotation, this hinge can pivot and stay put in any position. We offer 100% product... [See More]

  • Hinge Type: Constant Torque Friction Hinge (Unequal Leaves (optional feature))
  • Leaf Thickness: 0.0450
  • Direction: Reversible (optional feature)
  • Length: 2.06
Friction / Torque Hinge -- SB-188-SB-254
from TorqMaster International

Product Description: The SB 188 SB 254 hinge is available in 3 standard torque setting/configurations. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360 ° shaft rotation, this hinge can pivot and stay put in any position. We offer 100% product... [See More]

  • Hinge Type: Constant Torque Friction Hinge (Unequal Leaves (optional feature))
  • Leaf Thickness: 0.0450
  • Direction: Reversible (optional feature)
  • Length: 2.06
Friction / Torque Hinge -- SB-200-SB-102
from TorqMaster International

Product Description: The SB 200 SB 101/102 hinges are available in 5 standard torque setting/configurations. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360 ° shaft rotation, this hinge can pivot and stay put in any position. We offer 100%... [See More]

  • Hinge Type: Constant Torque Friction Hinge (Unequal Leaves (optional feature))
  • Leaf Thickness: 0.0450
  • Direction: Reversible (optional feature)
  • Length: 1.58
Friction / Torque Hinge -- SB-200-SB-103
from TorqMaster International

Product Description: The SB 200 SB 103 hinges are available in 5 standard torque setting/configurations. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360 ° shaft rotation, this hinge can pivot and stay put in any position. We offer 100% product... [See More]

  • Hinge Type: Constant Torque Friction Hinge (Unequal Leaves (optional feature))
  • Leaf Thickness: 0.0450
  • Direction: Reversible (optional feature)
  • Length: 1.58
Friction / Torque Hinge -- ZC 188 SA 101
from TorqMaster International

Product Description: The ZC 188 SA 101 is available in balanced or unbalanced torques. The shaft is coined and bent. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360 ° shaft rotation, this hinge can pivot and stay put in any position. We offer... [See More]

  • Hinge Type: Constant Torque Friction Hinge (Unequal Leaves (optional feature))
  • Leaf Thickness: 0.0800
  • Direction: Reversible (optional feature)
  • Length: 2.02
Friction / Torque Hinge -- ZC 250 SA 102
from TorqMaster International

Product Description: The ZC 250 SA 102 is available in balanced or unbalanced torques. The shaft is coined and bent. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360 ° shaft rotation, this hinge can pivot and stay put in any position. We offer... [See More]

  • Hinge Type: Constant Torque Friction Hinge (Unequal Leaves (optional feature))
  • Leaf Thickness: 0.1300
  • Direction: Reversible (optional feature)
  • Length: 2.4
Friction / Torque Hinge -- ZE 188 CF 101 Left
from TorqMaster International

Product Description: The ZE 188 CF 101 hinge is available in balanced or unbalanced torques and in right and left-hand configurations. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360 ° shaft rotation, this hinge can pivot and stay put in any... [See More]

  • Hinge Type: Constant Torque Friction Hinge (Unequal Leaves (optional feature))
  • Leaf Thickness: 0.0800
  • Direction: Reversible (optional feature)
  • Length: 1.72
Friction / Torque Hinge -- ZE 375 SA 102 Left
from TorqMaster International

Product Description: The ZE 375 SA 102 Left & Right hinge is available in balanced or unbalanced torques. This hinge meets or exceeds life testing within specifications to 30,000+ cycles. Designed with 360 ° shaft rotation, this hinge can pivot and stay put in any position. We offer 100%... [See More]

  • Hinge Type: Constant Torque Friction Hinge (Unequal Leaves (optional feature))
  • Leaf Thickness: 0.1300
  • Direction: Reversible (optional feature)
  • Knuckle Length: 2