Audible or Visual Alarms Positive Displacement Flow Meters

3 Results
Easy-View Flowmeter -- FL9000-AC
from OMEGA Engineering, Inc.

The FL9000-AC Series flowmeters are ideal for a wide range of flow monitoring applications. These low cost flow meters will install in any position easily. Additional features include an adjustable flow alarm externally mounted on the flow meter. The flow alarm will automatically open or close AC... [See More]

  • Features: Built-in Alarm Indicator
  • Pipe Diameter: 0.75 to 1.00
  • Meter Technology: Piston
  • Mounting: In-line
In-Line Liquid Flowmeter -- FLMH / FLMW
from OMEGA Engineering, Inc.

The FLMW & FLMH flowmeters can be installed directly in the fluid line without flow straighteners or special piping. These flowmeters utilize a spring-and-piston type assembly which enables them to be mounted in any position and gives immunity from changes in viscosity. [See More]

  • Features: Built-in Alarm Indicator
  • Pipe Diameter: 0.25 to 1.50
  • Meter Technology: Piston
  • Mounting: In-line
In-Line Pneumatic Flowmeter -- FLMG
from OMEGA Engineering, Inc.

The FLMG flowmeters feature rugged construction, easy installation and direct reading flow rates of air. The units are calibrated at 100 psi pressure suitable for most compressed pneumatic applications. The flowmeters utilize a spring and piston type assembly which enables them to be mounted in any... [See More]

  • Features: Built-in Alarm Indicator
  • Pipe Diameter: 0.25 to 1.50
  • Meter Technology: Piston
  • Mounting: In-line