Gas Positive Displacement Flow Meters

10 Results
Adjustable Flow Switches -- M-200 Series
from Malema Sensors

The M-200 Series flow switches are engineered and field tested for sensing increasing and decreasing flow rates of gases or liquids. Pressure variation effects are minimal. This series features such versatility, economy, and accuracy that they can be used in virtually any application requiring... [See More]

  • Process Media Type: Liquid; Gas
  • Mounting: In-line
  • Meter Technology: Piston
  • End Fittings: In-line Threaded
Flowmeter Control Information System -- FLR D
from OMEGA Engineering, Inc.

Available in 1/2", 3/4", and 11/4" sizes with anodized aluminum, brass and/or stainless steel flow cartridges. Comes with 4.5 m (15') of stripped end integral cable. In the field, integral cable can be extended up to 90 m (100') with shielded copper cable. Units are securely protected in a sturdy... [See More]

  • Process Media Type: Liquid; Gas
  • Pipe Diameter: 0.25 to 1.25
  • Meter Technology: Piston
  • Mounting: In-line
Turbine Flow Meter -- FTO Series
from Flow Technology, Inc.

Low flow applications. The Omniflo ® turbine flowmeters utilize a low frictional drag bearing in a tangential design allowing the measurement of very low flow rates in either liquid or gas. These high resolution, low flow sensing instruments are capable of measuring flow rates as low as 0.001... [See More]

  • Process Media Type: Liquid; Gas
  • End Fittings: In-line Flanged; In-line Threaded; Female NPT, AN (MS), and ANSI Flanges
  • Mounting: In-line
  • Operating Pressure: 5800
Fixed Set Point Flow Switches
from Malema Sensors

The operating principle is based on a free floating magnetic piston which responds only to the motion of fluids within the line, not to static or system pressures. In the presence of fluid flow, controlled movement of the piston actuates an external hermetically sealed reed switch. This switch can... [See More]

  • Process Media Type: Liquid; Gas
  • Pipe Diameter: 0.25
  • Meter Technology: Piston
  • Mounting: In-line
In-Line Pneumatic Flowmeter -- FLMG
from OMEGA Engineering, Inc.

The FLMG flowmeters feature rugged construction, easy installation and direct reading flow rates of air. The units are calibrated at 100 psi pressure suitable for most compressed pneumatic applications. The flowmeters utilize a spring and piston type assembly which enables them to be mounted in any... [See More]

  • Process Media Type: Gas
  • Pipe Diameter: 0.25 to 1.50
  • Meter Technology: Piston
  • Mounting: In-line
Fixed Set Point Flow Switches -- M-50 Series
from Malema Sensors

The M-50 Series low flow, flow switches monitor increasing and decreasing flow. They utilize a single moving part which responds to fluid (liquid or gas) flowing within a system. These switches are suitable for a wide range of applications in industrial, biomedical, and OEM products. The flow... [See More]

  • Process Media Type: Liquid; Gas
  • Pipe Diameter: 0.12 to 0.25
  • Meter Technology: Piston
  • Mounting: In-line
Pneumatic In-Line Flowmeter -- FL-2900
from OMEGA Engineering, Inc.

OMEGA ® multi-pressure pneumatic flowmeters feature a rugged anodized aluminum body design and easy installation. For air/compressed gas applications, these flowmeters include ranges from 5-5.0 SCFM to 50-1000 SCFM, at operating pressures up to 1000 psig. Their multi-pressure scales (from 40-130... [See More]

  • Process Media Type: Gas
  • Mounting: In-line
  • Meter Technology: Piston
  • End Fittings: In-line Threaded
Fixed Set Point Flow Switches -- M-62-F Series
from Malema Sensors

The operating principle is based on a free floating magnetic piston which responds only to the motion of fluids within the line, not to static or system pressures. In the presence of fluid flow, controlled movement of the piston actuates an external hermetically sealed reed switch. This switch can... [See More]

  • Process Media Type: Liquid; Gas
  • Pipe Diameter: 0.25 to 0.38
  • Meter Technology: Piston
  • Mounting: In-line
Pneumatic In-Line Flowmeter -- FL-6700A
from OMEGA Engineering, Inc.

This rugged direct-reading flowmeter monitors air flowrates to determine optimum performance, flow regulator settings, or pneumatic system performance. It is intended for use in mobile or industrial pneumatic systems as well as air power operated hand tool systems. These flowmeters feature direct... [See More]

  • Process Media Type: Gas
  • Pipe Diameter: 0.50
  • Meter Technology: Piston
  • Mounting: In-line
Fixed Set Point Flow Switches -- M-64-T Series
from Malema Sensors

The operating principle is based on a magnetic piston which responds only to the motion of fluids within the line, not to static or system pressures. In the presence of fluid flow, controlled movement of the piston actuates an external hermetically sealed reed switch. This switch can be used to... [See More]

  • Process Media Type: Liquid; Gas
  • Mounting: In-line
  • Meter Technology: Piston
  • End Fittings: In-line Threaded