Analog Current Positive Displacement Flow Meters

12 Results
OF-WN/OF-WP Microstream Sensor
from Aichi Tokei Denki Co., Ltd.

Feature. Instantaneous Flow-Rate ·Integrating Flow Volume Flowmeter. Model OF-WN (Local display type) Model OF-WP (With pulse output). ・Built-in lithium batteries (No external power supply is required) ・Indications of both instantaneous flow-rate and integrating flow volume by... [See More]

  • Electrical Output: Current; Voltage
  • Operating Pressure: 72.52
  • Process Media Type: Liquid
  • Media Temperature: 32 to 140
OF-Z Micro flow Sensor
from Aichi Tokei Denki Co., Ltd.

Features. OF-Z flow sensor is suitable for measuring oil (heavy oil, light oil, heating oil, etc.). It is a flow sensor with elliptic gears that measures microflow with accuracy. ・Measures heavy, light, heating oil, etc. ・Measures the microflow range with superior manufacturing... [See More]

  • Electrical Output: Current; Voltage
  • Operating Pressure: 72.52
  • Process Media Type: Liquid
  • Media Temperature: 14 to 158
DPM - Pelton Wheel Flow Sensor
from KOBOLD Instruments, Inc.

Product Features. Flow Ranges 0.24-11.1 GPH to 0.8-80 GPH. Brass or Stainless Steel Bodies. Pulse or 4-20 mA Outputs. Long-Life Sapphire Axle/Bearing Assembly. Compact Design. The DPM series flow sensor uses the pelton wheel principle to measure the flows of water and low viscosity liquids. Liquid... [See More]

  • Electrical Output: Current
  • Mounting: In-line
  • Meter Technology: Pelton Wheel
  • End Fittings: In-line Threaded
Gear Meter -- ZHM
from Litre Meter Limited

Round Gear Positive Displacement flowmeter system incorporating digital signal processing. [See More]

  • Electrical Output: Current; Frequency; Switch
  • Pipe Diameter: 0.04 to 5.91
  • Meter Technology: Round Gear
  • Mounting: In-line
Oil Flow Meters
from Bijur Delimon International

Application. Individually calibrated and adjustable, Oil Flow Meters regulate and monitor oil flow. Features. Regulate and monitor oil flow to bearings and gears. Individually calibrated and adjustable with out graphs and viscosity curves. Various flow rates available in single meters or in banks of... [See More]

  • Electrical Output: Current; Switch
  • Mounting: In-line
  • Meter Technology: Piston
  • End Fittings: In-line Threaded
Flowmeter Control Information System -- FLR D
from OMEGA Engineering, Inc.

Available in 1/2", 3/4", and 11/4" sizes with anodized aluminum, brass and/or stainless steel flow cartridges. Comes with 4.5 m (15') of stripped end integral cable. In the field, integral cable can be extended up to 90 m (100') with shielded copper cable. Units are securely protected in a sturdy... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.25 to 1.25
  • Meter Technology: Piston
  • Mounting: In-line
Flow Sensor -- D0Z01
from Clark Solutions

Model DOZ01 flow sensors are used wherever the flow of liquids having different viscosities must be reliably and economically measured, such as in the following cases: Central lubrication systems. Transformer oils. Aggressive/caustic liquids in the chemical industry. The model DOZ01 flow sensor with... [See More]

  • Electrical Output: Current; Frequency; Switch
  • Pipe Diameter: 0.25
  • Meter Technology: Oval Gear
  • Mounting: In-line
DRZ - Piston Flow Meter
from KOBOLD Instruments, Inc.

Product Features. Flow Range 1.6 to 110 GPH. Accurate Measurements for Lubricating Media. Economical Brass Construction. Accuracy ±1% Reading. The KOBOLD DRZ series rotary piston positive displacement flowmeter combines economy with high performance. The DRZ series is designed to measure any... [See More]

  • Electrical Output: Current; Frequency; Switch; Voltage
  • Mounting: In-line
  • Meter Technology: Piston
  • End Fittings: In-line Threaded
Helical Flowmeter -- SRZ
from Litre Meter Limited

Helical screw Positive Displacement flowmeter system incorporating digital signal processing. [See More]

  • Electrical Output: Current; Frequency; Switch
  • Pipe Diameter: 0.20 to 5.91
  • Meter Technology: Helical Screw
  • Mounting: In-line
In-Line Liquid Flowmeter -- FLMH / FLMW
from OMEGA Engineering, Inc.

The FLMW & FLMH flowmeters can be installed directly in the fluid line without flow straighteners or special piping. These flowmeters utilize a spring-and-piston type assembly which enables them to be mounted in any position and gives immunity from changes in viscosity. [See More]

  • Electrical Output: Current; Switch
  • Pipe Diameter: 0.25 to 1.50
  • Meter Technology: Piston
  • Mounting: In-line
Positive Displacement Flowmeter -- FTB3001 / FTB3002
from OMEGA Engineering, Inc.

The oval shaped smooth gears in the FTB-3000 Series are used to displace a precise volume of fluid, which is passed through the measurement chamber during each revolution. The toothless design, working with the fluid being measured, provides a complete viscous seal within the measuring chamber. This... [See More]

  • Electrical Output: Current; Frequency; Voltage
  • Pipe Diameter: 1.00
  • Meter Technology: Oval Gear
  • Mounting: In-line
Positive Displacement Flowmeters -- FPD2000
from OMEGA Engineering, Inc.

The FPD2000 Series represents a positive displacement meter that is affordable and accurate. One primary feature is the ability to maintain consistent accuracy despite changing viscosity conditions. This reliability, coupled with a large turndown range, offers an affordable replacement for older... [See More]

  • Electrical Output: Current
  • Pipe Diameter: 0.25 to 1.25
  • Meter Technology: Oval Gear
  • Mounting: In-line