Insertion Type Positive Displacement Flow Meters
from KRAL AG
In selecting a flowmeter there is always the question of material compatibility. New liquids arrive on the market all the time, also the composition of existing liquids change. Environmental regulations can change the composition and determine how liquids are to be used. KRAL uses highly chemical... [See More]
- Mounting: Insertion
- End Fittings: In-line Threaded
- Meter Technology: Screw Spindles
- Process Media Type: Liquid
from KRAL AG
Even with reduced operating parameters many applications require high accuracy. KRAL Volumeter Series OME offers high laboratory measuring accuracy under extreme conditions. The measuring chamber is produced to high accuracy. The sensor is positioned outside of the measuring chamber and has no... [See More]
- Mounting: Insertion
- End Fittings: In-line Threaded
- Meter Technology: Screw Spindles
- Process Media Type: Liquid
from KRAL AG
The KRAL Volumeter OMH series is designed for high pressure application and can be applied to 6000 psi, a high pressure rarely achieved by other flowmeters. This is an extremely sturdy design apparent by the meter?s thick casing and through bolts. The inside hides a high precision measurement... [See More]
- Mounting: Insertion
- End Fittings: In-line Threaded
- Meter Technology: Screw Spindles
- Process Media Type: Liquid
from KRAL AG
In most flow measuring instruments durability and precision are mutually exclusive, but the OMG provides both. At KRAL, our core competence in profiling screw spindles guarantees precision measuring chambers in the meter. Extremely accurate measurements are possible and the OMG's operation is smooth... [See More]
- Mounting: Insertion
- End Fittings: In-line Threaded
- Meter Technology: Screw Spindles
- Process Media Type: Liquid