Serial / Digital Positive Displacement Flow Meters
from Litre Meter Limited
Round Gear Positive Displacement flowmeter system incorporating digital signal processing. [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; HART
- Pipe Diameter: 0.04 to 5.91
- Meter Technology: Round Gear
- Mounting: In-line
from Hoffer Flow Controls, Inc.
The unique design of Hoffer ’s Oval Gear meter incorporates two SMOOTH (toothless) oval gears 90 degrees out of phase. The measurement gears are held together by two timing gears. The timing gears have a pitch diameter equal to the outside diameter of the measurement gears. The flow through... [See More]
- Interface Options: Serial/Digital
- Pipe Diameter: 1.00
- Meter Technology: Oval Gear
- Mounting: In-line
from Max Machinery, Inc.
The Max Piston family of flow meters feature the highest accuracy (0.2% of reading), widest flow range, 200:1 or more, smallest displacements and the tightest fits and tolerances making them suitable for low viscosity liquids. Consider the piston family for fuel measurement, hydraulic test stands,... [See More]
- Interface Options: Serial/Digital
- Pipe Diameter: 0.12
- Meter Technology: Piston
- Mounting: In-line
from Litre Meter Limited
Helical screw Positive Displacement flowmeter system incorporating digital signal processing. [See More]
- Interface Options: Serial/Digital; Network/Fieldbus; HART
- Pipe Diameter: 0.20 to 5.91
- Meter Technology: Helical Screw
- Mounting: In-line