Flanged Positive Displacement Flow Meters
from KOBOLD Instruments, Inc.
Product Features. Economical. High Precision ± 0.3% of Flow. Advanced Helical-Gear Technology. Quiet Operation. Viscous Media to 5000 cSt. Self-Cleaning. KOBOLD's new OME positive displacement flowmeter breaks through the price barrier for meters incorporating helical-gear technology. The OME... [See More]
- End Fittings: In-line Flanged
- Process Media Type: Liquid
- Meter Technology: Screw Type
- Operating Pressure: 580
from Flow Technology, Inc.
Low flow applications. The Omniflo ® turbine flowmeters utilize a low frictional drag bearing in a tangential design allowing the measurement of very low flow rates in either liquid or gas. These high resolution, low flow sensing instruments are capable of measuring flow rates as low as 0.001... [See More]
- End Fittings: In-line Flanged; In-line Threaded; Female NPT, AN (MS), and ANSI Flanges
- Process Media Type: Liquid; Gas
- Mounting: In-line
- Operating Pressure: 5800
from Assured Automation
The D10 is a positive displacement meter that is suitable for use on potable drinking water systems. The meters have a low starting flow rate and excellent accuracy within the normal flow range. All sizes include an internal reed switch and for pulse output with a 2 foot long, 2-wire cable emerging... [See More]
- End Fittings: In-line Flanged; In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.50 to 2.00
- Process Media Type: Liquid
from Great Plains Industries, Inc.
Stainless steel housing, available in aluminum [See More]
- End Fittings: In-line Flanged
- Pipe Diameter: 2.00
- Meter Technology: Oval Gear
- Mounting: In-line
from MOUVEX-Blackmer
MOUVEX-Blackmer metering solution up to 204m ³/h. The "vane" technology widely used in our range of pumps and compressors is fully controlled. Vanes in touch with the body guarantee a matchless and long-lasting precision. The large selection of accessories available allows us to offer you the... [See More]
- End Fittings: In-line Flanged
- Mounting: In-line
- Meter Technology: Vane Technology
- Process Media Type: Liquid