Recorder / Totalizer Functions Positive Displacement Flow Meters

2 Results
Electronic Disc Meter -- FM-300H
from Great Plains Industries, Inc.

Field calibration available, faceplate rotates 90 ° [See More]

  • Features: Recorder / Totalizer Functions
  • Pipe Diameter: 1.00
  • Meter Technology: Nutating Disc
  • Mounting: In-line
Flowmeter Control Information System -- FLR D
from OMEGA Engineering, Inc.

Available in 1/2", 3/4", and 11/4" sizes with anodized aluminum, brass and/or stainless steel flow cartridges. Comes with 4.5 m (15') of stripped end integral cable. In the field, integral cable can be extended up to 90 m (100') with shielded copper cable. Units are securely protected in a sturdy... [See More]

  • Features: Recorder / Totalizer Functions
  • Pipe Diameter: 0.25 to 1.25
  • Meter Technology: Piston
  • Mounting: In-line