Analog Voltage Positive Displacement Flow Meters

7 Results
OF-WN/OF-WP Microstream Sensor
from Aichi Tokei Denki Co., Ltd.

Feature. Instantaneous Flow-Rate ·Integrating Flow Volume Flowmeter. Model OF-WN (Local display type) Model OF-WP (With pulse output). ・Built-in lithium batteries (No external power supply is required) ・Indications of both instantaneous flow-rate and integrating flow volume by... [See More]

  • Electrical Output: Current; Voltage
  • Operating Pressure: 72.52
  • Process Media Type: Liquid
  • Media Temperature: 32 to 140
OF-Z Micro flow Sensor
from Aichi Tokei Denki Co., Ltd.

Features. OF-Z flow sensor is suitable for measuring oil (heavy oil, light oil, heating oil, etc.). It is a flow sensor with elliptic gears that measures microflow with accuracy. ・Measures heavy, light, heating oil, etc. ・Measures the microflow range with superior manufacturing... [See More]

  • Electrical Output: Current; Voltage
  • Operating Pressure: 72.52
  • Process Media Type: Liquid
  • Media Temperature: 14 to 158
DRZ - Piston Flow Meter
from KOBOLD Instruments, Inc.

Product Features. Flow Range 1.6 to 110 GPH. Accurate Measurements for Lubricating Media. Economical Brass Construction. Accuracy ±1% Reading. The KOBOLD DRZ series rotary piston positive displacement flowmeter combines economy with high performance. The DRZ series is designed to measure any... [See More]

  • Electrical Output: Current; Frequency; Switch; Voltage
  • Mounting: In-line
  • Meter Technology: Piston
  • End Fittings: In-line Threaded
Flowmeter Control Information System -- FLR D
from OMEGA Engineering, Inc.

Available in 1/2", 3/4", and 11/4" sizes with anodized aluminum, brass and/or stainless steel flow cartridges. Comes with 4.5 m (15') of stripped end integral cable. In the field, integral cable can be extended up to 90 m (100') with shielded copper cable. Units are securely protected in a sturdy... [See More]

  • Electrical Output: Current; Voltage
  • Pipe Diameter: 0.25 to 1.25
  • Meter Technology: Piston
  • Mounting: In-line
Positive Displacement Flow Meter -- BL Series
from Flow Technology, Inc.

Positive Displacement Flow Meters – BL Series. The Flow Technology BL Series positive displacement flow meter is ideal for high pressure applications, such as methanol injection. By eliminating the need for high-strength fasteners, Flow Technology developed a unique “Boltless ”... [See More]

  • Electrical Output: Voltage
  • Mounting: In-line
  • Pipe Diameter: 0.06 to 1.00
  • End Fittings: In-line Threaded; Autoclave
Positive Displacement Flowmeter -- FTB3001 / FTB3002
from OMEGA Engineering, Inc.

The oval shaped smooth gears in the FTB-3000 Series are used to displace a precise volume of fluid, which is passed through the measurement chamber during each revolution. The toothless design, working with the fluid being measured, provides a complete viscous seal within the measuring chamber. This... [See More]

  • Electrical Output: Current; Frequency; Voltage
  • Pipe Diameter: 1.00
  • Meter Technology: Oval Gear
  • Mounting: In-line
Positive Displacement Flow Meter -- DC-E Series
from Flow Technology, Inc.

Positive Displacement Flow Meters – DC-E Series (PD Meter). Flow Technology has taken its patented flowmeter design and made it simpler. Many customers do not need the wide array of options that the DC-I Series offers. Therefore, Flow Technology has removed all but the most commonly used... [See More]

  • Electrical Output: Voltage
  • Mounting: In-line
  • Pipe Diameter: 0.12 to 1.50
  • End Fittings: In-line Threaded; NPT