Laminating / Composites Specialty Adhesives, Sealants, and Compounds
from Master Bond, Inc.
Master Bond Polymer System EP21AR is a two component epoxy resin compound for durable, high performance, coating liner and adhesive/sealants with outstanding acid as well as excellent overall chemical resistance. The EP21AR compound which is formulated to cure at room temperature or more rapidly at... [See More]
- Features: Flexible; Encapsulant, Potting Compound; Laminaes; Sealant; Adhesive
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP22 is an aluminum filled, two component epoxy adhesive for high performance bonding, sealing, and coating. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a non-critical one-to-one mix ratio by weight or volume. The EP22... [See More]
- Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Laminaes; Sealant; Adhesive; Anti-static, ESD
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
- Composition: Filled
from Master Bond, Inc.
Master Bond Polymer System EP30DP is a versatile, two component, epoxy-urethane elastomeric compound, featuring superior strength, toughness, and abrasion resistance for high performance bonding, sealing, casting and encapsulation. It combines the performance characteristics of epoxy resins such as... [See More]
- Features: Flexible; High Dielectric; Encapsulant, Potting Compound; Laminaes; Non-corrosive; Sealant; Adhesive
- Chemical System: Polyurethane; Epoxy
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP30M3LV is a low viscosity, two component epoxy compound for high performance, chemical resistant casting and potting applications, formulated to cure at ambient temperatures or more rapidly at elevated temperatures, with a convenient two (2) to one (1) mix ratio. This... [See More]
- Features: Flexible; High Dielectric; Encapsulant, Potting Compound; Laminaes; Non-corrosive; Sealant; Adhesive
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP30LTE is a recently developed epoxy resin system with uniquely low thermal expansion properties and unmatched dimensional stability for high performance bonding, coating, sealing and casting. This new two component epoxy resin compound cures readily at ambient or more... [See More]
- Features: Flexible; High Dielectric; Encapsulant, Potting Compound; Laminaes; Non-corrosive; Sealant; Adhesive
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System Supreme 3HTND-1SM is a one component, exceptionally fast curing surface mount adhesive system with exceptional toughness and durability. It has high shear and peel strength for optimal bonding performance and is formulated to cure rapidly (5-10 minutes at 300 °F,... [See More]
- Features: Flexible; High Dielectric; Laminaes; Sealant; Adhesive
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
- Composition: Unfilled
from Master Bond, Inc.
Master Bond Polymer Adhesive EP30-4 is a unique low viscosity, two component epoxy adhesive for bonding, coating, and sealing formulated to cure at room temperature or more rapidly at elevated temperatures, with a two (2) to one (1) mix ratio by weight. This adhesive is 100% reactive and does not... [See More]
- Features: Flexible; High Dielectric; Encapsulant, Potting Compound; Laminaes; Non-corrosive; Sealant; Thermal Insulation; Adhesive
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP21FL is a low to moderate viscosity, two component epoxy resin system for high performance casting, bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This compound... [See More]
- Features: Flexible; Encapsulant, Potting Compound; Laminaes; Sealant; Adhesive
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP30D-7 is a versatile two component flexible epoxy featuring superior strength, toughness and abrasion resistance for high performance bonding, sealing, coating, potting and encapsulation applications. It contains the recognized advantageous performance characteristics of... [See More]
- Features: Flexible; High Dielectric; Encapsulant, Potting Compound; Laminaes; Non-corrosive; Sealant; Adhesive
- Chemical System: Polyurethane; Epoxy
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP21TDCSFL is a two component, silver filled, electrically conductive system for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Its most salient features are its high flexibility and elongation. This... [See More]
- Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Laminaes; Sealant; Thermally Conductive; Adhesive; Anti-static, ESD
- Chemical System: Polyurethane; Epoxy
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
- Composition: Filled
from Master Bond, Inc.
Supreme 12AOHT-LO is a toughened system with superior resistance to aggressive thermal cycling and shock. Cryogenically serviceable, it combines superior thermal conductivity with reliable electrical insulation properties. This dimensionally stable epoxy has formidable bond strength, particularly in... [See More]
- Features: Flexible; High Dielectric; Laminaes; Non-corrosive; Sealant; Thermally Conductive; Adhesive
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
- Composition: Unfilled
from Master Bond, Inc.
Master Bond Polymer System EP31 is a two component room temperature curing epoxy for high performance structural bonding applications featuring lap shear strengths exceeding 4500 psi. In addition, unlike many structural epoxies, EP31 also has a high peel strength exceeding 40 pli. The service... [See More]
- Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Laminaes; Sealant; Adhesive; Anti-static, ESD
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Master Bond UV15 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a source... [See More]
- Features: High Dielectric; Encapsulant, Potting Compound; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation; Adhesive
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond UV16 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a source... [See More]
- Features: High Dielectric; Encapsulant, Potting Compound; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation; Adhesive
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP21HT is a two component, room temperature curing epoxy adhesive, sealant and coating featuring a forgiving 1 to 1 mix ratio and high temperature resistance up to 400 °F. EP21HT produces high strength, durable bonds that hold up well to thermal cycling and resist many... [See More]
- Features: Flexible; Encapsulant, Potting Compound; Laminaes; Sealant; Adhesive
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
- Type / Form: Liquid
from Master Bond, Inc.
With exceptional thermal conductivity and electrical insulation properties, EP46HT-1AO is a two component epoxy for high performance bonding and sealing applications. This high temperature resistant system has a glass transition temperature exceeding 215 °C. It cures readily with heat and offers... [See More]
- Features: High Dielectric; Laminaes; Non-corrosive; Sealant; Thermally Conductive; Adhesive
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
- Composition: Unfilled
from Master Bond, Inc.
Master Bond Polymer System 125 is a two component toughened epoxy resin for prolonged service above 500 °F with truly outstanding chemical resistance. High strength bonds serviceable up to 600 °F can be obtained with this exceptionally thermally stable and chemically resistant epoxy resin... [See More]
- Features: High Dielectric; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation; Adhesive
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Dissimilar Substrates
- Type / Form: Powder
from Master Bond, Inc.
Master Bond Polymer Adhesive EP30HT is a medium viscosity, two component epoxy adhesive for general purpose bonding formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This adhesive is 100% reactive and does not contain any... [See More]
- Features: Flexible; High Dielectric; Encapsulant, Potting Compound; Laminaes; Non-corrosive; Sealant; Adhesive
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer Adhesive EP33 is a unique room temperature curing two component epoxy adhesive for high temperature bonding applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Master Bond Polymer Adhesive EP33 produces high strength bonds whose... [See More]
- Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Laminaes; Sealant; Adhesive; Anti-static, ESD
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
- Composition: Unfilled
from Master Bond, Inc.
Master Bond Polymer System EP21TDC-7 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one to seven mix ratio by weight. The cured... [See More]
- Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Encapsulant, Potting Compound; Laminaes; Sealant; Adhesive; Anti-static, ESD
- Chemical System: Polyurethane; Epoxy
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP30F is a new fast curing liquid epoxy resin compound for high perform-ance abrasion and chemical resistant seamless floors. This easy-to-use two component epoxy resin system offers a uniquely attractive combination of application and performance properties including... [See More]
- Features: Flexible; High Dielectric; Encapsulant, Potting Compound; Laminaes; Non-corrosive; Sealant; Adhesive
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronicc/ structural applications. The two components are combined in a convenient noncritical mix... [See More]
- Features: High Dielectric; Encapsulant, Potting Compound; Laminaes; Leveling Filling; Non-corrosive; Sealant; Solvent Based; Thermal Insulation; Adhesive
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond UV10 and UV10TK are one component UV curable modified epoxy compounds, ready for use as supplied, for high performance casting, coatings, sealing and bonding applications. UV10 is a low viscosity amber liquid at room temperature and UV10TK is a medium viscosity amber liquid at room... [See More]
- Features: High Dielectric; Encapsulant, Potting Compound; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation; Adhesive
- Type / Form: Liquid
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
from Master Bond, Inc.
Master Bond Polymer System EP30 is a low viscosity, two component epoxy adhesive for general purpose bonding, coating, sealing and casting formulated to cure at room temperature or more rapidly at elevated temperatures with a four (4) to one (1) mix ratio by weight. This adhesive is 100% reactive... [See More]
- Features: Flexible; Encapsulant, Potting Compound; Laminaes; Non-corrosive; Sealant; Thermal Insulation; Adhesive
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Key Features. Free flowing viscosity. High temperature resistance. Exceptionally long open time. Passes NASA low outgassing. Product Description. Master Bond Supreme 121AO is a thermally conductive epoxy for bonding, sealing and encapsulation. The mix ratio is 100:80 by weight. This system has a... [See More]
- Features: High Dielectric; Encapsulant, Potting Compound; Laminaes; Sealant; Thermally Conductive; Adhesive
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
- Type / Form: Liquid
from Sheldahl Flexible Technologies - a Flex company
We have core strength in vacuum deposition via sputtering ad thermal evaporation. Our materials are used for numerous applications, including passive thermal control for satellites and launch vehicles, thermal insulation for F1 racing cars and fire suits, and robust materials for audio and medical... [See More]
- Features: Flame Retardant; Laminaes; Thermal Insulation; Adhesive
- Industry: Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
from Westech Aerosol Corporation
FiberWeld is formulated to be a multi-purpose industrial strength adhesive specifically designed for insulation and duct liners. Prior to use, a small test patch should be sprayed to evaluate substrate compatibility. This product may degrade some thin plastics and films. Materials that FiberWeld... [See More]
- Features: Laminaes; Solvent Based; Adhesive
- Chemical System: Elastomeric
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Textiles or Fabrics; Wood; Dissimilar Substrates
- Type / Form: Liquid