Concrete / Masonry Specialty Adhesives, Sealants, and Compounds

18 Results
Acid Resistant, Two Component Epoxy -- EP21AR
from Master Bond, Inc.

Master Bond Polymer System EP21AR is a two component epoxy resin compound for durable, high performance, coating liner and adhesive/sealants with outstanding acid as well as excellent overall chemical resistance. The EP21AR compound which is formulated to cure at room temperature or more rapidly at... [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Type / Form: Liquid
  • Chemical System: Epoxy
  • Composition: Filled
Aluminum Filled, Toughened, Two Part Epoxy Compound -- EP22
from Master Bond, Inc.

Master Bond Polymer System EP22 is an aluminum filled, two component epoxy adhesive for high performance bonding, sealing, and coating. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a non-critical one-to-one mix ratio by weight or volume. The EP22... [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
Chemically Resistant, Two Component Epoxy System -- EP41S-1
from Master Bond, Inc.

Master Bond Polymer System EP41S-1 is a two component epoxy resin system designed for durable, high performance bonding, sealing, coating and encapsulating. EP41S-1 is formulated to cure at ambient temperatures or more quickly at elevated temperatures. It successfully withstands prolonged immersion... [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
Cryogenically Serviceable Epoxy Urethane System -- EP30DP-NV
from Master Bond, Inc.

Master Bond Polymer System EP30DP is a versatile, two component, epoxy-urethane elastomeric compound, featuring superior strength, toughness, and abrasion resistance for high performance bonding, sealing, casting and encapsulation. It combines the performance characteristics of epoxy resins such as... [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
  • Chemical System: Polyurethane; Epoxy
  • Cure / Technology: Thermoset; Two Component  
Electrically Insulative, Two Component Epoxy System -- EP30M3LV-NV
from Master Bond, Inc.

Master Bond Polymer System EP30M3LV is a low viscosity, two component epoxy compound for high performance, chemical resistant casting and potting applications, formulated to cure at ambient temperatures or more rapidly at elevated temperatures, with a convenient two (2) to one (1) mix ratio. This... [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
Epoxy Has Low Thermal Expansion Coefficient -- EP30LTE
from Master Bond, Inc.

Master Bond Polymer System EP30LTE is a recently developed epoxy resin system with uniquely low thermal expansion properties and unmatched dimensional stability for high performance bonding, coating, sealing and casting. This new two component epoxy resin compound cures readily at ambient or more... [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
  • Chemical System: Epoxy
  • Composition: Filled
High Shear/Peel Strength, Room Temperature Curing Epoxy -- EP31
from Master Bond, Inc.

Master Bond Polymer System EP31 is a two component room temperature curing epoxy for high performance structural bonding applications featuring lap shear strengths exceeding 4500 psi. In addition, unlike many structural epoxies, EP31 also has a high peel strength exceeding 40 pli. The service... [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Cure / Technology: Thermoset; Two Component  
  • Chemical System: Epoxy
  • Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Laminaes; Sealant; Adhesive; Anti-static, ESD
High Tempreature and Thermal Cycling Resistant Epoxy -- EP33
from Master Bond, Inc.

Master Bond Polymer Adhesive EP33 is a unique room temperature curing two component epoxy adhesive for high temperature bonding applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Master Bond Polymer Adhesive EP33 produces high strength bonds whose... [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
Low Exotherm, Two Component Epoxy -- EP29LP
from Master Bond, Inc.

Master Bond Polymer System EP29LP is a two component high performance epoxy resin system featuring low viscosity, long pot life and low exotherm. As an adhesive this versatile material will form bond strengths in excess of 2,500 psi (aluminum to aluminum). It bonds well to a variety of substrates... [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Optical Fibers and Reinforcements
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
Low Outgassing, Optically Clear Two Component Epoxy -- EP29LPSP
from Master Bond, Inc.

Master Bond Polymer System EP29LPSP is a two component, high performance, modified low temperature heat cured epoxy system specially formulated for cryogenic applications. Not only is EP29LPSP able to function as an adhesive, sealant and protective coating at temperatures as low as 4K, but it is... [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
  • Type / Form: Liquid
  • Chemical System: Epoxy
  • Composition: Unfilled
Low Viscosity, Fast Curing, Two Component Epoxy -- EP38
from Master Bond, Inc.

Master Bond Polymer System EP38 is a fast curing, low viscosity, optically clear two component epoxy system for high performance coating, bonding and sealing. It is 100% reactive and does not contain any volatiles. The mix ratio is a convenient 3 to 1 by weight. EP38 is very fast curing. Coatings as... [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Fiberglass/Tanks/Drums/Pipes & Fittings
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
One Component, High Temperature Resistant Epoxy -- EP36
from Master Bond, Inc.

Master Bond Polymer System EP36 is a unique one component high performance toughened epoxy system for electrical potting, casting, encapsulation, baked coatings and adhesive applications. It features an outstanding combination of properties including high temperature stability up to 500 °F,... [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
  • Chemical System: Epoxy
  • Composition: Unfilled
Optically Clear, Low Viscosity, Two Component Epoxy -- EP30
from Master Bond, Inc.

Master Bond Polymer System EP30 is a low viscosity, two component epoxy adhesive for general purpose bonding, coating, sealing and casting formulated to cure at room temperature or more rapidly at elevated temperatures with a four (4) to one (1) mix ratio by weight. This adhesive is 100% reactive... [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
100% Solids, Fluid Applied Polyurea Elastomer Repair Material -- EnviroLastic® AR530 Brush Grade
from Sherwin-Williams Protective & Marine Coatings

ENVIROLASTIC AR530 BRUSH GRADE is a 100% solids, fluid applied polyurea elastomer repair material that is based on proprietary polyurea formulation and a modified amine curing mechanism. It can be applied at thicknesses of 30 - 250 mils in consecutive multiple applications. Fast cure short downtime. [See More]

  • Substrate Compatibility: Concrete, Masonry; Metal
  • Type / Form: Pellets
  • Chemical System: Polyurethane
  • Composition: Unfilled
Home Stretch™ Water Based Liquid Adhesive Primer -- HS WB Liquid Adhesive
from Polyguard Products, Inc.

Poly Wall ® Home Stretch ™ Water Based Liquid Adhesive is specifically formulated to provide excellent adhesion with all the Poly Wall ® waterproofing and flashing membranes under many kinds of surface conditions. Home Stretch ™ Water Based Liquid Adhesive is an integral part of... [See More]

  • Substrate Compatibility: Concrete, Masonry; Rubber or Elastomer; Wood
  • Type / Form: Liquid
  • Chemical System: Elastomeric
  • Cure / Technology: Air Setting / Film Drying; Single Component
Toughened 1:1 Ratio Epoxy Adhesive -- 10-3216 Gray
from Epoxies Etc...

10-3216 is a toughened, flexible, and impact resistant epoxy adhesive. 10-3216 is a two component system that forms strong structural bonds at room temperature. This unique adhesive system provides high peel and shear strengths. 10-3216 is excellent for bonding many metals and woods, most plastics... [See More]

  • Substrate Compatibility: Concrete, Masonry; Metal; Plastic; Rubber or Elastomer; Wood; Dissimilar Substrates
  • Type / Form: Liquid
  • Chemical System: Epoxy
  • Composition: Filled
Adhesive Paste -- No. 19
from Sauereisen, Inc.

Sauereisen Adhesive Paste No. 19 is an inorganic, odorless, nontoxic cement used for bonding glass, porcelain, wood, felt, cork, metals and ceramic fiber. Some typical applications include protection of exposed metal surfaces during heat treating, bonding wallboard to brick or concrete and cementing... [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Metal; Porous Surfaces; Textiles or Fabrics; Wood; Dissimilar Substrates; Cork, Felt
  • Composition: Unfilled
  • Chemical System: Ceramic
  • Cure / Technology: Air Setting / Film Drying; Single Component
Heavy Duty, Interior/Exterior, Voc Compliant, Two Component, Cementitious, Acrylic, Waterborne Block Filler -- Cement-Plex® 875
from Sherwin-Williams Protective & Marine Coatings

Cement-Plexl ® 875 is a heavy duty, interior/exterior, VOC compliant, two component, cementitious, acrylic, waterborne block filler, which accepts both conventional and high performance topcoats. When topcoated, this product provides an excellent coating system for moderate service environments... [See More]

  • Substrate Compatibility: Concrete, Masonry
  • Type / Form: Liquid
  • Chemical System: Ceramic; Acrylic
  • Composition: Unfilled