Water Based / Latex Dispersion Specialty Adhesives, Sealants, and Compounds
from Beacon Adhesives, Inc.
Gem-Tac is a premium quality adhesive formulated specifically to secure gems and rhinestones. One of the only adhesives that is suitable for applying mirror backed stones, as the glue won ’t warp or alter the appearance of gems or rhinestones. Directions: Always test on scrap materials and... [See More]
- Features: Water Based ; Adhesive
from Sherwin-Williams Protective & Marine Coatings
Cement-Plexl ® 875 is a heavy duty, interior/exterior, VOC compliant, two component, cementitious, acrylic, waterborne block filler, which accepts both conventional and high performance topcoats. When topcoated, this product provides an excellent coating system for moderate service environments... [See More]
- Substrate Compatibility: Concrete, Masonry
- Type / Form: Liquid
- Chemical System: Ceramic; Acrylic
- Composition: Unfilled
from Sauereisen, Inc.
SubstrateResurfacerTM No. F-121 by Sauereisen is a high strength substrate repair material and waterproofing barrier. for prevention of inflow and infiltration in concrete or brick manholes. SubstrateResurfacerTM is portland cement-based and primarily specified for municipal wastewater environments... [See More]
- Substrate Compatibility: Concrete, Masonry
- Type / Form: Powder
- Chemical System: Ceramic
- Composition: Unfilled