Solvent Based (Volatile Organic) Specialty Adhesives, Sealants, and Compounds
from Master Bond, Inc.
Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronicc/ structural applications. The two components are combined in a convenient noncritical mix... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
- Chemical System: Epoxy
- Composition: Unfilled
from Westech Aerosol Corporation
FiberWeld is formulated to be a multi-purpose industrial strength adhesive specifically designed for insulation and duct liners. Prior to use, a small test patch should be sprayed to evaluate substrate compatibility. This product may degrade some thin plastics and films. Materials that FiberWeld... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Textiles or Fabrics; Wood; Dissimilar Substrates
- Type / Form: Liquid
- Chemical System: Elastomeric
- Composition: Unfilled
from Sherwin-Williams Protective & Marine Coatings
CoroBond ™ CONDUCTIVE VINYL ESTER PRIMER is a conductive, elastomer modified epoxy vinyl ester. It is designed to provide superior adhesion to concrete and metal substrates, and resist mechanical stresses such as impact, abrasion, tensile and flexural stress. Excellent chemical resistance. [See More]
- Substrate Compatibility: Concrete, Masonry; Metal
- Type / Form: Liquid
- Chemical System: Alkyd; Vinyl; Epoxy
- Composition: Unfilled