Air Setting / Film Drying Specialty Adhesives, Sealants, and Compounds

5 Results
Home Stretch™ Water Based Liquid Adhesive Primer -- HS WB Liquid Adhesive
from Polyguard Products, Inc.

Poly Wall ® Home Stretch ™ Water Based Liquid Adhesive is specifically formulated to provide excellent adhesion with all the Poly Wall ® waterproofing and flashing membranes under many kinds of surface conditions. Home Stretch ™ Water Based Liquid Adhesive is an integral part of... [See More]

  • Cure / Technology: Air Setting / Film Drying; Single Component
  • Chemical System: Elastomeric
  • Substrate Compatibility: Concrete, Masonry; Rubber or Elastomer; Wood
  • Type / Form: Liquid
Adhesive Paste -- No. 19
from Sauereisen, Inc.

Sauereisen Adhesive Paste No. 19 is an inorganic, odorless, nontoxic cement used for bonding glass, porcelain, wood, felt, cork, metals and ceramic fiber. Some typical applications include protection of exposed metal surfaces during heat treating, bonding wallboard to brick or concrete and cementing... [See More]

  • Cure / Technology: Air Setting / Film Drying; Single Component
  • Chemical System: Ceramic
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Metal; Porous Surfaces; Textiles or Fabrics; Wood; Dissimilar Substrates; Cork, Felt
  • Composition: Unfilled
CoroBond™ Conductive Vinyl Ester Primer
from Sherwin-Williams Protective & Marine Coatings

CoroBond ™ CONDUCTIVE VINYL ESTER PRIMER is a conductive, elastomer modified epoxy vinyl ester. It is designed to provide superior adhesion to concrete and metal substrates, and resist mechanical stresses such as impact, abrasion, tensile and flexural stress. Excellent chemical resistance. [See More]

  • Cure / Technology: Air Setting / Film Drying; Thermoset; Single Component
  • Chemical System: Alkyd; Vinyl; Epoxy
  • Substrate Compatibility: Concrete, Masonry; Metal
  • Type / Form: Liquid
High Tack Spray Adhesive for HVAC -- FiberWeld
from Westech Aerosol Corporation

FiberWeld is formulated to be a multi-purpose industrial strength adhesive specifically designed for insulation and duct liners. Prior to use, a small test patch should be sprayed to evaluate substrate compatibility. This product may degrade some thin plastics and films. Materials that FiberWeld... [See More]

  • Cure / Technology: Air Setting / Film Drying; Contact or Pressure Sensitive Adhesives; Single Component
  • Chemical System: Elastomeric
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Textiles or Fabrics; Wood; Dissimilar Substrates
  • Type / Form: Liquid
Silicone Adhesive / Sealant -- PC® RTV 450
from Owens Corning® FOAMGLAS® Insulation

A one part, neutral cure, silicone adhesive / sealant formulated for use at high temperatures. PC ® HI-TEMP / RTV Silicone Adhesive is a one part, neutral cure, silicone adhesive / sealant formulated for use at high temperatures. It is particularly suited for use in conjunction with insulations... [See More]

  • Cure / Technology: Air Setting / Film Drying; Single Component; Room Temperature Vulcanizing or Curing
  • Features: Adhesive
  • Substrate Compatibility: FOAMGLAS®
  • Industry: Insulation Systems