Air Chip Inductors

52 Results
Fixed Inductors -- 118-AC1060R-90NGCT-ND [AC1060R-90NG from Bourns, Inc.]
from DigiKey

FIXED IND 90NH 3.5A 15 MOHM SMD [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Wirewound
  • Inductance Tolerance: 2
Fixed Inductors - LQG15HN3N6S02D -- 805828-LQG15HN3N6S02D [LQG15HN3N6S02D from Murata Electronics]
from Win Source Electronics

Manufacturer: Murata Electronics. Win Source Part Number: 805828-LQG15HN3N6S02D. Packaging: Reel. Type: Multilayer. Mounting Style: SMD. Shielding: Unshielded. Inductance: 3.6nH. Tolerance: ±0.3nH. Material - Core: Air. Frequency - Self Resonant: 6GHz. DC Resistance (DCR): 190mOhm Max. Supplier... [See More]

  • Core Material: Air
  • Packing Method: Tape Reel; Reel
  • Technology: Standard; Multilayer
  • Inductance Range: 0.0036
0806SQ, 0807SQ, 0908SQ Series Square Air Core Inductors -- 0806SQ-12N 0806SQ-12NJLC , 0806SQ-12NGLC
from Coilcraft, Inc.

Coilcraft 0806SQ, 0807SQ, 0908SQ Series square air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. High-reliability versions are available for space, military, and other critical... [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Standard
  • Molded / Shielded: Shielded
Fixed Inductors -- 118-AC1060R-R30JTR-ND [AC1060R-R30J from Bourns, Inc.]
from DigiKey

FIXED IND 307NH 3A 35 MOHM SMD [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Wirewound
  • Inductance Tolerance: 5
0906/1606 Series Micro Spring™ Air Core Inductors -- 0906-2 0906-2JLC , 0906-2KLC , 0906-2GLC
from Coilcraft, Inc.

Our 0906/1606 Series Micro Spring ™ air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As their name implies, air core inductors do not use a magnetic core, resulting in their... [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Standard
  • Molded / Shielded: Shielded
Fixed Inductors -- 118-AC1614SQ-5N5GCT-ND [AC1614SQ-5N5G from Bourns, Inc.]
from DigiKey

FIXED IND 5.5NH 2.9A 3.4MOHM SMD [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Wirewound
  • Inductance Tolerance: 2
1010VS, 1212VS, 2014VS Series High Current Air Core Inductors -- 1010VS-111 1010VS-111MEC
from Coilcraft, Inc.

Our VS high-current, high-power air core inductors can handle up to 57 Amps with no core loss. Their size results in excellent Q factors – up to 230 at 400 MHz. Inductance values range from 22 nH to 257 nH, all with ±20% tolerance. High-reliability versions are available for space,... [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Standard
  • Molded / Shielded: Shielded
Fixed Inductors -- 118-AC1615SQ-10NGCT-ND [AC1615SQ-10NG from Bourns, Inc.]
from DigiKey

FIXED IND 10.2NH 2.7A 7MOHM SMD [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Wirewound
  • Inductance Tolerance: 2
1111SQ Series Square Air Core Inductors -- 1111SQ-27N 1111SQ-27NJEC , 1111SQ-27NGEC
from Coilcraft, Inc.

Coilcraft 1111SQ Series square air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As their name implies, air-core inductors do not use a magnetic core, resulting in high Q and the... [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Standard
  • Molded / Shielded: Shielded
Fixed Inductors -- 118-AC1618SQ-12NGCT-ND [AC1618SQ-12NG from Bourns, Inc.]
from DigiKey

FIXED IND 12.1NH 4.4A 7MOHM SMD [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Wirewound
  • Inductance Tolerance: 2
132-xxSM Series Maxi Spring™ Air Core Inductors -- 132-09SM 132-09SMJLD , 132-09SMGLD
from Coilcraft, Inc.

Our 132-xxSM Series Maxi Spring ™ air core inductors have exceptionaly high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As their name implies, air core inductors do not use a magnetic core, resulting in high... [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Standard
  • Molded / Shielded: Shielded
Fixed Inductors -- 118-AC2213R-3N8KTR-ND [AC2213R-3N8K from Bourns, Inc.]
from DigiKey

FIXED IND 3.85NH 1.6A 6 MOHM SMD [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Wirewound
  • Inductance Tolerance: 10
1508/2508 Series Low Profile Mini Spring™ Air Core Inductors -- 1508-13N 1508-13NJLC , 1508-13NGLC
from Coilcraft, Inc.

Our 1508/2508 Series low-profile Mini Spring ™ air core inductors are AEC-Q200 qualified and provide exceptionally high Q over a wide frequency range, while being less than 2/3 the height of our standard Mini Springs. Self-resonant frequencies are as high as 5 GHz in this series and they can... [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Standard
  • Molded / Shielded: Shielded
Fixed Inductors -- 118-AC3028SQ-27NGCT-ND [AC3028SQ-27NG from Bourns, Inc.]
from DigiKey

FIXED IND 27NH 5.5A 8.1MOHM SMD [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Wirewound
  • Inductance Tolerance: 2
1512SP / 2712SP Series Mini Air Core Inductors -- 1512SP-10N 1512SP-10NG4EC , 1512SP-10NJ4EC
from Coilcraft, Inc.

Inductance values from 2.5 nH to 150 nH (tolerances as low as 2%). Tight tolerance can eliminate circuit tuning. Acrylic jacket provides a flat top for pick and place. Exceptionally high Q over a wide frequency range. Solder coated leads ensure reliable soldering. Wide range of standard EIA... [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Standard
  • Molded / Shielded: Shielded
Fixed Inductors -- 118-AC3630R-2N5KCT-ND [AC3630R-2N5K from Bourns, Inc.]
from DigiKey

FIXED IND 2.5NH 4A 1.1 MOHM SMD [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Wirewound
  • Inductance Tolerance: 10
1515SQ, 2222SQ, 2929SQ Series Square Air Core Inductors -- 1515SQ-47N 1515SQ-47NJEC , 1515SQ-47NGEC
from Coilcraft, Inc.

Coilcraft 1515SQ, 2222SQ, 2929SQ Series square air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As their name implies, air-core inductors do not use a magnetic core, resulting in... [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Standard
  • Molded / Shielded: Shielded
Fixed Inductors -- 118-AC4013R-7N1JTR-ND [AC4013R-7N1J from Bourns, Inc.]
from DigiKey

FIXED IND 7.15NH 1.6A 10 MOHM [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Wirewound
  • Inductance Tolerance: 5
AxxT/BxxT Series Mini Spring™ Air Core Inductors -- A01T A01TKLC
from Coilcraft, Inc.

Our AxxT/BxxT Series Mini Spring ™ air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As their name implies, air-core inductors do not use a magnetic core, resulting in their... [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Standard
  • Molded / Shielded: Shielded
Fixed Inductors -- 118-AC4842R-22NKTR-ND [AC4842R-22NK from Bourns, Inc.]
from DigiKey

FIXED IND 22NH 3A 4.2 MOHM SMD [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Wirewound
  • Inductance Tolerance: 10
GA309x and WA309x Series Mini Air Core Inductors -- GA3092 GA3092-ALC
from Coilcraft, Inc.

Our GA309x / WA309x Series miniature air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As their name implies, air core inductors do not use a magnetic core, resulting in their high... [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Standard
  • Molded / Shielded: Shielded
Fixed Inductors -- 118-AC5037SQ-47NGCT-ND [AC5037SQ-47NG from Bourns, Inc.]
from DigiKey

FIXED IND 47NH 4.9A 6.35MOHM SMD [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Wirewound
  • Inductance Tolerance: 2
Midi Spring® Air Core Inductors -- 1812SMS-22N 1812SMS-22NJLC , 1812SMS-22NGLC
from Coilcraft, Inc.

Our Midi Spring ® air core inductors have exceptionaly high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As their name implies, air core inductors do not use a magnetic core, resulting in high Q and the lowest... [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Standard
  • Molded / Shielded: Shielded
Fixed Inductors -- 118-AC6830R-28NGCT-ND [AC6830R-28NG from Bourns, Inc.]
from DigiKey

FIXED IND 28NH 4A 6 MOHM SMD [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Wirewound
  • Inductance Tolerance: 2
NA5931-AL – NA5936-AL Air Core Inductors for Linear Technology -- NA5931 NA5931-ALD
from Coilcraft, Inc.

Developed for Linear Technology LT8697 monolithic step-down switching regulator designed to power 5V USB applications. Very tight DCR tolerance – 15.7 m Ω; tight inductance tolerace – 2%. Rigid package for mechanical stability and reliable pick and place operations. Solder coated... [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Standard
  • Molded / Shielded: Shielded
Fixed Inductors -- 1292-WLQC0806Z0G12NPBTR-ND [WLQC0806Z0G12NPB from Walsin Technology Corp.]
from DigiKey

12nH Unshielded Wirewound Inductor 2.9A 8mOhm Max Nonstandard [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Wirewound
  • Inductance Tolerance: 2
ZA9423 Series High Current Air Core Inductors -- ZA9423-33N ZA9423-33NMED
from Coilcraft, Inc.

The ZA9423-33N and the ZA9423-66N high-frequency, high-current, surface-mount inductors are perfectly suited for use as low-loss chokes in RF amplifiers for HF, VHF, ISM, broadcast, and aerospace applications. Their high Q factors and high current ratings give designers great options for powerful RF... [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Standard
  • Molded / Shielded: Shielded
Fixed Inductors -- 197-4426-10NCCT-ND [4426-10NC from API Delevan, Inc.]
from DigiKey

FIXED IND 43NH 3A SURFACE MOUNT [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Wirewound
  • Application: RF Choke
Fixed Inductors -- 197-4426R-10NCCT-ND [4426R-10NC from API Delevan, Inc.]
from DigiKey

FIXED IND 43NH 3A SURFACE MOUNT [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Wirewound
  • Application: RF Choke
Fixed Inductors -- 478-7171-2-ND [AL01647N0JTS from Kyocera Corporation]
from DigiKey

47nH Unshielded Wirewound Inductor 3A 5.6mOhm Max Nonstandard [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Wirewound
  • Inductance Tolerance: 5
Fixed Inductors -- 478-7177-1-ND [AL12B28N0GTR from Kyocera Corporation]
from DigiKey

28nH Unshielded Wirewound Inductor 4A 6mOhm Max Nonstandard [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Wirewound
  • Inductance Tolerance: 2
Fixed Inductors -- 478-7179-2-ND [AS0608N9JTR from Kyocera Corporation]
from DigiKey

8.9nH Unshielded Wirewound Inductor 2.9A 7mOhm Max Nonstandard [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Wirewound
  • Inductance Tolerance: 5
Fixed Inductors -- 490-1073-1-ND [LQG15HN1N0S02D from Murata Electronics]
from DigiKey

1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric) [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Multilayer
  • DCR: 0.0700
Fixed Inductors -- 490-1099-1-ND [LQG18HN1N2S00D from Murata Electronics]
from DigiKey

1.2nH Unshielded Multilayer Inductor 1.1A 100mOhm Max 0603 (1608 Metric) [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Multilayer
  • DCR: 0.1000
Fixed Inductors -- 490-18136-1-ND [LQW18AS3N3J00D from Murata Electronics]
from DigiKey

3.3nH Unshielded Wirewound Inductor 700mA 45mOhm Max 0603 (1608 Metric) [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Wirewound
  • Inductance Tolerance: 5
Fixed Inductors -- 490-5642-1-ND [LQW2BAS2N8J00L from Murata Electronics]
from DigiKey

2.8nH Unshielded Wirewound Inductor 800mA 60mOhm Max 0805 (2015 Metric) [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Wirewound
  • Inductance Tolerance: 5
Fixed Inductors -- 490-5684-1-ND [LQW2UAS27NJ00L from Murata Electronics]
from DigiKey

27nH Unshielded Wirewound Inductor 1A 130mOhm Max 1008 (2520 Metric) [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Wirewound
  • Inductance Tolerance: 5
Fixed Inductors -- 490-LQG15HH12NG02DCT-ND [LQG15HH12NG02D from Murata Electronics]
from DigiKey

FIXED IND 12NH 500MA 280 MOHM [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Multilayer
  • Inductance Tolerance: 2
Fixed Inductors -- 490-LQG15HH15NG02DCT-ND [LQG15HH15NG02D from Murata Electronics]
from DigiKey

FIXED IND 15NH 450MA 320 MOHM [See More]

  • Core Material: Air
  • Packing Method: Tape Reel
  • Technology: Multilayer
  • Inductance Tolerance: 2
Fixed Inductors -- AIAC-1512C-12N5J-T [AIAC-1512C-12N5J-T from Abracon, LLC]
from ODG (Origin Data Global)

FIXED IND 12.5NH 4.3A 3 MOHM SMD [See More]

  • Core Material: Air; Air
  • Inductance Range: 0.0125
  • Technology: Wirewound; Wirewound
  • Inductance Tolerance: 5
Fixed Inductors -- LQG15HH10NJ02D [LQG15HH10NJ02D from Murata Electronics]
from ODG (Origin Data Global)

FIXED IND 10NH 300MA 260MOHM SMD [See More]

  • Core Material: Air; Air
  • Inductance Range: 0.0100
  • Technology: Multilayer; Multilayer
  • Inductance Tolerance: 5
Fixed Inductors -- LQG15HH15NG02D [LQG15HH15NG02D from Murata Electronics]
from ODG (Origin Data Global)

EMC [See More]

  • Core Material: Air; Air
  • Inductance Range: 0.0150
  • Technology: Multilayer; Multilayer
  • Inductance Tolerance: 2
Fixed Inductors -- LQG15HH18NG02D [LQG15HH18NG02D from Murata Electronics]
from ODG (Origin Data Global)

FIXED IND 18NH 400MA 0402 [See More]

  • Core Material: Air; Air
  • Inductance Range: 0.0180
  • Technology: Multilayer; Multilayer
  • Inductance Tolerance: 2
Fixed Inductors -- LQG15HH2N4B02D [LQG15HH2N4B02D from Murata Electronics]
from ODG (Origin Data Global)

EMC [See More]

  • Core Material: Air; Air
  • Inductance Range: 0.0024
  • Technology: Multilayer; Multilayer
  • DCR: 0.1100
Fixed Inductors -- LQG15HH3N3B02D [LQG15HH3N3B02D from Murata Electronics]
from ODG (Origin Data Global)

EMC [See More]

  • Core Material: Air; Air
  • Inductance Range: 0.0033
  • Technology: Multilayer; Multilayer
  • DCR: 0.1250
Fixed Inductors -- LQG15HH47NG02D [LQG15HH47NG02D from Murata Electronics]
from ODG (Origin Data Global)

FIXED IND 47NH 300MA 0402 [See More]

  • Core Material: Air; Air
  • Inductance Range: 0.0470
  • Technology: Multilayer; Multilayer
  • Inductance Tolerance: 2
Fixed Inductors -- LQG15HN15NG02D [LQG15HN15NG02D from Murata Electronics]
from ODG (Origin Data Global)

FIXED IND 15NH 400MA 0402 [See More]

  • Core Material: Air; Air
  • Inductance Range: 0.0150
  • Technology: Multilayer; Multilayer
  • Inductance Tolerance: 2
Fixed Inductors -- LQG15HN1N5B02D [LQG15HN1N5B02D from Murata Electronics]
from ODG (Origin Data Global)

FIXED IND 1.5NH 1000MA 0402 [See More]

  • Core Material: Air; Air
  • Inductance Range: 0.0015
  • Technology: Multilayer; Multilayer
  • DCR: 0.0800
Fixed Inductors -- LQG18HH10NJ00D [LQG18HH10NJ00D from Murata Electronics]
from ODG (Origin Data Global)

FIXED IND 10NH 700MA 0.25OHM SMD [See More]

  • Core Material: Air; Air
  • Inductance Range: 0.0100
  • Technology: Multilayer; Multilayer
  • Inductance Tolerance: 5
Fixed Inductors -- LQW18AS3N3G00D [LQW18AS3N3G00D from Murata Electronics]
from ODG (Origin Data Global)

FIXED IND 3.3NH 700MA 45MOHM SMD [See More]

  • Core Material: Air; Air
  • Inductance Range: 0.0033
  • Technology: Wirewound; Wirewound
  • Inductance Tolerance: 2
Fixed Inductors -- LQW2BAS12NJ00L [LQW2BAS12NJ00L from Murata Electronics]
from ODG (Origin Data Global)

FIXED IND 12NH 600MA 150MOHM SMD [See More]

  • Core Material: Air; Air
  • Inductance Range: 0.0120
  • Technology: Wirewound; Wirewound
  • Inductance Tolerance: 5
Fixed Inductors -- LQW2UAS1R0J00L [LQW2UAS1R0J00L from Murata Electronics]
from ODG (Origin Data Global)

FIXED IND 1UH 370MA 1.75 OHM SMD [See More]

  • Core Material: Air; Air
  • Inductance Range: 1
  • Technology: Wirewound; Wirewound
  • Inductance Tolerance: 5