Shielded Chip Inductors
from DigiKey
Shielded 2 Coil Inductor Array 59.6 µH Inductance - Connected in Series 15 µH Inductance - Connected in Parallel 119mOhm Max DC Resistance (DCR) - Parallel 1.83A Nonstandard [See More]
- Packing Method: Tape Reel
- Inductance Tolerance: 20
- Molded / Shielded: Shielded
- DCR: 0.1190 to 0.4700
from ERSAELECTRONICS PTE. LTD.
Common Mode Chokes Dual 600Ohm 100MHz 0.3A 0.8Ohm DCR SMD T/R Automotive AEC-Q200 Product overview: SRF3216A-601Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and... [See More]
- Technology: Data Line/Signal Line
- Packing Method: Tape and Reel
- Core Material: Ferrite
- Molded / Shielded: Shielded
from Coilcraft, Inc.
Windings are precision molded into plastic for mechanical and electrical stability. Tuning is done by means of a threaded powdered iron core with a hex socket. Optional plated brass shield cans with solderable tabs provide integral shielding. Extremely economical, even in small quantities. Tune with... [See More]
- Core Material: Carbonyl J Core length: 142 Series - 1/4"; 143, 144 Series - 3/8"
- Molded / Shielded: Molded; Shielded
- Packing Method: Tube
- Application: RF Choke
from RS Components, Ltd.
Toko DFE201610P-2R2M=P2 [See More]
- Technology: Wirewound
- EIA Case Size: 2016
- Core Material: Iron; Powered iron
- Molded / Shielded: Shielded
from DigiKey
IND DUAL 10UH 20% 2.08A SHLD [See More]
- Packing Method: Tape Reel
- Inductance Tolerance: 20
- Molded / Shielded: Shielded
- DCR: 0.0826 to 0.3420
from ERSAELECTRONICS PTE. LTD.
SMD Power Inductor 0.47uH 80A Shielded Wirewound AEC-Q200 Product overview: IHLP8787MZERR47M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing... [See More]
- Molded / Shielded: Shielded
- Inductance Range: 0.4700
- Standards and Certifications: RoHS
- Inductance Tolerance: 20
from Coilcraft, Inc.
Windings are precision molded into plastic for mechanical and electrical stability. Tuning is done by means of an aluminum core. Optional plated brass shield cans with solderable tabs provide integral shielding. 165 series offers intermediate L values to the 164 and higher SRF ratings. Samples of... [See More]
- Core Material: Aluminum, 0.187″ (4.75 mm) long
- Molded / Shielded: Molded; Shielded
- Packing Method: Tube
- Application: RF Choke
from RS Components, Ltd.
Toko 1286AS-H-2R2M=P2 [See More]
- Technology: Wirewound
- EIA Case Size: 2016
- Core Material: Iron; Powered iron
- Molded / Shielded: Shielded
from DigiKey
Shielded 2 Coil Inductor Array 1.88 µH Inductance - Connected in Series 470nH Inductance - Connected in Parallel 5.3mOhm Max DC Resistance (DCR) - Parallel 17.6A Nonstandard [See More]
- Packing Method: Tape Reel
- Inductance Tolerance: 30
- Molded / Shielded: Shielded
- DCR: 0.0053 to 0.0212
from ERSAELECTRONICS PTE. LTD.
Power Inductors - SMD 0.47uH 20% AEC-Q200 Product overview: IHLP2525CZERR47MA1 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets,... [See More]
- Technology: Power Choke
- Packing Method: Reel
- Core Material: Composite
- Molded / Shielded: Shielded
from Coilcraft, Inc.
Windings are precision molded into polypropylene for mechanical and electrical stability. Tuning is done by means of a threaded powdered iron core with a slotted socket. Optional plated brass shield cans with solderable tabs provide integral shielding. Extremely economical, even in small quantities. [See More]
- Core Material: Carbonyl J, 1/4" long
- Molded / Shielded: Molded; Shielded
- Packing Method: Tube
- Application: RF Choke
from RS Components, Ltd.
Toko DFE252012P-1R0M=P2 [See More]
- Technology: Wirewound
- EIA Case Size: 2012
- Core Material: Iron; Powered iron
- Molded / Shielded: Shielded
from DigiKey
Shielded 2 Coil Inductor Array 40 µH Inductance - Connected in Series 10 µH Inductance - Connected in Parallel 24.6mOhm Max DC Resistance (DCR) - Parallel 5.35A Nonstandard [See More]
- Packing Method: Tape Reel
- Inductance Tolerance: 20
- Molded / Shielded: Shielded
- DCR: 0.0246 to 0.0934
from ERSAELECTRONICS PTE. LTD.
Power Inductors - SMD 1.5Uh Shld 9.1A 15.8mOhms AECQ2 Product overview: XFL4020-152M EC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets,... [See More]
- Technology: High Power Inductor
- Packing Method: Reel
- Core Material: Composite
- Molded / Shielded: Shielded
from Coilcraft, Inc.
The 016008C Series is the world ’s smallest high-frequency-wirewound chip inductors. It features the highest Q factor on the market — up to 40% higher than the best thin-film counterparts. High Q is required to minimize the insertion loss in RF antenna impedance matching circuits, which... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Toko DFE252012P-2R2M=P2 [See More]
- Technology: Wirewound
- EIA Case Size: 2012
- Core Material: Iron; Powered iron
- Molded / Shielded: Shielded
from DigiKey
Shielded 2 Coil Inductor Array 3.28mH Inductance - Connected in Series 820 µH Inductance - Connected in Parallel 1.632Ohm Max DC Resistance (DCR) - Parallel 650mA Nonstandard [See More]
- Packing Method: Tape Reel
- Inductance Tolerance: 20
- Molded / Shielded: Shielded
- DCR: 1.63 to 5.9
from ERSAELECTRONICS PTE. LTD.
Power Inductors - SMD 1.8uH 20% AEC-Q200 Product overview: IHLP4040DZER1R8M1A from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets,... [See More]
- Technology: Power Choke
- Packing Method: Reel
- Core Material: Composite
- Molded / Shielded: Shielded
from Coilcraft, Inc.
The 016008F series is the world ’s smallest wirewound ferrite chip inductor, designed for high-frequency applications where board space is constrained. With dimensions of just 0.5 x 0.25 x 0.38 mm, it achieves the breakthrough miniaturization without compromising high-impedance performance. [See More]
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Murata DFE252012P-4R7M=P2 [See More]
- Technology: Wirewound
- EIA Case Size: 2012
- Core Material: Iron; Powered iron
- Molded / Shielded: Shielded
from DigiKey
Shielded 2 Coil Inductor Array 8.8 µH Inductance - Connected in Series 2.2 µH Inductance - Connected in Parallel 9.2mOhm Max DC Resistance (DCR) - Parallel 12.5A Nonstandard [See More]
- Packing Method: Tape Reel
- Inductance Tolerance: 30
- Molded / Shielded: Shielded
- DCR: 0.0092 to 0.0338
from ERSAELECTRONICS PTE. LTD.
CMC 100MA 2LN 90OHM SMD AEC-Q200 Product overview: KCZ1210AH900HRTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement... [See More]
- Technology: Signal Line
- Molded / Shielded: Shielded
- Packing Method: Tape & Reel (TR)
- Standards and Certifications: RoHS
from Coilcraft, Inc.
Our 0201AF Series wirewound ferrite core chip inductors offer very high inductance values in 0201 size – up to 200 nH. They are optimized for RF isolation in applications ranging from 900 MHz to 9 GHz. The low-loss ferrite construction creates high impedance, high current handling, and low DCR... [See More]
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Toko DFE252012P-R47M=P2 [See More]
- Technology: Wirewound
- EIA Case Size: 2012
- Core Material: Iron; Powered iron
- Molded / Shielded: Shielded
from DigiKey
Shielded 2 Coil Inductor Array 135.2 µH Inductance - Connected in Series 33.8 µH Inductance - Connected in Parallel 379.5mOhm DC Resistance (DCR) - Parallel 812mA Nonstandard [See More]
- Packing Method: Tape Reel
- Inductance Tolerance: 20
- Molded / Shielded: Shielded
- DCR: 0.3795 to 1.52
from ERSAELECTRONICS PTE. LTD.
SMD Power Inductor 100uH 1.53A Shielded Ferrite AEC-Q200 Product overview: NS12555T101MNV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing... [See More]
- Core Material: Ferrite
- Standards and Certifications: RoHS
- Molded / Shielded: Shielded
- Inductance Range: 100
from Coilcraft, Inc.
Our 0201AF (0603) Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth (up to GHz band). Ferrite construction and heavy gage wire means high current handling for their 0201 size. Extremely low DCR assures lowest insertion... [See More]
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Toko FDSD0420-H-4R7M=P3 [See More]
- Technology: Wirewound
- EIA Case Size: 0420
- Core Material: Iron; Powered iron
- Molded / Shielded: Shielded
from DigiKey
Shielded 2 Coil Inductor Array 17.64 µH Inductance - Connected in Series 4.41 µH Inductance - Connected in Parallel 199mOhm DC Resistance (DCR) - Parallel 1.12A Nonstandard [See More]
- Packing Method: Tape Reel
- Inductance Tolerance: 20
- Molded / Shielded: Shielded
- DCR: 0.1990 to 0.7959
from ERSAELECTRONICS PTE. LTD.
100uH Shielded Power Inductor, 660mA, Ferrite, SMD, AEC-Q200 Product overview: NRS6028T101MMGJV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing... [See More]
- Core Material: Ferrite
- Standards and Certifications: RoHS
- Molded / Shielded: Shielded
- Inductance Range: 100
from Coilcraft, Inc.
Measuring just 0.58 x 0.46 x 0.35 mm, the 0201CT Series is a low profile wirewound chip inductor in an 0201 (metric 0603) size. It has exceptionally higher Q and lower DCR than similarly sized thin-film types and is optimized for high-frequency impedance matching in applications such as cell phones,... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Murata LQH32PN220MNCL [See More]
- Technology: Wirewound
- EIA Case Size: 3225
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
from DigiKey
Shielded 2 Coil Inductor Array 38.5 µH Inductance - Connected in Series 9.63 µH Inductance - Connected in Parallel 22mOhm Max DC Resistance (DCR) - Parallel 6.02A Nonstandard [See More]
- Packing Method: Tape Reel
- Inductance Tolerance: 25
- Molded / Shielded: Shielded
- DCR: 0.0220 to 0.0890
from ERSAELECTRONICS PTE. LTD.
SMD Power Inductor, 100uH, 750mA, Ferrite, Shielded, AEC-Q200 Product overview: NRS6045T101MMGKV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing... [See More]
- Core Material: Ferrite
- Inductance Range: 100
- Molded / Shielded: Shielded
- Inductance Tolerance: 20
from Coilcraft, Inc.
Our 0201DS Series inductors are the world's smallest EIA size wirewound inductors, yet they have high Q values - up to 64 at 1.7 GHz! They also feature self-resonant frequencies (SRF) as high as 24 GHz. Excellent for narrowband isolation and filtering in mobile applications. 0201 size –... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Murata LQH32PN6R8NNCL [See More]
- Technology: Wirewound
- EIA Case Size: 3225
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
from DigiKey
Shielded 2 Coil Inductor Array 189.9 µH Inductance - Connected in Series 47.47 µH Inductance - Connected in Parallel 74mOhm DC Resistance (DCR) - Parallel 2.71A Nonstandard [See More]
- Packing Method: Tape Reel
- Inductance Tolerance: 20
- Molded / Shielded: Shielded
- DCR: 0.0740 to 0.2970
from ERSAELECTRONICS PTE. LTD.
Power Inductors - SMD 100uH 20% AEC-Q200 Product overview: IHLP3232CZER100MA1 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets,... [See More]
- Technology: Power Choke
- Packing Method: Reel
- Core Material: Composite
- Molded / Shielded: Shielded
from Coilcraft, Inc.
The 0201HL Series has higher inductance values than other 0201 size inductors, with twice the Q factor of thin-film technology inductors of the same size. Measuring just 0.58 x 0.46 x 0.46 mm, they are optimized for impedance matching in 700 MHz LTE and 5G applications. Optimized for LTE Antenna... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Murata LQH43PN101M26L [See More]
- Technology: Wirewound
- EIA Case Size: 4532
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
from DigiKey
IND AUDIO CLASS D 10.0UH 4.4A [See More]
- Packing Method: Tape Reel
- Inductance Tolerance: 20
- Molded / Shielded: Shielded
- Operating Temperature: -55 to 155
from ERSAELECTRONICS PTE. LTD.
SMD Shielded Ferrite Inductor 10uH 20% 0.71A 264mR AEC-Q200 Product overview: NRS3015T100MNGHV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing... [See More]
- Core Material: Ferrite
- Standards and Certifications: RoHS
- Molded / Shielded: Shielded
- Inductance Range: 10
from Coilcraft, Inc.
The 0201HT is the industry ’s lowest profile 0201-sized (metric 0603) chip inductor with a maximum height of just 0.28 mm. It has significantly higher Q and lower DCR than similarly sized thin-film types and is optimized for high-frequency impedance matching in applications such as cell... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Murata LQH43PN151M26L [See More]
- Technology: Wirewound
- EIA Case Size: 4532
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
from DigiKey
IND AUDIO CLASS D 15.0UH 4.1A [See More]
- Packing Method: Tape Reel
- Inductance Tolerance: 20
- Molded / Shielded: Shielded
- Operating Temperature: -55 to 155
from ERSAELECTRONICS PTE. LTD.
SMD Power Inductor 10uH 1.2A 240mR Ferrite Shielded AEC-Q200 Product overview: NRS6012T100MMGJV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing... [See More]
- Core Material: Ferrite
- Standards and Certifications: RoHS
- Molded / Shielded: Shielded
- Inductance Range: 10
from Coilcraft, Inc.
Our 026011C Series performance-optimized 0201-size inductors offer SRF values as high as 34 GHz. Their wirewound construction, and resulting high Q factor, make them a great choice for 700 MHz LTE and 5G applications. 29 inductance values from 0.75 nH to 75 nH. Optimized for 5G applications. High Q... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Murata LQH43PN1R0N26L [See More]
- Technology: Wirewound
- EIA Case Size: 4532
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
from DigiKey
IND AUDIO CLASS D 22.0UH 3.5A [See More]
- Packing Method: Tape Reel
- Inductance Tolerance: 20
- Molded / Shielded: Shielded
- Operating Temperature: -55 to 155
from ERSAELECTRONICS PTE. LTD.
SMD Power Inductor 10uH 2.1A 20% Ferrite Shielded AEC-Q200 Product overview: NRS5040T100MMGJV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing... [See More]
- Core Material: Ferrite
- Standards and Certifications: RoHS
- Molded / Shielded: Shielded
- Inductance Range: 10
from Coilcraft, Inc.
Our 026011F Series of miniature wirewound RF chokes are an optimized 0201 size at 0.7 × 0.3 × 0.55 mm and feature high impedance for RF isolation in cellular applications. This series offers the industry's highest inductance values in 0201 size – up to 560 nH. The ferrite... [See More]
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Murata LQH43PN220M26L [See More]
- Technology: Wirewound
- EIA Case Size: 4532
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
from DigiKey
IND AUDIO CLASS D 33.0UH 2.8A [See More]
- Packing Method: Tape Reel
- Inductance Tolerance: 20
- Molded / Shielded: Shielded
- Operating Temperature: -55 to 155
from ERSAELECTRONICS PTE. LTD.
SMD Shielded Ferrite Inductor 10uH 20% 2.56A 43mR AEC-Q200 Product overview: DRA74-100-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets,... [See More]
- Core Material: Ferrite
- Standards and Certifications: RoHS
- Molded / Shielded: Shielded
- Inductance Range: 10
from Coilcraft, Inc.
Our 026011F (0603) Series wirewound ferrite beads achieve even higher optomized impedance and lower DCR than our 0201AF Series in a slightly taller height, still only 0.55 mm max. Ferrite construction and heavy gage wire means high current handling for 0201 size. Extremely low DCR assures lowest... [See More]
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Murata LQH43PN470M26L [See More]
- Technology: Wirewound
- EIA Case Size: 4532
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
from DigiKey
IND AUDIO CLASS D 5.6UH 6.0A [See More]
- Packing Method: Tape Reel
- Inductance Tolerance: 20
- Molded / Shielded: Shielded
- Operating Temperature: -55 to 155
from ERSAELECTRONICS PTE. LTD.
SMD Power Inductor, 10uH, 6.02A, Shielded, AEC-Q200 Product overview: DRA127-100-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets,... [See More]
- Molded / Shielded: Shielded
- Inductance Range: 10
- Standards and Certifications: RoHS
- Inductance Tolerance: 20
from Coilcraft, Inc.
Our 0302CS Series chip inductors are 20% smaller than the 0402CS Series and have exceptionally high Q for their size. They also feature very high self-resonant frequencies across a wide range of inductance values. Ultra small wirewound inductor – 20% smaller than our 0402CS. 45 inductance... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Murata LQH5BPN150MT0L [See More]
- Technology: Wirewound
- EIA Case Size: 5050
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
from DigiKey
IND AUDIO CLASS D 7.5UH 5.3A [See More]
- Packing Method: Tape Reel
- Inductance Tolerance: 20
- Molded / Shielded: Shielded
- Operating Temperature: -55 to 155
from ERSAELECTRONICS PTE. LTD.
Power Inductors - SMD 10uH 20% AEC-Q200 Product overview: IHLP3232DZER100MA1 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets,... [See More]
- Technology: Power Choke
- Packing Method: Reel
- Core Material: Composite
- Molded / Shielded: Shielded
from Coilcraft, Inc.
Our 0402AF Series was our first generation of 0402 wirewound ferrite beads. It has impedance values from 11 Ohms to 330 Ohms at 100 MHz and high current handling vs ceramic constructions of similar values. For much lower DCR, consider our newer 0402DF Series. Higher performance than other surface... [See More]
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Murata LQH5BPN220MT0L [See More]
- Technology: Wirewound
- EIA Case Size: 5050
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
from DigiKey
IND DRAQ75 10UH SMT SHLD [See More]
- Packing Method: Tape Reel
- Inductance Tolerance: 25
- Molded / Shielded: Shielded
- DCR: 0.0520 to 0.2080
from ERSAELECTRONICS PTE. LTD.
FIXED IND 15UH 2.5A 48 MOHM SMD / Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 2.5A 0.048Ohm DCR Automotive T/R Product overview: CLF10040T-150M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in... [See More]
- Technology: Wirewound
- Molded / Shielded: Shielded
- Packing Method: Reel package
- Inductance Range: 15
from Coilcraft, Inc.
Our 0402AF Series is the first generation of 0402 wirewound ferrite chip inductors. It has inductance values from 20 nH to 560 nH and higher current handling than ceramic constructions of similar values. For much lower DCR, consider our newer 0402DF Series. Higher inductance values than other 0402... [See More]
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Murata LQH5BPN2R2NT0L [See More]
- Technology: Wirewound
- EIA Case Size: 5050
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
from DigiKey
INDUCT ARRAY 2 COIL 1.478UH SMD [See More]
- Packing Method: Tape Reel
- Inductance Tolerance: 20
- Molded / Shielded: Shielded
- DCR: 0.0029 to 0.0114
from ERSAELECTRONICS PTE. LTD.
SMD Power Inductor 1uH 20% 53A Shielded 6767 AEC-Q200 Product overview: IHLP6767GZER1R0M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets,... [See More]
- Molded / Shielded: Shielded
- Inductance Range: 1
- Standards and Certifications: RoHS
- Inductance Tolerance: 20
from Coilcraft, Inc.
Our 0402CS Series is qualified to AEC-Q200 Grade 1 standards, making it ideal for automotive and other high-temperature apllications. It features very high Q and self-resonant frequencies. For highest Q factor, consider our 0402DC Series (up to 120 nH) and our 0402HP Series (above 120 nH to 220 nH). [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Murata LQH5BPN3R3NT0L [See More]
- Technology: Wirewound
- EIA Case Size: 5050
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
from DigiKey
Shielded 2 Coil Inductor Array 1.33mH Inductance - Connected in Series 332.6 µH Inductance - Connected in Parallel 482mOhm DC Resistance (DCR) - Parallel 1.06A Nonstandard [See More]
- Packing Method: Tape Reel
- Inductance Tolerance: 20
- Molded / Shielded: Shielded
- DCR: 0.4820 to 1.93
from ERSAELECTRONICS PTE. LTD.
1uH 69A Shielded Power Inductor, 0.89mR DCR, SMD, AEC-Q200 Product overview: IHLP8787MZER1R0M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing... [See More]
- Molded / Shielded: Shielded
- Inductance Range: 1
- Standards and Certifications: RoHS
- Inductance Tolerance: 20
from Coilcraft, Inc.
With a maximum height of just 0.45 mm, our 0402CT Series has a 30% lower profile than competitive 0402 products. Its wirewound construction provides Q factors up to 84 at 2.4 GHz and self-resonant frequencies as high as 27.5 GHz. Maximum height reduced to 0.45 mm – 30% lower profile than... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
TDK VLCF4018T-470MR34-2 [See More]
- Technology: Wirewound
- Molded / Shielded: Shielded
- EIA Case Size: 4018
- Standards and Certifications: RoHS
from DigiKey
Shielded 2 Coil Inductor Array 271.6 µH Inductance - Connected in Series 67.91 µH Inductance - Connected in Parallel 101mOhm DC Resistance (DCR) - Parallel 2.22A Nonstandard [See More]
- Packing Method: Tape Reel
- Inductance Tolerance: 20
- Molded / Shielded: Shielded
- DCR: 0.1010 to 0.4400
from ERSAELECTRONICS PTE. LTD.
SMD Power Inductor 2.2uH 1.7A Ferrite Shielded AEC-Q200 Product overview: NRS6010T2R2MMGFV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing... [See More]
- Core Material: Ferrite
- Standards and Certifications: RoHS
- Molded / Shielded: Shielded
- Inductance Range: 2.2
from Coilcraft, Inc.
Our 0402DC Series offers the industry ’s highest Q factors in an 0402 size for super low loss in high-frequency circuits. They also feature wirewound construction for extremely high self resonance – up to 28.8 GHz – and offer DCR as low as 25 m Ω, significantly lower than... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
TDK VLCF4020T-100MR85 [See More]
- Technology: Wirewound
- Molded / Shielded: Shielded
- EIA Case Size: 4020
- Standards and Certifications: RoHS
from DigiKey
INDUCT ARRAY 2 COIL 86.89UH SMD [See More]
- Packing Method: Tape Reel
- Inductance Tolerance: 20
- Molded / Shielded: Shielded
- DCR: 0.1280 to 0.5150
from ERSAELECTRONICS PTE. LTD.
SMD Power Inductor 2.2uH 12.5A 9.1mR Shielded 4040 AEC-Q200 Product overview: IHLP4040DZER2R2M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing... [See More]
- Molded / Shielded: Shielded
- Inductance Range: 2.2
- Standards and Certifications: RoHS
- Inductance Tolerance: 20
from Coilcraft, Inc.
Our 0402DF Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth - up to GHz band. Ferrite construction and heavy gage wire means high current handling for 0402 size. Extremely low DCR assures lowest insertion loss for high... [See More]
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
TDK VLCF4020T-2R2N1R7 [See More]
- Technology: Wirewound
- Molded / Shielded: Shielded
- EIA Case Size: 4020
- Standards and Certifications: RoHS
from DigiKey
Shielded 2 Coil Inductor Array 32.19 µH Inductance - Connected in Series 8.048 µH Inductance - Connected in Parallel 17.6mOhm DC Resistance (DCR) - Parallel 5.54A Nonstandard [See More]
- Packing Method: Tape Reel
- Inductance Tolerance: 20
- Molded / Shielded: Shielded
- DCR: 0.0176 to 0.0705
from ERSAELECTRONICS PTE. LTD.
Power Inductors - SMD 2.2uH 20% AEC-Q200 Product overview: IHLP5050EZER2R2MA1 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets,... [See More]
- Technology: Power Choke
- Packing Method: Reel
- Core Material: Composite
- Molded / Shielded: Shielded
from Coilcraft, Inc.
Our 0402DF Series of wirewound ferrite chip inductors have the industry's lowest DCR in an 0402 size – up to 30% lower than the closest competitor. This series was developed for cellular applications for use as either filter elements, as one-pole filters, or as RF chokes in the cellular bands. [See More]
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
TDK VLCF5020T-100MR87 [See More]
- Technology: Wirewound
- Molded / Shielded: Shielded
- EIA Case Size: 5020
- Standards and Certifications: RoHS
from DigiKey
Shielded 2 Coil Inductor Array 1.824 µH Inductance - Connected in Series 456nH Inductance - Connected in Parallel 1.8mOhm DC Resistance (DCR) - Parallel 17.6A Nonstandard [See More]
- Packing Method: Tape Reel
- Inductance Tolerance: 20
- Molded / Shielded: Shielded
- DCR: 0.0018 to 0.0078
from ERSAELECTRONICS PTE. LTD.
Power Inductors - SMD 2.2uH 20% AEC-Q200 Product overview: IHLP6767GZER2R2MA1 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets,... [See More]
- Technology: Power Choke
- Packing Method: Reel
- Core Material: Composite
- Molded / Shielded: Shielded
from Coilcraft, Inc.
Our 0402FL Series of wirewound ferrite beads feature a low profile of 0.55 mm, which is 10% lower than competitive inductors. These were developed for cellular applications for use either as filter elements, as one-pole filters, or as RF chokes in the cellular bands. They are also great for... [See More]
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
TDK VLCF5020T-100M1R1-1 [See More]
- Technology: Wirewound
- Molded / Shielded: Shielded
- EIA Case Size: 5020
- Standards and Certifications: RoHS
from DigiKey
Shielded 2 Coil Inductor Array 579.6 µH Inductance - Connected in Series 144.9 µH Inductance - Connected in Parallel 247mOhm DC Resistance (DCR) - Parallel 1.59A Nonstandard [See More]
- Packing Method: Tape Reel
- Inductance Tolerance: 20
- Molded / Shielded: Shielded
- DCR: 0.2470 to 0.9890
from ERSAELECTRONICS PTE. LTD.
CMC 230MA 2LN 1KOHM SMD AEC-Q200 Product overview: SRF3216A-102Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts,... [See More]
- Technology: Data Line/Signal Line
- Packing Method: Tape & Reel (TR)
- Core Material: Ferrite
- Molded / Shielded: Shielded
from Coilcraft, Inc.
Our 0402FL Series of wirewound ferrite chip inductors feature a low profile of 0.55 mm, which is 10% lower than competitive inductors. They were developed for cellular applications for use either as filter elements, as one-pole filters, or as RF chokes in the cellular bands, and are great for use in... [See More]
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
TDK VLCF5020T-220MR58 [See More]
- Technology: Wirewound
- Molded / Shielded: Shielded
- EIA Case Size: 5020
- Standards and Certifications: RoHS
from DigiKey
Shielded 2 Coil Inductor Array 3.98mH Inductance - Connected in Series 995 µH Inductance - Connected in Parallel 4.34Ohm DC Resistance (DCR) - Parallel 260mA Nonstandard [See More]
- Packing Method: Tape Reel
- Inductance Tolerance: 20
- Molded / Shielded: Shielded
- DCR: 4.34 to 17.36
from ERSAELECTRONICS PTE. LTD.
Power Inductors - SMD 3.3uH 20% AEC-Q200 Product overview: IHLP2020BZER3R3MA1 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets,... [See More]
- Technology: Power Choke
- Packing Method: Reel
- Core Material: Composite
- Molded / Shielded: Shielded
from Coilcraft, Inc.
Our 0402HL Series offers higher inductance values than other chip inductors this size – from 270 nH up to 820 nH. Tight 5% tolerance assures minimal variation for narrowband applications. Higher inductance values than other chip inductors this size: From 270 nH to 820 nH. 5% inductance... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
TDK VLCF5020T-220MR75-1 [See More]
- Technology: Wirewound
- Molded / Shielded: Shielded
- EIA Case Size: 5020
- Standards and Certifications: RoHS
from LCSC Electronics Technology (HK) Limited
2.2uH ±20% Shielded Power Inductors SMD,2x2.5mm Power Inductors ROHS [See More]
- Molded / Shielded: Shielded
- Standards and Certifications: RoHS
- Application: Power Choke
- Inductance Range: 2.2
from ODG (Origin Data Global)
IND POWER SHIELDED WIREWOUND 15U [See More]
- Technology: Wirewound; Drum Core, Wirewound
- Molded / Shielded: Shielded
- Core Material: Ferrite; Ferrite
- Application: Power Choke
from Trigon Components, Inc.
SERIES. IDB. DESCRIPTION. IDB1608. INDUCTANCE RANGE. 100 to 10000uH. IDC. 0.01 to 0.22A. DCR. 0.95 to 74ohm. PACKAGE. SMD 0603. FEATURE. •Magnetically shielded construction. •Compact and thin. •High breakdown voltage. •DCR is lower than inductors 10%~60%. [See More]
- Devices in Package: 1
- Molded / Shielded: Molded; Shielded
- Packing Method: Tape Reel; Bulk
- Application: General Purpose; Power Choke
from Bourns, Inc.
Bourns, Inc. is pleased to announce that it has acquired substantially all of the assets of the J.W. Miller Magnetics Division of Bell Industries, Inc. from Bell. Founded in 1924, J.W. Miller ® Magnetics is a well-known supplier of custom and standard magnetic components with capabilities to... [See More]
- Core Material: Ferrite
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: Power Choke
from Frontier Electronics Corp.
Frontier Electronics designs and manufactures customer specific solutions when industry standard products do not meet their requirements. Redesigns for tighter tolerances, smaller footprints, higher performance, etc.. Redesigning and/or re-manufacturing obsolete components to conform to the latest... [See More]
- Technology: Standard
- Molded / Shielded: Shielded
- Core Material: Ferrite
- Application: Power Choke
from ITG Electronics, Inc.
0.22uH, 30%, 18mOhm, 3.5Amp Max. SMD Shielded Drum Inductor [See More]
- Technology: Drum Inductor
- Molded / Shielded: Shielded
- Devices in Package: 1
- Application: Portable & Mobile Device
from RCD Components, Inc.
MULTILAYER SHEILDED FERRITE SURFACE MOUNT CHIP INDUCTOR. RCD ’s MLI i nductors feature a monolithic multilayer construction. The structure involves no windings/welds/solder joints, ensuring highest reliability and p erformance levels over a wide t emperature and humidity range. Operating... [See More]
- Technology: Multilayer
- Packing Method: Tape Reel (optional feature); Bulk (optional feature)
- Core Material: Ferrite
- Molded / Shielded: Shielded
from LCSC Electronics Technology (HK) Limited
1.6A 10uH Shielded Power Inductors ±20% 1.6A SMD,5x5mm Power Inductors ROHS [See More]
- Molded / Shielded: Shielded
- Standards and Certifications: RoHS
- Application: Power Choke
- Inductance Range: 10
from ODG (Origin Data Global)
WE-PD3 SMT SHIELDED POWER INDUCT [See More]
- Technology: Wirewound; Wirewound
- Molded / Shielded: Shielded
- Core Material: Ferrite; Ferrite
- Application: Power Choke
from Trigon Components, Inc.
SERIES. IDC. DESCRIPTION. IDC73 IDC75. INDUCTANCE RANGE. 1 to 1000uH. IDC. 0.10 to 3.12A. DCR. 0.019 to 702ohm. PACKAGE. SMD. FEATURE. •Magnetically shielded construction. •Compact and thin. •For large currents. [See More]
- Devices in Package: 1
- Molded / Shielded: Molded; Shielded
- Packing Method: Tape Reel; Bulk
- Application: General Purpose; Power Choke
from ITG Electronics, Inc.
0.33uH, 20%, 22mOhm DCR, 7.0Amp Max. SMD Shielded Drum Inductor [See More]
- Technology: Drum Inductor
- Packing Method: Tape Reel
- Devices in Package: 1
- Molded / Shielded: Shielded
from LCSC Electronics Technology (HK) Limited
9A 2.2uH Shielded Power Inductors ±20% 12A SMD,6.6x7mm Power Inductors ROHS [See More]
- Molded / Shielded: Shielded
- Standards and Certifications: RoHS
- Application: Power Choke
- Inductance Range: 2.2
from ODG (Origin Data Global)
WE-PD PERFORMANCE SMT SHIELDED P [See More]
- Core Material: Ferrite; Ferrite
- Application: RF Choke
- Molded / Shielded: Shielded
- Inductance Range: 6.8
from Trigon Components, Inc.
SERIES. IDL / IDB. DESCRIPTION. IDL62 IDB62 IDL63 IDB63. INDUCTANCE RANGE. 1 to 150uH. IDC. 0.31 to 3.59A. DCR. 0.017 to 0.80ohm. PACKAGE. SMD. FEATURE. •Magnetically shielded construction. •Compact and thin. •Large Current and Low DCR. [See More]
- Devices in Package: 1
- Molded / Shielded: Molded; Shielded
- Packing Method: Tape Reel; Bulk
- Application: General Purpose; Power Choke
from ITG Electronics, Inc.
0.47uH, 30%, 47mOhm, 3.35Amp Max. SMD Shielded Drum Inductor [See More]
- Technology: Drum Inductor
- Packing Method: Tape Reel
- Devices in Package: 1
- Molded / Shielded: Shielded
from LCSC Electronics Technology (HK) Limited
3A 15uH Shielded Power Inductors ±20% 5A SMD,6.6x7.3mm Power Inductors ROHS [See More]
- Molded / Shielded: Shielded
- Standards and Certifications: RoHS
- Application: Power Choke
- Inductance Range: 15
from ODG (Origin Data Global)
10 UH SHIELDED DRUM CORE, WIREWO [See More]
- Technology: Wirewound; Wirewound
- Inductance Range: 10
- Molded / Shielded: Shielded
- Inductance Tolerance: 20
from Trigon Components, Inc.
SERIES. IDM. DESCRIPTION. IDM10145, IDM12555, IDM12565, IDM12575, IDM6028. INDUCTANCE RANGE. 1.2 to 1500uH. IDC. 0.19 to 13.0A. DCR. 0.0069 to 4.94ohm. PACKAGE. SMD. FEATURE. •Magnetically shielded construction. •Compact and thin. Large Current and Low DCR. [See More]
- Devices in Package: 1
- Molded / Shielded: Molded; Shielded
- Packing Method: Tape Reel; Bulk
- Application: General Purpose; Power Choke
from ITG Electronics, Inc.
0.5uH, 30%, 13mOhm, 4.9Amp Max. SMD Shielded Drum Inductor [See More]
- Technology: Drum Inductor
- Packing Method: Tape Reel
- Devices in Package: 1
- Molded / Shielded: Shielded
from LCSC Electronics Technology (HK) Limited
4.5A 6.8uH Shielded Power Inductors ±20% 8A SMD,6.6x7.3mm Power Inductors ROHS [See More]
- Molded / Shielded: Shielded
- Standards and Certifications: RoHS
- Application: Power Choke
- Inductance Range: 6.8
from ODG (Origin Data Global)
POWER INDUCTOR, SHIELDED, 20% TO [See More]
- Technology: Drum Core
- Molded / Shielded: Shielded
- Core Material: Ferrite; Ferrite
- Application: Power Choke
from Trigon Components, Inc.
SERIES. IDS. DESCRIPTION. IDS1608 IDS3316 IDS5022. INDUCTANCE RANGE. 1 to 1000uH. IDC. 0.01 to 8A. DCR. 0.021 to 32.80ohm. PACKAGE. SMD. FEATURE. •Magnetically shielded construction. •Compact and thin. •DCR is lower than inductors 10%~60%. [See More]
- Devices in Package: 1
- Molded / Shielded: Molded; Shielded
- Packing Method: Tape Reel; Bulk
- Application: General Purpose; Power Choke
from ITG Electronics, Inc.
0.65uH, 25%, 6.51mOhm, 7Amp Max. SMD Shielded Drum Inductor [See More]
- Technology: Drum Inductor
- Devices in Package: 1
- Core Material: Ferrite
- Molded / Shielded: Shielded
from LCSC Electronics Technology (HK) Limited
8A 2.2uH Shielded Power Inductors ±20% 10A SMD,6.6x7.3mm Power Inductors ROHS [See More]
- Molded / Shielded: Shielded
- Standards and Certifications: RoHS
- Application: Power Choke
- Inductance Range: 2.2
from ODG (Origin Data Global)
POWER INDUCTOR, SHIELDED, 20% TO [See More]
- Technology: Drum Core
- Molded / Shielded: Shielded
- Core Material: Ferrite; Ferrite
- Application: Power Choke
from Trigon Components, Inc.
SERIES. IDT104. DESCRIPTION. IDT104 IDT106 IDT126. INDUCTANCE RANGE. 1.10 to 680uH. IDC. 0.47 to 11.80A. DCR. 0.010 to 1.50ohm. PACKAGE. SMD. FEATURE. •Magnetically shielded construction. •Compact and thin. •Large Current and Low DCR. [See More]
- Devices in Package: 1
- Molded / Shielded: Molded; Shielded
- Packing Method: Tape Reel; Bulk
- Application: General Purpose; Power Choke
from ITG Electronics, Inc.
0.68uH, 30%, 65mOhm, 3.06Amp Max. SMD Shielded Drum Inductor [See More]
- Technology: Drum Inductor
- Packing Method: Tape Reel
- Devices in Package: 1
- Molded / Shielded: Shielded
from LCSC Electronics Technology (HK) Limited
5.5A 33uH Shielded Power Inductors ±20% 5.5A 1210 Power Inductors ROHS [See More]
- Molded / Shielded: Shielded
- Standards and Certifications: RoHS
- Application: Power Choke
- Inductance Range: 33
from ODG (Origin Data Global)
POWER INDUCTOR, SHIELDED, 10/20% [See More]
- Technology: Drum Core
- Molded / Shielded: Shielded
- Core Material: Ferrite; Ferrite
- Application: Power Choke
from Trigon Components, Inc.
SERIES. IMCG. DESCRIPTION. Multilayer, General Purpose. INDUCTANCE RANGE. 0.047 to 10uH. IDC. 15 to 300mA. DCR. 0.15 to 1.15ohm. PACKAGE. SMD 0402 to 1206. FEATURE. •To prevent EMI interference noises between. •High Q and high reliability and ferrite material. [See More]
- Technology: Multilayer
- Devices in Package: 1
- Core Material: Ferrite
- Packing Method: Tape Reel; Bulk
from ITG Electronics, Inc.
0.75uH, 30%, 14mOhm, 6.32Amp Max. SMD Shielded Drum Inductor [See More]
- Technology: Drum Inductor
- Packing Method: Tape Reel
- Devices in Package: 1
- Molded / Shielded: Shielded
from LCSC Electronics Technology (HK) Limited
1.25A 680uH Shielded Power Inductors ±20% 1.6A SMD,12x12mm Power Inductors ROHS [See More]
- Molded / Shielded: Shielded
- Standards and Certifications: RoHS
- Application: Power Choke
- Inductance Range: 680
from ODG (Origin Data Global)
POWER INDUCTOR, SHIELDED, 20% TO [See More]
- Technology: Drum Core
- Molded / Shielded: Shielded
- Core Material: Ferrite; Ferrite
- Application: Power Choke
from Trigon Components, Inc.
SERIES. IMCH. DESCRIPTION. Multilayer, High Frequency. INDUCTANCE RANGE. 1.2 to 100nH. IDC. 200 to 300mA. DCR. 0.10 to 2.10ohm. PACKAGE. SMD 0402 to 1206. FEATURE. •To prevent EMI interference noises between. •High Q and high reliability and ceramic. [See More]
- Technology: Multilayer
- Devices in Package: 1
- Core Material: Ceramic
- Packing Method: Tape Reel; Bulk
from ITG Electronics, Inc.
0.82uH, 20%, 4.67mOhm, 38Amp Max. SMD Shielded Drum Inductor [See More]
- Technology: Drum Inductor
- Devices in Package: 1
- Core Material: Ferrite
- Packing Method: Tape Reel
from LCSC Electronics Technology (HK) Limited
850mA 10uH Shielded Power Inductors ±20% 1A SMD,2x2.5mm Power Inductors ROHS [See More]
- Molded / Shielded: Shielded
- Standards and Certifications: RoHS
- Application: Power Choke
- Inductance Range: 10
from ODG (Origin Data Global)
POWER INDUCTOR, SHIELDED, 20/30% [See More]
- Technology: Drum Core
- Molded / Shielded: Shielded
- Core Material: Ferrite; Ferrite
- Application: Power Choke
from Trigon Components, Inc.
SERIES. IRH. DESCRIPTION. IRH2D18 IRH3D16 IRH4D18 IRH4D28 IRH5D18 IRH5D28 IRH6D28 IRH6D38. INDUCTANCE RANGE. 1 to 4.10uH. IDC. 0.13 to 3.50A. DCR. .018 to 5.70ohm. PACKAGE. SMD. FEATURE. •Magnetically shielded construction. •Compact and thin. •Large current and low D.C. resistance. [See More]
- Devices in Package: 1
- Molded / Shielded: Molded; Shielded
- Packing Method: Tape Reel; Bulk
- Application: General Purpose; Power Choke
from ITG Electronics, Inc.
0.82uH, 30%, 30mOhm, 2.05Amp Max. SMD Shielded Drum Inductor [See More]
- Technology: Drum Inductor
- Packing Method: Tape Reel
- Devices in Package: 1
- Molded / Shielded: Shielded
from LCSC Electronics Technology (HK) Limited
1.52A 4.7uH Shielded Power Inductors ±20% 1.58A SMD,3x3mm Power Inductors ROHS [See More]
- Molded / Shielded: Shielded
- Standards and Certifications: RoHS
- Application: Power Choke
- Inductance Range: 4.7
from ODG (Origin Data Global)
POWER INDUCTOR, SHIELDED, 20% TO [See More]
- Technology: Molded
- Molded / Shielded: Shielded
- Core Material: Metal Composite
- Application: Power Choke
from Trigon Components, Inc.
SERIES. IRH62B. DESCRIPTION. IRH62B IRH64B. INDUCTANCE RANGE. 2.90 to 1000uH. IDC. 0.14 to 1.94A. DCR. 0.047 to 9.26ohm. PACKAGE. SMD. FEATURE. •Magnetically shielded construction. •Compact and thin. •Large Current and Low DCR. [See More]
- Devices in Package: 1
- Molded / Shielded: Molded; Shielded
- Packing Method: Tape Reel; Bulk
- Application: General Purpose; Power Choke
from ITG Electronics, Inc.
0.82uH, 30%, 50mOhm, 3.53Amp Max. SMD Shielded Drum Inductor [See More]
- Technology: Drum Inductor
- Packing Method: Tape Reel
- Devices in Package: 1
- Molded / Shielded: Shielded
from LCSC Electronics Technology (HK) Limited
3.15A 1.5uH Shielded Power Inductors ±30% 3.15A SMD,5x5mm Power Inductors ROHS [See More]
- Molded / Shielded: Shielded
- Standards and Certifications: RoHS
- Application: Power Choke
- Inductance Range: 1.5
from ODG (Origin Data Global)
POWER INDUCTOR, SHIELDED, 20% TO [See More]
- Technology: Molded
- Molded / Shielded: Shielded
- Core Material: Metal Composite
- Application: Power Choke
from Trigon Components, Inc.
SERIES. IRH8D28. DESCRIPTION. IRH8D28 IRH8D43. INDUCTANCE RANGE. 2 to 100uH. IDC. 0.80 to 6.40A. DCR. 0.014 to 0.43ohm. PACKAGE. SMD. FEATURE. •Magnetically shielded construction. •Compact and thin. •Large current and low D.C. resistance. •RoHS compliant. [See More]
- Devices in Package: 1
- Molded / Shielded: Molded; Shielded
- Packing Method: Tape Reel; Bulk
- Application: General Purpose; Power Choke
from ITG Electronics, Inc.
0.82uH, 30%, 8mOhm, 10.35Amp Max. SMD Shielded Drum Inductor [See More]
- Technology: Drum Inductor
- Packing Method: Tape Reel
- Devices in Package: 1
- Molded / Shielded: Shielded
from LCSC Electronics Technology (HK) Limited
850mA 33uH Unshielded Power Inductors ±20% SMD,3.5x3mm Power Inductors ROHS [See More]
- Molded / Shielded: Shielded
- Standards and Certifications: RoHS
- Application: Power Choke
- Inductance Range: 33
from ODG (Origin Data Global)
POWER INDUCTOR, SHIELDED, 20% TO [See More]
- Technology: Molded
- Molded / Shielded: Shielded
- Core Material: Metal Composite
- Application: Power Choke
from Trigon Components, Inc.
SERIES. IRS. DESCRIPTION. IRS63 IRS74 IRS105. INDUCTANCE RANGE. 10 to 470uH. IDC. 0.33 to 2.06A. DCR. 0.06 to 1.50ohm. PACKAGE. SMD. FEATURE. •Magnetically shielded construction. •Compact and thin. •Put the electrode with ferrite core directly, a small surface area allow a high... [See More]
- Core Material: Ferrite
- Packing Method: Tape Reel; Bulk
- Devices in Package: 1
- Molded / Shielded: Molded; Shielded
from ITG Electronics, Inc.
0.82uH, 30%, 8mOhm, 13.8Amp Max. SMD Shielded Drum Inductor [See More]
- Technology: Drum Inductor
- Packing Method: Tape Reel
- Devices in Package: 1
- Molded / Shielded: Shielded
from LCSC Electronics Technology (HK) Limited
800mA 47uH Unshielded Power Inductors ±20% SMD,3.5x3mm Power Inductors ROHS [See More]
- Molded / Shielded: Shielded
- Standards and Certifications: RoHS
- Application: Power Choke
- Inductance Range: 47
from ODG (Origin Data Global)
POWER INDUCTOR, SHIELDED, 20% TO [See More]
- Technology: Molded
- Molded / Shielded: Shielded
- Core Material: Metal Composite
- Application: Power Choke
from Trigon Components, Inc.
SERIES. ISB103. DESCRIPTION. ISB103 ISB104 ISB105. INDUCTANCE RANGE. 1.3 to 1000uH. IDC. 0.35 to 10A. DCR. 0.0081 to 1.95ohm. PACKAGE. SMD. FEATURE. •Magnetically shielded construction. •Compact and thin. •Wire burst resistant due to special construction. •RoHS Compliant. [See More]
- Devices in Package: 1
- Molded / Shielded: Molded; Shielded
- Packing Method: Tape Reel; Bulk
- Application: General Purpose; Power Choke
from ITG Electronics, Inc.
0.91uH, 30%, 10mOhm, 6.25Amp Max. SMD Shielded Drum Inductor [See More]
- Technology: Drum Inductor
- Packing Method: Tape Reel
- Devices in Package: 1
- Molded / Shielded: Shielded
from LCSC Electronics Technology (HK) Limited
470uH Unshielded Power Inductors ±20% SMD,3.5x3mm Power Inductors ROHS [See More]
- Molded / Shielded: Shielded
- Standards and Certifications: RoHS
- Application: Power Choke
- Inductance Range: 470
from ODG (Origin Data Global)
POWER INDUCTOR, SHIELDED, 20% TO [See More]
- Technology: Molded
- Molded / Shielded: Shielded
- Core Material: Metal Composite
- Application: Power Choke
from Trigon Components, Inc.
SERIES. ISB124. DESCRIPTION. ISB124 ISB125 ISB127. INDUCTANCE RANGE. 1.2 to 1000uH. IDC. 0.40 to 9.80A. DCR. 0.007 to 1.82ohm. PACKAGE. SMD. FEATURE. •Magnetically shielded construction. •Compact and Thin. •Large Current and Low DCR. [See More]
- Devices in Package: 1
- Molded / Shielded: Molded; Shielded
- Packing Method: Tape Reel; Bulk
- Application: General Purpose; Power Choke
from ITG Electronics, Inc.
1,000uH, 10%, 790mOhm, 1.2Amp Max. SMD Shielded Power Inductor [See More]
- Technology: Boost & Storage Inductor
- Packing Method: Tape Reel
- Devices in Package: 1
- Molded / Shielded: Shielded
from LCSC Electronics Technology (HK) Limited
2.6A 2.2uH Unshielded Power Inductors ±20% SMD,4.5x4mm Power Inductors ROHS [See More]
- Molded / Shielded: Shielded
- Standards and Certifications: RoHS
- Application: Power Choke
- Inductance Range: 2.2
from ODG (Origin Data Global)
POWER INDUCTOR, SHIELDED, 20% TO [See More]
- Technology: Molded
- Molded / Shielded: Shielded
- Core Material: Metal Composite
- Application: Power Choke
from Trigon Components, Inc.
SERIES. ISB73. DESCRIPTION. ISB73 ISB74. INDUCTANCE RANGE. 10 to 1000uH. IDC. 0.16 to 1.84A. DCR. 0.049 to 9.44ohm. PACKAGE. SMD. FEATURE. •Magnetically shielded construction. •Compact and Thin. •Large Current and Low DCR. [See More]
- Devices in Package: 1
- Molded / Shielded: Molded; Shielded
- Packing Method: Tape Reel; Bulk
- Application: General Purpose; Power Choke
from ITG Electronics, Inc.
1,000uH, 20%, 1,530mOhm, 0.4Amp Max. SMD Shielded Drum Inductor [See More]
- Technology: Drum Inductor
- Devices in Package: 1
- Core Material: Ferrite
- Packing Method: Tape Reel
from LCSC Electronics Technology (HK) Limited
2.5A 10uH Unshielded Power Inductors ±10% SMD,5.8x5.2mm Power Inductors ROHS [See More]
- Molded / Shielded: Shielded
- Standards and Certifications: RoHS
- Application: Power Choke
- Inductance Range: 10
from ODG (Origin Data Global)
POWER INDUCTOR, SHIELDED, COMPOS [See More]
- Technology: Molded
- Molded / Shielded: Shielded
- Core Material: Metal Composite
- Application: Power Choke
from Trigon Components, Inc.
SERIES. ISDC4009. DESCRIPTION. ISDC4009 ISDC4011 ISDC4014. INDUCTANCE RANGE. IDC. DCR. PACKAGE. SMD. FEATURE. •Magnetically shielded construction. •Low Profile. •Large current and low DCR. [See More]
- Devices in Package: 1
- Molded / Shielded: Molded; Shielded
- Packing Method: Tape Reel; Bulk
- Application: General Purpose; Power Choke
from ITG Electronics, Inc.
1,000uH, 20%, 1,820mOhm, 0.55Amp Max. SMD Shielded Drum Inductor [See More]
- Technology: Drum Inductor
- Devices in Package: 1
- Core Material: Ferrite
- Packing Method: Tape Reel
from LCSC Electronics Technology (HK) Limited
140mA 1mH Unshielded Power Inductors ±10% SMD,5.8x5.2mm Power Inductors ROHS [See More]
- Molded / Shielded: Shielded
- Standards and Certifications: RoHS
- Application: Power Choke
- Inductance Range: 1000
from ODG (Origin Data Global)
POWER INDUCTOR, SHIELDED, COMPOS [See More]
- Technology: Molded
- Molded / Shielded: Shielded
- Core Material: Metal Composite
- Application: Power Choke
from Trigon Components, Inc.
SERIES. ISDC7014. DESCRIPTION. ISDC7014 ISDC7026 ISDC1014. INDUCTANCE RANGE. IDC. DCR. PACKAGE. SMD. FEATURE. •Magnetically shielded construction. •Low Profile. •Large current and low DCR. [See More]
- Devices in Package: 1
- Molded / Shielded: Molded; Shielded
- Packing Method: Tape Reel; Bulk
- Application: General Purpose; Power Choke
from ITG Electronics, Inc.
1,000uH, 20%, 4,500mOhm, 0.31Amp Max. SMD Shielded Drum Inductor [See More]
- Technology: Drum Inductor
- Devices in Package: 1
- Core Material: Ferrite
- Packing Method: Tape Reel
from LCSC Electronics Technology (HK) Limited
480mA 120uH Unshielded Power Inductors ±10% SMD,5.8x5.2mm Power Inductors ROHS [See More]
- Molded / Shielded: Shielded
- Standards and Certifications: RoHS
- Application: Power Choke
- Inductance Range: 120
from ODG (Origin Data Global)
POWER INDUCTOR, SHIELDED, COMPOS [See More]
- Technology: Molded
- Molded / Shielded: Shielded
- Core Material: Metal Composite
- Application: Power Choke
from ITG Electronics, Inc.
1.2uH, 25%, 6.94mOhm, 8Amp Max. SMD Shielded Drum Inductor [See More]
- Technology: Drum Inductor
- Devices in Package: 1
- Core Material: Ferrite
- Molded / Shielded: Shielded
from LCSC Electronics Technology (HK) Limited
3.3A 4.7uH Unshielded Power Inductors ±20% SMD,5.8x5.2mm Power Inductors ROHS [See More]
- Molded / Shielded: Shielded
- Standards and Certifications: RoHS
- Application: Power Choke
- Inductance Range: 4.7
from ODG (Origin Data Global)
POWER INDUCTOR, SHIELDED, COMPOS [See More]
- Technology: Molded
- Molded / Shielded: Shielded
- Core Material: Metal Composite
- Application: Power Choke
from ITG Electronics, Inc.
1.2uH, 25%, 7.6mOhm, 13Amp Max. SMD Shielded Drum Inductor [See More]
- Technology: Drum Inductor
- Devices in Package: 1
- Core Material: Ferrite
- Molded / Shielded: Shielded
from LCSC Electronics Technology (HK) Limited
1.4A 39uH Unshielded Power Inductors ±10% SMD,7.8x7mm Power Inductors ROHS [See More]
- Molded / Shielded: Shielded
- Standards and Certifications: RoHS
- Application: Power Choke
- Inductance Range: 39
from ODG (Origin Data Global)
POWER INDUCTOR, SHIELDED, COMPOS [See More]
- Technology: Molded
- Molded / Shielded: Shielded
- Core Material: Metal Composite
- Application: Power Choke
from ITG Electronics, Inc.
1.2uH, 30%, 29mOhm, 5.1Amp Max. SMD Shielded Drum Inductor [See More]
- Technology: Drum Inductor
- Packing Method: Tape Reel
- Devices in Package: 1
- Molded / Shielded: Shielded
from LCSC Electronics Technology (HK) Limited
320mA 680uH Unshielded Power Inductors ±10% SMD,7.8x7mm Power Inductors ROHS [See More]
- Molded / Shielded: Shielded
- Standards and Certifications: RoHS
- Application: Power Choke
- Inductance Range: 680
from ITG Electronics, Inc.
1.2uH, 30%, 40mOhm, 2.21Amp Max. SMD Shielded Drum Inductor [See More]
- Technology: Drum Inductor
- Packing Method: Tape Reel
- Devices in Package: 1
- Molded / Shielded: Shielded
from LCSC Electronics Technology (HK) Limited
22uH Shielded Power Inductors ±20% SMD,7.3x7.3mm Power Inductors ROHS [See More]
- Molded / Shielded: Shielded
- Standards and Certifications: RoHS
- Application: Power Choke
- Inductance Range: 22
from ITG Electronics, Inc.
1.5uH, 20%, 90mOhm, 2.4Amp Max. SMD Shielded Drum Inductor [See More]
- Technology: Drum Inductor
- Packing Method: Tape Reel
- Devices in Package: 1
- Molded / Shielded: Shielded
from LCSC Electronics Technology (HK) Limited
10uH Shielded Power Inductors ±20% SMD,7.3x7.3mm Power Inductors ROHS [See More]
- Molded / Shielded: Shielded
- Standards and Certifications: RoHS
- Application: Power Choke
- Inductance Range: 10
from ITG Electronics, Inc.
1.5uH, 30%, 13mOhm, 6Amp Max. SMD Shielded Drum Inductor [See More]
- Technology: Drum Inductor
- Packing Method: Tape Reel
- Devices in Package: 1
- Molded / Shielded: Shielded
from LCSC Electronics Technology (HK) Limited
3.3uH Shielded Power Inductors ±20% SMD,7.3x7.3mm Power Inductors ROHS [See More]
- Molded / Shielded: Shielded
- Standards and Certifications: RoHS
- Application: Power Choke
- Inductance Range: 3.3
from ITG Electronics, Inc.
1.5uH, 30%, 20mOhm, 6Amp Max. SMD Shielded Drum Inductor [See More]
- Technology: Drum Inductor
- Packing Method: Tape Reel
- Devices in Package: 1
- Molded / Shielded: Shielded
from LCSC Electronics Technology (HK) Limited
3A 2.2uH Shielded Power Inductors ±20% SMD,4.4x4.2mm Power Inductors ROHS [See More]
- Molded / Shielded: Shielded
- Standards and Certifications: RoHS
- Application: Power Choke
- Inductance Range: 2.2
from ITG Electronics, Inc.
1.5uH, 30%, 80mOhm, 1.27Amp Max. SMD Shielded Drum Inductor [See More]
- Technology: Drum Inductor
- Packing Method: Tape Reel
- Devices in Package: 1
- Molded / Shielded: Shielded