Ceramic Chip Inductors
from DigiKey
10nH Unshielded Wirewound Inductor 700mA 130mOhm 0603 (1608 Metric) [See More]
- Core Material: Ceramic; Drum Core, Wirewound
- Inductance Tolerance: 2
- Packing Method: Tape Reel
- DCR: 0.1300
from Win Source Electronics
Manufacturer: Delta Electronics/Components. Win Source Part Number: 759338-0603CS-720EJTS. Packaging: Tape and Reel. Type: Wirewound. Mounting Style: SMD. Shielding: Unshielded. Inductance: 72nH. Tolerance: ±5%. Material - Core: Ceramic. Frequency - Self Resonant: 1.7GHz. Categories: Inductors,... [See More]
- Core Material: Ceramic
- Packing Method: Tape Reel; Tape and Reel
- Technology: Standard; Wirewound
- Application: RF Choke
from Coilcraft, Inc.
The 016008C Series is the world ’s smallest high-frequency-wirewound chip inductors. It features the highest Q factor on the market — up to 40% higher than the best thin-film counterparts. High Q is required to minimize the insertion loss in RF antenna impedance matching circuits, which... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
TDK MHQ1005P6N8JT000 [See More]
- Core Material: Ceramic; Ceramic
- Standards and Certifications: RoHS
- EIA Case Size: 0402 (1005m)
- Q Factor: 23
from DigiKey
10nH Unshielded Wirewound Inductor 700mA 130mOhm 0603 (1608 Metric) [See More]
- Core Material: Ceramic; Drum Core, Wirewound
- Inductance Tolerance: 5
- Packing Method: Tape Reel
- DCR: 0.1300
from Win Source Electronics
Manufacturer: Johanson Technology Inc. Win Source Part Number: 724409-L-07C2N4SV6T. Packaging: Reel. Type: Multilayer. Mounting Style: SMD. Shielding: Unshielded. Inductance: 2.4nH. Tolerance: ±0.3nH. Material - Core: Ceramic. Frequency - Self Resonant: 10GHz. Categories: Inductors, Coils,... [See More]
- Core Material: Ceramic
- Packing Method: Tape Reel; Reel
- Technology: Standard; Multilayer
- Application: RF Choke
from Coilcraft, Inc.
Measuring just 0.58 x 0.46 x 0.35 mm, the 0201CT Series is a low profile wirewound chip inductor in an 0201 (metric 0603) size. It has exceptionally higher Q and lower DCR than similarly sized thin-film types and is optimized for high-frequency impedance matching in applications such as cell phones,... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
TDK MHQ1005P0N7BT000 [See More]
- Core Material: Ceramic; Ceramic
- Standards and Certifications: RoHS
- EIA Case Size: 0402 (1005m)
from DigiKey
1.8nH Unshielded Wirewound Inductor 2.1A 33mOhm 0603 (1608 Metric) [See More]
- Core Material: Ceramic; Drum Core, Wirewound
- DCR: 0.0330
- Packing Method: Tape Reel
- Q Factor: 23
from Win Source Electronics
Manufacturer: Johanson Technology Inc. Win Source Part Number: 739163-L-07C4N7SV6T. Packaging: Reel. Type: Multilayer. Mounting Style: SMD. Shielding: Unshielded. Inductance: 4.7nH. Tolerance: ±0.3nH. Material - Core: Ceramic. Frequency - Self Resonant: 6GHz. Categories: Inductors, Coils,... [See More]
- Core Material: Ceramic
- Packing Method: Tape Reel; Reel
- Technology: Standard; Multilayer
- Application: RF Choke
from Coilcraft, Inc.
Our 0201DS Series inductors are the world's smallest EIA size wirewound inductors, yet they have high Q values - up to 64 at 1.7 GHz! They also feature self-resonant frequencies (SRF) as high as 24 GHz. Excellent for narrowband isolation and filtering in mobile applications. 0201 size –... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Murata LQG15HN33NJ02D [See More]
- Core Material: Ceramic; Non-magnetic ceramic
- Standards and Certifications: RoHS
- EIA Case Size: 1005
from DigiKey
1.8nH Unshielded Wirewound Inductor 2.1A 33mOhm 0603 (1608 Metric) [See More]
- Core Material: Ceramic; Drum Core, Wirewound
- DCR: 0.0330
- Packing Method: Tape Reel
- Q Factor: 23
from Coilcraft, Inc.
The 0201HL Series has higher inductance values than other 0201 size inductors, with twice the Q factor of thin-film technology inductors of the same size. Measuring just 0.58 x 0.46 x 0.46 mm, they are optimized for impedance matching in 700 MHz LTE and 5G applications. Optimized for LTE Antenna... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Murata LQG15HN39NJ02D [See More]
- Core Material: Ceramic; Non-magnetic ceramic
- Standards and Certifications: RoHS
- EIA Case Size: 1005
from DigiKey
12nH Unshielded Wirewound Inductor 1.3A 80mOhm Max 0603 (1608 Metric) [See More]
- Core Material: Ceramic; Drum Core, Wirewound
- Inductance Tolerance: 10
- Packing Method: Tape Reel
- DCR: 0.0800
from Coilcraft, Inc.
The 0201HT is the industry ’s lowest profile 0201-sized (metric 0603) chip inductor with a maximum height of just 0.28 mm. It has significantly higher Q and lower DCR than similarly sized thin-film types and is optimized for high-frequency impedance matching in applications such as cell... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Murata LQG15HS12NJ02D [See More]
- Core Material: Ceramic; Non-magnetic ceramic
- Standards and Certifications: RoHS
- EIA Case Size: 1005
from DigiKey
IND,0.6X0.3X0.3MM,0.30.2NH,850MA [See More]
- Core Material: Ceramic
- Packing Method: Tape Reel
- Technology: Multilayer
- Molded / Shielded: Shielded
from Coilcraft, Inc.
Our 026011C Series performance-optimized 0201-size inductors offer SRF values as high as 34 GHz. Their wirewound construction, and resulting high Q factor, make them a great choice for 700 MHz LTE and 5G applications. 29 inductance values from 0.75 nH to 75 nH. Optimized for 5G applications. High Q... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Murata LQG15HS22NJ02D [See More]
- Core Material: Ceramic; Non-magnetic ceramic
- Standards and Certifications: RoHS
- EIA Case Size: 1005
from DigiKey
12nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0805 (2012 Metric) [See More]
- Core Material: Ceramic
- Packing Method: Tape Reel
- Technology: Multilayer
- Inductance Tolerance: 5
from Coilcraft, Inc.
Our 0302CS Series chip inductors are 20% smaller than the 0402CS Series and have exceptionally high Q for their size. They also feature very high self-resonant frequencies across a wide range of inductance values. Ultra small wirewound inductor – 20% smaller than our 0402CS. 45 inductance... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Murata LQW15AN12NG00D [See More]
- Core Material: Ceramic; Non-magnetic ceramic
- EIA Case Size: 1005
- Technology: Wirewound
- Standards and Certifications: RoHS
from DigiKey
3.9nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0603 (1608 Metric) [See More]
- Core Material: Ceramic
- Packing Method: Tape Reel
- Technology: Multilayer
- DCR: 0.2500
from Coilcraft, Inc.
Our 0402CS Series is qualified to AEC-Q200 Grade 1 standards, making it ideal for automotive and other high-temperature apllications. It features very high Q and self-resonant frequencies. For highest Q factor, consider our 0402DC Series (up to 120 nH) and our 0402HP Series (above 120 nH to 220 nH). [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Murata LQW15AN33NG00D [See More]
- Core Material: Ceramic; Non-magnetic ceramic
- EIA Case Size: 1005
- Technology: Wirewound
- Standards and Certifications: RoHS
from DigiKey
2.7nH Unshielded Wirewound Inductor 640mA 120mOhm 0402 (1005 Metric) [See More]
- Core Material: Ceramic; Drum Core, Wirewound
- DCR: 0.1200
- Packing Method: Tape Reel
- Q Factor: 16
from Coilcraft, Inc.
With a maximum height of just 0.45 mm, our 0402CT Series has a 30% lower profile than competitive 0402 products. Its wirewound construction provides Q factors up to 84 at 2.4 GHz and self-resonant frequencies as high as 27.5 GHz. Maximum height reduced to 0.45 mm – 30% lower profile than... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Murata LQW18AN15NG00D [See More]
- Core Material: Ceramic; Non-magnetic ceramic
- EIA Case Size: 1608
- Technology: Wirewound
- Standards and Certifications: RoHS
from DigiKey
12nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric) [See More]
- Core Material: Ceramic; Drum Core, Wirewound
- Inductance Tolerance: 5
- Packing Method: Tape Reel
- DCR: 0.0800
from Coilcraft, Inc.
Our 0402DC Series offers the industry ’s highest Q factors in an 0402 size for super low loss in high-frequency circuits. They also feature wirewound construction for extremely high self resonance – up to 28.8 GHz – and offer DCR as low as 25 m Ω, significantly lower than... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
EPCOS B82498F3680J000 [See More]
- Core Material: Ceramic; Ceramic
- EIA Case Size: 0805 (2012m)
- Technology: Wirewound
- Standards and Certifications: RoHS
from DigiKey
FIXED IND 10NH 80 MOHM SMD [See More]
- Core Material: Ceramic
- Packing Method: Tape Reel
- Technology: Wirewound
- Inductance Tolerance: 5
from Coilcraft, Inc.
Our 0402HL Series offers higher inductance values than other chip inductors this size – from 270 nH up to 820 nH. Tight 5% tolerance assures minimal variation for narrowband applications. Higher inductance values than other chip inductors this size: From 270 nH to 820 nH. 5% inductance... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
EPCOS B82498F3681J000 [See More]
- Core Material: Ceramic; Ceramic
- EIA Case Size: 0805 (2012m)
- Technology: Wirewound
- Standards and Certifications: RoHS
from DigiKey
FIXED IND 15NH 100 MOHM SMD [See More]
- Core Material: Ceramic
- Packing Method: Tape Reel
- Technology: Wirewound
- Inductance Tolerance: 10
from Coilcraft, Inc.
Our 0402HP Series includes a wide range of inductance values from 1.0 to 220 nH. It has lower DCR and higher Q than our original 0402 series and has high self-resonant frequencies – as high as 16 GHz. For even lower DCR and higher Q, consider the 0402DC Series. Inductance values from 1.0 to... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
EPCOS B82496C3229A000 [See More]
- Core Material: Ceramic; Copper plated ceramic
- EIA Case Size: 0603 (1608m)
- Technology: Wirewound
- Standards and Certifications: RoHS
from DigiKey
FIXED IND 33NH 600MA 160 MOHM [See More]
- Core Material: Ceramic; Drum Core, Wirewound
- Inductance Tolerance: 2
- Packing Method: Tape Reel
- DCR: 0.1600
from Coilcraft, Inc.
Our 0402PA Series offers excellent current handling – up to 1860 mA – making them ideal for power amplifiers in wireless applications. Very low DCR and very high self-resonant frequencies round out the features for this series. Designed for power amplifier applications. Exceptionally low... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
EPCOS B82422A3151K100 [See More]
- Core Material: Ceramic; Ceramic
- EIA Case Size: 1210 (3225m)
- Technology: Wirewound
- Standards and Certifications: RoHS
from DigiKey
220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric) [See More]
- Core Material: Ceramic; Drum Core, Wirewound
- Inductance Tolerance: 2
- Packing Method: Tape Reel
- DCR: 0.8400
from Coilcraft, Inc.
Our 0403HQ Series ceramic chip inductors were designed for very high Q applications in a small size. They feature excellent current handling – up to 2.2 Amps and provide inductance values not available in other series of similar size. Very high Q - up to 96 at 1.7 GHz!. 11 inductance values... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Wurth Elektronik 74478608 [See More]
- Core Material: Ceramic; Ceramic
- Standards and Certifications: RoHS
- EIA Case Size: 0603 (1608m)
- Q Factor: 8
from DigiKey
FIXED IND 100NH 500MA 180 MOHM [See More]
- Core Material: Ceramic; Drum Core, Wirewound
- Inductance Tolerance: 10
- Packing Method: Tape Reel
- DCR: 0.1800
from Coilcraft, Inc.
Our 0603CS Series wirewound ceramic chip inductors were the first of their size. They feature very high Q factors – up to 89 at 1.7 GHz – and self-resonant frequencies up to 12.5 GHz. Tolerances as tight as 2% for most values are available and stocked. Inductance values from 1.6 to 390... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Wurth Elektronik 744760033A [See More]
- Core Material: Ceramic; Ceramic
- EIA Case Size: 0805 (2012m)
- Technology: Wirewound
- Standards and Certifications: RoHS
from DigiKey
0.7nH Unshielded Multilayer Inductor 750mA 90mOhm Max 0201 (0603 Metric) [See More]
- Core Material: Ceramic
- Packing Method: Tape Reel
- Technology: Multilayer
- DCR: 0.0900
from Coilcraft, Inc.
Our 0603CT Series low profile ceramic chip inductors are 40% lower in height than other 0603 models. Offered in a wide range of values, this series has Q factors up to 95 at 1.7 GHz and high self-resonant frequencies – up to 16 GHz. Low profile - only 60% the height of other 0603 chip... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Wurth Elektronik 744760133A [See More]
- Core Material: Ceramic; Ceramic
- EIA Case Size: 0805a
- Technology: Wirewound
- Molded / Shielded: Shielded
from DigiKey
10nH Unshielded Multilayer Inductor 250mA 700mOhm Max 0201 (0603 Metric) [See More]
- Core Material: Ceramic
- Packing Method: Tape Reel
- Technology: Multilayer
- Inductance Tolerance: 3
from Coilcraft, Inc.
Our 0603DC Series achieves the industry ’s highest Q factors in 0603 size for super low loss in high-frequency circuits. They also feature wirewound construction for extremely high self resonance – up to 11.4 GHz – and achieve DCR as low as 29 m Ω, significantly lower than... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Wurth Elektronik 744761268A [See More]
- Core Material: Ceramic; Ceramic
- EIA Case Size: 0603a
- Technology: Wirewound
- Molded / Shielded: Shielded
from DigiKey
300pH Unshielded Multilayer Inductor 1A 80mOhm Max 0402 (1005 Metric) [See More]
- Core Material: Ceramic
- Packing Method: Tape Reel
- Technology: Multilayer
- DCR: 0.0800
from Coilcraft, Inc.
Our 0603HC Series wirewound ceramic chip inductors were created to provide high current ratings – up to 2.4 Amps. Their open-core construction means they can handle transient currents up to 50% higher. They also have higher Q factors than our 0603CS Series at low inductance values. High... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Wurth Elektronik 744762118A [See More]
- Core Material: Ceramic; Ceramic
- EIA Case Size: 1008a
- Technology: Wirewound
- Molded / Shielded: Shielded
from DigiKey
82nH Unshielded Multilayer Inductor 300mA 950mOhm Max 0603 (1608 Metric) [See More]
- Core Material: Ceramic
- Packing Method: Tape Reel
- Technology: Multilayer
- Inductance Tolerance: 5
from Coilcraft, Inc.
Coilcraft's 0603HL Series ceramic chip inductors have the highest inductance values in this size - up to 3.3 µH. Wirewound ceramic construction means high Q and high peak current handling. Their tight ± 5% inductance tolerance results in minimal variation. Highest inductance values in 0603... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Wurth Elektronik 744762139A [See More]
- Core Material: Ceramic; Ceramic
- EIA Case Size: 1008a
- Technology: Wirewound
- Molded / Shielded: Shielded
from DigiKey
150nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric) [See More]
- Core Material: Ceramic
- Packing Method: Tape Reel
- Technology: Multilayer
- Inductance Tolerance: 5
from Coilcraft, Inc.
0603HP Series ceramic chip inductors provide a wide range of inductance values with exceptionally high Q – up to 154 at 1.7 GHz. They also feature SRF values as high as 16 GHz and excellent current handling – up to 2100 mA. Exceptionally high Q – up to 154 at 1.7 GHz!. Inductance... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Wurth Elektronik 744762147A [See More]
- Core Material: Ceramic; Ceramic
- EIA Case Size: 1008a
- Technology: Wirewound
- Molded / Shielded: Shielded
from DigiKey
220nH Unshielded Multilayer Inductor 300mA 1.5Ohm Max 0603 (1608 Metric) [See More]
- Core Material: Ceramic
- Packing Method: Tape Reel
- Technology: Multilayer
- Inductance Tolerance: 5
from Coilcraft, Inc.
Our 0603LS Series wirewound chip inductors have a ferrite-ceramic core construction that provides higher current handling and lower DCR in an 0603 (1608) chip size. Inductance values range from 47 nH to 22 uH and ±5% and ±2% tolerance values are stocked and ready for shipment. Ferrite... [See More]
- Core Material: Ceramic; Ferrite; Ceramic/Ferrite
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Wurth Elektronik 744762210A [See More]
- Core Material: Ceramic; Ceramic
- EIA Case Size: 1008a
- Technology: Wirewound
- Molded / Shielded: Shielded
from DigiKey
0402 CER CORE IND102 - 1NH HIGH [See More]
- Core Material: Ceramic
- Packing Method: Tape Reel
- Technology: Wirewound
- DCR: 0.0450
from Coilcraft, Inc.
Our 0603LS Series wirewound ferrite beads have a ferrite core construction that provides high current handing and low DCR. Impedance ranges from 28 Ohms to 5760 Ohms at 100 MHz, and the tight inductance tolerance of ±5% is standard, stocked, and ready for shipment. Higher performance than other... [See More]
- Core Material: Ceramic; Ferrite; Ceramic/Ferrite
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Wurth Elektronik 744762168A [See More]
- Core Material: Ceramic; Ceramic
- EIA Case Size: 1008a
- Technology: Wirewound
- Molded / Shielded: Shielded
from DigiKey
0603 CER CORE IND 10NH RF [See More]
- Core Material: Ceramic
- Packing Method: Tape Reel
- Technology: Wirewound
- Application: RF Choke
from Coilcraft, Inc.
Coilcraft 0603PS Series shielded power inductors offer a unique construction that achieves exceptionally high self resonant frequencies (SRFs). Full magnetic shielding assures the lowest possible EMI. Higher SRF series. High inductance with tight tolerance. Excellent current handling. Full magnetic... [See More]
- Core Material: Ceramic; Ferrite; Ceramic/Ferrite
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: Power Choke
from RS Components, Ltd.
Wurth Elektronik 744762227A [See More]
- Core Material: Ceramic; Ceramic
- EIA Case Size: 1008a
- Technology: Wirewound
- Molded / Shielded: Shielded
from DigiKey
FIXED IND 100NH 330MA 180 MOHM [See More]
- Core Material: Ceramic
- Packing Method: Tape Reel
- Technology: Wirewound
- Inductance Tolerance: 5
from Coilcraft, Inc.
Our 0604HQ Series wirewound ceramic chip inductors are only slightly larger than the 0603 size, yet they have significantly higher Q factors – up to 178 at 1.7 GHz. The 0604HQ also has self-resonant frequencies up to 12.3 GHz and comes in values not covered by other 0603 series. Exceptionally... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Wurth Elektronik 744784012A [See More]
- Core Material: Ceramic; Ceramic
- Standards and Certifications: RoHS
- EIA Case Size: 0402 (1005m)
- Q Factor: 8
from DigiKey
1008 CER CORE IND 10NH HIGH Q [See More]
- Core Material: Ceramic
- Packing Method: Tape Reel
- Technology: Wirewound
- Inductance Tolerance: 5
from Coilcraft, Inc.
Our 0805CS Series is the original 0805-sized wirewound ceramic chip inductor. It is qualified to AEC-Q200 Grade 1 standards, making it suitable for automotive and other high-temperature applications. Inductance values from 2.8 nH to 10000 nH (tolerances as low as 1%). Exceptionally high Q compared... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from RS Components, Ltd.
Wurth Elektronik 744784015A [See More]
- Core Material: Ceramic; Ceramic
- Standards and Certifications: RoHS
- EIA Case Size: 0402 (1005m)
- Q Factor: 8
from Frontier Electronics Corp.
Frontier Electronics designs and manufactures customer specific solutions when industry standard products do not meet their requirements. Redesigns for tighter tolerances, smaller footprints, higher performance, etc.. Redesigning and/or re-manufacturing obsolete components to conform to the latest... [See More]
- Core Material: Ceramic; Ferrite
- EIA Case Size: 0402 ~ 2220
- Technology: Wirewound; Multilayer
- Inductance Range: 0.0013 to 10000
from ODG (Origin Data Global)
RF INDUCTOR, CERAMIC CORE, 5/10% [See More]
- Core Material: Ceramic; Ceramic
- Application: RF Choke
- Technology: Wirewound; Wirewound
- Inductance Range: 0.0039
from Coilcraft CPS
This 0402 size chip inductor series shares all of the characteristics of Coilcraft ’s other ceramic inductors: exceptionally high Q factors, especially at use frequencies; outstanding self-resonant frequency; tight inductance tolerance; and excellent batch-to-batch consistency. This robust... [See More]
- Core Material: Ceramic
- Application: RF Choke
- EIA Case Size: 0402
- Inductance Range: 1.00E-3
from ITG Electronics, Inc.
1.15nH, 0.1nH, 0.1Ohm, 300mAmp Max. SMD chip inductor [See More]
- Core Material: Ceramic
- Devices in Package: 1
- Technology: Small Signal Inductor
- Application: RF Choke; Portable & Mobile Device
from Bourns, Inc.
The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]
- Core Material: Ceramic; Ferrite
- Packing Method: Tape Reel
- Technology: Multilayer
- Standards and Certifications: RoHS
from Pulse Electronics Corporation
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor... [See More]
- Core Material: Ceramic
- Inductance Range: 0.0100
- Standards and Certifications: RoHS
- Inductance Tolerance: 5
from Trigon Components, Inc.
SERIES. IMCH. DESCRIPTION. Multilayer, High Frequency. INDUCTANCE RANGE. 1.2 to 100nH. IDC. 200 to 300mA. DCR. 0.10 to 2.10ohm. PACKAGE. SMD 0402 to 1206. FEATURE. •To prevent EMI interference noises between. •High Q and high reliability and ceramic. [See More]
- Core Material: Ceramic
- Devices in Package: 1
- Technology: Multilayer
- Packing Method: Tape Reel; Bulk
from RCD Components, Inc.
CERAMIC CORE WIREWOUND CHIP INDUCTORS. Industry ’s widest range!. 1nH to 10uH, 1%-10%, 0 402-1008 sizes. Non-magnetic ceramic-core design for HF operation. Customized versions available with non-standard values, increased Q & SRF, marking of induc. value, etc. Ferrite core available for... [See More]
- Core Material: Ceramic; Ferrite (optional feature)
- Packing Method: Tape Reel (optional feature); Bulk (optional feature)
- Technology: Wirewound
- Application: High Frequency
from ODG (Origin Data Global)
FIXED IND 1.7NH 1.14A 38MOHM SM [See More]
- Core Material: Ceramic; Ceramic
- Inductance Tolerance: 5
- Inductance Range: 0.0017
- DCR: 0.0380
from ITG Electronics, Inc.
1.2nH, 0.3nH, 0.05Ohm, 300mAmp Max. SMD chip inductor [See More]
- Core Material: Ceramic
- Devices in Package: 1
- Technology: Small Signal Inductor
- Application: RF Choke; Portable & Mobile Device
from Bourns, Inc.
The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]
- Core Material: Ceramic; Ferrite; Alumina
- Packing Method: Tape Reel
- Technology: Wirewound
- Molded / Shielded: Shielded (optional feature)
from Trigon Components, Inc.
SERIES. IWCCG. DESCRIPTION. Wirewound, Ceramic Core. INDUCTANCE RANGE. 1 to 10000nH. IDC. 150 to 1360mA. DCR. 0.045 to 12ohm. PACKAGE. SMD 0402 to 1008. FEATURE. •High frequency. •Highest possible SRFs as well as excellent Q values. •The wire is wound directed on the core at a... [See More]
- Core Material: Ceramic
- Devices in Package: 1
- Technology: Wirewound
- Packing Method: Tape Reel; Bulk
from RCD Components, Inc.
HIGH FREQUENCY CERAMIC CHIP INDUCTORS. Wide range - 0.6nH to 470nH, up to 10GHz 420mA. Advanced monolithic construction especially suited for high frequency applications. Excellent Q and SRF characteristics. Operating temperature range: -55 °C to +125 °C. Standard tolerance: ±5% (... [See More]
- Core Material: Ceramic
- Packing Method: Tape Reel (optional feature); Bulk (optional feature)
- Technology: Multilayer
- Application: High Frequency
from ODG (Origin Data Global)
FIXED IND 34NH 310MA 530MOHM SM [See More]
- Core Material: Ceramic; Ceramic
- Inductance Tolerance: 5
- Inductance Range: 0.0340
- DCR: 0.5300
from ITG Electronics, Inc.
1.2nH, 0.3nH, 0.1Ohm, 300mAmp Max. SMD chip inductor [See More]
- Core Material: Ceramic
- Devices in Package: 1
- Technology: Small Signal Inductor
- Application: RF Choke; Portable & Mobile Device
from ODG (Origin Data Global)
FIXED IND 12NH 640MA 120MOHM SM [See More]
- Core Material: Ceramic; Ceramic
- Inductance Range: 0.0120
- Technology: Wirewound; Wirewound
- Inductance Tolerance: 2
from ITG Electronics, Inc.
1.5nH, 0.1nH, 0.13Ohm, 430mAmp Max. SMD chip inductor [See More]
- Core Material: Ceramic
- Devices in Package: 1
- Technology: Small Signal Inductor
- Application: RF Choke; Portable & Mobile Device
from ODG (Origin Data Global)
FIXED IND 12NH 640MA 120MOHM SM [See More]
- Core Material: Ceramic; Ceramic
- Inductance Range: 0.0120
- Technology: Wirewound; Wirewound
- Inductance Tolerance: 5
from ITG Electronics, Inc.
150nH, 5%, 1Ohm, 300mAmp Max. SMD chip inductor [See More]
- Core Material: Ceramic
- Devices in Package: 1
- Technology: Small Signal Inductor
- Application: RF Choke; Portable & Mobile Device
from ODG (Origin Data Global)
FIXED IND 18NH 420MA 230MOHM SM [See More]
- Core Material: Ceramic; Ceramic
- Inductance Range: 0.0180
- Technology: Wirewound; Wirewound
- Inductance Tolerance: 2
from ODG (Origin Data Global)
FIXED IND 22NH 400MA 300MOHM SM [See More]
- Core Material: Ceramic; Ceramic
- Inductance Range: 0.0220
- Technology: Wirewound; Wirewound
- Inductance Tolerance: 2
from ODG (Origin Data Global)
FIXED IND 2.7NH 640MA 120MOHM SM [See More]
- Core Material: Ceramic; Ceramic
- Inductance Range: 0.0027
- Technology: Wirewound; Wirewound
- Inductance Tolerance: 2
from ODG (Origin Data Global)
FIXED IND 3.3NH 840MA 66MOHM SM [See More]
- Core Material: Ceramic; Ceramic
- Inductance Range: 0.0033
- Technology: Wirewound; Wirewound
- Inductance Tolerance: 5
from ODG (Origin Data Global)
FIXED IND 11NH 1.45A 78.2MOHM SM [See More]
- Core Material: Ceramic; Ceramic
- Inductance Range: 0.0110
- Technology: Wirewound; Wirewound
- Inductance Tolerance: 2
from ODG (Origin Data Global)
FIXED IND 3.9NH 1.7A 45 MOHM SMD [See More]
- Core Material: Ceramic; Ceramic
- Inductance Range: 0.0039
- Technology: Wirewound; Drum Core, Wirewound
- Inductance Tolerance: 3
from ODG (Origin Data Global)
FIXED IND 220NH 200MA 2.1OHM SM [See More]
- Core Material: Ceramic; Ceramic
- Inductance Range: 0.2200
- Technology: Wirewound; Wirewound
- Inductance Tolerance: 2
from ODG (Origin Data Global)
FIXED IND 18NH 2A 78 MOHM SMD [See More]
- Core Material: Ceramic; Ceramic
- Inductance Range: 0.0180
- Technology: Wirewound; Drum Core, Wirewound
- Inductance Tolerance: 5
from ODG (Origin Data Global)
RF INDUCTOR, FERRITE CORE, 2% TO [See More]
- Core Material: Ceramic; Ceramic, Ferrite
- Inductance Range: 0.1800
- Application: RF Choke
- Inductance Tolerance: 2
from ODG (Origin Data Global)
FIXED IND 470NH 250MA 1.7OHM SMD [See More]
- Core Material: Ceramic; Ceramic
- Inductance Range: 0.4700
- Technology: Wirewound; Drum Core, Wirewound
- Inductance Tolerance: 5
from ODG (Origin Data Global)
1008CS-102XGRC [See More]
- Core Material: Ceramic; Ceramic
- Inductance Range: 1
- Technology: Wirewound; Wirewound
- Inductance Tolerance: 2
from ODG (Origin Data Global)
FIXED IND 3.3NH 840MA 66MOHM SMD [See More]
- Core Material: Ceramic; Ceramic
- Inductance Range: 0.0033
- Technology: Wirewound; Wirewound
- Inductance Tolerance: 5
from ODG (Origin Data Global)
FIXED IND 22NH 600MA 100MOHM SMD [See More]
- Core Material: Ceramic; Ceramic
- Inductance Range: 0.0220
- Technology: Wirewound; Drum Core, Wirewound
- Inductance Tolerance: 5
from ODG (Origin Data Global)
FIXED IND 22NH 500MA 220MOHM SMD [See More]
- Core Material: Ceramic; Ceramic
- Inductance Range: 0.0220
- Technology: Wirewound; Drum Core, Wirewound
- Inductance Tolerance: 5
from ODG (Origin Data Global)
WE-KI SMT WIRE WOUND CERAMIC IND [See More]
- Core Material: Ceramic; Ceramic
- Inductance Range: 0.0047
- Technology: Wirewound; Wirewound
- DCR: 0.1300
from ODG (Origin Data Global)
FIXED IND 270NH 200MA 2.1OHM SMD [See More]
- Core Material: Ceramic; Ceramic
- Inductance Range: 0.2700
- Technology: Wirewound; Drum Core, Wirewound
- Inductance Tolerance: 5
from ODG (Origin Data Global)
FIXED IND 15NH 1A 80 MOHM SMD [See More]
- Core Material: Ceramic; Ceramic
- Inductance Range: 0.0150
- Technology: Wirewound; Drum Core, Wirewound
- Inductance Tolerance: 2
from ODG (Origin Data Global)
FIXED IND 150NH 800MA 220MOHM SM [See More]
- Core Material: Ceramic; Ceramic
- Inductance Range: 0.1500
- Technology: Wirewound; Drum Core, Wirewound
- Inductance Tolerance: 5
from ODG (Origin Data Global)
FIXED IND 1.9NH 1.04A 70MOHM SMD [See More]
- Core Material: Ceramic; Ceramic
- Inductance Range: 0.0019
- Technology: Wirewound; Drum Core, Wirewound
- DCR: 0.0700
from ODG (Origin Data Global)
WE-MK MULTILAYER CERAMIC SMD IND [See More]
- Core Material: Ceramic; Ceramic
- Inductance Range: 0.0018
- Technology: Multilayer; Multilayer
- DCR: 0.1000