RoHS Compliant Chip Inductors
from ERSAELECTRONICS PTE. LTD.
Common Mode Chokes Dual 1000uH 100kHz 0.5A 0.17Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82790C0105N240 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for... [See More]
- Technology: Data Line/Signal Line
- Standards and Certifications: RoHS
- Packing Method: Tape and Reel
from DigiKey
50nH Unshielded Inductor 80A 0.28mOhm Nonstandard [See More]
- Packing Method: Tape Reel
- Inductance Tolerance: 20
- Standards and Certifications: RoHS
- Operating Temperature: -40 to 125
from RS Components, Ltd.
Murata LQG15HN1N0S02D [See More]
- EIA Case Size: 0402 (1005m)
- Q Factor: 8
- Standards and Certifications: RoHS
from KOA Speer Electronics, Inc.
Features. Monolithic structure provides high reliability in a wide temperature and humidity range. High quality ceramic material and unique manufacturing process provides high Q at high frequency. Nickel barrier with solder overcoat for excellent solderability. Products with lead-free terminations... [See More]
- Standards and Certifications: RoHS
from Coilcraft, Inc.
Windings are precision molded into plastic for mechanical and electrical stability. Tuning is done by means of a threaded powdered iron core with a hex socket. Optional plated brass shield cans with solderable tabs provide integral shielding. Extremely economical, even in small quantities. Tune with... [See More]
- Core Material: Carbonyl J Core length: 142 Series - 1/4"; 143, 144 Series - 3/8"
- Molded / Shielded: Molded; Shielded
- Packing Method: Tube
- Application: RF Choke
from Win Source Electronics
Manufacturer: Vishay Dale. Win Source Part Number: 1328057-ILHB1812ER132V. Category: Filters >Ferrite Beads and Chips. Packaging: Reel - TR. Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm). Current Rating (Max): 3A. Standard Package: 1,000. Mounting: Surface Mount. Height (Max): 0.069"... [See More]
- Core Material: Ferrite
- Standards and Certifications: RoHS
- Packing Method: Tape Reel; Reel - TR
- DCR: 0.0500
from ERSAELECTRONICS PTE. LTD.
Common Mode Chokes Dual 1000uH 2.8kOhm 100kHz 0.7A 0.14Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82793C0105N265 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for... [See More]
- Technology: Data Line/Signal Line
- Standards and Certifications: RoHS
- Packing Method: Tape and Reel
- Impedance: 2800
from DigiKey
DKUH-1 COMP.CHOKE 2PH 50A 24MH [See More]
- Packing Method: Box
- Standards and Certifications: RoHS
- Application: Common Mode Choke; RF Choke
- DCR: 0.0025
from RS Components, Ltd.
Murata LQG15HN1N5S02D [See More]
- EIA Case Size: 0402 (1005m)
- Q Factor: 8
- Standards and Certifications: RoHS
from Coilcraft, Inc.
Windings are precision molded into plastic for mechanical and electrical stability. Tuning is done by means of an aluminum core. Optional plated brass shield cans with solderable tabs provide integral shielding. 165 series offers intermediate L values to the 164 and higher SRF ratings. Samples of... [See More]
- Core Material: Aluminum, 0.187″ (4.75 mm) long
- Molded / Shielded: Molded; Shielded
- Packing Method: Tube
- Application: RF Choke
from ERSAELECTRONICS PTE. LTD.
Common Mode Chokes Dual 100uH 5.8kOhm 100kHz 0.15A 2Ohm DCR SMD T/R Automotive AEC-Q200 Product overview: ACT45B-101-2P-TL from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for... [See More]
- Technology: Signal Line
- Standards and Certifications: RoHS
- Packing Method: Tape and Reel
- Impedance: 5800
from DigiKey
2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 330mA DCR 350mOhm [See More]
- Packing Method: Tape Reel
- Standards and Certifications: RoHS
- Application: Common Mode Choke; RF Choke
- DCR: 0.3500
from RS Components, Ltd.
Murata LQG15HN1N6S02D [See More]
- EIA Case Size: 0402 (1005m)
- Q Factor: 8
- Standards and Certifications: RoHS
from Coilcraft, Inc.
Windings are precision molded into polypropylene for mechanical and electrical stability. Tuning is done by means of a threaded powdered iron core with a slotted socket. Optional plated brass shield cans with solderable tabs provide integral shielding. Extremely economical, even in small quantities. [See More]
- Core Material: Carbonyl J, 1/4" long
- Molded / Shielded: Molded; Shielded
- Packing Method: Tube
- Application: RF Choke
from ERSAELECTRONICS PTE. LTD.
Common Mode Chokes Dual 100uH 6.2kOhm 100kHz 0.15A 1.5Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C0104H002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for... [See More]
- Technology: Data Line/Signal Line
- Standards and Certifications: RoHS
- Packing Method: Tape and Reel
- Impedance: 6200
from DigiKey
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 230mA DCR 1Ohm [See More]
- Packing Method: Tape Reel
- Standards and Certifications: RoHS
- Application: Common Mode Choke; RF Choke
- DCR: 1
from RS Components, Ltd.
Murata LQG15HN27NJ02D [See More]
- EIA Case Size: 0402 (1005m)
- Q Factor: 8
- Standards and Certifications: RoHS
from Coilcraft, Inc.
The 016008C Series is the world ’s smallest high-frequency-wirewound chip inductors. It features the highest Q factor on the market — up to 40% higher than the best thin-film counterparts. High Q is required to minimize the insertion loss in RF antenna impedance matching circuits, which... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from ERSAELECTRONICS PTE. LTD.
Common Mode Chokes Dual 100uH 6.2kOhm 100kHz 0.15A 1.5Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C0104N001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for... [See More]
- Technology: Data Line/Signal Line
- Standards and Certifications: RoHS
- Packing Method: Tape and Reel
- Impedance: 6200
from DigiKey
2 Line Common Mode Choke Surface Mount 600 Ohms @ 10MHz 360mA DCR 500mOhm [See More]
- Packing Method: Tape Reel
- Standards and Certifications: RoHS
- Application: Common Mode Choke; RF Choke
- DCR: 0.5000
from RS Components, Ltd.
Murata LQG15HN2N7S02D [See More]
- EIA Case Size: 0402 (1005m)
- Q Factor: 8
- Standards and Certifications: RoHS
from Coilcraft, Inc.
The 016008F series is the world ’s smallest wirewound ferrite chip inductor, designed for high-frequency applications where board space is constrained. With dimensions of just 0.5 x 0.25 x 0.38 mm, it achieves the breakthrough miniaturization without compromising high-impedance performance. [See More]
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from ERSAELECTRONICS PTE. LTD.
Common Mode Chokes Dual 100uH 6.2kOhm 100kHz 0.15A 1.5Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C104H2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for... [See More]
- Technology: Data Line/Signal Line
- Standards and Certifications: RoHS
- Packing Method: Tape and Reel
- Impedance: 6200
from DigiKey
160 µH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm [See More]
- Packing Method: Tape Reel
- Standards and Certifications: RoHS
- Application: Common Mode Choke; RF Choke
- DCR: 5
from RS Components, Ltd.
Murata LQG15HN3N0S02D [See More]
- EIA Case Size: 0402 (1005m)
- Q Factor: 8
- Standards and Certifications: RoHS
from Coilcraft, Inc.
Our 0201AF Series wirewound ferrite core chip inductors offer very high inductance values in 0201 size – up to 200 nH. They are optimized for RF isolation in applications ranging from 900 MHz to 9 GHz. The low-loss ferrite construction creates high impedance, high current handling, and low DCR... [See More]
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from ERSAELECTRONICS PTE. LTD.
Common Mode Chokes Dual 100uH 6.2kOhm 100kHz 0.15A 1.5Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C104N1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for... [See More]
- Technology: Data Line/Signal Line
- Standards and Certifications: RoHS
- Packing Method: Tape and Reel
- Impedance: 6200
from DigiKey
SMD CM MODE CHOKE [See More]
- Packing Method: Tube
- Standards and Certifications: RoHS
- Application: Common Mode Choke; RF Choke
- DCR: 0.3000
from RS Components, Ltd.
Murata LQG15HN47NJ02D [See More]
- EIA Case Size: 0402 (1005m)
- Q Factor: 8
- Standards and Certifications: RoHS
from Coilcraft, Inc.
Our 0201AF (0603) Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth (up to GHz band). Ferrite construction and heavy gage wire means high current handling for their 0201 size. Extremely low DCR assures lowest insertion... [See More]
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from ERSAELECTRONICS PTE. LTD.
Common Mode Chokes Dual 100uH 1MHz 0.2A 2Ohm DCR SMD Automotive T/R Product overview: DLW43SH101XK2K from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers... [See More]
- Core Material: Ferrite
- Inductance Range: 100
- Standards and Certifications: RoHS
- Inductance Tolerance: 50
from DigiKey
SMD CM MODE CHOKE [See More]
- Packing Method: Tape Reel
- Standards and Certifications: RoHS
- Application: Common Mode Choke; RF Choke
- DCR: 0.4500
from RS Components, Ltd.
Murata LQG15HN6N8J02D [See More]
- EIA Case Size: 0402 (1005m)
- Q Factor: 8
- Standards and Certifications: RoHS
from Coilcraft, Inc.
Measuring just 0.58 x 0.46 x 0.35 mm, the 0201CT Series is a low profile wirewound chip inductor in an 0201 (metric 0603) size. It has exceptionally higher Q and lower DCR than similarly sized thin-film types and is optimized for high-frequency impedance matching in applications such as cell phones,... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from ERSAELECTRONICS PTE. LTD.
Common Mode Chokes Dual 11uH 550Ohm 100kHz 0.3A 0.4Ohm DCR SMD T/R Automotive AEC-Q200 Product overview: B82786C0113H002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for... [See More]
- Technology: Signal Line
- Standards and Certifications: RoHS
- Packing Method: Tape and Reel
- Impedance: 550
from DigiKey
2 Line Common Mode Choke Surface Mount DCR 1.8Ohm [See More]
- Packing Method: Tape Reel
- Standards and Certifications: RoHS
- Application: Common Mode Choke; RF Choke
- DCR: 1.8
from RS Components, Ltd.
Murata LQG15HN7N5J02D [See More]
- EIA Case Size: 0402 (1005m)
- Q Factor: 8
- Standards and Certifications: RoHS
from Coilcraft, Inc.
Our 0201DS Series inductors are the world's smallest EIA size wirewound inductors, yet they have high Q values - up to 64 at 1.7 GHz! They also feature self-resonant frequencies (SRF) as high as 24 GHz. Excellent for narrowband isolation and filtering in mobile applications. 0201 size –... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from ERSAELECTRONICS PTE. LTD.
Common Mode Chokes Dual 2.2kOhm 100MHz 0.15A 2Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: ACE1V2012-222-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and... [See More]
- Technology: Signal Line/Power Line
- Standards and Certifications: RoHS
- Packing Method: Tape and Reel
- Impedance: 2200
from DigiKey
2 Line Common Mode Choke Surface Mount 65 Ohms @ 100MHz 100mA DCR 2.7Ohm (Typ) [See More]
- Packing Method: Tape Reel
- Standards and Certifications: RoHS
- Application: Common Mode Choke; RF Choke
- DCR: 2.7
from RS Components, Ltd.
Murata LQG15HN82NJ02D [See More]
- EIA Case Size: 0402 (1005m)
- Q Factor: 8
- Standards and Certifications: RoHS
from Coilcraft, Inc.
The 0201HL Series has higher inductance values than other 0201 size inductors, with twice the Q factor of thin-film technology inductors of the same size. Measuring just 0.58 x 0.46 x 0.46 mm, they are optimized for impedance matching in 700 MHz LTE and 5G applications. Optimized for LTE Antenna... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from ERSAELECTRONICS PTE. LTD.
Common Mode Chokes Dual 2.2mH 10kHz 0.4A 0.4Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82790C0225N265 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers... [See More]
- Technology: Data Line/Signal Line
- Standards and Certifications: RoHS
- Packing Method: Tape and Reel
from DigiKey
FBEAD 1210 90 OHM .3DC 800MA [See More]
- Packing Method: Tape Reel
- DCR: 0.3000
- Standards and Certifications: RoHS
- Rated DC Current: 400
from RS Components, Ltd.
Toko DFE201610P-2R2M=P2 [See More]
- Technology: Wirewound
- EIA Case Size: 2016
- Core Material: Iron; Powered iron
- Molded / Shielded: Shielded
from Coilcraft, Inc.
The 0201HT is the industry ’s lowest profile 0201-sized (metric 0603) chip inductor with a maximum height of just 0.28 mm. It has significantly higher Q and lower DCR than similarly sized thin-film types and is optimized for high-frequency impedance matching in applications such as cell... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from ERSAELECTRONICS PTE. LTD.
Common Mode Chokes Dual 470uH 2.6kOhm 100kHz 0.7A 0.17Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82793C0474N215 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for... [See More]
- Technology: Data Line/Signal Line
- Standards and Certifications: RoHS
- Packing Method: Tape and Reel
- Impedance: 2600
from DigiKey
FB ULTRA 2220 800 OHM 8A .01DC [See More]
- Packing Method: Tape Reel
- DCR: 0.0100
- Standards and Certifications: RoHS
- Rated DC Current: 8000
from RS Components, Ltd.
Toko 1286AS-H-2R2M=P2 [See More]
- Technology: Wirewound
- EIA Case Size: 2016
- Core Material: Iron; Powered iron
- Molded / Shielded: Shielded
from Coilcraft, Inc.
Our 026011C Series performance-optimized 0201-size inductors offer SRF values as high as 34 GHz. Their wirewound construction, and resulting high Q factor, make them a great choice for 700 MHz LTE and 5G applications. 29 inductance values from 0.75 nH to 75 nH. Optimized for 5G applications. High Q... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from ERSAELECTRONICS PTE. LTD.
Common Mode Chokes Dual 51uH 2.8kOhm 100kHz 0.2A 1Ohm DCR SMD T/R Automotive AEC-Q200 Product overview: ACT45B-510-2P-TL002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for... [See More]
- Technology: Data Line/Signal Line
- Impedance: 2800
- Standards and Certifications: RoHS
from DigiKey
10nH Shielded Thin Film Inductor 180mA 1.3Ohm Max 0201 (0603 Metric) [See More]
- Core Material: Thin Film
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Standards and Certifications: RoHS
from RS Components, Ltd.
Toko DFE252012P-1R0M=P2 [See More]
- Technology: Wirewound
- EIA Case Size: 2012
- Core Material: Iron; Powered iron
- Molded / Shielded: Shielded
from Coilcraft, Inc.
Our 026011F Series of miniature wirewound RF chokes are an optimized 0201 size at 0.7 × 0.3 × 0.55 mm and feature high impedance for RF isolation in cellular applications. This series offers the industry's highest inductance values in 0201 size – up to 560 nH. The ferrite... [See More]
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from ERSAELECTRONICS PTE. LTD.
Common Mode Chokes Dual 51uH 1MHz 0.23A 1Ohm DCR SMD T/R Automotive AEC-Q200 Product overview: DLW43SH510XK2K from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers... [See More]
- Standards and Certifications: RoHS
from DigiKey
FIXED IND 6.8UH 21A 6.5MOHM SMD [See More]
- Core Material: Metal
- Molded / Shielded: Molded
- Packing Method: Tape Reel
- Standards and Certifications: RoHS
from RS Components, Ltd.
Toko DFE252012P-2R2M=P2 [See More]
- Technology: Wirewound
- EIA Case Size: 2012
- Core Material: Iron; Powered iron
- Molded / Shielded: Shielded
from Coilcraft, Inc.
Our 026011F (0603) Series wirewound ferrite beads achieve even higher optomized impedance and lower DCR than our 0201AF Series in a slightly taller height, still only 0.55 mm max. Ferrite construction and heavy gage wire means high current handling for 0201 size. Extremely low DCR assures lowest... [See More]
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from ERSAELECTRONICS PTE. LTD.
Common Mode Chokes Dual 600Ohm 100MHz 0.3A 0.8Ohm DCR SMD T/R Automotive AEC-Q200 Product overview: SRF3216A-601Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and... [See More]
- Technology: Data Line/Signal Line
- Packing Method: Tape and Reel
- Core Material: Ferrite
- Molded / Shielded: Shielded
from DigiKey
FIXED IND 10UH 7A 29.7 MOHM SMD [See More]
- Core Material: Metal Composite
- Molded / Shielded: Molded; Shielded
- Packing Method: Tape Reel
- Standards and Certifications: RoHS
from RS Components, Ltd.
Murata DFE252012P-4R7M=P2 [See More]
- Technology: Wirewound
- EIA Case Size: 2012
- Core Material: Iron; Powered iron
- Molded / Shielded: Shielded
from Coilcraft, Inc.
Our 0302CS Series chip inductors are 20% smaller than the 0402CS Series and have exceptionally high Q for their size. They also feature very high self-resonant frequencies across a wide range of inductance values. Ultra small wirewound inductor – 20% smaller than our 0402CS. 45 inductance... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from ERSAELECTRONICS PTE. LTD.
SMD Power Inductor 0.47uH 80A Shielded Wirewound AEC-Q200 Product overview: IHLP8787MZERR47M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing... [See More]
- Molded / Shielded: Shielded
- Inductance Range: 0.4700
- Standards and Certifications: RoHS
- Inductance Tolerance: 20
from DigiKey
15 µH Unshielded Wirewound Inductor 4.77A 28mOhm Max Nonstandard [See More]
- Technology: Wirewound
- Standards and Certifications: RoHS
- Packing Method: Tape Reel
- DCR: 0.0280
from RS Components, Ltd.
Toko DFE252012P-R47M=P2 [See More]
- Technology: Wirewound
- EIA Case Size: 2012
- Core Material: Iron; Powered iron
- Molded / Shielded: Shielded
from Coilcraft, Inc.
Our 0402AF Series was our first generation of 0402 wirewound ferrite beads. It has impedance values from 11 Ohms to 330 Ohms at 100 MHz and high current handling vs ceramic constructions of similar values. For much lower DCR, consider our newer 0402DF Series. Higher performance than other surface... [See More]
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from ERSAELECTRONICS PTE. LTD.
Power Inductors - SMD 0.47uH 20% AEC-Q200 Product overview: IHLP2525CZERR47MA1 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets,... [See More]
- Technology: Power Choke
- Packing Method: Reel
- Core Material: Composite
- Molded / Shielded: Shielded
from DigiKey
1 µH Shielded Wirewound Inductor 18A 3.3mOhm Max Nonstandard [See More]
- Core Material: Powdered Iron; Drum Core, Wirewound
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Standards and Certifications: RoHS
from RS Components, Ltd.
Toko FDSD0420-H-4R7M=P3 [See More]
- Technology: Wirewound
- EIA Case Size: 0420
- Core Material: Iron; Powered iron
- Molded / Shielded: Shielded
from Coilcraft, Inc.
Our 0402AF Series is the first generation of 0402 wirewound ferrite chip inductors. It has inductance values from 20 nH to 560 nH and higher current handling than ceramic constructions of similar values. For much lower DCR, consider our newer 0402DF Series. Higher inductance values than other 0402... [See More]
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from ERSAELECTRONICS PTE. LTD.
CMC 1.2A 2LN 900OHM SMD AEC-Q200 Product overview: ACM4520V-901-2P-T00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets,... [See More]
- Technology: Power Line
- Standards and Certifications: RoHS
- Packing Method: Tape & Reel (TR)
- Inductance Range: 1.6
from DigiKey
200nH Unshielded Wirewound Inductor 15.3A 1.88mOhm Max Nonstandard [See More]
- Core Material: Powdered Iron; Drum Core, Wirewound
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Standards and Certifications: RoHS
from RS Components, Ltd.
Murata LQH2MCN1R0M02L [See More]
- Technology: Wirewound
- EIA Case Size: 2016
- Core Material: Ferrite; Ferrite
- Standards and Certifications: RoHS
from Coilcraft, Inc.
Our 0402CS Series is qualified to AEC-Q200 Grade 1 standards, making it ideal for automotive and other high-temperature apllications. It features very high Q and self-resonant frequencies. For highest Q factor, consider our 0402DC Series (up to 120 nH) and our 0402HP Series (above 120 nH to 220 nH). [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from ERSAELECTRONICS PTE. LTD.
CMC 1.2A 2LN 900OHM SMD AEC-Q200 Product overview: ACM4520V-901-2P-TL00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets,... [See More]
- Technology: Power Line
- Standards and Certifications: RoHS
- Packing Method: Tape & Reel (TR)
- Operating Temperature: -40 to 125
from DigiKey
150nH Unshielded Wirewound Inductor 40A 0.65mOhm Max Nonstandard [See More]
- Core Material: Ferrite; Drum Core, Wirewound
- Standards and Certifications: RoHS
- Packing Method: Tape Reel
- Inductance Tolerance: 15
from RS Components, Ltd.
Murata LQH32PN100MNCL [See More]
- EIA Case Size: 3225
- Inductance Range: 10
- Standards and Certifications: RoHS
- Rated DC Current: 1000
from Coilcraft, Inc.
With a maximum height of just 0.45 mm, our 0402CT Series has a 30% lower profile than competitive 0402 products. Its wirewound construction provides Q factors up to 84 at 2.4 GHz and self-resonant frequencies as high as 27.5 GHz. Maximum height reduced to 0.45 mm – 30% lower profile than... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from ERSAELECTRONICS PTE. LTD.
CMC 1.5A 2LN 1.1KOHM SMD AECQ200 Product overview: DLW5ATH112MQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement... [See More]
- Technology: Signal Line/Power Line
- Standards and Certifications: RoHS
- Packing Method: Tape & Reel (TR)
- Operating Temperature: -40 to 125
from DigiKey
4.7 µH Unshielded Wirewound Inductor 1.6A 117mOhm Nonstandard [See More]
- Core Material: MPP; Drum Core, Wirewound
- Standards and Certifications: RoHS
- Packing Method: Tape Reel
- Inductance Tolerance: 20
from RS Components, Ltd.
Murata LQH32PN220MNCL [See More]
- Technology: Wirewound
- EIA Case Size: 3225
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
from Coilcraft, Inc.
Our 0402DC Series offers the industry ’s highest Q factors in an 0402 size for super low loss in high-frequency circuits. They also feature wirewound construction for extremely high self resonance – up to 28.8 GHz – and offer DCR as low as 25 m Ω, significantly lower than... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from ERSAELECTRONICS PTE. LTD.
CMC 1.5A 2LN 1.1KOHM SMD AECQ200 Product overview: DLW5ATZ112MQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement... [See More]
- Technology: Signal Line
- Standards and Certifications: RoHS
- Packing Method: Tape & Reel (TR)
- Operating Temperature: -40 to 105
from DigiKey
10 µH Shielded Wirewound Inductor 938mA 284.4mOhm Nonstandard [See More]
- Core Material: Ferrite; Drum Core, Wirewound
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Standards and Certifications: RoHS
from RS Components, Ltd.
Murata LQH32PN6R8NNCL [See More]
- Technology: Wirewound
- EIA Case Size: 3225
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
from Coilcraft, Inc.
Our 0402DF Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth - up to GHz band. Ferrite construction and heavy gage wire means high current handling for 0402 size. Extremely low DCR assures lowest insertion loss for high... [See More]
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from ERSAELECTRONICS PTE. LTD.
CMC 1.5A 2LN 1.4KOHM SMD AECQ200 Product overview: DLW5BTH142TQ2L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement... [See More]
- Technology: Signal Line/Power Line
- Standards and Certifications: RoHS
- Packing Method: Tape & Reel (TR)
- Operating Temperature: -40 to 125
from DigiKey
4.7 µH Shielded Wirewound Inductor 2.05A 61.2mOhm Nonstandard [See More]
- Core Material: Ferrite; Drum Core, Wirewound
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Standards and Certifications: RoHS
from RS Components, Ltd.
Murata LQH43PN101M26L [See More]
- Technology: Wirewound
- EIA Case Size: 4532
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
from Coilcraft, Inc.
Our 0402DF Series of wirewound ferrite chip inductors have the industry's lowest DCR in an 0402 size – up to 30% lower than the closest competitor. This series was developed for cellular applications for use as either filter elements, as one-pole filters, or as RF chokes in the cellular bands. [See More]
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from ERSAELECTRONICS PTE. LTD.
CMC 1.5A 2LN 2.7KOHM SMD AECQ200 Product overview: APPM00121165272XY0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets,... [See More]
- Technology: Power Line
- Standards and Certifications: RoHS
- Packing Method: Tape & Reel (TR)
- Operating Temperature: -40 to 125
from DigiKey
1.2 µH Shielded Wirewound Inductor 3.33A 24mOhm Nonstandard [See More]
- Core Material: Ferrite; Drum Core, Wirewound
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Standards and Certifications: RoHS
from RS Components, Ltd.
Murata LQH43PN151M26L [See More]
- Technology: Wirewound
- EIA Case Size: 4532
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
from Coilcraft, Inc.
Our 0402FL Series of wirewound ferrite beads feature a low profile of 0.55 mm, which is 10% lower than competitive inductors. These were developed for cellular applications for use either as filter elements, as one-pole filters, or as RF chokes in the cellular bands. They are also great for... [See More]
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from ERSAELECTRONICS PTE. LTD.
CMC 1.5A 2LN 230OHM SMD AEC-Q200 Product overview: ACM4520V-231-2P-T00 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets,... [See More]
- Technology: Power Line
- Standards and Certifications: RoHS
- Packing Method: Tape & Reel (TR)
- Inductance Range: 0.6000
from DigiKey
2.2 µH Unshielded Wirewound Inductor 24.3A 2.3mOhm Max Nonstandard [See More]
- Technology: Wirewound
- Standards and Certifications: RoHS
- Packing Method: Bulk
- Inductance Tolerance: 20
from RS Components, Ltd.
Murata LQH43PN1R0N26L [See More]
- Technology: Wirewound
- EIA Case Size: 4532
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
from Coilcraft, Inc.
Our 0402FL Series of wirewound ferrite chip inductors feature a low profile of 0.55 mm, which is 10% lower than competitive inductors. They were developed for cellular applications for use either as filter elements, as one-pole filters, or as RF chokes in the cellular bands, and are great for use in... [See More]
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from ERSAELECTRONICS PTE. LTD.
CMC 1.8A 2LN 500OHM SMD AEC-Q200 Product overview: PLT5BPH5013R1SNL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets,... [See More]
- Technology: Power Line
- Standards and Certifications: RoHS
- Packing Method: Tape & Reel (TR)
- Inductance Tolerance: 30
from DigiKey
4.7 µH Unshielded Wirewound Inductor 1.57A 94mOhm Max Nonstandard [See More]
- Core Material: Ferrite; Drum Core, Wirewound
- Standards and Certifications: RoHS
- Packing Method: Tape Reel
- Inductance Tolerance: 20
from RS Components, Ltd.
Murata LQH43PN220M26L [See More]
- Technology: Wirewound
- EIA Case Size: 4532
- Core Material: Ferrite; Ferrite
- Molded / Shielded: Shielded
from Coilcraft, Inc.
Our 0402HL Series offers higher inductance values than other chip inductors this size – from 270 nH up to 820 nH. Tight 5% tolerance assures minimal variation for narrowband applications. Higher inductance values than other chip inductors this size: From 270 nH to 820 nH. 5% inductance... [See More]
- Core Material: Ceramic; Ceramic
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: RF Choke
from West Coast Magnetics
West Coast Magnetics ' 308 series power inductors deliver very high performance in a small, light, low cost package. They have been designed to handle very high DC currents and high AC ripple currents from 60Hz up to 500kHz.These inductors offer exceptional reliability with an operating... [See More]
- Technology: Shaped Foil
- Inductance Range: 193
- Standards and Certifications: RoHS
- DCR: 0.0147
from ITG Electronics, Inc.
0.01uH, 20%, 0.22mOhm, 80Amp Max. SMD Power bead [See More]
- Technology: Power Bead
- Devices in Package: 1
- Core Material: Ferrite
- Packing Method: Tape Reel
from Samsung Electro-Mechanics
Beads are surface-mounting –type parts made by using the multilayer process. These are passive components that remove noise by using the characteristics of ferrite. We have a lineup of products that can remove noise in the band ranging from 5 MHz to GHz using the characteristics and magnetic... [See More]
- Standards and Certifications: RoHS
- Testing Frequency: 100000
- Impedance: 30 to 2500
from Datatronics™
Features. Low Profile Surface Mount Design. Suitable for Reflow Soldering. Inductance Range from 10nH to 220uH. Operating Temp. -40C to +80C. Size: 3.2mm x 2.5mm x 2.2mm. [See More]
- Technology: Wirewound
- Standards and Certifications: RoHS
- Application: High Frequency
- Inductance Range: 0.0100 to 220
from Utmel Electronic Limited
2.0A Unipolar Stepper Motor Driver with On-Chip Indexer (Step/Dir Ctrl) 20-SOIC -40 to 125 [See More]
- Packing Method: Tape Reel; Tape & Reel (TR)
- Operating Temperature: -40
- Standards and Certifications: RoHS
from Pulse Electronics Corporation
Pulse Electronics Networking BU is able to meet all your inductor needs in a wide range of applications. Our available types of inductors are matched in performance to industry competition with full compatibility and operating frequency ranges. From ceramic RF chip inductors to ferrite beads, we... [See More]
- Standards and Certifications: RoHS
- Inductance Tolerance: 5
- Inductance Range: 1.2
- Q Factor: 45
from KEMET Electronics Corporation
KEMET is proud to introduce ferrite products (inductors) to our product portfolio. Inductors are used in every type of electronic equipment including computers, telecommunication, automotive electronics, military electronics, medical electronics and consumer electronics. Offerings include both... [See More]
- Technology: Standard; Wirewound; Multilayer
- Standards and Certifications: RoHS
- Packing Method: Tape Reel
- Inductance Range: 1 to 100
from Bourns, Inc.
The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]
- Core Material: Ferrite
- Application: Common Mode Choke
- Packing Method: Tape Reel
- Standards and Certifications: RoHS
from Trigon Components, Inc.
SERIES. IRH8D28. DESCRIPTION. IRH8D28 IRH8D43. INDUCTANCE RANGE. 2 to 100uH. IDC. 0.80 to 6.40A. DCR. 0.014 to 0.43ohm. PACKAGE. SMD. FEATURE. •Magnetically shielded construction. •Compact and thin. •Large current and low D.C. resistance. •RoHS compliant. [See More]
- Devices in Package: 1
- Molded / Shielded: Molded; Shielded
- Packing Method: Tape Reel; Bulk
- Application: General Purpose; Power Choke
from LCSC Electronics Technology (HK) Limited
65mA 270uH Color Circle Coils Inductor ±10% 50@0.796MHz Plugin,D2.8xL7mm Color Ring Inductors/Through Hole Inductors ROHS [See More]
- Standards and Certifications: RoHS
- Inductance Tolerance: 10
- Inductance Range: 270
- DCR: 19
from RCD Components, Inc.
CERAMIC CORE WIREWOUND CHIP INDUCTORS. Industry ’s widest range!. 1nH to 10uH, 1%-10%, 0 402-1008 sizes. Non-magnetic ceramic-core design for HF operation. Customized versions available with non-standard values, increased Q & SRF, marking of induc. value, etc. Ferrite core available for... [See More]
- Technology: Wirewound
- Packing Method: Tape Reel (optional feature); Bulk (optional feature)
- Core Material: Ceramic; Ferrite (optional feature)
- Application: High Frequency
from EPCOS AG
The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]
- Molded / Shielded: Molded
- Standards and Certifications: RoHS
- Application: Common Mode Choke; General Purpose
- Inductance Range: 0.0050 to 68
from ITG Electronics, Inc.
0.022uH, 20%, 0.15mOhm, 55Amp Max. SMD Power bead [See More]
- Technology: Power Bead
- Packing Method: Tape Reel
- Devices in Package: 1
- Application: Server & Storage
from Samsung Electro-Mechanics
It is made by winding two coils around the magnet in the same direction. The design allows differential (differential mode) transmission signals to pass while eliminating common mode noise using the inductor ’s power. The same directional current will flow through coils 1 and 2, leading to the... [See More]
- Application: Common Mode Choke
- Impedance: 35 to 90
- Standards and Certifications: RoHS
- Impedance Tolerance: 20 to 30
from Datatronics™
Features. Low Profile Surface Mount Design. Inductance Range from 0.1uH to 560.0uH. Operating Temp. -25C to + 85C. Size: 3.2mm x 2.5mm x 2.0mm. [See More]
- Technology: Wirewound
- Standards and Certifications: RoHS
- Application: High Frequency
- Inductance Range: 0.1000 to 560
from Utmel Electronic Limited
Ferrite Beads Chip Array 120Ohm 25% 100MHz 200mA 350mOhm DCR 0804 Paper T/R [See More]
- Packing Method: Tape Reel; Tape & Reel (TR)
- DCR: 120
- Standards and Certifications: RoHS
- Rated DC Current: 200
from Pulse Electronics Corporation
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor... [See More]
- Core Material: Ceramic
- Inductance Range: 0.0100
- Standards and Certifications: RoHS
- Inductance Tolerance: 5
from Bourns, Inc.
The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]
- Technology: Multilayer
- Packing Method: Tape Reel
- Core Material: Ceramic; Ferrite
- Standards and Certifications: RoHS
from Trigon Components, Inc.
SERIES. ISB103. DESCRIPTION. ISB103 ISB104 ISB105. INDUCTANCE RANGE. 1.3 to 1000uH. IDC. 0.35 to 10A. DCR. 0.0081 to 1.95ohm. PACKAGE. SMD. FEATURE. •Magnetically shielded construction. •Compact and thin. •Wire burst resistant due to special construction. •RoHS Compliant. [See More]
- Devices in Package: 1
- Molded / Shielded: Molded; Shielded
- Packing Method: Tape Reel; Bulk
- Application: General Purpose; Power Choke
from LCSC Electronics Technology (HK) Limited
60mA 330uH Color Circle Coils Inductor ±10% 50@0.796MHz Plugin,D2.8xL7mm Color Ring Inductors/Through Hole Inductors ROHS [See More]
- Standards and Certifications: RoHS
- Inductance Tolerance: 10
- Inductance Range: 330
- DCR: 20
from RCD Components, Inc.
HIGH FREQUENCY CERAMIC CHIP INDUCTORS. Wide range - 0.6nH to 470nH, up to 10GHz 420mA. Advanced monolithic construction especially suited for high frequency applications. Excellent Q and SRF characteristics. Operating temperature range: -55 °C to +125 °C. Standard tolerance: ±5% (... [See More]
- Technology: Multilayer
- Packing Method: Tape Reel (optional feature); Bulk (optional feature)
- Core Material: Ceramic
- Application: High Frequency
from ITG Electronics, Inc.
0.022uH, 20%, 0.23mOhm, 41Amp Max. SMD Power bead [See More]
- Technology: Power Bead
- Devices in Package: 1
- Core Material: Ferrite
- Packing Method: Tape Reel
from Samsung Electro-Mechanics
High-frequency inductors consist of ceramic materials made of glass and internal/external electrodes made of silver. They are plated with nickel and tin. These inductors can be applied usefully for high frequency of 100 MHz or higher because they have high Q characteristics in high frequency, the... [See More]
- Technology: Multilayer
- EIA Case Size: 0603 to 1608
- Core Material: Ferrite
- Application: High Frequency
from Datatronics™
Features. SMD 0402 Chip Inductor, Low Profile. Suitable for High Frequency Application. Inductance Range from 1.0nH to 68nH. Operating Temp. -40C to +125C. Size: 1.19mm x 0.64mm x 0.66mm. [See More]
- Technology: Wirewound
- Standards and Certifications: RoHS
- Application: High Frequency
- Inductance Range: 1.00E-3 to 0.0680
from Utmel Electronic Limited
Ferrite Beads HI CUR CHIP BD 0806 AEC-Q200 250OHMS 30% [See More]
- Packing Method: Tape Reel; Tape & Reel (TR)
- DCR: 0.0500
- Standards and Certifications: RoHS
- Rated DC Current: 2000
from Bourns, Inc.
Bourns, Inc. is pleased to announce that it has acquired substantially all of the assets of the J.W. Miller Magnetics Division of Bell Industries, Inc. from Bell. Founded in 1924, J.W. Miller ® Magnetics is a well-known supplier of custom and standard magnetic components with capabilities to... [See More]
- Core Material: Ferrite
- Standards and Certifications: RoHS
- Packing Method: Tape Reel
- Inductance Range: 0.3300 to 4000
from Trigon Components, Inc.
SERIES. IWM. DESCRIPTION. Wirewound, Molded. INDUCTANCE RANGE. 1 to 10000uH. IDC. 25 to 1800mA. DCR. 0.03 to 40ohm. PACKAGE. SMD 1210 to 2220. FEATURE. •The product has good heat durability that withstands lead-free compatible reflow soldering conditions. •Lead-free material is used for... [See More]
- Technology: Wirewound
- Packing Method: Tape Reel; Bulk
- Devices in Package: 1
- Molded / Shielded: Molded
from LCSC Electronics Technology (HK) Limited
100mA 1mH Color Circle Coils Inductor ±10% 50@0.796MHz Plugin,D4xL10.5mm Color Ring Inductors/Through Hole Inductors ROHS [See More]
- Standards and Certifications: RoHS
- Inductance Tolerance: 10
- Inductance Range: 1000
- DCR: 14
from RCD Components, Inc.
MOLDED WIREWOUND CHIP INDUCTORS. Molded construction, excellent environmental performance. 1210 and 1812 sizes available from stock. Ferrite core, wirewound construction. Intermediate values, increased current, Q, & SRF available [See More]
- Technology: Wirewound
- Packing Method: Tape Reel (optional feature); Bulk (optional feature)
- Core Material: Ferrite
- Molded / Shielded: Molded
from ITG Electronics, Inc.
0.022uH, 20%, 0.23mOhm, 60Amp Max. SMD Power bead [See More]
- Technology: Power Bead
- Packing Method: Tape Reel
- Devices in Package: 1
- Application: Server & Storage
from Samsung Electro-Mechanics
Power inductors are used for the purpose of smoothing in PM (Power Management) ICs and DC-DC converters that require high-rated current and low RDC (Resistance). SEMCO owns a product lineup of low-current multilayer-type inductors, high-current/high-efficiency HEPI (High Efficiency Power Inductors)... [See More]
- Technology: Multilayer
- EIA Case Size: 1608 to 2520
- Core Material: Ferrite
- Application: Power Choke
from Datatronics™
Features. SMD Chip Inductor, Low Profile. Suitable for High Frequency Application. Inductance Range from 1.6nH to 270nH. Operating Temp. -40C to +130C. Size: 1.80mm x 1.12mm x 1.02mm. [See More]
- Technology: Wirewound
- Standards and Certifications: RoHS
- Application: High Frequency
- Inductance Range: 0.0016 to 0.3900
from Utmel Electronic Limited
Ferrite Beads HI CUR CHIP BD 1806 110OHMS 25% [See More]
- Packing Method: Tape Reel; Tape & Reel (TR)
- DCR: 0.0140
- Standards and Certifications: RoHS
- Rated DC Current: 6000
from Bourns, Inc.
Bourns, Inc. is pleased to announce that it has acquired substantially all of the assets of the J.W. Miller Magnetics Division of Bell Industries, Inc. from Bell. Founded in 1924, J.W. Miller ® Magnetics is a well-known supplier of custom and standard magnetic components with capabilities to... [See More]
- Technology: Wirewound
- Packing Method: Tape Reel
- Core Material: Ferrite
- Application: High Current
from LCSC Electronics Technology (HK) Limited
460mA 15uH Color Circle Coils Inductor ±10% 50@2.52MHz Plugin,D4xL10.5mm Color Ring Inductors/Through Hole Inductors ROHS [See More]
- Standards and Certifications: RoHS
- Inductance Tolerance: 10
- Inductance Range: 15
- DCR: 0.7200
from RCD Components, Inc.
MULTILAYER SHEILDED FERRITE SURFACE MOUNT CHIP INDUCTOR. RCD ’s MLI i nductors feature a monolithic multilayer construction. The structure involves no windings/welds/solder joints, ensuring highest reliability and p erformance levels over a wide t emperature and humidity range. Operating... [See More]
- Technology: Multilayer
- Packing Method: Tape Reel (optional feature); Bulk (optional feature)
- Core Material: Ferrite
- Molded / Shielded: Shielded
from ITG Electronics, Inc.
0.033uH, 20%, 0.26mOhm, 100.0A Max. SMD Power Bead [See More]
- Technology: Molded Inductor
- Application: DC/DC Converter
- Devices in Package: 1
- Standards and Certifications: RoHS
from Datatronics™
Features. SMD Chip Inductor, Low profile. Suitable for High Frequency Applications. Inductance Range from 2.2nH to 820nH. Operating Temp. -40C to +130C. Size: 2.29mm x 1.73mm x 1.52mm. [See More]
- Technology: Wirewound
- Standards and Certifications: RoHS
- Application: High Frequency
- Inductance Range: 0.0022 to 0.8200
from Utmel Electronic Limited
Ferrite Beads HI CUR CHIP BD 1812 2000OHMS 25% [See More]
- Packing Method: Tape Reel; Tape & Reel (TR)
- DCR: 0.1300
- Standards and Certifications: RoHS
- Rated DC Current: 1300
from Bourns, Inc.
Bourns, Inc. is pleased to announce that it has acquired substantially all of the assets of the J.W. Miller Magnetics Division of Bell Industries, Inc. from Bell. Founded in 1924, J.W. Miller ® Magnetics is a well-known supplier of custom and standard magnetic components with capabilities to... [See More]
- Core Material: Ferrite
- Molded / Shielded: Shielded
- Packing Method: Tape Reel
- Application: Power Choke
from LCSC Electronics Technology (HK) Limited
450mA 22uH Color Circle Coils Inductor ±10% 60@2.52MHz Plugin,D5xL10.5mm Color Ring Inductors/Through Hole Inductors ROHS [See More]
- Standards and Certifications: RoHS
- Inductance Tolerance: 10
- Inductance Range: 22
- DCR: 0.6500
from ITG Electronics, Inc.
0.03uH, 15%, 0.18mOhm, 175Amp Max. SMD Power bead [See More]
- Technology: Power Bead
- Devices in Package: 1
- Core Material: Ferrite
- Packing Method: Tape Reel
from Datatronics™
Features. SMD Chip Inductor, Low Profile. Suitable for High Frequency Application. Inductance Range from 10nH to 10uH. Operating Temp. -40C to +130C. Size: 2.92mm x 2.79mm x 2.03mm. [See More]
- Technology: Wirewound
- Standards and Certifications: RoHS
- Application: High Frequency
- Inductance Range: 0.0100 to 10
from Utmel Electronic Limited
FERRITE CHIP 120 OHM 210MA 01005 [See More]
- Packing Method: Tape Reel; Cut Tape (CT)
- DCR: 0.7000
- Standards and Certifications: RoHS
- Rated DC Current: 210
from Bourns, Inc.
Bourns, Inc. is pleased to announce that it has acquired substantially all of the assets of the J.W. Miller Magnetics Division of Bell Industries, Inc. from Bell. Founded in 1924, J.W. Miller ® Magnetics is a well-known supplier of custom and standard magnetic components with capabilities to... [See More]
- Core Material: Ferrite
- Standards and Certifications: RoHS
- Packing Method: Tape Reel
- Inductance Range: 0.4700 to 15000
from LCSC Electronics Technology (HK) Limited
126mA 2.2uH Color Circle Coils Inductor ±10% 20@7.96MHz Plugin,D5xL10.5mm Color Ring Inductors/Through Hole Inductors ROHS [See More]
- Standards and Certifications: RoHS
- Inductance Tolerance: 10
- Inductance Range: 2.2
- DCR: 0.0500
from ITG Electronics, Inc.
0.045uH, 20%, 1mOhm, 36Amp Max. SMD Molded Inductor [See More]
- Technology: Molded Inductor
- Molded / Shielded: Molded
- Devices in Package: 1
- Application: Server & Storage
from Datatronics™
Features. SMD Chip Inductor, Low Profile. Suitable for High Frequency Application. Inductance Range from 10nH to 4.7uH. Operating Temp. -40C to +130C. Size: 3.56mm x 2.92mm x 2.29mm. [See More]
- Technology: Wirewound
- Standards and Certifications: RoHS
- Application: High Frequency
- Inductance Range: 0.0100 to 4.7
from Utmel Electronic Limited
FERRITE CHIP 390 OHM 500MA 0603 [See More]
- Packing Method: Tape Reel; Tape & Reel (TR)
- DCR: 0.3000
- Standards and Certifications: RoHS
- Rated DC Current: 500
from Bourns, Inc.
The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]
- Technology: Wirewound
- Packing Method: Tape Reel
- Core Material: Ceramic; Ferrite; Alumina
- Molded / Shielded: Shielded (optional feature)
from LCSC Electronics Technology (HK) Limited
130mA 22uH Color Circle Coils Inductor ±10% 40@2.52MHz Plugin,D2.8xL4.8mm Color Ring Inductors/Through Hole Inductors ROHS [See More]
- Standards and Certifications: RoHS
- Inductance Tolerance: 10
- Inductance Range: 22
- DCR: 3.4
from ITG Electronics, Inc.
0.047uH, 10 ï ¼ , 0.075Ohm, 1800mAmp Max.SMD Small Signal Inductor [See More]
- Technology: Small Signal Inductor
- Packing Method: Tape Reel
- Devices in Package: 1
- Application: Portable & Mobile Device
from Utmel Electronic Limited
FERRITE CHIP 470 OHM 500MA 0603 [See More]
- Packing Method: Tape Reel; Tape & Reel (TR)
- DCR: 0.3500
- Standards and Certifications: RoHS
- Rated DC Current: 500
from LCSC Electronics Technology (HK) Limited
530mA 4.7uH Color Circle Coils Inductor ±10% 50@7.96MHz Plugin,D3xL7mm Color Ring Inductors/Through Hole Inductors ROHS [See More]
- Standards and Certifications: RoHS
- Inductance Tolerance: 10
- Inductance Range: 4.7
- DCR: 0.3500
from ITG Electronics, Inc.
0.047uH, 20%, 0.3mOhm, 53Amp Max. SMD Power bead [See More]
- Technology: Power Bead
- Devices in Package: 1
- Core Material: Ferrite
- Packing Method: Tape Reel
from Utmel Electronic Limited
FERRITE CHIP 600 OHM 300MA 0402 [See More]
- Packing Method: Tape Reel; Tape & Reel (TR)
- DCR: 0.6500
- Standards and Certifications: RoHS
- Rated DC Current: 300
from LCSC Electronics Technology (HK) Limited
100mA 1mH Color Circle Coils Inductor ±10% 50@0.252MHz Plugin,D5xL11mm Color Ring Inductors/Through Hole Inductors ROHS [See More]
- Standards and Certifications: RoHS
- Inductance Tolerance: 10
- Inductance Range: 1000
- DCR: 8
from ITG Electronics, Inc.
0.047uH, 20%, 3.25mOhm, 32Amp Max. SMD Molded Inductor [See More]
- Technology: Molded Inductor
- Packing Method: Tape Reel
- Devices in Package: 1
- Molded / Shielded: Molded
from Utmel Electronic Limited
FERRITE CHIP 80 OHM 1000MA 1806 [See More]
- Packing Method: Tape Reel; Tape & Reel (TR)
- DCR: 0.1000
- Standards and Certifications: RoHS
- Rated DC Current: 1000
from LCSC Electronics Technology (HK) Limited
100mA 1mH Color Circle Coils Inductor ±10% 50@0.252MHz Plugin,D5xL11mm Color Ring Inductors/Through Hole Inductors ROHS [See More]
- Standards and Certifications: RoHS
- Inductance Tolerance: 10
- Inductance Range: 1000
- DCR: 8
from ITG Electronics, Inc.
0.04 uH, 15%, 0.18mOhm, 170Amp Max. SMD Power bead [See More]
- Technology: Power Bead
- Devices in Package: 1
- Core Material: Ferrite
- Packing Method: Tape Reel
from Utmel Electronic Limited
FERRITE CHIP BEAD 10 OHM SMD [See More]
- Packing Method: Tape Reel; Tape & Reel (TR)
- DCR: 0.0500
- Standards and Certifications: RoHS
- Rated DC Current: 500
from LCSC Electronics Technology (HK) Limited
280mA 470uH Color Circle Coils Inductor ±5% Plugin,D5xL14mm Color Ring Inductors/Through Hole Inductors ROHS [See More]
- Standards and Certifications: RoHS
- Inductance Tolerance: 5
- Inductance Range: 470
- DCR: 3.22
from ITG Electronics, Inc.
0.055uH, 10%, 0.35mOhm, 160.0Amp Max. SMD Power bead [See More]
- Technology: Power Bead
- Devices in Package: 1
- Core Material: Ferrite
- Packing Method: Tape Reel
from Utmel Electronic Limited
Fixed Inductors 0603 2.2nH +/-0.5nH Chip Inductor [See More]
- Packing Method: Tape Reel; Tape & Reel (TR)
- Inductance Range: 0.0033
- Standards and Certifications: RoHS
- DCR: 0.0500
from LCSC Electronics Technology (HK) Limited
100mA 1mH Color Circle Coils Inductor ±10% Plugin,D4xL10.5mm Color Ring Inductors/Through Hole Inductors ROHS [See More]
- Standards and Certifications: RoHS
- Inductance Tolerance: 10
- Inductance Range: 1000
- DCR: 14
from ITG Electronics, Inc.
0.055uH, 10%, 0.47mOhm, 190Amp Max. SMD Power bead [See More]
- Technology: Power Bead
- Devices in Package: 1
- Core Material: Ferrite
- Packing Method: Tape Reel
from Utmel Electronic Limited
Fixed Inductors 1206 0.50uH +/-5% Chip Inductor [See More]
- Packing Method: Tape Reel; Tape & Reel (TR)
- Inductance Range: 0.5000
- Standards and Certifications: RoHS
- DCR: 0.4400
from LCSC Electronics Technology (HK) Limited
126mA 470uH Color Circle Coils Inductor ±10% Plugin,D4xL10.5mm Color Ring Inductors/Through Hole Inductors ROHS [See More]
- Standards and Certifications: RoHS
- Inductance Tolerance: 10
- Inductance Range: 470
- DCR: 7.7
from ITG Electronics, Inc.
0.055uH, 15%, 0.17mOhm, 62Amp Max. SMD Power bead [See More]
- Technology: Power Bead
- Devices in Package: 1
- Core Material: Ferrite
- Packing Method: Tape Reel
from Utmel Electronic Limited
Fixed Inductors 1206 17nH +/-10% Chip Inductor [See More]
- Packing Method: Tape Reel; Tape & Reel (TR)
- Inductance Range: 0.0170
- Standards and Certifications: RoHS
- DCR: 0.0370
from LCSC Electronics Technology (HK) Limited
100mA 1mH Color Circle Coils Inductor ±10% Plugin,D5xL10.5mm Color Ring Inductors/Through Hole Inductors ROHS [See More]
- Standards and Certifications: RoHS
- Inductance Tolerance: 10
- Inductance Range: 1000
- DCR: 14
from ITG Electronics, Inc.
0.055uH, 15%, 0.2mOhm, 63Amp Max. SMD Power bead [See More]
- Technology: Power Bead
- Devices in Package: 1
- Core Material: Ferrite
- Packing Method: Tape Reel
from Utmel Electronic Limited
Fixed Inductors 4.7uH 20% Wound Chip [See More]
- Packing Method: Tape Reel; Tape & Reel (TR)
- Inductance Range: 4.7
- Standards and Certifications: RoHS
- DCR: 0.2400
from LCSC Electronics Technology (HK) Limited
75mA 4.7mH Color Circle Coils Inductor ±10% Plugin,D5xL10.5mm Color Ring Inductors/Through Hole Inductors ROHS [See More]
- Standards and Certifications: RoHS
- Inductance Tolerance: 10
- Inductance Range: 4700
- DCR: 40
from ITG Electronics, Inc.
0.055uH, 15%, 0.2mOhm, 65Amp Max. SMD Power bead [See More]
- Technology: Power Bead
- Devices in Package: 1
- Core Material: Ferrite
- Packing Method: Tape Reel
from Utmel Electronic Limited
Ind Chip Bead Multi-Layer 10Ohm 25% 100MHz Ferrite 500mA 0402 T/R [See More]
- Packing Method: Tape Reel; Tape & Reel (TR)
- DCR: 0.1100
- Standards and Certifications: RoHS
- Rated DC Current: 500
from LCSC Electronics Technology (HK) Limited
3A 100uH ±20% Plugin,8.5x16mm Color Ring Inductors/Through Hole Inductors ROHS [See More]
- Standards and Certifications: RoHS
- Inductance Tolerance: 20
- Inductance Range: 100
- DCR: 0.0700
from ITG Electronics, Inc.
0.055uH, 15%, 0.2mOhm, 73Amp Max. SMD Power bead [See More]
- Technology: Power Bead
- Devices in Package: 1
- Core Material: Ferrite
- Packing Method: Tape Reel
from Utmel Electronic Limited
Ind Chip Bead Multi-Layer 330Ohm 25% 100MHz Ferrite 1.2A 0603 T/R [See More]
- Packing Method: Tape Reel; Tape & Reel (TR)
- DCR: 0.1300
- Standards and Certifications: RoHS
- Rated DC Current: 900
from LCSC Electronics Technology (HK) Limited
3A 100uH ±20% Plugin,8.5x16mm Color Ring Inductors/Through Hole Inductors ROHS [See More]
- Standards and Certifications: RoHS
- Inductance Tolerance: 20
- Inductance Range: 100
- DCR: 0.0700
from ITG Electronics, Inc.
0.055uH, 15%, 0.47mOhm, 68Amp Max. SMD Power bead [See More]
- Technology: Power Bead
- Devices in Package: 1
- Core Material: Ferrite
- Packing Method: Tape Reel
from Utmel Electronic Limited
Ind Chip Bead Multi-Layer 8Ohm 30% 100MHz Ferrite 4A 0805 T/R [See More]
- Packing Method: Tape Reel; Tape & Reel (TR)
- DCR: 0.0080
- Standards and Certifications: RoHS
- Rated DC Current: 4000
from LCSC Electronics Technology (HK) Limited
7A 22uH ±20% Plugin,8.5x16mm Color Ring Inductors/Through Hole Inductors ROHS [See More]
- Standards and Certifications: RoHS
- Inductance Tolerance: 20
- Inductance Range: 22
- DCR: 0.0150
from ITG Electronics, Inc.
0.05uH, 15%, 0.25mOhm, 75Amp Max. SMD Power bead [See More]
- Technology: Power Bead
- Application: Server & Storage
- Devices in Package: 1
- Standards and Certifications: RoHS
from Utmel Electronic Limited
Ind Chip Common Mode Choke Wirewound 1100Ohm 100MHz 1.5A 2014 Emboss T/R [See More]
- Packing Method: Tape Reel; Tape & Reel (TR)
- Standards and Certifications: RoHS
- Application: RF Choke
- DCR: 0.0560
from LCSC Electronics Technology (HK) Limited
8A 22uH Magnetic ring inductance ±20% Plugin,D=14.5mm Color Ring Inductors/Through Hole Inductors ROHS [See More]
- Standards and Certifications: RoHS
- Inductance Tolerance: 20
- Inductance Range: 22
- DCR: 0.0150
from ITG Electronics, Inc.
0.05uH, 15%, 0.27mOhm, 70Amp Max. SMD Power bead [See More]
- Technology: Power Bead
- Devices in Package: 1
- Core Material: Ferrite
- Packing Method: Tape Reel
from Utmel Electronic Limited
Ind Chip Laser Cut 180nH 5% 25.2MHz 4Q-Factor Copper Plated Ceramic 120mA 0603 T/R [See More]
- Packing Method: Tape Reel; Cut Tape
- Inductance Range: 0.1800
- Standards and Certifications: RoHS
- Inductance Tolerance: 5
from LCSC Electronics Technology (HK) Limited
6A 33uH Magnetic ring inductance ±20% Plugin,8.5x16mm Color Ring Inductors/Through Hole Inductors ROHS [See More]
- Standards and Certifications: RoHS
- Inductance Tolerance: 20
- Inductance Range: 33
- DCR: 0.0300
from ITG Electronics, Inc.
0.05uH, 15%, 0.27mOhm, 71Amp Max. SMD Power bead [See More]
- Technology: Power Bead
- Devices in Package: 1
- Core Material: Ferrite
- Packing Method: Tape Reel
from Utmel Electronic Limited
Ind Chip Laser Cut 33nH 5% 100MHz 14Q-Factor Copper Plated Ceramic 350mA 0603 T/R [See More]
- Packing Method: Tape Reel; Cut Tape
- Inductance Range: 0.0330
- Standards and Certifications: RoHS
- Inductance Tolerance: 5
from LCSC Electronics Technology (HK) Limited
4.5A 47uH ±20% Plugin,8.5x16mm Color Ring Inductors/Through Hole Inductors ROHS [See More]
- Standards and Certifications: RoHS
- Inductance Tolerance: 20
- Inductance Range: 47
- DCR: 0.0350
from ITG Electronics, Inc.
0.05uH, 15%, 0.2mOhm, 29Amp Max. SMD Power bead [See More]
- Technology: Power Bead
- Devices in Package: 1
- Core Material: Ferrite
- Packing Method: Tape Reel
from Utmel Electronic Limited
Ind Chip Molded Wirewound 8.2uH 10% 7.96MHz 30Q-Factor Powdered Iron 194mA 1210 T/R [See More]
- Packing Method: Tape Reel; Tape & Reel (TR)
- Inductance Range: 8.2
- Standards and Certifications: RoHS
- DCR: 2
from LCSC Electronics Technology (HK) Limited
3.5A 68uH ±20% Plugin,D=14.5mm Color Ring Inductors/Through Hole Inductors ROHS [See More]
- Standards and Certifications: RoHS
- Inductance Tolerance: 20
- Inductance Range: 68
- DCR: 0.0450
from ITG Electronics, Inc.
0.05uH, 15%, 0.32mOhm, 29Amp Max. SMD Power bead [See More]
- Technology: Power Bead
- Devices in Package: 1
- Core Material: Ferrite
- Packing Method: Tape Reel
from Utmel Electronic Limited
Ind Chip Molded Wirewound 82nH 5% 150MHz 60Q-Factor Ceramic 500mA 0805 Blister T/R [See More]
- Packing Method: Tape Reel; Tape and Reel
- Inductance Range: 0.0820
- Standards and Certifications: RoHS
- Rated DC Current: 500
from LCSC Electronics Technology (HK) Limited
8A 100uH Magnetic ring inductance ±20% Plugin,12x23mm Color Ring Inductors/Through Hole Inductors ROHS [See More]
- Standards and Certifications: RoHS
- Inductance Tolerance: 20
- Inductance Range: 100
- DCR: 0.0260
from ITG Electronics, Inc.
0.065uH, 15%, 0.25mOhm, 30Amp Max. SMD Power bead [See More]
- Technology: Power Bead
- Devices in Package: 1
- Core Material: Ferrite
- Application: Server & Storage
from Utmel Electronic Limited
Ind Chip Shielded Multi-Layer 1.5uH 10% 10MHz 50Q-Factor Ferrite 50mA 0603 T/R [See More]
- Packing Method: Tape Reel; Tape & Reel (TR)
- Inductance Range: 1.5
- Standards and Certifications: RoHS
- DCR: 0.6500
from LCSC Electronics Technology (HK) Limited
6A 150uH Magnetic ring inductance ±20% Plugin,12x23mm Color Ring Inductors/Through Hole Inductors ROHS [See More]
- Standards and Certifications: RoHS
- Inductance Tolerance: 20
- Inductance Range: 150
- DCR: 0.0400
from ITG Electronics, Inc.
0.065uH, 15%, 0.2mOhm, 145Amp Max. SMD Power bead [See More]
- Technology: Power Bead
- Devices in Package: 1
- Core Material: Ferrite
- Application: Server & Storage
from Utmel Electronic Limited
Ind Chip Unshielded Wirewound 43nH 2% 100MHz 30Q-Factor 515mA 0402 Paper T/R [See More]
- Packing Method: Tape Reel; Tape & Reel (TR)
- Inductance Range: 0.0430
- Standards and Certifications: RoHS
- DCR: 0.5160
from LCSC Electronics Technology (HK) Limited
16A 22uH Magnetic ring inductance ±20% Plugin,12x23mm Color Ring Inductors/Through Hole Inductors ROHS [See More]
- Standards and Certifications: RoHS
- Inductance Tolerance: 20
- Inductance Range: 22
- DCR: 0.0080