RF Inductor / Choke Chip Inductors

Last Updated: February 12, 2025

Description

RF Inductor / Choke Chip Inductors are components designed to suppress high-frequency alternating current (AC) signals while allowing low-frequency and direct current (DC) signals to pass through. They function as fixed inductors with the primary purpose of choking off or blocking unwanted high-frequency signals, such as those from radio frequency (RF) devices, ensuring that only the desired signals are transmitted through the circuit.

Working Principle

The working principle of RF Inductor / Choke Chip Inductors is based on their ability to present a high impedance to high-frequency signals. This is achieved by designing the inductor to have a high inductance value, which increases the impedance according to the formula:

latex X_L = 2\pi f L

where ( f ) is the frequency of the signal and ( L ) is the inductance. As the frequency increases, the impedance also increases, effectively blocking high-frequency signals while allowing low-frequency and DC signals to pass with minimal power loss. This makes them useful for filtering out unwanted noise and interference in electronic circuits.

Applications

RF Inductor / Choke Chip Inductors are commonly used in various applications, including:

  • RF Circuits: They are used to filter out unwanted RF signals in communication devices.
  • Noise Suppression: Employed in circuits to reduce electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Power Supply Filters: Used to stabilize output voltage by smoothing out current ripples and transient voltage spikes.

Advantages over other Chip Inductors

RF Inductor / Choke Chip Inductors offer specific advantages, such as:

  • High Impedance at High Frequencies: They are specifically designed to provide high impedance to high-frequency signals, making them more effective in RF applications compared to general-purpose inductors.
  • Compact Design: Their chip form factor allows for integration into compact electronic devices without sacrificing performance.

Limitations

Some limitations of RF Inductor / Choke Chip Inductors include:

  • Frequency Range: They are designed to operate effectively only within a specific frequency range, which may limit their use in applications requiring broader frequency coverage.
  • Power Handling: These inductors may have limitations in handling high power levels, which could restrict their use in high-power applications.

Considerations

When selecting RF Inductor / Choke Chip Inductors, consider the following:

  • Initial Costs: The cost can vary based on the specific design and materials used, impacting the overall budget for electronic projects.
  • Operating Expense: Consider the efficiency and power loss characteristics, as these can affect long-term operating costs.
  • Durability and Maintenance: Evaluate the durability of the inductor in the intended application environment and the potential need for replacement or maintenance over time.
  • Accuracy: Ensure that the inductor meets the required specifications for inductance and impedance to maintain circuit performance.
85 Results
RF Chip Inductor -- 0603WL391JT [0603WL391JT from Arrow Electronics]
from Richardson RFPD

ATC introduces its new family of RF surface mount inductor components, intended to complement its high frequency ultra low ESR capacitor products. The WL Series Wire Wound Chip Inductor Products have been designed to provide excellent performance at competitive prices. This Series includes the most... [See More]

  • Application: RF Choke
  • Inductance Range: 0.3900
  • Technology: Wirewound
  • DCR: 4.35
Common Mode Chokes - B1116 -- 862897-B1116 [B1116 from Pulse Electronics Corporation]
from Win Source Electronics

Manufacturer: Pulse. Win Source Part Number: 862897-B1116. Features: Line Common Mode Choke DCR. Package: Bulk. Part Status: Obsolete. Categories: Filters. ECCN: OBSOLETE. Popularity: Medium. Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited. Quantity per package: 1 [See More]

  • Application: RF Choke
“Unicoil” 10 mm Tunable RF Inductors -- 142-01J08L 142-01J08L , 142-01L
from Coilcraft, Inc.

Windings are precision molded into plastic for mechanical and electrical stability. Tuning is done by means of a threaded powdered iron core with a hex socket. Optional plated brass shield cans with solderable tabs provide integral shielding. Extremely economical, even in small quantities. Tune with... [See More]

  • Application: RF Choke
  • Packing Method: Tube
  • Core Material: Carbonyl J Core length: 142 Series - 1/4"; 143, 144 Series - 3/8"
  • Molded / Shielded: Molded; Shielded
Common Mode Chokes -- 10-EXC-14CE121XCT-ND [EXC-14CE121X from Panasonic Industry Europe GmbH]
from DigiKey

CMC 100MA 2LN 120 OHM SMD [See More]

  • Application: Common Mode Choke; RF Choke
  • DCR: 3.8
  • Packing Method: Tape Reel
  • Rated DC Current: 100
RF Chip Inductor -- 1624117-5 [1624117-5 from TE Connectivity ™]
from Richardson RFPD

Inductors [See More]

  • Application: RF Choke
  • Core Material: Ferrite
  • Technology: Multilayer
  • DCR: 0.6000
Electronic Surplus - 0603CS-720EJTS -- 759338-0603CS-720EJTS [0603CS-720EJTS from Delta Electronics (Americas)]
from Win Source Electronics

Manufacturer: Delta Electronics/Components. Win Source Part Number: 759338-0603CS-720EJTS. Packaging: Tape and Reel. Type: Wirewound. Mounting Style: SMD. Shielding: Unshielded. Inductance: 72nH. Tolerance: ±5%. Material - Core: Ceramic. Frequency - Self Resonant: 1.7GHz. Categories: Inductors,... [See More]

  • Application: RF Choke
  • Core Material: Ceramic
  • Technology: Standard; Wirewound
  • Packing Method: Tape Reel; Tape and Reel
“Unicoil” 5 mm Tunable RF Inductors -- 164-01A06L 164-01A06L , 164-01L
from Coilcraft, Inc.

Windings are precision molded into plastic for mechanical and electrical stability. Tuning is done by means of an aluminum core. Optional plated brass shield cans with solderable tabs provide integral shielding. 165 series offers intermediate L values to the 164 and higher SRF ratings. Samples of... [See More]

  • Application: RF Choke
  • Packing Method: Tube
  • Core Material: Aluminum, 0.187″ (4.75 mm) long
  • Molded / Shielded: Molded; Shielded
Common Mode Chokes -- 10-EXC-24CE331UCT-ND [EXC-24CE331U from Panasonic Industry Europe GmbH]
from DigiKey

CMC 100MA 2LN 330 OHM SMD [See More]

  • Application: Common Mode Choke; RF Choke
  • DCR: 6.2
  • Packing Method: Tape Reel
  • Rated DC Current: 100
RF Chip Inductor -- 1624117-7 [1624117-7 from TE Connectivity ™]
from Richardson RFPD

Inductors [See More]

  • Application: RF Choke
  • Core Material: Ferrite
  • Technology: Multilayer
  • DCR: 0.3000
Fixed Inductors - L-07C2N4SV6T -- 724409-L-07C2N4SV6T [L-07C2N4SV6T from Johanson Technology, Inc.]
from Win Source Electronics

Manufacturer: Johanson Technology Inc. Win Source Part Number: 724409-L-07C2N4SV6T. Packaging: Reel. Type: Multilayer. Mounting Style: SMD. Shielding: Unshielded. Inductance: 2.4nH. Tolerance: ±0.3nH. Material - Core: Ceramic. Frequency - Self Resonant: 10GHz. Categories: Inductors, Coils,... [See More]

  • Application: RF Choke
  • Core Material: Ceramic
  • Technology: Standard; Multilayer
  • Packing Method: Tape Reel; Reel
“Unicoil” 7 mm Tunable RF Inductors -- 146-01J08L 146-01J08L , 146-01L
from Coilcraft, Inc.

Windings are precision molded into polypropylene for mechanical and electrical stability. Tuning is done by means of a threaded powdered iron core with a slotted socket. Optional plated brass shield cans with solderable tabs provide integral shielding. Extremely economical, even in small quantities. [See More]

  • Application: RF Choke
  • Packing Method: Tube
  • Core Material: Carbonyl J, 1/4" long
  • Molded / Shielded: Molded; Shielded
Common Mode Chokes -- 10-EXC-28CH500UCT-ND [EXC-28CH500U from Panasonic Industry Europe GmbH]
from DigiKey

CMC 160MA 4LN 50 OHM SMD [See More]

  • Application: Common Mode Choke; RF Choke
  • DCR: 1.5
  • Packing Method: Tape Reel
  • Rated DC Current: 160
Fixed Inductors - L-07C4N7SV6T -- 739163-L-07C4N7SV6T [L-07C4N7SV6T from Johanson Technology, Inc.]
from Win Source Electronics

Manufacturer: Johanson Technology Inc. Win Source Part Number: 739163-L-07C4N7SV6T. Packaging: Reel. Type: Multilayer. Mounting Style: SMD. Shielding: Unshielded. Inductance: 4.7nH. Tolerance: ±0.3nH. Material - Core: Ceramic. Frequency - Self Resonant: 6GHz. Categories: Inductors, Coils,... [See More]

  • Application: RF Choke
  • Core Material: Ceramic
  • Technology: Standard; Multilayer
  • Packing Method: Tape Reel; Reel
016008C (0402) Ceramic Chip Inductors -- 016008C-10N 016008C-10NXJRW
from Coilcraft, Inc.

The 016008C Series is the world ’s smallest high-frequency-wirewound chip inductors. It features the highest Q factor on the market — up to 40% higher than the best thin-film counterparts. High Q is required to minimize the insertion loss in RF antenna impedance matching circuits, which... [See More]

  • Application: RF Choke
  • Packing Method: Tape Reel
  • Core Material: Ceramic; Ceramic
  • Molded / Shielded: Shielded
Common Mode Chokes -- 10-EXC-34CE201UCT-ND [EXC-34CE201U from Panasonic Industry Europe GmbH]
from DigiKey

CMC 200MA 2LN 200 OHM SMD [See More]

  • Application: Common Mode Choke; RF Choke
  • DCR: 1
  • Packing Method: Tape Reel
  • Rated DC Current: 200
Fixed Inductors - LQH2HPN4R7MGRL -- 780036-LQH2HPN4R7MGRL [LQH2HPN4R7MGRL from Murata Electronics]
from Win Source Electronics

Manufacturer: Murata Electronics North America. Win Source Part Number: 780036-LQH2HPN4R7MGRL. Series: LQH2. Packaging: Reel package. Type: Wirewound. Operating Temperature Range: -40 °C ~ 85 °C. Package: 1008 (2520 Metric). Current Rating: 1A. Shielding: Shielded. Inductance: 4.7 μH. [See More]

  • Application: RF Choke
  • Packing Method: Tape Reel; Reel package
  • Technology: Wirewound
  • Inductance Range: 4.7
016008F (0402) Ferrite Chip Inductors -- 016008F-101
from Coilcraft, Inc.

The 016008F series is the world ’s smallest wirewound ferrite chip inductor, designed for high-frequency applications where board space is constrained. With dimensions of just 0.5 x 0.25 x 0.38 mm, it achieves the breakthrough miniaturization without compromising high-impedance performance. [See More]

  • Application: RF Choke
  • Packing Method: Tape Reel
  • Core Material: Ferrite; Ferrite
  • Molded / Shielded: Shielded
Common Mode Chokes -- 10-EXC-X4CZ040XTR-ND [EXC-X4CZ040X from Panasonic Industry Europe GmbH]
from DigiKey

CMC 100MA 2LN 4 OHM SMD [See More]

  • Application: Common Mode Choke; RF Choke
  • DCR: 1
  • Packing Method: Tape Reel
  • Rated DC Current: 100
Fixed Inductors - LQH32CN101K23L -- 1057168-LQH32CN101K23L [LQH32CN101K23L from Murata Electronics]
from Win Source Electronics

Manufacturer: Murata Electronics North America. Win Source Part Number: 1057168-LQH32CN101K23L. Packaging: Reel - TR. Type: Wirewound. Current Rating: 100mA. Inductance: 100 μH. Height - Seated (Max): 0.087" (2.20mm). Mounting: SMD (SMT). Tolerance: ±10%. Material - Core: Ferrite. [See More]

  • Application: RF Choke
  • Core Material: Ferrite
  • Technology: Standard; Wirewound
  • Packing Method: Tape Reel; Reel - TR
0201AF (0603) Ferrite Chip Inductors -- 0201AF-111 0201AF-111XKRW
from Coilcraft, Inc.

Our 0201AF Series wirewound ferrite core chip inductors offer very high inductance values in 0201 size – up to 200 nH. They are optimized for RF isolation in applications ranging from 900 MHz to 9 GHz. The low-loss ferrite construction creates high impedance, high current handling, and low DCR... [See More]

  • Application: RF Choke
  • Packing Method: Tape Reel
  • Core Material: Ferrite; Ferrite
  • Molded / Shielded: Shielded
Common Mode Chokes -- 118-CCF1206-121YCT-ND [CCF1206-121Y from Bourns, Inc.]
from DigiKey

CMC,1.25X1X0.6MM,120?,0.3A,10V,S [See More]

  • Application: Common Mode Choke; RF Choke
  • DCR: 0.6000
  • Packing Method: Tape Reel
  • Rated DC Current: 300
Fixed Inductors - LQH43MN151J03L -- 1204370-LQH43MN151J03L [LQH43MN151J03L from Murata Electronics]
from Win Source Electronics

Manufacturer: Murata Electronics North America. Win Source Part Number: 1204370-LQH43MN151J03L. Series: LQH43. Packaging: Reel - TR. Type: Wirewound. Operating Temperature Range: -40 °C ~ 85 °C. Package: 1812 (4532 Metric). Current Rating: 130mA. Shielding: Unshielded. Inductance: 150... [See More]

  • Application: RF Choke
  • Core Material: Ferrite
  • Technology: Standard; Wirewound
  • Packing Method: Tape Reel; Reel - TR
0201AF (0603) Series Wirewound Ferrite Beads -- 0201AF-111 0201AF-111XKRW
from Coilcraft, Inc.

Our 0201AF (0603) Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth (up to GHz band). Ferrite construction and heavy gage wire means high current handling for their 0201 size. Extremely low DCR assures lowest insertion... [See More]

  • Application: RF Choke
  • Packing Method: Tape Reel
  • Core Material: Ferrite; Ferrite
  • Molded / Shielded: Shielded
Common Mode Chokes -- 118-DR334A-104AECT-ND [DR334A-104AE from Bourns, Inc.]
from DigiKey

100 µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700 Ohms @ 3MHz 500mA DCR 100mOhm [See More]

  • Application: Common Mode Choke; RF Choke
  • DCR: 0.1000
  • Packing Method: Tape Reel
  • Rated DC Current: 500
Fixed Inductors - LQH43MN151K03L -- 1204371-LQH43MN151K03L [LQH43MN151K03L from Murata Electronics]
from Win Source Electronics

Manufacturer: Murata Electronics North America. Win Source Part Number: 1204371-LQH43MN151K03L. Series: LQH43. Packaging: Reel - TR. Type: Wirewound. Operating Temperature Range: -40 °C ~ 85 °C. Package: 1812 (4532 Metric). Current Rating: 130mA. Shielding: Unshielded. Inductance: 150... [See More]

  • Application: RF Choke
  • Core Material: Ferrite
  • Technology: Standard; Wirewound
  • Packing Method: Tape Reel; Reel - TR
0201CT (0603) Low Profile Chip Inductors -- 0201CT-0N6 0201CT-0N6XKRW
from Coilcraft, Inc.

Measuring just 0.58 x 0.46 x 0.35 mm, the 0201CT Series is a low profile wirewound chip inductor in an 0201 (metric 0603) size. It has exceptionally higher Q and lower DCR than similarly sized thin-film types and is optimized for high-frequency impedance matching in applications such as cell phones,... [See More]

  • Application: RF Choke
  • Packing Method: Tape Reel
  • Core Material: Ceramic; Ceramic
  • Molded / Shielded: Shielded
Common Mode Chokes -- 118-DR334A-513BETR-ND [DR334A-513BE from Bourns, Inc.]
from DigiKey

51 µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 100MHz 500mA DCR 300mOhm [See More]

  • Application: Common Mode Choke; RF Choke
  • DCR: 0.3000
  • Packing Method: Tape Reel
  • Rated DC Current: 500
Fixed Inductors - LQH5BPN4R7NT0L -- 1057244-LQH5BPN4R7NT0L [LQH5BPN4R7NT0L from Murata Electronics]
from Win Source Electronics

Manufacturer: Murata Electronics North America. Win Source Part Number: 1057244-LQH5BPN4R7NT0L. Packaging: Reel - TR. Type: Wirewound. Current Rating: 2A. Inductance: 4.7 μH. Height - Seated (Max): 0.087" (2.20mm). Mounting: SMD (SMT). Tolerance: ±20%. Material - Core: Ferrite. Current -... [See More]

  • Application: RF Choke
  • Core Material: Ferrite
  • Technology: Standard; Wirewound
  • Packing Method: Tape Reel; Reel - TR
0201DS (0603) Miniature Ceramic Chip Inductors -- 0201DS-0N5 0201DS-0N5XKEW
from Coilcraft, Inc.

Our 0201DS Series inductors are the world's smallest EIA size wirewound inductors, yet they have high Q values - up to 64 at 1.7 GHz! They also feature self-resonant frequencies (SRF) as high as 24 GHz. Excellent for narrowband isolation and filtering in mobile applications. 0201 size –... [See More]

  • Application: RF Choke
  • Packing Method: Tape Reel
  • Core Material: Ceramic; Ceramic
  • Molded / Shielded: Shielded
Common Mode Chokes -- 118-SRF0502-101YCT-ND [SRF0502-101Y from Bourns, Inc.]
from DigiKey

CMC 230NH 6MA 2LN 100 OHM SMD [See More]

  • Application: Common Mode Choke; RF Choke
  • DCR: 0.0150
  • Packing Method: Tape Reel
  • Rated DC Current: 6
Fixed Inductors - LQM31PN2R2M00L -- 1204412-LQM31PN2R2M00L [LQM31PN2R2M00L from Murata Electronics]
from Win Source Electronics

Manufacturer: Murata Electronics North America. Win Source Part Number: 1204412-LQM31PN2R2M00L. Series: LQM31. Packaging: Reel - TR. Type: Multilayer. Operating Temperature Range: -55 °C ~ 125 °C. Package: 1206 (3216 Metric). Current Rating: 900mA. Shielding: Shielded. Inductance: 2.2... [See More]

  • Application: RF Choke
  • Packing Method: Tape Reel; Reel - TR
  • Technology: Multilayer
  • Inductance Range: 2.2
0201HL (0603) High Inductance Miniature Chip Inductors -- 0201HL-22N 0201HL-22NXJRW
from Coilcraft, Inc.

The 0201HL Series has higher inductance values than other 0201 size inductors, with twice the Q factor of thin-film technology inductors of the same size. Measuring just 0.58 x 0.46 x 0.46 mm, they are optimized for impedance matching in 700 MHz LTE and 5G applications. Optimized for LTE Antenna... [See More]

  • Application: RF Choke
  • Packing Method: Tape Reel
  • Core Material: Ceramic; Ceramic
  • Molded / Shielded: Shielded
Common Mode Chokes -- 118-SRF0504-402YCT-ND [SRF0504-402Y from Bourns, Inc.]
from DigiKey

2.8 µH @ 100kHz 2 Line Common Mode Choke Surface Mount 4 kOhms @ 100MHz 200mA DCR 300mOhm [See More]

  • Application: Common Mode Choke; RF Choke
  • DCR: 0.3000
  • Packing Method: Tape Reel
  • Rated DC Current: 200
Inductors, Coils, Chokes - Fixed Inductors -- 1351971-PCSV48-2R2M-RC [PCSV48-2R2M-RC from Allied Components International]
from Win Source Electronics

Win Source Part Number: 1351971-PCSV48-2R2M-RC. Category: Inductors, Coils, Chokes - Fixed Inductors. Series: PCSV48. Type: Wirewound. Package: Tape & Reel. Shielding: Shielded. Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm). Inductance: 2.2 µH. Height - Seated (Max): 0.079"... [See More]

  • Application: RF Choke
  • Inductance Range: 2.2
  • Technology: Wirewound
  • DCR: 0.0600
0201HT (0603) Low Profile Chip Inductor -- 0201HT-0N5 0201HT-0N5XKRW
from Coilcraft, Inc.

The 0201HT is the industry ’s lowest profile 0201-sized (metric 0603) chip inductor with a maximum height of just 0.28 mm. It has significantly higher Q and lower DCR than similarly sized thin-film types and is optimized for high-frequency impedance matching in applications such as cell... [See More]

  • Application: RF Choke
  • Packing Method: Tape Reel
  • Core Material: Ceramic; Ceramic
  • Molded / Shielded: Shielded
Common Mode Chokes -- 118-SRF0602-181YCT-ND [SRF0602-181Y from Bourns, Inc.]
from DigiKey

CMC 180UH 300MA 2LN 500 OHM SMD [See More]

  • Application: Common Mode Choke; RF Choke
  • DCR: 0.2500
  • Packing Method: Tape Reel
  • Rated DC Current: 300
Inductors, Coils, Chokes - Fixed Inductors -- 1382203-PCHC25-150M-RC [PCHC25-150M-RC from Allied Components International]
from Win Source Electronics

Win Source Part Number: 1382203-PCHC25-150M-RC. Category: Inductors, Coils, Chokes >Fixed Inductors. Type: Wirewound. Package: Tape & Reel (TR). Shielding: Unshielded. Size / Dimension: 0.350" L x 0.240" W (8.89mm x 6.10mm). Inductance: 15 µH. Height - Seated (Max): 0.197" (5.00mm). [See More]

  • Application: RF Choke
  • Inductance Range: 15
  • Technology: Wirewound
  • DCR: 0.1700
026011C (0703) Ceramic Chip Inductors -- 026011C-10N 026011C-10NXJRW , 026011C-10NXJRY
from Coilcraft, Inc.

Our 026011C Series performance-optimized 0201-size inductors offer SRF values as high as 34 GHz. Their wirewound construction, and resulting high Q factor, make them a great choice for 700 MHz LTE and 5G applications. 29 inductance values from 0.75 nH to 75 nH. Optimized for 5G applications. High Q... [See More]

  • Application: RF Choke
  • Packing Method: Tape Reel
  • Core Material: Ceramic; Ceramic
  • Molded / Shielded: Shielded
Common Mode Chokes -- 118-SRF0905-400YCT-ND [SRF0905-400Y from Bourns, Inc.]
from DigiKey

40 µH @ 1kHz 2 Line Common Mode Choke Surface Mount 800 Ohms @ 20MHz 900mA DCR 250mOhm [See More]

  • Application: Common Mode Choke; RF Choke
  • DCR: 0.2500
  • Packing Method: Tape Reel
  • Rated DC Current: 900
Newest Parts - LQM21FN4R7M80L -- 1204406-LQM21FN4R7M80L [LQM21FN4R7M80L from Murata Electronics]
from Win Source Electronics

Manufacturer: Murata Electronics North America. Win Source Part Number: 1204406-LQM21FN4R7M80L. Series: LQM21. Packaging: Reel - TR. Type: Multilayer. Operating Temperature Range: -55 °C ~ 125 °C. Package: 0805. Current Rating: 120mA. Shielding: Shielded. Inductance: 4.7 μH. Mounting:... [See More]

  • Application: RF Choke
  • Core Material: Ferrite
  • Technology: Standard; Multilayer
  • Packing Method: Tape Reel; Reel - TR
026011F (0703) Miniature RF Chokes -- 026011F-101
from Coilcraft, Inc.

Our 026011F Series of miniature wirewound RF chokes are an optimized 0201 size at 0.7 × 0.3 × 0.55 mm and feature high impedance for RF isolation in cellular applications. This series offers the industry's highest inductance values in 0201 size – up to 560 nH. The ferrite... [See More]

  • Application: RF Choke
  • Packing Method: Tape Reel
  • Core Material: Ferrite; Ferrite
  • Molded / Shielded: Shielded
Common Mode Chokes -- 118-SRF1006-102YCT-ND [SRF1006-102Y from Bourns, Inc.]
from DigiKey

1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 1MHz 520mA DCR 180mOhm [See More]

  • Application: Common Mode Choke; RF Choke
  • DCR: 0.1800
  • Packing Method: Tape Reel
  • Rated DC Current: 520
026011F (0703) Series Optimized Wirewound Ferrite Beads -- 026011F-101
from Coilcraft, Inc.

Our 026011F (0603) Series wirewound ferrite beads achieve even higher optomized impedance and lower DCR than our 0201AF Series in a slightly taller height, still only 0.55 mm max. Ferrite construction and heavy gage wire means high current handling for 0201 size. Extremely low DCR assures lowest... [See More]

  • Application: RF Choke
  • Packing Method: Tape Reel
  • Core Material: Ferrite; Ferrite
  • Molded / Shielded: Shielded
Common Mode Chokes -- 118-SRF1206A-102YCT-ND [SRF1206A-102Y from Bourns, Inc.]
from DigiKey

12.5 µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 6A DCR 14mOhm [See More]

  • Application: Common Mode Choke; RF Choke
  • DCR: 0.0140
  • Packing Method: Tape Reel
  • Rated DC Current: 6000
0302CS (0805) High Q Ceramic Chip Inductors -- 0302CS-101 0302CS-101XJRW
from Coilcraft, Inc.

Our 0302CS Series chip inductors are 20% smaller than the 0402CS Series and have exceptionally high Q for their size. They also feature very high self-resonant frequencies across a wide range of inductance values. Ultra small wirewound inductor – 20% smaller than our 0402CS. 45 inductance... [See More]

  • Application: RF Choke
  • Packing Method: Tape Reel
  • Core Material: Ceramic; Ceramic
  • Molded / Shielded: Shielded
Common Mode Chokes -- 118-SRF1206A-172YCT-ND [SRF1206A-172Y from Bourns, Inc.]
from DigiKey

CMC 17UH 4.8A 2LN 1700 OHMS SMD [See More]

  • Application: Common Mode Choke; RF Choke
  • DCR: 0.0210
  • Packing Method: Tape Reel
  • Rated DC Current: 4800
0402AF (1005) Series Wirewound Ferrite Beads -- 0402AF-101 0402AF-101XJLW
from Coilcraft, Inc.

Our 0402AF Series was our first generation of 0402 wirewound ferrite beads. It has impedance values from 11 Ohms to 330 Ohms at 100 MHz and high current handling vs ceramic constructions of similar values. For much lower DCR, consider our newer 0402DF Series. Higher performance than other surface... [See More]

  • Application: RF Choke
  • Packing Method: Tape Reel
  • Core Material: Ferrite; Ferrite
  • Molded / Shielded: Shielded
Common Mode Chokes -- 118-SRF1206A-701YCT-ND [SRF1206A-701Y from Bourns, Inc.]
from DigiKey

9 µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 8A DCR 6mOhm [See More]

  • Application: Common Mode Choke; RF Choke
  • DCR: 0.0060
  • Packing Method: Tape Reel
  • Rated DC Current: 8000
0402AF Ferrite Chip Inductors -- 0402AF-101 0402AF-101XJLW
from Coilcraft, Inc.

Our 0402AF Series is the first generation of 0402 wirewound ferrite chip inductors. It has inductance values from 20 nH to 560 nH and higher current handling than ceramic constructions of similar values. For much lower DCR, consider our newer 0402DF Series. Higher inductance values than other 0402... [See More]

  • Application: RF Choke
  • Packing Method: Tape Reel
  • Core Material: Ferrite; Ferrite
  • Molded / Shielded: Shielded
Common Mode Chokes -- 118-SRF1209U4-1R9YCT-ND [SRF1209U4-1R9Y from Bourns, Inc.]
from DigiKey

CMC,1.2X1X0.9MM,1.9?25%,0.4A,50V [See More]

  • Application: Common Mode Choke; RF Choke
  • DCR: 0.2000
  • Packing Method: Tape Reel
  • Rated DC Current: 400
0402CS (1005) High Temperature Ceramic Chip Inductors -- 0402CS-10N 0402CS-10NXJRW , 0402CS-10NXGRW
from Coilcraft, Inc.

Our 0402CS Series is qualified to AEC-Q200 Grade 1 standards, making it ideal for automotive and other high-temperature apllications. It features very high Q and self-resonant frequencies. For highest Q factor, consider our 0402DC Series (up to 120 nH) and our 0402HP Series (above 120 nH to 220 nH). [See More]

  • Application: RF Choke
  • Packing Method: Tape Reel
  • Core Material: Ceramic; Ceramic
  • Molded / Shielded: Shielded
Common Mode Chokes -- 118-SRF1306-101YCT-ND [SRF1306-101Y from Bourns, Inc.]
from DigiKey

DC EMC/EMI Line Filter 700mA AC Single Stage SMD (SMT) Tab [See More]

  • Application: Common Mode Choke; RF Choke
  • DCR: 0.1000
  • Packing Method: Tape Reel
  • Rated DC Current: 700
0402CT (1005) Low Profile Chip Inductors -- 0402CT-10N 0402CT-10NXJRW , 0402CT-10NXGRW
from Coilcraft, Inc.

With a maximum height of just 0.45 mm, our 0402CT Series has a 30% lower profile than competitive 0402 products. Its wirewound construction provides Q factors up to 84 at 2.4 GHz and self-resonant frequencies as high as 27.5 GHz. Maximum height reduced to 0.45 mm – 30% lower profile than... [See More]

  • Application: RF Choke
  • Packing Method: Tape Reel
  • Core Material: Ceramic; Ceramic
  • Molded / Shielded: Shielded
Common Mode Chokes -- 118-SRF1360-101YCT-ND [SRF1360-101Y from Bourns, Inc.]
from DigiKey

IND,12.4X10.2X5.4MM,100UH35%,0.7 [See More]

  • Application: Common Mode Choke; RF Choke
  • DCR: 0.1000
  • Packing Method: Tape Reel
  • Rated DC Current: 700
0402DC (1005) Highest Q Ceramic Chip Inductors -- 0402DC-10N 0402DC-10NXJRW , 0402DC-10NXGRW
from Coilcraft, Inc.

Our 0402DC Series offers the industry ’s highest Q factors in an 0402 size for super low loss in high-frequency circuits. They also feature wirewound construction for extremely high self resonance – up to 28.8 GHz – and offer DCR as low as 25 m Ω, significantly lower than... [See More]

  • Application: RF Choke
  • Packing Method: Tape Reel
  • Core Material: Ceramic; Ceramic
  • Molded / Shielded: Shielded
Common Mode Chokes -- 118-SRF1709-352YCT-ND [SRF1709-352Y from Bourns, Inc.]
from DigiKey

INDUCTOR 3.5 2.5A SMD [See More]

  • Application: Common Mode Choke; RF Choke
  • DCR: 0.0795
  • Packing Method: Tape Reel
  • Rated DC Current: 2500
0402DF (1005) Series Wirewound Ferrite Beads -- 0402DF-101 0402DF-101XJRW
from Coilcraft, Inc.

Our 0402DF Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth - up to GHz band. Ferrite construction and heavy gage wire means high current handling for 0402 size. Extremely low DCR assures lowest insertion loss for high... [See More]

  • Application: RF Choke
  • Packing Method: Tape Reel
  • Core Material: Ferrite; Ferrite
  • Molded / Shielded: Shielded
Common Mode Chokes -- 118-SRF2012-300YACT-ND [SRF2012-300YA from Bourns, Inc.]
from DigiKey

2 Line Common Mode Choke Surface Mount 30 Ohms @ 100MHz 400mA DCR 200mOhm [See More]

  • Application: Common Mode Choke; RF Choke
  • DCR: 0.2000
  • Packing Method: Tape Reel
  • Rated DC Current: 400
0402DF Ferrite Chip Inductors -- 0402DF-101 0402DF-101XJRW
from Coilcraft, Inc.

Our 0402DF Series of wirewound ferrite chip inductors have the industry's lowest DCR in an 0402 size – up to 30% lower than the closest competitor. This series was developed for cellular applications for use as either filter elements, as one-pole filters, or as RF chokes in the cellular bands. [See More]

  • Application: RF Choke
  • Packing Method: Tape Reel
  • Core Material: Ferrite; Ferrite
  • Molded / Shielded: Shielded
Common Mode Chokes -- 118-SRF2012A-101YATR-ND [SRF2012A-101YA from Bourns, Inc.]
from DigiKey

2 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz DCR [See More]

  • Application: Common Mode Choke; RF Choke
  • Operating Temperature: -55 to 125
  • Packing Method: Tape Reel
0402FL (1005) Series Wirewound Ferrite Beads -- 0402FL-101 0402FL-101XJRW
from Coilcraft, Inc.

Our 0402FL Series of wirewound ferrite beads feature a low profile of 0.55 mm, which is 10% lower than competitive inductors. These were developed for cellular applications for use either as filter elements, as one-pole filters, or as RF chokes in the cellular bands. They are also great for... [See More]

  • Application: RF Choke
  • Packing Method: Tape Reel
  • Core Material: Ferrite; Ferrite
  • Molded / Shielded: Shielded
Common Mode Chokes -- 118-SRF3216-261YCT-ND [SRF3216-261Y from Bourns, Inc.]
from DigiKey

2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 300mA DCR 450mOhm [See More]

  • Application: Common Mode Choke; RF Choke
  • DCR: 0.4500
  • Packing Method: Tape Reel
  • Rated DC Current: 300
0402FL Low Profile Chip Inductors -- 0402FL-101 0402FL-101XJRW
from Coilcraft, Inc.

Our 0402FL Series of wirewound ferrite chip inductors feature a low profile of 0.55 mm, which is 10% lower than competitive inductors. They were developed for cellular applications for use either as filter elements, as one-pole filters, or as RF chokes in the cellular bands, and are great for use in... [See More]

  • Application: RF Choke
  • Packing Method: Tape Reel
  • Core Material: Ferrite; Ferrite
  • Molded / Shielded: Shielded
Common Mode Chokes -- 118-SRF3225AB-101YCT-ND [SRF3225AB-101Y from Bourns, Inc.]
from DigiKey

100 µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.5 kOhms @ 10MHz 100mA DCR 3.5Ohm [See More]

  • Application: Common Mode Choke; RF Choke
  • DCR: 3.5
  • Packing Method: Tape Reel
  • Rated DC Current: 100
0402HL (1005) High Inductance Ceramic Chip Inductors -- 0402HL-271 0402HL-271XJRW
from Coilcraft, Inc.

Our 0402HL Series offers higher inductance values than other chip inductors this size – from 270 nH up to 820 nH. Tight 5% tolerance assures minimal variation for narrowband applications. Higher inductance values than other chip inductors this size: From 270 nH to 820 nH. 5% inductance... [See More]

  • Application: RF Choke
  • Packing Method: Tape Reel
  • Core Material: Ceramic; Ceramic
  • Molded / Shielded: Shielded
Common Mode Chokes -- 118-SRF3225TABG-101YCT-ND [SRF3225TABG-101Y from Bourns, Inc.]
from DigiKey

CMC 0.35UH 90 OHM 4A SMD [See More]

  • Application: Common Mode Choke; RF Choke
  • DCR: 3
  • Packing Method: Tape Reel
  • Rated DC Current: 100
RF/Microwave Inductors
from AVX Corporation

RF/Microwave Inductors. Inductors designed for operating in the RF/Microwave frequency range. Technologies include MLO ™, Thin Film, Air Core, Wire Wound Ceramic and Multilayer Ceramic. Thin Film Inductors. Accu-L ® 0201. Accu-L ® 0402. Accu-L ® 0603 and 0805. Multilayer Organic. [See More]

  • Application: RF Choke
  • Core Material: Air (optional feature); Ceramic (optional feature)
  • Technology: Wirewound (optional feature); Multilayer (optional feature)
1.15nH, 0.1nH, 0.1Ohm, 300mAmp Max. SMD chip inductor -- CF100505A-1N5EHF
from ITG Electronics, Inc.

1.15nH, 0.1nH, 0.1Ohm, 300mAmp Max. SMD chip inductor [See More]

  • Application: RF Choke; Portable & Mobile Device
  • Core Material: Ceramic
  • Technology: Small Signal Inductor
  • Devices in Package: 1
High-reliability Chip Inductor -- MS235RAA1N0JSZ
from Coilcraft CPS

This 0402 size chip inductor series shares all of the characteristics of Coilcraft ’s other ceramic inductors: exceptionally high Q factors, especially at use frequencies; outstanding self-resonant frequency; tight inductance tolerance; and excellent batch-to-batch consistency. This robust... [See More]

  • Application: RF Choke
  • EIA Case Size: 0402
  • Core Material: Ceramic
  • Inductance Range: 1.00E-3
SMD RF Inductor -- 203-01
from West Coast Magnetics

West Coast Magnetics ' high Q RF inductors are designed for resonant circuit applications requiring exceptionally high Q 's and tight tolerances on inductance specifications. These RF Inductors are mounted in a surface mount package which assures mechanical stability and excellent lead... [See More]

  • Application: RF Choke
  • Inductance Tolerance: 5
  • Inductance Range: 0.0390
  • DCR: 0.0370
Ind Chip Common Mode Choke Wirewound 1100Ohm 100MHz 1.5A 2014 Emboss T/R -- 535-DLW5ATZ112MQ2L [DLW5ATZ112MQ2L from Murata Electronics]
from Utmel Electronic Limited

Ind Chip Common Mode Choke Wirewound 1100Ohm 100MHz 1.5A 2014 Emboss T/R [See More]

  • Application: RF Choke
  • Standards and Certifications: RoHS
  • Packing Method: Tape Reel; Tape & Reel (TR)
  • DCR: 0.0560
RF Chip Inductor -- PE-0402CD180KTG
from Pulse Electronics Corporation

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor... [See More]

  • Application: RF Choke
  • Inductance Range: 0.0180
  • Standards and Certifications: RoHS
  • Inductance Tolerance: 10
Fixed Inductors -- 0201DS-3N9XJEW [0201DS-3N9XJEW from Coilcraft, Inc.]
from ODG (Origin Data Global)

RF INDUCTOR, CERAMIC CORE, 5/10% [See More]

  • Application: RF Choke
  • Core Material: Ceramic; Ceramic
  • Technology: Wirewound; Wirewound
  • Inductance Range: 0.0039
1.2nH, 0.3nH, 0.05Ohm, 300mAmp Max. SMD chip inductor -- CF160808A-1N2SHF
from ITG Electronics, Inc.

1.2nH, 0.3nH, 0.05Ohm, 300mAmp Max. SMD chip inductor [See More]

  • Application: RF Choke; Portable & Mobile Device
  • Core Material: Ceramic
  • Technology: Small Signal Inductor
  • Devices in Package: 1
Fixed Inductors -- 0603LS-181XGRC [0603LS-181XGRC from Coilcraft, Inc.]
from ODG (Origin Data Global)

RF INDUCTOR, FERRITE CORE, 2% TO [See More]

  • Application: RF Choke
  • Inductance Range: 0.1800
  • Core Material: Ceramic; Ceramic, Ferrite
  • Inductance Tolerance: 2
1.2nH, 0.3nH, 0.1Ohm, 300mAmp Max. SMD chip inductor -- CF201209A-1N2SHF
from ITG Electronics, Inc.

1.2nH, 0.3nH, 0.1Ohm, 300mAmp Max. SMD chip inductor [See More]

  • Application: RF Choke; Portable & Mobile Device
  • Core Material: Ceramic
  • Technology: Small Signal Inductor
  • Devices in Package: 1
Fixed Inductors -- 7447707068 [7447707068 from Wurth Electronics ICS, Inc.]
from ODG (Origin Data Global)

WE-PD PERFORMANCE SMT SHIELDED P [See More]

  • Application: RF Choke
  • Molded / Shielded: Shielded
  • Core Material: Ferrite; Ferrite
  • Inductance Range: 6.8
1.5nH, 0.1nH, 0.13Ohm, 430mAmp Max. SMD chip inductor -- CF060303A-1N5EHF
from ITG Electronics, Inc.

1.5nH, 0.1nH, 0.13Ohm, 430mAmp Max. SMD chip inductor [See More]

  • Application: RF Choke; Portable & Mobile Device
  • Core Material: Ceramic
  • Technology: Small Signal Inductor
  • Devices in Package: 1
1.6nH, 10%, 0.03Ohm, 700mAmp Max.SMD Small Signal Inductor -- CM181210A-1N6KHF
from ITG Electronics, Inc.

1.6nH, 10%, 0.03Ohm, 700mAmp Max.SMD Small Signal Inductor [See More]

  • Application: RF Choke; Portable & Mobile Device
  • Devices in Package: 1
  • Technology: Small Signal Inductor
  • Packing Method: Tape Reel
10000nH, 10%, 8Ohm, 150mAmp Max.SMD Small Signal Inductor -- CM292520A-100KHF
from ITG Electronics, Inc.

10000nH, 10%, 8Ohm, 150mAmp Max.SMD Small Signal Inductor [See More]

  • Application: RF Choke; Portable & Mobile Device
  • Devices in Package: 1
  • Technology: Small Signal Inductor
  • Packing Method: Tape Reel
1000nH, 10%, 2.45Ohm, 180mAmp Max.SMD Small Signal Inductor -- CM241614A-1R0KHF
from ITG Electronics, Inc.

1000nH, 10%, 2.45Ohm, 180mAmp Max.SMD Small Signal Inductor [See More]

  • Application: RF Choke; Portable & Mobile Device
  • Devices in Package: 1
  • Technology: Small Signal Inductor
  • Packing Method: Tape Reel
1000nH, 10%, 2.8Ohm, 320mAmp Max.SMD Small Signal Inductor -- CM352115A-1R0KHF
from ITG Electronics, Inc.

1000nH, 10%, 2.8Ohm, 320mAmp Max.SMD Small Signal Inductor [See More]

  • Application: RF Choke; Portable & Mobile Device
  • Devices in Package: 1
  • Technology: Small Signal Inductor
  • Packing Method: Tape Reel
100nH, 10%, 0.18Ohm, 1000mAmp Max.SMD Small Signal Inductor -- CM292520B-R10KHF
from ITG Electronics, Inc.

100nH, 10 ï ¼ , 0.18Ohm, 1000mAmp Max.SMD Small Signal Inductor [See More]

  • Application: RF Choke; Portable & Mobile Device
  • Devices in Package: 1
  • Technology: Small Signal Inductor
  • Standards and Certifications: RoHS
100nH, 10%, 0.29Ohm, 700mAmp Max.SMD Small Signal Inductor -- CM241614B-R10KHF
from ITG Electronics, Inc.

100nH, 10 ï ¼ , 0.29Ohm, 700mAmp Max.SMD Small Signal Inductor [See More]

  • Application: RF Choke; Portable & Mobile Device
  • Devices in Package: 1
  • Technology: Small Signal Inductor
  • Standards and Certifications: RoHS
150nH, 5%, 1Ohm, 300mAmp Max. SMD chip inductor -- CF201212A-R15JHF
from ITG Electronics, Inc.

150nH, 5%, 1Ohm, 300mAmp Max. SMD chip inductor [See More]

  • Application: RF Choke; Portable & Mobile Device
  • Core Material: Ceramic
  • Technology: Small Signal Inductor
  • Devices in Package: 1