Air / Pneumatic Submersible Pumps
from Versa-Matic Pump Co.
For a pump that handles mud, leaves, sand, and any solid up to 1.5" without clogging, get the SludgeMaster ™ air-driven high-flow pump. This trash pump operates at up to 300 gpm —our highest flow rate — runs on compressed air for continuous power supply. Weighing just 59 lbs, the... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 28.0
- Liquid Flow: 300.0
- Discharge Size: 3.000
from SANDPIPER Pump
The PortaPump ® Submersible, Battery-Powered Pump operates using any 12-volt car or truck battery. It comes equipped with cables and battery clips. Extremely portable, the pump weighs only 33 pounds (15kg) and can fit through openings as small as 10" (25cm). Electrically safe and whisper quiet. [See More]
- Power Source: Air or Pneumatic; 12 VDC; DC
- Discharge Size: 1.500 to 3.000
- Liquid Flow: 300.0
- Type / Application: Centrifugal Pump; Dewatering Pump; Trash Pump
from ARGAL s.r.l.
Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options. Pump casings, and manifolds are weld free, die cast injected, solid aluminium alloy parts. Valves chambers are built in the central... [See More]
- Power Source: Air or Pneumatic
- Discharge Size: 0.500
- Liquid Flow: ? to 13.2
- Pump Housing Material: Aluminum