Stainless Steel Submersible Pumps

32 Results
SEC2A3-E1 115/1 Submersible Pump
from Gorman-Rupp Pumps

SEC2A3-E1 115/1 Submersible Pump [See More]

  • Pump Housing Material: Stainless Steel; Stainless Steel
  • Power Source: Electric Motor
  • Discharge Size: 2.000
  • Type / Application: Centrifugal Pump; Dewatering Pump
AODD Stainless Steel ASTRA Pumps -- DDA50 C
from ARGAL s.r.l.

Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options.Pump casings, and manifolds are weld free, micro casted SUS X5CrNiMo 17-12-2 solid parts. Valves chambers are built in the central... [See More]

  • Pump Housing Material: Stainless Steel
  • Discharge Size: 0.500
  • Liquid Flow: ? to 13.2
  • Power Source: Air or Pneumatic
Hydraulic Driven Submersible Axial Flow Pump -- 24AX
from Griffin Pump & Equipment, Inc.

Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]

  • Pump Housing Material: Stainless Steel
  • Power Source: Hydraulic
  • Liquid Flow: 20000.0
  • Type / Application: Utility Pump
Submersible and End-Suction Centrifugal Pump -- 1K100
from Cat Pumps - High Pressure Pumps & Systems

Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger, lighter, more durable and more cost-effective... [See More]

  • Pump Housing Material: Stainless Steel
  • Discharge Pressure: 10.0
  • Liquid Flow: 45.0
  • HP: 0.30
1/2 HP Deep Well Submersible Pump -- 8004188
from Princess Auto Limited

1/2 HP Deep Well Submersible Pump [See More]

  • Pump Housing Material: Stainless Steel
  • Power Source: 230 VAC; AC
  • HP: 0.50
4" Submersible Pumps
from STA-RITE by Pentair

Precision-engineered, high-quality, rugged stainless steel HS+ series pumps deliver efficient, dependable, performance even in rough, aggressive water. NUMBER OF STAGES: 7 to 24 (model dependent). VOLTAGE: Available in 115v, 230v 1- or 3-phase, or 460v 3-phase. NUMBER OF WIRES: 3 wires plus ground. [See More]

  • Pump Housing Material: Stainless Steel; Composite Materials
  • Discharge Size: 1.250 to 1.500
  • Liquid Flow: 5.0 to 20.0
  • HP: 0.50 to 10.00
1 1/2 hp High Head Effluent Pumps -- FL150-Series
from Liberty Pumps

The FL150-series by Liberty is a 1.5 hp. effluent pump designed for STEP systems, mound systems, liquid waste transfer and higher head de-watering applications. The pump features a dual-sized threaded discharge of 1-1/2" and 2" for connection to either size pipe. Built of heavy cast iron with an... [See More]

  • Pump Housing Material: Stainless Steel
  • HP: 1.50
  • Discharge Size: 1.500 to 2.000
  • Power Source: 480V to 690V, Three Phase, 230 VAC
Submersible Drainage Pumps -- Unilift AP
from Grundfos Pumps Corporation

The Unilift AP and Unilift AP Basic are submersible drainage pumps designed for both temporary/portable installation and permanent free-standing installation. These single-stage pumps are made mostly of stainless steel. All types are available in either single phase or three phase versions and for... [See More]

  • Pump Housing Material: Stainless Steel
  • Media: Effluent, Ground Water, Liquids
  • Type / Application: Centrifugal Pump
  • Industry Served: Agriculture
Fully or Partly Submerged, Multistage, Close-coupled Centrifugal Pump -- IXO
from KSB AG

Design. Fully or partly submerged, multistage, close-coupled centrifugal pump (min. immersion depth 0.1 m), low-level inlet, suction strainer with a max. mesh size of 2.5 mm. Applications. Water supply, spray irrigation and irrigation systems, washing plants, rainwater harvesting systems, water... [See More]

  • Pump Housing Material: Stainless Steel
  • HP: 1.47
  • Liquid Flow: 35.2
  • Power Source: 230V to 460V, Three Phase, 230 VAC; AC
Submersible Stainless Steel Sump, Effluent Pump -- Model DWU –“Dominator”
from EBARA Pumps Americas Corporation

The EBARA Model DWU "Dominator" sewage pumps are designed for reliable pumping of wastewater with suspended solids up to 2? in diameter. The EBARA Dominator is superior in dependability and efficiency. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight... [See More]

  • Pump Housing Material: Stainless Steel
  • Discharge Pressure: 18.5 to 170.7
  • Liquid Flow: 8.0 to 235.0
  • Discharge Size: 2.000
Drum Pump -- Group D - Range MDF
from SEEPEX Inc.

SEEPEX metering pumps achieve a metering accuracy of ±1%. They ’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts. Conveying Capacity 0.2 l/h - 1,000 l/h 0.053... [See More]

  • Pump Housing Material: Stainless Steel
  • Discharge Pressure: 175.0
  • Liquid Flow: 5.4
  • Discharge Size: 1.000
1150 Series - Layne/Verti-Line Submersible Multi-Stage Direct Coupled Pump
from Pentair Engineered Solutions

Key Features. Capacities to 3,000 GPM. Heads to 1,500 feet. Temperatures to 200 ° F. Bowl Sizes from 4" to 15" diameter [See More]

  • Pump Housing Material: Stainless Steel
  • Discharge Pressure: 650.3
  • Liquid Flow: 3000.0
  • Power Source: NoSourceIncluded
DIWA Submersible Dewatering Pumps
from Lowara

Submersible pumps for dirty water manufactured in AISI 304 stainless steel. [See More]

  • Pump Housing Material: Stainless Steel
  • HP: 0.74 to 2.01
  • Liquid Flow: 110.1
  • Power Source: 100V / 200V, Single Phase, 230V to 460V, Three Phase
Hydraulic Driven Submersible Material Handling Pump -- 4MH
from Griffin Pump & Equipment, Inc.

Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]

  • Pump Housing Material: Stainless Steel
  • Power Source: Hydraulic
  • Liquid Flow: 455.0
  • Type / Application: Utility Pump
1/2 HP Stainless Steel Submersible Pump -- 8146979
from Princess Auto Limited

1/2 HP Stainless Steel Submersible Pump [See More]

  • Pump Housing Material: Stainless Steel
  • Discharge Size: 1.500
  • Liquid Flow: 50.0
  • HP: 0.50
6" Submersible Pumps
from STA-RITE by Pentair

Features submersible heavy duty 304 stainless steel construction that will outperform ordinary fabricated stainless steel pumps in aggressive water conditions. Perfect for municipal, multiple housing, commercial, water fountain, irrigation, mine de-watering, and farm use. Features. Heavy-Duty... [See More]

  • Pump Housing Material: Stainless Steel
  • Discharge Size: 3.000 to 4.000
  • Liquid Flow: 70.0 to 300.0
  • HP: 1.00 to 60.00
1 hp Submersible Effluent Pumps -- FL100-Series
from Liberty Pumps

The FL100-series by Liberty covers a wide-range of high-head pump applications. Designed with Liberty's unique one-piece cast iron body and quick-disconnect cords in 25' standard length. The FL100-series by Liberty is a 1 hp. effluent pump designed for STEP systems, mound systems, liquid waste... [See More]

  • Pump Housing Material: Stainless Steel
  • HP: 1.00
  • Discharge Size: 1.500 to 2.000
  • Power Source: 480V to 690V, Three Phase, 230 VAC
Submersible Drainage Pumps -- Unilift KP
from Grundfos Pumps Corporation

Unilift KP pumps are submersible drainage pumps suitable for both temporary and permanent free-standing installation. They can be used for pumping drain water or grey wastewater. They are also suitable for installation in collecting tanks [See More]

  • Pump Housing Material: Stainless Steel
  • Industry Served: Agriculture
  • Media: Effluent, Ground Water, Liquids
Multistage Centrifugal Pump in Ring-section Design -- S 100D / UPA 100C
from KSB AG

Design. Multistage centrifugal pump in ring-section design, made ofstainless steel for well diameters of 100 mm (4 inches) and above, available with single-phase a.c. motor or three-phase motor with motor lead. Applications. Domestic water supply, irrigation and spray irrigation systems, lowering of... [See More]

  • Pump Housing Material: Stainless Steel
  • HP: 10.05
  • Liquid Flow: 2.2 to 66.0
  • Power Source: AC
DL Submersible Wastewater Pumps
from Lowara

DL series electric pumps, made of cast iron and stainless steel, are available with single channel or vortex impeller. [See More]

  • Pump Housing Material: Cast Iron; Stainless Steel
  • HP: 0.80 to 2.01
  • Liquid Flow: 184.9
  • Power Source: 100V / 200V, Single Phase, 230V to 460V, Three Phase
Hydraulic Driven Submersible Material Handling Pump -- 6MHL
from Griffin Pump & Equipment, Inc.

Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]

  • Pump Housing Material: Stainless Steel
  • Power Source: Hydraulic
  • Liquid Flow: 1800.0
  • Type / Application: Utility Pump
3/4 HP Submersible Sewage Pump -- 8307316
from Princess Auto Limited

3/4 HP Submersible Sewage Pump [See More]

  • Pump Housing Material: Stainless Steel
  • HP: 0.75
  • Discharge Size: 2.000
On-Site Effluent Pumps
from STA-RITE by Pentair

The S.T.E.P. Plus D Series 4" submersible pump series in 10, 20, 30 and 50 GPM models dominates with superior draw-down capability. Sold & proven in aerobic & filtered effluent service applications. Features. 1/2, 1 or 1-1/2 HP. Available in 115 Volt or 230 Volt, single-phase, 2-wire. [See More]

  • Pump Housing Material: Stainless Steel
  • Power Source: 115 VAC; AC
  • Liquid Flow: 10.0 to 50.0
  • Media: Effluent
1/2 hp Submersible Sump Pump -- 450-Series
from Liberty Pumps

Cool running and efficient, the 450-Series features a deep-finned powder coated aluminum motor housing, polypropylene base and vortex style impeller. Topped-off with a quick-disconnect power cord and Liberty's VMF switch (model 457) the 450-Series offers a superior value in a 1/2 hp pump. [See More]

  • Pump Housing Material: Aluminum; Stainless Steel
  • HP: 0.50
  • Discharge Size: 1.500
  • Power Source: 115 VAC
Submersible Wastewater Pumps -- SE 1.1-11 kW
from Grundfos Pumps Corporation

The SE range of pumps is built for years of trouble-free operation. The SE range can operate submerged or dry-installed without motor cooling, and is extremely reliable and very easy to service. The pumps can be permanently installed using an auto-coupling guide-rail system or a fixed pipe... [See More]

  • Pump Housing Material: Stainless Steel
  • Media: Effluent, Sludge
  • Type / Application: Utility Pump
  • Industry Served: Municiple
DOMO Submersible Solids Handling Wastewater Pumps
from Lowara

DOMO series, stainless steel submersible wastewater pumps, are available with twin-channel or vortex impeller (DOMO VX). Designed to handle suspended solids up to 50mm in diameter. [See More]

  • Pump Housing Material: Stainless Steel
  • HP: 0.74 to 2.01
  • Liquid Flow: 176.1
  • Power Source: 100V / 200V, Single Phase, 230V to 460V, Three Phase
Hydraulic Driven Submersible Trash Pump -- 12T
from Griffin Pump & Equipment, Inc.

Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]

  • Pump Housing Material: Stainless Steel
  • Power Source: Hydraulic
  • Liquid Flow: 5000.0
  • Type / Application: Trash Pump; Utility Pump
Wayne 1HP SS Submersible Pump -- 8387466
from Princess Auto Limited

Wayne 1HP SS Submersible Pump [See More]

  • Pump Housing Material: Stainless Steel
2 hp High-Head Effluent Pump -- FL200-Series
from Liberty Pumps

The FL200-series by Liberty is a 2 hp. effluent pump designed for STEP systems, mound systems, liquid waste transfer and higher head de-watering applications. The pump features a dual-sized threaded discharge of 1-1/2" and 2" for connection to either size pipe. Built of heavy cast iron with an epoxy... [See More]

  • Pump Housing Material: Stainless Steel
  • HP: 2.00
  • Discharge Size: 1.500 to 2.000
  • Power Source: 480V to 690V, Three Phase, 230 VAC
e-GS Submersible Pumps Series
from Lowara

The e-GS series is a robust 4" pump designed for long life. It's built mainly in stainless steel, has casted discharge and a special floating impeller design to enhance the wear resistance and to maintain the performance over time. [See More]

  • Pump Housing Material: Stainless Steel
  • HP: 0.34 to 10.05
  • Liquid Flow: 96.9
  • Power Source: 230V to 460V, Three Phase, 230 VAC
Hydraulic Driven Submersible Trash Pump -- 8T
from Griffin Pump & Equipment, Inc.

Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]

  • Pump Housing Material: Stainless Steel
  • Power Source: Hydraulic
  • Liquid Flow: 1490.0
  • Type / Application: Trash Pump; Utility Pump
SCUBA Close-Coupled Submersible Pumps Series
from Lowara

The Scuba series is a 5" close-coupled submersible pump. The pump has an integrated electric motor which is cooled by pumped liquid. The double mechanical face seals and the technopolymer impellers ensure superior performances and maximum operational efficiency.  The single phase version has an... [See More]

  • Pump Housing Material: Stainless Steel
  • HP: 0.74 to 1.47
  • Liquid Flow: 33.0
  • Power Source: 230V to 460V, Three Phase, 230 VAC