Brass / Bronze Submersible Pumps

2 Results
Single- or Multistage Centrifugal Pump -- UPA 200
from KSB AG

Single- or multistage centrifugal pumps in ring-section design, single entry; for vertical and depending on the number of stages horizontal installation; radial or mixed flow hydraulic systems availablewith reduced impeller diameters; driven by submersible motors. Applications: pumping clean or... [See More]

  • Pump Housing Material: Brass Bronze; Cast Iron
  • Discharge Pressure: 826.7
  • Liquid Flow: 4.4 to 96.9
  • HP: 509.28
Lineshaft and Submersible Turbine Pumps
from Bell & Gossett, a xylem brand

Multi-stage Vertical Turbine Pumps with bronze impellers and cast iron bowls. The line shaft turbine pumps have above-ground discharge with water-lubricated line shaft bearings. The column pipe coupling has bronze centering spiders with fluted-rubber line shaft bearings. The bowls are vitra-glass... [See More]

  • Pump Housing Material: Brass Bronze; Cast Iron
  • Discharge Pressure: ? to 346.0
  • Liquid Flow: ? to 10000.0
  • Power Source: AC