DC Powered Submersible Pumps

7 Results
AquaCharge™ -- Model AQ500-100
from Xylem Applied Water Systems

AquaCharge ™ Rechargeable Portable Water Pump. The AquaCharge ™ portable, rechargeable utility pump combines convenient features in a sleek, new, industrial design. The fully submersible pump has easy operation and is battery operated so it can be taken anywhere. The included charging... [See More]

  • Power Source: 9.6V Rechargeable Battery; DC
  • Type / Application: Utility Pump
  • Pump Housing Material: Plastic
  • Media: Liquids
Brushless DC Centrifugal Pump -- TL-B03
from TOPS Industry & Technology Co., Ltd.

Our TL-B series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be quiet, compact and lightweight. A variety of features, including a seal-less design to prevent leakage, wide range of working voltage, stable performance, long life time, food grade... [See More]

  • Power Source: DC Power Supply, Battery: 12 V, 24 V DC; DC
  • Discharge Size: 0.370
  • Liquid Flow: 1.7
  • HP: 0.01 to 0.01
Submersible Dewatering Pumps -- PortaPump® - Air Operated
from SANDPIPER Pump

The PortaPump ® Submersible, Battery-Powered Pump operates using any 12-volt car or truck battery. It comes equipped with cables and battery clips. Extremely portable, the pump weighs only 33 pounds (15kg) and can fit through openings as small as 10" (25cm). Electrically safe and whisper quiet. [See More]

  • Power Source: Air or Pneumatic; 12 VDC; DC
  • Discharge Size: 1.500 to 3.000
  • Liquid Flow: 300.0
  • Type / Application: Centrifugal Pump; Dewatering Pump; Trash Pump
Portable Submersible 12 volt Pump -- Porta-Matic™
from Versa-Matic Pump Co.

When you need to dewater fast, keep the Porta-Matic ™ nearby to pump everything on your job site from ditches to manholes. This portable pump delivers up to 43 gpm and a head pressure of 25'. Powered by any 12-volt truck or auto battery, the Porta-Matic weighs just 33 lbs and provides... [See More]

  • Power Source: 12 VDC; DC
  • Discharge Size: 1.500
  • Liquid Flow: 43.0
  • Pump Housing Material: Aluminum
BJM Submersible Pump -- Baby
from Industrial Flow Solutions

12V battery-operated general dewatering pump. 1500 GPM. 16.5 ’ power cable with terminal clips. Corrosion-resistant motor housing. Suitable for saltwater. 316 stainless steel shaft. 1-inch male/female discharge. Garden hose adapter included [See More]

  • Power Source: 12-Volt Battery; DC
  • Type / Application: Dewatering Pump
  • Discharge Size: 1.000
Slimline Pump -- iL200
from Xylem Applied Water Systems

Centrifugal submersible and inline pump;. Model No.: iL200. Suitable for fresh or salt water. Water transfer, deck shower, or deck wash. Water Systems to 60 ºC. Intermittent rating of 20 minutes. Should not be run dry for long periods [See More]

  • Power Source: 12 VDC; DC
  • Discharge Pressure: 14.0
  • Liquid Flow: 3.3
  • Pump Housing Material: Plastic; Styrene
Brushless DC Centrifugal Pump -- TL-B10-A
from TOPS Industry & Technology Co., Ltd.

Features: Advanced magnetic driving technology, static-seal without any leakage forever. High efficiency ECM brushless DC motor with long lifetime. Wide voltage range suitable for battery power supply. High precision one time injection moulding between permanent magnetic rotor and impeller realized... [See More]

  • Power Source: DC Power Supply, Battery: Solar Powered: 12V / 24V; DC
  • Discharge Size: 0.425
  • Liquid Flow: 3.2
  • HP: 0.01 to 0.04