Hydraulic Submersible Pumps

11 Results
HS8A31-HYD Submersible Pump
from Gorman-Rupp Pumps

HS8A31-HYD Submersible Pump [See More]

  • Power Source: Hydraulic; Hydraulic
  • Pump Housing Material: Ductile Iron
  • Discharge Size: 8.000
  • Type / Application: Centrifugal Pump; Dewatering Pump; Trash Pump
HSV3A1-HYD Submersible Pump
from Gorman-Rupp Pumps

HSV3A1-HYD Submersible Pump [See More]

  • Power Source: Hydraulic; Hydraulic
  • Pump Housing Material: Aluminum; Aluminum
  • Discharge Size: 3.000
  • Type / Application: Centrifugal Pump; Dewatering Pump; Trash Pump
HSV3B31-HYD Submersible Pump
from Gorman-Rupp Pumps

HSV3B31-HYD Submersible Pump [See More]

  • Power Source: Hydraulic; Hydraulic
  • Pump Housing Material: Ductile Iron
  • Discharge Size: 3.000
  • Type / Application: Centrifugal Pump; Dewatering Pump; Trash Pump
HSV4A31-HYD Submersible Pump
from Gorman-Rupp Pumps

HSV4A31-HYD Submersible Pump [See More]

  • Power Source: Hydraulic; Hydraulic
  • Pump Housing Material: Ductile Iron
  • Discharge Size: 4.000
  • Type / Application: Centrifugal Pump; Dewatering Pump; Trash Pump
Hi-Well Cargo Pumping System
from Hyundai Heavy Industries Co., Ltd.

As one of the leading engine builders in the world, the Engine and Machinery Division of Hyundai Heavy Industries Co., Ltd. (HHI-EMD) has supplied a variety of industrial pumps for Power Plants since 1979 and cargo oil pumps driven by steam turbine for Oil Tankers since 1995, respectively, to the... [See More]

  • Power Source: Hydraulic
  • Industry Served: Maritime, Oil & Gas
  • Media: Oil
Hydraulic Driven Submersible Axial Flow Pump -- 24AX
from Griffin Pump & Equipment, Inc.

Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]

  • Power Source: Hydraulic
  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 20000.0
  • Type / Application: Utility Pump
Hydraulic Submersible Pumps -- Heidra Series
from Godwin, a xylem brand

The Godwin Heidra hydraulic submersible pumps are an extremely powerful, yet compact, pumps with flow capabilities up to 5,622 US GPM (1,277 m ³/hr) and discharge heads up to 164 ft (50 m). They have the ability to handle solids up to 3.7 in (95 mm) in diameter. With a liquid bath mechanical... [See More]

  • Power Source: Hydraulic
  • Discharge Pressure: 316.0 to 378.3
  • Liquid Flow: 996.0 to 5622.0
  • Discharge Size: 4.000 to 12.000
Submerged Cargo Cumping System
from Hyundai Heavy Industries Co., Ltd.

Submerged cargo pumping system based upon hydraulically driven submerged cargo pumps, is used for chemical and product carriers, crude carriers, FPSO units and others. The system is designed for profitable cargo handling, efficient stripping and tank cleaning HHI-EMD uses state-of-the-art computer... [See More]

  • Power Source: Hydraulic
  • Media: Oil
  • Type / Application: Centrifugal Pump
Hydraulic Driven Submersible Material Handling Pump -- 4MH
from Griffin Pump & Equipment, Inc.

Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]

  • Power Source: Hydraulic
  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 455.0
  • Type / Application: Utility Pump
Hydraulic Driven Submersible Material Handling Pump -- 6MHL
from Griffin Pump & Equipment, Inc.

Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]

  • Power Source: Hydraulic
  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 1800.0
  • Type / Application: Utility Pump
Hydraulic Driven Submersible Trash Pump -- 12T
from Griffin Pump & Equipment, Inc.

Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]

  • Power Source: Hydraulic
  • Pump Housing Material: Stainless Steel
  • Liquid Flow: 5000.0
  • Type / Application: Trash Pump; Utility Pump