Cast Iron Submersible Pumps

Description

Cast iron submersible pumps are designed to operate while fully submerged in the fluid they are intended to pump. These pumps are constructed with cast iron, which provides excellent strength and abrasion resistance, making them suitable for handling demanding pumping tasks.

Working Principle

Submersible pumps operate by using a sealed motor that turns an impeller within the pump housing. As the impeller rotates, it creates pressure that draws the fluid into the pump inlet. The impeller then accelerates the fluid and forces it into the discharge line. This design eliminates the need for priming and prevents cavitation, as the pump is always submerged in the fluid it is pumping. This makes submersible pumps particularly useful for applications where the pump needs to be placed at the bottom of a fluid reservoir.

Applications

Cast iron submersible pumps are commonly used in applications that require the handling of abrasive or solid-laden fluids. Specific examples include:

  • Wastewater treatment facilities, where they handle raw sewage and sludge.
  • Industrial settings for pumping viscous liquids or slurries.
  • Construction sites for dewatering purposes, removing water mixed with sand or mud.

Advantages over other Submersible Pumps

Cast iron submersible pumps offer several advantages over other types of submersible pumps:

  • Strength and Durability: The cast iron construction provides high strength and abrasion resistance, making them suitable for heavy-duty applications.
  • Pressure Ratings: They have high pressure ratings, which allow them to handle more demanding tasks compared to pumps made from less robust materials.

Limitations

Despite their advantages, cast iron submersible pumps have some limitations:

  • Weight: The cast iron construction makes these pumps heavier, which can complicate installation and maintenance.
  • Corrosion: While cast iron is strong, it is susceptible to corrosion, especially in highly acidic or saline environments, which can limit its lifespan.

Considerations

When considering cast iron submersible pumps, several factors should be taken into account:

  • Initial Costs: These pumps can be more expensive upfront due to their robust construction.
  • Operating Expenses: The energy consumption of submersible pumps can be significant, especially if they are used continuously.
  • Durability: While durable, the susceptibility to corrosion should be considered, particularly in corrosive environments.
  • Maintenance Costs: Regular maintenance is required to ensure longevity, and the weight of the pump can make maintenance more challenging and costly.
  • Replacement Costs: Due to their durability, replacement may not be frequent, but when needed, it can be costly due to the material and construction.
55 Results
SE2J3-E.5 115/1 Submersible Pump
from Gorman-Rupp Pumps

SE2J3-E.5 115/1 Submersible Pump [See More]

  • Pump Housing Material: Cast Iron; Cast Iron
  • Power Source: Electric Motor
  • Discharge Size: 2.000
  • Type / Application: Centrifugal Pump; Dewatering Pump
SE2K3-E1 115/1 Submersible Pump
from Gorman-Rupp Pumps

SE2K3-E1 115/1 Submersible Pump [See More]

  • Pump Housing Material: Cast Iron; Cast Iron
  • Power Source: Electric Motor
  • Discharge Size: 2.000
  • Type / Application: Centrifugal Pump; Dewatering Pump
SE2N3-E.5 115/1 Submersible Pump
from Gorman-Rupp Pumps

SE2N3-E.5 115/1 Submersible Pump [See More]

  • Pump Housing Material: Cast Iron; Cast Iron
  • Power Source: Electric Motor
  • Discharge Size: 2.000
  • Type / Application: Centrifugal Pump; Dewatering Pump
SFDEV3A Submersible Pump
from Gorman-Rupp Pumps

SFDEV3A Submersible Pump [See More]

  • Pump Housing Material: Cast Iron; Cast Iron
  • Discharge Size: 3.000
  • Liquid Flow: 3100.0
  • HP: 3.00 to 75.00
SFDEV3A-X Submersible Pump
from Gorman-Rupp Pumps

SFDEV3A-X Submersible Pump [See More]

  • Pump Housing Material: Cast Iron; Cast Iron
  • Discharge Size: 3.000
  • Liquid Flow: 3100.0
  • HP: 3.00 to 75.00
SFDEV3B Submersible Pump
from Gorman-Rupp Pumps

SFDEV3B Submersible Pump [See More]

  • Pump Housing Material: Cast Iron; Cast Iron
  • Discharge Size: 3.000
  • Liquid Flow: 3100.0
  • HP: 3.00 to 75.00
SFDEV3B-X Submersible Pump
from Gorman-Rupp Pumps

SFDEV3B-X Submersible Pump [See More]

  • Pump Housing Material: Cast Iron; Cast Iron
  • Discharge Size: 3.000
  • Liquid Flow: 3100.0
  • HP: 3.00 to 75.00
SFDEV4A Submersible Pump
from Gorman-Rupp Pumps

SFDEV4A Submersible Pump [See More]

  • Pump Housing Material: Cast Iron; Cast Iron
  • Discharge Size: 4.000
  • Liquid Flow: 3100.0
  • HP: 3.00 to 75.00
SFDEV4A-X Submersible Pump
from Gorman-Rupp Pumps

SFDEV4A-X Submersible Pump [See More]

  • Pump Housing Material: Cast Iron; Cast Iron
  • Discharge Size: 4.000
  • Liquid Flow: 3100.0
  • HP: 3.00 to 75.00
4 Inch Hydraulic Submersible Pump and 400D Power Unit
from BakerCorp

Ideal Usage. High suction lift applications such as sewer bypass jobs. Dewatering of mines, quarries and gravel pits. Benefit. No suction line limitations. Unattended operation. Submerged pump head. Variable speed. No electrical requirements. PERFORMANCE. Suction Size: --. Discharge Size: 4" –... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Pressure: 280.0
  • Liquid Flow: 150.0 to 1000.0
  • Discharge Size: 4.000
Electric Submersible Trash Pumps -- GST Serries
from Godwin, a xylem brand

The GST Sub-Prime pumps are a family of portable, electric, submersible pumps designed for trash-laden applications. Standard side discharge and semi-vortex cast iron impeller enable these units to handle solids up to 1 in (25mm) in diameter. The fully removable volute makes it quick and easy for... [See More]

  • Pump Housing Material: Cast Iron; Stainless Steel (optional feature)
  • Type / Application: Centrifugal Pump; Trash Pump
  • Power Source: 115 VAC; AC
  • Media: Abrasive, Ground Water
Dry Pitcast Iron Wastewater, Sewage Pump -- Model DDLFU
from EBARA Pumps Americas Corporation

The model DDLFU submersible pumps are constructed of cast iron with heavy-duty motors and high-efficiency impellers that make it possible to pass slurries, sludge, sewage and large solids up to 3 1/4?. The DDLFU is suitable for various dry pit applications including industrial and municipal water... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Pressure: 46.1 to 560.5
  • Liquid Flow: 80.0 to 4000.0
  • Discharge Size: 3.000 to 12.000
Lineshaft and Submersible Turbine Pumps
from Bell & Gossett, a xylem brand

Multi-stage Vertical Turbine Pumps with bronze impellers and cast iron bowls. The line shaft turbine pumps have above-ground discharge with water-lubricated line shaft bearings. The column pipe coupling has bronze centering spiders with fluted-rubber line shaft bearings. The bowls are vitra-glass... [See More]

  • Pump Housing Material: Brass Bronze; Cast Iron
  • Discharge Pressure: ? to 346.0
  • Liquid Flow: ? to 10000.0
  • Power Source: AC
Solids Handling - Submersible Pumps -- SE Series
from Crane Pumps & Systems

Barnes Solids Handling pump series are commonly found in applications involving sewage, effluent, wastewater processing and solids laden media. Available in both standard and explosion proof configurations. Barnes Solids Handling pumps are constructed of durable cast iron with oil-filled motors to... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Size: 3.000 to 8.000
  • Liquid Flow: 4600.0
  • HP: 0.75 to 150.00
Sewage, Sump, and Effluent Pumps
from STA-RITE by Pentair

STA-RITE brings commercial grade, dependable Sump Pumps, Sewage Pumps, and Effluent Pumps and associated products to an ever-changing market. Customers know that a one-size-fits-all approach just is not going to satisfy today ’s demanding consumer. STA-RITE ’s industry leading molding... [See More]

  • Pump Housing Material: Cast Iron
  • Type / Application: Centrifugal Pump
  • Power Source: 115 VAC; AC
  • Media: Effluent, Ground Water
Submersible Dewatering Pumps -- DPK
from Grundfos Pumps Corporation

DWK and DPK are submersible pumps designed for dewatering and drainage applications. The cast-iron construction and the hydraulic design contribute durability and high efficiency. The differences between the DWK and DPK pump ranges lie in the discharge arrangement and the installation type. The DWK... [See More]

  • Pump Housing Material: Cast Iron
  • Media: Ground Water
  • Type / Application: Dewatering Pump
  • Industry Served: Construction
Submersible Turbine Pump Series
from Griswold Pump Company

Griswold 4", 6" and 8" Submersible Turbine Pumps are designed for a wide variety of applications . . . farm, home, fountains, irrigation, industry, municipal and commercial use. [See More]

  • Pump Housing Material: Cast Iron
  • Type / Application: Fountain Pump
  • Liquid Flow: 1000.0
  • Media: Abrasive, Ground Water, Potable Water, Salt Water
Submersible Grinder Pumps-Centrifugal Series
from Hydromatic by Pentair

Engineered for low pressure sewer system applications, durable motor will deliver many years of reliable service, semi-open impeller provides steep non-overloading operating curve [See More]

  • Pump Housing Material: Cast Iron
  • HP: 2.00 to 7.50
  • Discharge Size: 1.250 to 3.000
  • Power Source: 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
1 1/2 hp High Head Sewage Pumps -- LEH150-Series
from Liberty Pumps

The LEH150 by Liberty is a high head 2" solids-handling sewage pump. The LEH150 features Liberty's unique one-piece cast iron body and quick-disconnect cords in 25' standard length. Available in 2" or 3" flanged discharge and a variety of voltages, the LEH150 has a maximum head of 70 feet and is... [See More]

  • Pump Housing Material: Cast Iron
  • HP: 1.50
  • Discharge Size: 2.000 to 3.000
  • Media: Liquids
Vertical, Fully Floodable Submersible Motor Pump -- Ama-Drainer 100
from KSB AG

Design. Vertical, fully floodable submersible motor pump in close-coupled design, IP 68, single-stage, with or without level control, max. immersion depth 10 m. Applications. Automatic drainage of pits, shafts, yards and cellars subject to a flooding risk, lowering of surface water levels,... [See More]

  • Pump Housing Material: Cast Iron
  • HP: 10.05
  • Liquid Flow: 572.4
  • Power Source: 230V to 460V, Three Phase; AC
4/10 HP Submersible Sewage Pump -- 8307399
from Princess Auto Limited

4/10 HP Submersible Sewage Pump [See More]

  • Pump Housing Material: Cast Iron
  • HP: 0.40
  • Discharge Size: 2.000
Submersible Grinder Pumps
from Myers by Pentair

The Myers ® submersible grinder pumps are designed specifically for use in today's complex wastewater environment. They features an advanced cutting technology and semi-open impeller design to effectively macerate typical domestic sewage solids into a fine slurry. Grinder assembly. Rotating... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Pressure: 318.3 to 396.7
  • Liquid Flow: 70.0
  • Discharge Size: 1.250
Submersible Pumps
from Flygt, a Xylem brand

Submersible pumps can handle small drainage jobs to larger dewatering projects. [See More]

  • Pump Housing Material: Cast Iron
  • HP: 1.10 to 775.00
  • Discharge Size: 3.000 to 16.000
  • Power Source: 230V to 460V, Three Phase
DL Submersible Wastewater Pumps
from Lowara

DL series electric pumps, made of cast iron and stainless steel, are available with single channel or vortex impeller. [See More]

  • Pump Housing Material: Cast Iron; Stainless Steel
  • HP: 0.80 to 2.01
  • Liquid Flow: 184.9
  • Power Source: 100V / 200V, Single Phase, 230V to 460V, Three Phase
Air Driven Submersible Pumps -- SludgeMaster™
from Versa-Matic Pump Co.

For a pump that handles mud, leaves, sand, and any solid up to 1.5" without clogging, get the SludgeMaster ™ air-driven high-flow pump. This trash pump operates at up to 300 gpm —our highest flow rate — runs on compressed air for continuous power supply. Weighing just 59 lbs, the... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Pressure: 28.0
  • Liquid Flow: 300.0
  • Discharge Size: 3.000
Submersible Pumps -- Wide Range of Light, Medium and Heavy Duty Pumps
from Sulzer Ltd.

Sulzer offers one of the most comprehensive ranges of submersible pumps type ABS available on the market for use within Domestic & Commercial properties, light weight dewatering pumps for mining and construction and a heavy duty range of wastewater pumps suitable for handling high concentrations... [See More]

  • Pump Housing Material: Cast Iron; Stainless Steel (optional feature)
  • Discharge Pressure: 64.6 to 226.1
  • Liquid Flow: 52.0 to 480.0
  • Discharge Size: 1.250 to 3.000
Yeomans Pump® -- Series 9235
from Yeomans Chicago Corporation

Vertical Suspended Screened-Inlet Wet-Pit Pumps [See More]

  • Pump Housing Material: Cast Iron
  • Type / Application: Centrifugal Pump
  • Power Source: 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC; NoSourceIncluded; AC (optional feature)
  • Media: Liquids, Sludge
Electric Submersible Pump
from BakerCorp

Ideal Usage. Construction and industrial applications of all types where diesel engines are not allowed or are impractical. Benefit. Clean and quiet operation. Refueling is not required. PERFORMANCE. Suction Size: 3" – 10". Discharge Size: 3" – 8". Max Flow Range: Up to 5,200 gpm. [See More]

  • Pump Housing Material: Cast Iron; Cast Iron
  • Discharge Size: 3.000 to 8.000
  • Liquid Flow: 5200.0
  • Power Source: 115/230/460 Volts
Hydraulic Submersible Pumps -- Heidra Series
from Godwin, a xylem brand

The Godwin Heidra hydraulic submersible pumps are an extremely powerful, yet compact, pumps with flow capabilities up to 5,622 US GPM (1,277 m ³/hr) and discharge heads up to 164 ft (50 m). They have the ability to handle solids up to 3.7 in (95 mm) in diameter. With a liquid bath mechanical... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Pressure: 316.0 to 378.3
  • Liquid Flow: 996.0 to 5622.0
  • Discharge Size: 4.000 to 12.000
Large Submersible Cast Iron Wastewater, Sewage Pump -- DSC, DSCA3
from EBARA Pumps Americas Corporation

The model DSC, DSCA3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for industrial and municipal water and wastewater, sewage and flood control applications. The large submersible non-clog pump has the ability to pass spherical solids up to 8?... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Pressure: 18.5 to 692.0
  • Liquid Flow: 530.0 to 35000.0
  • Discharge Size: 6.000 to 24.000
Submersible Sewage Ejector Pumps Series
from Hydromatic by Pentair

Hydromatic sewage ejector pumps are suited to wet-well installation in a wide variety of municipal, industrial and building trades applications. Their solids handling ability makes them a wise choice for: Municipal sewage lift stations. Industrial sewage transfer. Dewatering of storm water or... [See More]

  • Pump Housing Material: Cast Iron
  • Power Source: 480V to 690V, Three Phase
  • Discharge Size: 3.000 to 4.000
  • Media: Liquids with Solids
1 HP Residential Grinder Pump -- ProVore™ PRG Series
from Liberty Pumps

1 hp. 1 Discharge. Designed for residential sewage applications. Higher flow rates allow use with 2" discharge lines. Operates on standard 115 or 230 volt 20 amp circuits. Features: • Heavy cast iron construction. • 115V or 230V single phase. • Patented V-Slice ® cutter... [See More]

  • Pump Housing Material: Cast Iron
  • HP: 1.00
  • Discharge Size: 2.000
  • Power Source: 100V / 200V, Single Phase
Vertical, Fully Floodable Submersible Motor Pump -- Ama-Porter F / S / ICS
from KSB AG

Design. Vertical, fully floodable submersible waste water pump in close-coupled design (cast iron variant), single-stage, without explosion protection. Applications. Handling of all types of waste water. Overview of technical data. Type of bearing. Ball bearings. Cutter. Yes. Drive. Electric motor. [See More]

  • Pump Housing Material: Cast Iron
  • HP: 2.01
  • Liquid Flow: 157.2
  • Power Source: 230V to 460V, Three Phase, 230 VAC; AC
Submersible Solids Handling Pumps
from Myers by Pentair

Myers submersible wastewater pumps are the right choice when difficult to pump fibrous or stringy solids are to be expected. They provides smooth, vibration-free operation over the entire performance curve. The submersible dry pit wastewater pumps are a heavy-duty non-clog series capable of passing... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Pressure: 115.3 to 392.1
  • Liquid Flow: 280.0 to 7750.0
  • Discharge Size: 3.000 to 12.000
GL-GLV Submersible Wastewater Pumps
from Lowara

GL series submersible wastewwater pumps, made of cast iron, are available with single-channel (GL) or vortex impeller (GLV). Designed to handle solids-laden wastewater. [See More]

  • Pump Housing Material: Cast Iron
  • HP: 1.47 to 2.01
  • Liquid Flow: 176.1
  • Power Source: 100V / 200V, Single Phase, 230V to 460V, Three Phase
Sub-Prime Electric Submersible Pumps -- GSP Series
from Godwin, a xylem brand

The GSP Series Submersible pumps are available up to 2 hp (1.5 kW) and offers flow rates up to 140 US GPM (31.8 m ³/hr) and maximum heads to 70 ft (21.3 m). With a slimline top discharge design this pump works nicely for draining unwanted water from utility boxes, manholes, and other hard to... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Pressure: 90.0 to 149.9
  • Liquid Flow: 70.0 to 140.0
  • HP: 0.50 to ?
Large Submersible Cast Iron Wastewater, Sewage Pump -- DSC4, DSCA4
from EBARA Pumps Americas Corporation

The model DSC4, DSCA4 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for industrial and municipal water and wastewater, sewage and flood control applications. The large submersible non-clog pump has the ability to pass large spherical solids... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Pressure: 27.7 to 692.0
  • Liquid Flow: 530.0 to 12500.0
  • Discharge Size: 6.000 to 20.000
1 hp Submersible Sewage Pumps -- LE100-Series
from Liberty Pumps

Liberty's LE100-series is a 1 hp sewage pump with 2" solids-handling capability. Constructed of heavy cast iron with a tough epoxy powder coat finish and stainless steel fasteners, the LE100 is designed for years of trouble-free performance. Its quick-disconnect power cord allows for easy... [See More]

  • Pump Housing Material: Cast Iron
  • HP: 1.00
  • Discharge Size: 2.000 to 3.000
  • Power Source: 230V to 460V, Three Phase, 480V to 690V, Three Phase
Vertical, Single-stage Centrifugal Pump -- Rotex
from KSB AG

Design. Vertical, single-stage centrifugal pump with discharge to the top and parallel with the pump shaft, pump foot designed as suction strainer. Pump and motor are rigidly connected by a support pipe, ready to be plugged in, with 1.5 m power cable and level switch. Applications. Automatic... [See More]

  • Pump Housing Material: Cast Iron
  • HP: 0.74
  • Liquid Flow: 105.7
  • Power Source: 230V to 460V, Three Phase, 230 VAC; AC
Submersible Axial, Mixed Flow Propeller Pump -- DSZ3
from EBARA Pumps Americas Corporation

The model DSZ3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for moving high volumes of water at low heads typically evident in industrial and municipal water and wastewater installations such as storm water and flood control applications. The... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Pressure: 11.5 to 115.3
  • Liquid Flow: 2500.0 to 55000.0
  • Discharge Size: 24.000 to 64.000
1 hp Submersible Sewage Pumps -- LEH100-Series
from Liberty Pumps

The LEH100 by Liberty is a high head 2" solids-handling sewage pump. Built on the same platform as the LE100-Series, the LEH100 features all heavy cast iron housings, stainless steel fasteners and Liberty's quick-connect power cord design. Available in 2" or 3" discharge and a variety of voltages,... [See More]

  • Pump Housing Material: Cast Iron
  • HP: 1.00
  • Discharge Size: 2.000 to 3.000
  • Media: Liquids
Vertical, Single-stage Submersible Motor Pump -- Amarex N
from KSB AG

Design. Vertical, single-stage submersible motor pump, for wet installation, stationary and transportable design. Amarex N pumps are floodable, single-stage, single-entry close-coupled units which are not self-priming. Design to ATEX. Applications. Handling of all types of waste water, especially... [See More]

  • Pump Housing Material: Cast Iron
  • HP: 5.63
  • Liquid Flow: 836.5
  • Power Source: 230V to 460V, Three Phase; AC
Submersible Cast Iron Grinder Pump -- Model DGUII, DGFU
from EBARA Pumps Americas Corporation

The model DGUII, DGFU cast iron submersible grinder pumps are ideal for use in small-scale pressurized commercial or residential sewage transfer systems requiring low flow and high pressure rates. The heavy-duty high chrome iron grinder system has powerful blades that reduce solid sizes for smooth,... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Pressure: 62.3 to 341.4
  • Liquid Flow: 5.0 to 80.0
  • Discharge Size: 1.250 to 2.000
1/2 hp Mid Range Effluent Pumps -- FL50-Series
from Liberty Pumps

The FL50-series by Liberty is a mid-range effluent pump designed for STEP systems, mound systems, liquid waste transfer and higher head de-watering applications. Built of heavy cast iron with an epoxy powder coat finish and stainless steel fasteners, the FL50 will provide years of reliable... [See More]

  • Pump Housing Material: Cast Iron
  • HP: 0.50
  • Discharge Size: 1.500
  • Power Source: 115 VAC, 230 VAC
Wet-installed Submersible Motor Pump -- Amacan K
from KSB AG

Design. Wet-installed submersible motor pump with non-clogging impeller, singlestage, single-entry, for installation in discharge tubes, explosion protection to ATEX II G2 T3. Applications. Handling of pre-cleaned, chemically neutral waste water, industrial effluents and sewage, fluids not... [See More]

  • Pump Housing Material: Cast Iron
  • HP: 428.87
  • Liquid Flow: 31.7
  • Power Source: 230V to 460V, Three Phase, 480V to 690V, Three Phase; AC
Submersible Cast Iron Grinder Pump -- Model EBG, EBHG
from EBARA Pumps Americas Corporation

The model EBG, EBHG submersible grinder pump series handle residential or light commercial sanitary waste in pressurized sewer systems. The heavy-duty, high chrome iron grinder system has powerful blades that reduce solid sizes to a fine slurry for smooth, non-clogging flow. The pump is small and... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Pressure: 18.5 to 392.1
  • Liquid Flow: 20.0 to 180.0
  • Discharge Size: 1.250 to 3.000
1/2 hp Submersible Effluent/Sump Pump -- 280-Series
from Liberty Pumps

With a shut-off head of 37 feet and 3/4" solids-handling capability, the 280-series by Liberty covers a wide-range of low-head to mid-range pump applications. Designed for STEP systems, mound systems, liquid waste transfer and high output sump applications, you can count on the 280-series to offer... [See More]

  • Pump Housing Material: Cast Iron
  • HP: 0.75
  • Discharge Size: 1.500
  • Power Source: 115 VAC
Wet-installed Submersible Motor Pump -- Amacan P
from KSB AG

Design. Wet-installed, submersible motor pump with axial propeller in ECB design for installation in discharge tubes, single-stage, single-entry, explosion protection to ATEX II G2 T3. Applications. Irrigation and drainage pumping stations, stormwater pumping stations, handling of raw and clean... [See More]

  • Pump Housing Material: Cast Iron
  • HP: 938.15
  • Liquid Flow: 111.0
  • Power Source: 230V to 460V, Three Phase, 480V to 690V, Three Phase; AC
Submersible Cast Iron Semi-open Vortex Sewage Pump -- Model DVSU, DVSHU
from EBARA Pumps Americas Corporation

The model DVSU, DVSHU submersible pumps are constructed of rugged cast iron suitable for effluent and sewage applications. The model DVS(H)U has a semi-open vortex impeller suited for pumpage containing abrasive, stringy and/or suspended solids. The model DVSHU can handle hot water applications up... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Pressure: 23.1 to 184.5
  • Liquid Flow: 7.0 to 250.0
  • Discharge Size: 2.000 to 3.000
1/2 hp Submersible Sewage Pumps -- LE50-Series
from Liberty Pumps

Sporting a new tough powder coat finish over heavy cast iron housings, Liberty's LE50-series is a commercial-grade workhorse for residential and light commercial sewage applications. Its efficient 1/2 hp motor with permanently lubricated bearings, stainless steel fasteners and quick-disconnect power... [See More]

  • Pump Housing Material: Cast Iron
  • HP: 0.50
  • Discharge Size: 2.000
  • Media: Liquids
Wet-installed Submersible Motor Pump -- Amacan S
from KSB AG

Design. Wet-installed submersible motor pump with mixed flow impeller, singlestage, for installation in discharge tubes, explosion protection to ATEX II G2 T3. Applications. Handling of water without stringy substances in irrigation and drainage pumping systems, general water supply systems, water... [See More]

  • Pump Housing Material: Cast Iron
  • HP: 1.47
  • Liquid Flow: 95.1
  • Power Source: 230V to 460V, Three Phase, 480V to 690V, Three Phase; AC
Submersible Cast Iron Sump Pump -- Model DSU, DSHU
from EBARA Pumps Americas Corporation

The model DSU, DSHU submersible pumps are constructed of rugged cast iron suitable for sump and drainage applications. The model DSHU can handle hot water applications up to 176 °F. Air-filled, heavy-duty motor rated for 20 starts/hour – operates cooler with higher efficiencies. Built-in... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Pressure: 18.5 to 290.6
  • Liquid Flow: 8.0 to 390.0
  • Discharge Size: 2.000 to 4.000
1/3 hp Builders Series Submersible Sump Pumps -- S30-Series
from Liberty Pumps

The S30-Series from Liberty was designed to handle the problem areas of sump pumps in new home construction. Powered by a durable 1/3 hp motor, the S37 offers larger clearances around the impeller for better solids and debris handling. Features. • Quiet running, Heavy-Duty 1/3 hp motor. •... [See More]

  • Pump Housing Material: Cast Iron
  • HP: 0.33
  • Discharge Size: 1.500
  • Power Source: 115 VAC
Submersible Cast Iron Wastewater, Sewage Pump -- K-Series: Model DLKFU
from EBARA Pumps Americas Corporation

The Ebara K-series design features address the most common reasons for clogging caused by fibrous materials. Ebara DLKF series pumps are designed to tackle clogging challenges. The Ebara K-series submersible sewage pump maintains the same quality and durability of the Ebara DLF line but with... [See More]

  • Pump Housing Material: Cast Iron
  • Discharge Pressure: 16.1 to 560.5
  • Liquid Flow: ? to 4000.0
  • Discharge Size: 2.000 to 12.000
Crawl Space Sump Pump -- CSP-Series
from Liberty Pumps

1/3 or 1/2 hp. 1 1/2" Discharge. 3/8" Solids Handling. p.MsoNormal, li.MsoNormal, div.MsoNormal { margin: 0in 0in 0.0001pt; font-size: 10pt; font-family: Arial; letter-spacing: -0.25pt; }div.Section1 { page: Section1; } Unassembled sump pump kit features a compact perforated basin, 237 or 457 sump... [See More]

  • Pump Housing Material: Aluminum; Cast Iron
  • HP: 0.33 to 0.50
  • Discharge Size: 1.250
  • Power Source: 115 VAC