Aluminum Submersible Pumps

15 Results
HSV3A1-HYD Submersible Pump
from Gorman-Rupp Pumps

HSV3A1-HYD Submersible Pump [See More]

  • Pump Housing Material: Aluminum; Aluminum
  • Power Source: Hydraulic; Hydraulic
  • Discharge Size: 3.000
  • Type / Application: Centrifugal Pump; Dewatering Pump; Trash Pump
S3B1-E6 230/1 Submersible Pump
from Gorman-Rupp Pumps

S3B1-E6 230/1 Submersible Pump [See More]

  • Pump Housing Material: Aluminum; Aluminum
  • Power Source: Electric Motor
  • Discharge Size: 3.000
  • Type / Application: Centrifugal Pump; Dewatering Pump
S4E1-E20 460/3 Submersible Pump
from Gorman-Rupp Pumps

S4E1-E20 460/3 Submersible Pump [See More]

  • Pump Housing Material: Aluminum; Aluminum
  • Power Source: Electric Motor
  • Discharge Size: 4.000
  • Type / Application: Centrifugal Pump; Dewatering Pump
S4G1-E30 460/3 Submersible Pump
from Gorman-Rupp Pumps

S4G1-E30 460/3 Submersible Pump [See More]

  • Pump Housing Material: Aluminum; Aluminum
  • Power Source: Electric Motor
  • Discharge Size: 4.000
  • Type / Application: Centrifugal Pump; Dewatering Pump
S4J1-E60 460/3 Submersible Pump
from Gorman-Rupp Pumps

S4J1-E60 460/3 Submersible Pump [See More]

  • Pump Housing Material: Aluminum; Aluminum
  • Power Source: Electric Motor
  • Discharge Size: 4.000
  • Type / Application: Centrifugal Pump; Dewatering Pump
SM3B1-X6 460/3 Submersible Pump
from Gorman-Rupp Pumps

SM3B1-X6 460/3 Submersible Pump [See More]

  • Pump Housing Material: Aluminum; Alluminum
  • Power Source: Electric Motor
  • Discharge Size: 3.000
  • Type / Application: Centrifugal Pump
1/6 HP Submersible Multipurpose Pump -- 8307407
from Princess Auto Limited

1/6 HP Submersible Multipurpose Pump [See More]

  • Pump Housing Material: Aluminum
  • Discharge Size: 1.000
  • Liquid Flow: 20.0
  • HP: 0.17
Portable Submersible 12 volt Pump -- Porta-Matic™
from Versa-Matic Pump Co.

When you need to dewater fast, keep the Porta-Matic ™ nearby to pump everything on your job site from ditches to manholes. This portable pump delivers up to 43 gpm and a head pressure of 25'. Powered by any 12-volt truck or auto battery, the Porta-Matic weighs just 33 lbs and provides... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Size: 1.500
  • Liquid Flow: 43.0
  • Power Source: 12 VDC; DC
1/2 hp Submersible Sump Pump -- 450-Series
from Liberty Pumps

Cool running and efficient, the 450-Series features a deep-finned powder coated aluminum motor housing, polypropylene base and vortex style impeller. Topped-off with a quick-disconnect power cord and Liberty's VMF switch (model 457) the 450-Series offers a superior value in a 1/2 hp pump. [See More]

  • Pump Housing Material: Aluminum; Stainless Steel
  • HP: 0.50
  • Discharge Size: 1.500
  • Power Source: 115 VAC
Submersible Dewatering Pumps -- DW
from Grundfos Pumps Corporation

The Grundfos DW pumps are robust, portable submersible pumps with a vertical discharge port. [See More]

  • Pump Housing Material: Aluminum
  • Media: Ground Water
  • Type / Application: Dewatering Pump
  • Industry Served: Construction
Geyser® Classic Submersible Pump -- 2300
from Simer Pumps

Oil cooled motor, thermal overload protection, 8' cord w/ grounded plug [See More]

  • Pump Housing Material: Aluminum; Epoxy Coated
  • HP: 0.17
  • Liquid Flow: 21.0
  • Power Source: 115 VAC; AC
AODD Aluminum ASTRA Pumps -- DDA 50 C
from ARGAL s.r.l.

Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options. Pump casings, and manifolds are weld free, die cast injected, solid aluminium alloy parts. Valves chambers are built in the central... [See More]

  • Pump Housing Material: Aluminum
  • Discharge Size: 0.500
  • Liquid Flow: ? to 13.2
  • Power Source: Air or Pneumatic
1/3 hp Submersible Sump Pumps -- 230-Series
from Liberty Pumps

Cool running and efficient, the 230-Series features a deep-finned powder coated aluminum motor housing, polypropylene base and vortex style impeller. Topped-off with a quick-disconnect power cord and Liberty's VMF switch (model 237) the 230-Series offers a superior value in a 1/3 hp pump. [See More]

  • Pump Housing Material: Aluminum
  • Discharge Size: 1.500
  • Liquid Flow: 18.0 to 37.0
  • HP: 0.33
Crawl Space Sump Pump -- CSP-Series
from Liberty Pumps

1/3 or 1/2 hp. 1 1/2" Discharge. 3/8" Solids Handling. p.MsoNormal, li.MsoNormal, div.MsoNormal { margin: 0in 0in 0.0001pt; font-size: 10pt; font-family: Arial; letter-spacing: -0.25pt; }div.Section1 { page: Section1; } Unassembled sump pump kit features a compact perforated basin, 237 or 457 sump... [See More]

  • Pump Housing Material: Aluminum; Cast Iron
  • HP: 0.33 to 0.50
  • Discharge Size: 1.250
  • Power Source: 115 VAC
Sump Pump Combo Series -- PC-Series
from Liberty Pumps

A fully assembled pump combination that features a primary 115 volt sump pump and the model 441 battery back-up pump. Available with the 237, 257 or 457 sump pump. [See More]

  • Pump Housing Material: Aluminum; Cast Iron; Plastic
  • HP: 0.33 to 0.50
  • Discharge Size: 1.500
  • Power Source: 115 VAC