Plastic Submersible Pumps
from Gorman-Rupp Pumps
SE1 1/2D3-E.3 115/1 V Submersible Pump [See More]
- Pump Housing Material: Plastic; Plastic
- Power Source: Electric Motor
- Discharge Size: 1.500
- Type / Application: Centrifugal Pump; Dewatering Pump
from Princess Auto Limited
1/4 HP Submersible Water Pump [See More]
- Pump Housing Material: Plastic
- Discharge Size: 0.500
- Liquid Flow: 23.3
- HP: 0.25
from Simer Pumps
Garden hose side discharge, excellent for basins, hot tubs., 6' power cord [See More]
- Pump Housing Material: Plastic; Thermoplastic
- HP: 0.10
- Liquid Flow: 6.5
- Power Source: 115 VAC; AC
from Pump Solutions Group
The Pro-Flo X ™ is the latest innovation to the AODD pump world. The development of Wilden's Pro-Flo X ™ air distribution system (ADS) is derived from the Pro-Flo ® family and offers an alternative with operational flexibility never before seen. This flexibility is accomplished by... [See More]
- Pump Housing Material: Plastic
from Johnson Pump, An SPX Brand
Full-capacity, hand-powered bilge pump perfect for installation in tight spaces. This rugged, yet sleekly designed, single-chamber diaphragm pump provides first-rate performance and is a snap to install. It can be fitted in minutes from one side of the bulkhead with just four screws, self-sealing... [See More]
- Pump Housing Material: Plastic; Polypropylene
- Discharge Pressure: 1.5
- Liquid Flow: 9.1 to 11.9
- Discharge Size: 0.984 to 1.496
from ARGAL s.r.l.
Argal reversible models, namely “R ” type, answer to the market demand for compact, practical and economical pumps of limited flow.Those features are obtained departing from the traditional design where the liquid is pumped through manifolds external to the opposite chambers by... [See More]
- Pump Housing Material: Plastic
- Discharge Size: 0.250
- Liquid Flow: ? to 2.6
- Power Source: Air or Pneumatic
from KSB AG
Design. Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of sewage and faeces below the flood level. Automatedwith LevelControl. Applications. Basement flats, bars, basement party rooms and saunas, cinemas and theatres, department stores and hospitals, hotels,... [See More]
- Pump Housing Material: Plastic; Polypropylene, Polyethylene
- HP: 15.81
- Liquid Flow: 616.4
- Power Source: AC
from Liberty Pumps
180 degrees Fahrenheit max fluid temperature. Oil-filled thermally protected motor. Permanently lubricated bearings. Powder coated finned aluminum motor housing. High temperature float. Stainless steel fasteners [See More]
- Pump Housing Material: Plastic
- HP: 0.50
- Discharge Size: 1.500
- Power Source: 115 VAC
from Hydromatic by Pentair
Ideal for light-duty drainage applications such as flooded basements, flat roofs and swimming pool covers. Easy to Use most anywhere. Weighs only 7 lb. Built-in carrying handle. To operate, just attach a standard hose to pump discharge and plug into any 115V outlet. Removes Standing water down to... [See More]
- Pump Housing Material: Plastic; Thermoplastic
- Discharge Size: 0.750 to 1.000
- Liquid Flow: 5.0 to 20.0
- HP: 0.08 to 0.17
from Xylem Applied Water Systems
AquaCharge ™ Rechargeable Portable Water Pump. The AquaCharge ™ portable, rechargeable utility pump combines convenient features in a sleek, new, industrial design. The fully submersible pump has easy operation and is battery operated so it can be taken anywhere. The included charging... [See More]
- Pump Housing Material: Plastic
- Type / Application: Utility Pump
- Power Source: 9.6V Rechargeable Battery; DC
- Media: Liquids
from Pump Solutions Group
The Pro-Flo X ™ is the latest innovation to the AODD pump world. The development of Wilden's Pro-Flo X ™ air distribution system (ADS) is derived from the Pro-Flo ® family and offers an alternative with operational flexibility never before seen. This flexibility is accomplished by... [See More]
- Pump Housing Material: Plastic
from KSB AG
Design. Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of domestic sewage and faeces below the flood level. Automated with LevelControl. Applications. Basement flats, bars, basement party rooms and saunas, cinemas and theatres, department stores and hospitals, hotels,... [See More]
- Pump Housing Material: Plastic; Polypropylene
- HP: 2.01
- Liquid Flow: 158.5
- Power Source: AC
from Liberty Pumps
Assembled sump pump system with 1/3 or 1/2 hp sump pump. Molded pump platform helps to secure pump and reduce potential jamming from debris. Features: • 1/3 or 1/2 hp sump pump. • 18" x 22" polyethylene sump pit and cover with gasket and hardware. • Pre-assembled with 1-1/2" Schedule... [See More]
- Pump Housing Material: Plastic
- HP: 0.33 to 0.50
- Discharge Size: 1.500
- Power Source: 115 VAC
from Xylem Applied Water Systems
110 Volt Pump. Designed to remove water from basements, garages, stairwells, utility rooms, and other utility applications. Available in non-automatic and automatic versions utilizing standard 110 V AC current. UL listed. Compact, efficient long-life motors. Totally submersible. Rust and corrosion... [See More]
- Pump Housing Material: Plastic; Thermo Plastic
- Power Source: 100V / 200V, Single Phase; AC
- Liquid Flow: 30.0
- Type / Application: Centrifugal Pump
from Pump Solutions Group
The Pro-Flo ™ patented air distribution system incorporates three moving parts: The unbalanced air valve spool, the pilot spool, and the main shaft/diaphragm assembly. The air valve spool location directs pressurized air to one air chamber while exhausting the other. The pressurized air... [See More]
- Pump Housing Material: Plastic
from KSB AG
Fully floodable, vertical, close-coupled single-stage submersible motor pumps, IP 68, with or without level control, for a maximum immersion depth of 10 m. Applications: automatic drainage of sumps, pits, yards and basements subject to a flooding risk, lowering of surface water levels, drainage of... [See More]
- Pump Housing Material: Plastic
- HP: 1.41
- Liquid Flow: 72.6
- Power Source: 230 VAC; AC
from Liberty Pumps
Battery operated 12 Volt DC. Adapts to 1-1/2 or 1-1/4 Discharge. Liberty's model 441 takes over when the power goes out. Operating from the power of a marine-grade deep-cycle battery*, the 441 features a high-output 12 volt pump, advanced 5-stage charging system, easy-connect terminal block, battery... [See More]
- Pump Housing Material: Plastic
- Type / Application: Centrifugal Pump
- Discharge Size: 1.250 to 1.500
- Media: Liquids
from Xylem Applied Water Systems
Centrifugal submersible and inline pump;. Model No.: iL200. Suitable for fresh or salt water. Water transfer, deck shower, or deck wash. Water Systems to 60 ºC. Intermittent rating of 20 minutes. Should not be run dry for long periods [See More]
- Pump Housing Material: Plastic; Styrene
- Discharge Pressure: 14.0
- Liquid Flow: 3.3
- Power Source: 12 VDC; DC
from Pump Solutions Group
The Pro-Flo ™ patented air distribution system incorporates three moving parts: The unbalanced air valve spool, the pilot spool, and the main shaft/diaphragm assembly. The air valve spool location directs pressurized air to one air chamber while exhausting the other. The pressurized air... [See More]
- Pump Housing Material: Plastic
from KSB AG
Design. Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Ama-Porter submersible waste water pumps without explosion protection. Collecting tank design to DIN 1986-100 and EN 752 / EN 476. [See More]
- Pump Housing Material: Plastic; Polyethylene
- HP: 2.01
- Liquid Flow: 176.1
- Power Source: AC
from Liberty Pumps
A fully assembled pump combination that features a primary 115 volt sump pump and the model 441 battery back-up pump. Available with the 237, 257 or 457 sump pump. [See More]
- Pump Housing Material: Aluminum; Cast Iron; Plastic
- HP: 0.33 to 0.50
- Discharge Size: 1.500
- Power Source: 115 VAC
from Xylem Applied Water Systems
Centrifugal submersible and inline pump;. Model No.: iL200P. Suitable for diesel, fresh and salt water. Quick diesel transfer with no spillage. Bait tank aeration, diesel transfer, water transfer. Water Systems to 80 ºC. Continuous rating but should not be run dry for long periods [See More]
- Pump Housing Material: Plastic; Acetal
- Discharge Pressure: 14.0
- Liquid Flow: 3.3
- Power Source: 24 VDC; DC
from Pump Solutions Group
The Pro-Flo X ™ is the latest innovation to the AODD pump world. The development of Wilden's Pro-Flo X ™ air distribution system (ADS) is derived from the Pro-Flo ® family and offers an alternative with operational flexibility never before seen. This flexibility is accomplished by... [See More]
- Pump Housing Material: Plastic
from KSB AG
Design. Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Amarex N submersible waste water pumps, also available with explosion protection. Collecting tank design to DIN 1986-100 and EN 752 / EN... [See More]
- Pump Housing Material: Plastic; Polyethylene
- HP: 5.63
- Liquid Flow: 220.1
- Power Source: AC
from Liberty Pumps
From the second you look at the new SumpBox ®, you realize someone did their homework. You can say our engineers designed the newest revolution in sump pump technology, but the truth of the matter is - builders, contractors and installers did. A professional system for residential new home... [See More]
- Pump Housing Material: Plastic
- HP: 0.33 to 0.50
- Discharge Size: 1.500
- Power Source: 115 VAC
from Xylem Applied Water Systems
Centrifugal submersible and inline pump;. Model No.: iL280P. Suitable for diesel, fresh and salt water. Quick diesel transfer with no spillage. Water transfer, deck shower, or deck wash. Water Systems to 80 ºC. Continuous rating but should not be run dry for long periods [See More]
- Pump Housing Material: Plastic; Acetal
- Discharge Pressure: 14.0
- Liquid Flow: 4.7
- Power Source: 12 VDC; DC
from Pump Solutions Group
The Pro-Flo X ™ is the latest innovation to the AODD pump world. The development of Wilden's Pro-Flo X ™ air distribution system (ADS) is derived from the Pro-Flo ® family and offers an alternative with operational flexibility never before seen. This flexibility is accomplished by... [See More]
- Pump Housing Material: Plastic
from KSB AG
Design. Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Amarex N S and Ama-Porter submersible waste water pumps without explosion protection. Collecting tank design to DIN 1986-100 and EN 752 /... [See More]
- Pump Housing Material: Plastic; Polyethylene
- HP: 5.63
- Liquid Flow: 96.9
- Power Source: AC
from Xylem Applied Water Systems
Model No.: iL500P. Suitable for diesel, fresh and salt water. Quick diesel transfer with no spillage. Water transfer, deck shower, or deck wash. Continuous rating but should not be run dry for long periods [See More]
- Pump Housing Material: Plastic; Acetal
- Discharge Pressure: 14.0
- Liquid Flow: 8.3
- Power Source: 24 VDC; DC