Fountain Pumps Water Pumps

4 Results
End Suction Centrifugal Pump Series -- Model R3EM
from Griswold Pump Company

Griswold's E,F&G centrifugal pumps are designed for versatility! With capacities up to 3000 GPM, heads to 310 ft., a broad range of sizes and configuration options and extensive performance features, the E,F&G Series proves ideal for most water pumping applications. E,F&Gs are equipped with your... [See More]

  • Pump Type: Centrifugal Pump; Fountain Pump
  • Liquid Flow: 300.0
  • Media: Ground Water, Potable Water, Salt Water
  • Discharge Pressure: 150.0
Self Priming Centrifugal Pump Series
from Griswold Pump Company

GRISWOLD self-priming centrifugal pumps are designed for a variety of applications. For example, they can be used for draining barges and tank cars . . . dewatering mines or underground storage facilities. Homeowners use them for sprinkler systems and swimming pools. When it comes to moving water... [See More]

  • Pump Type: Centrifugal Pump; Fountain Pump
  • Liquid Flow: 325.0
  • Media: Abrasive, Ground Water, Potable Water, Salt Water
  • HP: 3.00 to 20.00
Submersible Turbine Pump Series
from Griswold Pump Company

Griswold 4", 6" and 8" Submersible Turbine Pumps are designed for a wide variety of applications . . . farm, home, fountains, irrigation, industry, municipal and commercial use. [See More]

  • Pump Type: Fountain Pump; Submersible Pump; Turbine Pump
  • Liquid Flow: 1000.0
  • Media: Abrasive, Ground Water, Potable Water, Salt Water
  • Pump Housing Material: Cast Iron
Vertical Turbine Pump Series
from Griswold Pump Company

Griswold Vertical Turbine Pumps are available with two types of pump drives . . . vertical hollowshaft electric motor drive or right angle gear drive. Our turbine pumps offer you a choice of two types of lubrication . . . either a water lubricated line shaft or an oil lubricated line shaft... [See More]

  • Pump Type: Fountain Pump; Turbine Pump; Waste Water Pump
  • Liquid Flow: 3500.0
  • Media: Ground Water, Potable Water, Salt Water
  • Industry Served: Wells, Agriculture, Construction, Municiple