Hand / Foot Pumps Water Pumps

3 Results
Manual Bilge Pump -- Viking Compact
from Johnson Pump, An SPX Brand

Full-capacity, hand-powered bilge pump perfect for installation in tight spaces. This rugged, yet sleekly designed, single-chamber diaphragm pump provides first-rate performance and is a snap to install. It can be fitted in minutes from one side of the bulkhead with just four screws, self-sealing... [See More]

  • Pump Type: Bilge Ballast Pump; Hand Foot Pump; Submersible Pump
  • Liquid Flow: 9.1 to 11.9
  • Media: Ground Water, Liquids, Potable Water, Salt Water
  • Discharge Pressure: 1.5
Hand-Pump for Pressure Generation -- HTP1
from Keller America, Inc.

This pump allows easy pressure generation up to 700 bar. Suitable pressure media are hydraulic oil or water. The oil chamber volume of 100 cm3 will fill large dead volumes. The pump with its fine pressure adjuster and vent valve enables precise pressure settings, which makes it ideal test equipment... [See More]

  • Pump Type: Hand Foot Pump
  • Discharge Pressure: 0.0 to 10152.6
  • Media: Oil, Potable Water
  • Power Source: Manual
PG-Series Calibration Pumps -- PGXH
from Beamex Oy Ab

PGXH. Beamex ® PG-Series of Calibration Pumps. Pressure Generator Extra High 0 ...700 BAR / 0 ...10 000 PSI. The PGXH is a hand-held hydraulic high-pressure generator compatible with many different liquids (e.g. mineral oil, distilled water etc.) A “Skydrol ” option is available. The... [See More]

  • Pump Type: Hand Foot Pump; Testing or Calibration
  • Discharge Pressure: 0.0 to 10000.0
  • Media: Skydrol Option Available, Liquids, Oil
  • Discharge Size: 0.125