Well Pumps Water Pumps

15 Results
Deep and Shallow Well Jet Pumps
from Myers by Pentair

Jet Pumps provide reliable service for many residential homes and farms, as well as commercial and industrial applications. Durable machined heavy-duty construction pump body provides long product life. Precision-molded impellers and diffuser provide smooth, balanced performance and efficiency. High... [See More]

  • Pump Type: Centrifugal Pump; Jet Pump; Well Pump; Shallow Well Pump (optional feature); Deep Well Pump (optional feature)
  • Liquid Flow: 18.0 to 960.0
  • Media: Potable Water
  • Discharge Pressure: 30.0 to 70.0
4" Submersible Pumps
from STA-RITE by Pentair

Precision-engineered, high-quality, rugged stainless steel HS+ series pumps deliver efficient, dependable, performance even in rough, aggressive water. NUMBER OF STAGES: 7 to 24 (model dependent). VOLTAGE: Available in 115v, 230v 1- or 3-phase, or 460v 3-phase. NUMBER OF WIRES: 3 wires plus ground. [See More]

  • Pump Type: Submersible Pump; Well Pump; Deep Well Pump
  • Liquid Flow: 5.0 to 20.0
  • Media: Potable Water
  • Discharge Size: 1.250 to 1.500
DWT – Deep Well Turbine (Borehole) Pumps
from Goulds Water Technology, a xylem brand

Click here for the Turbine Catalog with General Information, Terms & Conditions of Turbine Products, Performance Curves and Engineering Data. Applications. Irrigation. Municipal water supply. Booster system. Dewatering. Features and Benefits. Cast iron bronze fitted bowl assembly 5 ″ to 20... [See More]

  • Pump Type: Borehole Pump; Centrifugal Pump; Turbine Pump; Well Pump
Self Priming Jet Pumps with Tank -- Wilo-Jet HWJ
from Wilo AG

Self-priming water-supply unit. Application. Water supply. Sprinkling. Irrigation and spraying. Pumping water from wells and out of low-lying tanks. Special features/product advantages. Ideal for outdoor applications (hobby, garden). Rust-free stainless steel prevents corrosion, even with prolonged... [See More]

  • Pump Type: Water Supply Pump; Well Pump; Deep Well Pump
  • Liquid Flow: 22.0
  • Media: Potable Water
  • Discharge Pressure: 87.0
Carefree® Convertible Jet Pump -- 2805E
from Simer Pumps

3450 RPM, continuous duty square flanged motor, reliable pressure switch [See More]

  • Pump Type: Centrifugal Pump; Jet Pump; Well Pump; Shallow Well Pump; Deep Well Pump (optional feature)
  • Liquid Flow: 13.0
  • Media: Ground Water, Liquids
  • Discharge Pressure: 54.0
Triplex Plunger Pump -- KF50MA
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps for the pressure cleaning industry, and offer a full line of pumps for other industries across the board, including... [See More]

  • Pump Type: Well Pump
  • Liquid Flow: 28.8
  • Media: Liquids
  • Discharge Pressure: 1300.0
Submersible Well Pumps
from Myers by Pentair

Myers submersible well pumps have a proven track record for reliability and performance, and are the preferred brand by many industry professionals. Stainless steel construction and self-lubricating impellers provide reliable performance under the most demanding conditions. Features the PENTEK ®... [See More]

  • Pump Type: Well Pump; Deep Well Pump
  • Liquid Flow: 5.0 to 75.0
  • Media: Potable Water
  • HP: 0.50 to 10.00
6" Submersible Pumps
from STA-RITE by Pentair

Features submersible heavy duty 304 stainless steel construction that will outperform ordinary fabricated stainless steel pumps in aggressive water conditions. Perfect for municipal, multiple housing, commercial, water fountain, irrigation, mine de-watering, and farm use. Features. Heavy-Duty... [See More]

  • Pump Type: Submersible Pump; Well Pump; Deep Well Pump
  • Liquid Flow: 70.0 to 300.0
  • Media: Potable Water
  • Discharge Size: 3.000 to 4.000
HSJ Horizontal Multi-Stage Jet Pump
from Goulds Water Technology, a xylem brand

Multi-Stage Convertible Jet Pump – 60Hz. Basic Pump Unit: Includes pump, motor, pressure switch, tubing, fittings, pressure gauge and bushing. Shallow Well Package: Includes adapter, nozzle, venturi, bolts, gasket and pipe plugs. Deep Well Jet Assembly Package: Twin Pipe includes: jet body,... [See More]

  • Pump Type: Centrifugal Pump; Jet Pump; Well Pump
Triplex Plunger Pump -- KFM40A
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps for the pressure cleaning industry, and offer a full line of pumps for other industries across the board, including... [See More]

  • Pump Type: Well Pump
  • Liquid Flow: 30.0
  • Media: Liquids
  • Discharge Pressure: 1500.0
Shallow Well Jet Pumps
from STA-RITE by Pentair

The Projet HN models are constructed with quality components and provide excellent performance for wells to 25' deep. Features. Quality Construction - Close-grained cast iron body. Drain port provided for easy winterizing. Precision Molded Diffuser - Pump primes faster, handles more air, with... [See More]

  • Pump Type: Jet Pump; Well Pump; Shallow Well Pump
  • Discharge Size: 1.000
  • Media: Potable Water
  • HP: 0.75 to 1.50
J+ Convertible Jet Pumps and JS+ Shallow Well Jet Pumps
from Goulds Water Technology, a xylem brand

Specifically designed for: Homes, Farms, Cottages, Booster Service. FEATURES. Convertible: May be used on shallow or deep well applications using appropriate Goulds Water Technology fittings. Serviceable: Back pullout design for service without disturbing piping. Two compartment motor for access to... [See More]

  • Pump Type: Centrifugal Pump; Jet Pump; Well Pump
J05 Hydro-Pro™ Tank System for Deep Wells
from Goulds Water Technology, a xylem brand

Residential. Convertible Pump/Tank Packages. JO5X, JO5K, JO5L. Applications: Home,Farm,Cottage Water Systems. Booster Service. Features and Benefits. Serviceable Pump. Powered for Continuous Operation. Corrosion Resistant. Excellent Air Handling Ability. Tank has Deep Drawn Steel Shell. Heavy Duty... [See More]

  • Pump Type: Centrifugal Pump; Jet Pump; Well Pump
JO5X, JO5K, JO5L – Jet/Tank Packages
from Goulds Water Technology, a xylem brand

Convertible Pump/Tank Packages for home, farm and cottage water systems and booster service. Features and Benefits. Deep Drawn Steel Shells: Provide maximum material strength. Inner Shell: Prevents diaphragm from over-expanding. Heavy Duty Diaphragm: Made of finest quality butyl rubber. Separates... [See More]

  • Pump Type: Centrifugal Pump; Jet Pump; Well Pump
JRD Convertible Jet Pumps
from Goulds Water Technology, a xylem brand

Residential. Convertible Jet Pump 1/2, 3/4 & 1 HP (60Hz). JRD5, JRD7 & JRD10. Specifically designed for: Homes, Farms, Cottages, Booster service. Features and Benefits. Convertible: May be used on shallow or deep well applications using appropriate Goulds Water Technology Pumps fittings. [See More]

  • Pump Type: Centrifugal Pump; Jet Pump; Well Pump