Circulation Pumps Water Pumps
from Dickow Pump Company, Inc.
Dickow NHX hot water circulation pumps have been developed for medium and large size heating plants, for calendars, presses, large buildings and similar applications which require temperatures > 140 °C (284 °F). The patented cooling and degassing system ensures cooler temperatures... [See More]
- Pump Type: Centrifugal Pump; Circulation Pump
- Discharge Pressure: 652.7
- Liquid Flow: 3962.6
from KSB AG
Design. Horizontal, long-coupled volute casing pump in back pull-out design with ratings and main dimensions to EN 733, single-stage, with replaceable casing wear rings. Design to ATEX. Applications. Heat transfer systems (DIN 4754, VDI 3033) or hot water recirculation (DIN 4752). Overview of... [See More]
- Pump Type: Centrifugal Pump; Circulation Pump; Positive Displacement Pump
- Liquid Flow: 4.4 to 3258.1
- Media: Liquids, Oil, High Temperature Media
- Discharge Pressure: 232.1
from Bell & Gossett, a xylem brand
Energy Efficient circulators (small in-line pumps) for hydronic heating, potable water recirculation (plumbing), and solar thermal applications. Circulators are cast iron or lead-free bronze constructed with oil lubricated, wet rotor or dry rotor bearings. [See More]
- Pump Type: Centrifugal Pump; Circulation Pump
- Discharge Pressure: ? to 150.0
- Media: Potable Water
- Discharge Size: 0.750 to 1.500
from Johnson Pump, An SPX Brand
Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features. Extra heavy duty construction. Motors designed for continuous operation. CM10 and CM30 magnetically... [See More]
- Pump Type: Magnetic Drive Pump; Centrifugal Pump; Circulation Pump
- Liquid Flow: 6.6
- Media: Ground Water, Liquids, Potable Water
- Discharge Size: 0.630 to 0.787
from Lowara
The ecocirc PRO are highly efficient hot water circulation pumps, which are based on the proven shaftless spherical motor design with ECM technology and permanent magnet. This design combines the best efficiency and low noise at an affordable price. [See More]
- Pump Type: Circulation Pump
- Liquid Flow: 4.4
- Media: Potable Water, High Temperature Media
- Discharge Pressure: 145.0
from EBARA Pumps Americas Corporation
With initial hydraulic coverage to 100 GPM and 800 feet TDH, the EBARA model EVMU is designed for booster, water purification, and hot water applications. State-of-the-art formed stainless steel and several proprietary internal components make the EBARA model EVMU superior to existing designs. The... [See More]
- Pump Type: Boiler Feed Pump; Booster Pump; Circulation Pump; Water Supply Pump
- Liquid Flow: 4.0 to 390.0
- Media: Hot / Cold water, Liquids, High Temperature Media
- Discharge Pressure: 62.3 to 2145.2
from TOPS Industry & Technology Co., Ltd.
Features. DC brushless motor with long lifetime. Heavy duty work, can sustain continual 24 hours. Sustain -40~125 °C, suitable for extreme outdoor environment. Durable permanent magnetic rotor/impeller & fine ceramic shaft. Advanced magnetic drive technology for static-impeller, without any... [See More]
- Pump Type: Centrifugal Pump; Circulation Pump
- Liquid Flow: 0.8
- Media: Pure Water, Antifreeze
- Discharge Size: 0.787
from Price Pump Company
Compact close coupled design . Standard NEMA 56J motor . Mechanical seal: 5/8" Type 6A Buna, carbon vs. ceramic standard. [See More]
- Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump
- Liquid Flow: 23.0
- Media: Coolants, Effluent, Ground Water, Liquids, Liquids with Solids, Lubricants, Oil, Potable Water, Powder / Solids, Salt Water, High Temperature Media
- Discharge Pressure: 24.0
from EnviroPump and Seal, Inc.
Enviropump and Seal VIT-1000 Series “Super-ANSI ” Process Pump. Pumps are the heart of most Industrial Manufacturing plants. Traditional ANSI pumps are inherently weak in design, resulting in high maintenance cost and reduced reliability. The most common areas of failure are bearings and... [See More]
- Pump Type: Boiler Feed Pump; Booster Pump; Centrifugal Pump; Circulation Pump; Condensate Pump
- Liquid Flow: 10.0 to 3000.0
- Media: Acids, Corrosive, Gas / Air, Liquids, Oil, High Temperature Media
- Discharge Pressure: 375.0
from Taco Comfort Solutions
Taco CI Series Pumps provide the ultimate in reliability and ease of installation for heating, air conditioning, pressure boosting, cooling water transfer, and water supply applications. They meet the latest standards for hydraulic performance and dimensional characteristics so you get the reliable... [See More]
- Pump Type: Circulation Pump
from Clark Solutions
Model EMS 10 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. All material in contact with fluid media is stainless steel or plastic. The pump is self priming to five feet. [See More]
- Pump Type: Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Liquid Flow: 0.0
- Media: Liquids
- Discharge Pressure: 14.5
from Xylem Applied Water Systems
Brass Sealless Centrifugal Pump. Magnetic Drive Hot Water Circulation Pump. Flow rate: Up to 28 Litres/min (6.2 gallons/min) at 0.12bar (1.68psi). Pumps water at 80 ºC. Model No.: 59520-0000. Constructed of Non-corroding materials. Handles aggressive liquids. Variable flow - 5 settings. System... [See More]
- Pump Type: Magnetic Drive Pump; Centrifugal Pump; Circulation Pump
- Liquid Flow: 6.2
- Media: Liquids, High Temperature Media
- Discharge Pressure: 1.7
from KSB AG
Design. Horizontal, radially split volute casing pump in back pull-out design, single- stage, single-entry, with centreline pump feet and radial impeller. T ÜV certification to TRD on option. Design to ATEX. Applications. Handling of hot water in high-pressure hot water generation plants and... [See More]
- Pump Type: Centrifugal Pump; Circulation Pump; Positive Displacement Pump
- Discharge Pressure: 1595.4
- Media: Liquids, High Temperature Media
- HP: 656.71
from Bell & Gossett, a xylem brand
Space Saving In-line pumps available in several designs. Maintenance-free (Series 60), close coupled (Series 80 and 90) and split coupled (Series 80-SC) pumps; flows to 4,000 GPM. Higher hydraulic and energy efficiency. Exceeds proposed DOE efficiency regulations with an MEI of at least 0.07. [See More]
- Pump Type: Centrifugal Pump; Circulation Pump; Water Supply Pump
- Liquid Flow: 0.0 to 8800.0
- Media: Hydronic Systems, Potable Water
- Discharge Pressure: 0.0 to 1038.0
from Johnson Pump, An SPX Brand
Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features. Extra heavy duty construction. Motors designed for continuous operation. Designed for fresh water... [See More]
- Pump Type: Magnetic Drive Pump; Centrifugal Pump; Circulation Pump
- Liquid Flow: 7.9 to 30.4
- Media: Water/Antifreeze Mixtures, Ground Water, Liquids, Potable Water
- Discharge Size: 0.787 to 1.496
from Lowara
TLCN - TLCHN are residential and light commercial circulators for circulation of hot water in high flow/ high head domestic hot water systems. The motor is a manually set three speed wet motor. [See More]
- Pump Type: Circulation Pump
- Liquid Flow: 52.8
- Media: Potable Water, High Temperature Media
- Discharge Pressure: 145.0
from TOPS Industry & Technology Co., Ltd.
Features. High efficiency ECM brushless DC motor with long lifetime. Heavy duty work, can sustain 24 hours continuous running. Durable permanent magnetic rotor & high density ceramic shaft. Advanced magnetic driving technology, static-seal without leakage forever. Replacing position sensor by... [See More]
- Pump Type: Centrifugal Pump; Circulation Pump
- Liquid Flow: 9.8
- Media: Pure Water, Antifreeze
- Discharge Size: 0.866
from Price Pump Company
NEMA 56C motor, standard bushings are carbon graphite [See More]
- Pump Type: Magnetic Drive Pump; Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Waste Water Pump
- Liquid Flow: 60.0
- Media: Deionized Water, Acids, Coolants, Corrosive, Effluent, Ground Water, Liquids, Liquids with Solids, Lubricants, Oil, Potable Water, Powder / Solids, Salt Water, High Temperature Media
- Discharge Pressure: 165.0
from EnviroPump and Seal, Inc.
EnviroPump and Seal VIT-500 Series “Super-ANSI ” Process Pump. Whatever your needs in pumps and seals, if you are looking for long life, reduced maintenance, low life cycle cost, increased MTBF, better parts interchangeability, and reduced inventory to support your pumps and seals, we... [See More]
- Pump Type: Boiler Feed Pump; Booster Pump; Centrifugal Pump; Circulation Pump; Condensate Pump
- Liquid Flow: 10.0 to 1200.0
- Media: Acids, Corrosive, Gas / Air, Liquids, Oil, High Temperature Media
- Discharge Pressure: 375.0
from Taco Comfort Solutions
When you want quiet, dependable power plus hydraulic performance and dimensional characteristics that meet the very latest standards, choose a Taco FI Series Pump. The improved bearing frame design features sealed-for-life bearings that meet all industry requirements for a minimum L 10 life of... [See More]
- Pump Type: Circulation Pump
from Clark Solutions
Model EMX08 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. The piston size and the length of its displacement define the flow rate. The pressure limits itself automatically. The pump will run without damage when the... [See More]
- Pump Type: Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Liquid Flow: 0.0
- Media: Liquids
- Discharge Pressure: 11.6
from Xylem Applied Water Systems
Plastic Sealless Centrifugal Pump. Magnetic Drive Hot Water Circulation Pump. Flow rate: Nominal 12.5 Litres/min (2.7 gallons/min) at 0.12bar (1.68psi). Pumps water at 100 ºC. Model No.: 59510-0012. Constructed of Non-corroding materials. Handles aggressive liquids. High efficiency, low power... [See More]
- Pump Type: Magnetic Drive Pump; Centrifugal Pump; Circulation Pump
- Liquid Flow: 3.3
- Media: Liquids, High Temperature Media
- Discharge Pressure: 1.7
from KSB AG
Design. Horizontal, single-stage volute casing pump in back pull-out design with ratings and main dimensions to EN 733, with replaceable casingwear rings. Applications. Heat transfer systems (DIN 4754) or hot water recirculation. Overview of technical data. Type of bearing. Plain bearings. Casing... [See More]
- Pump Type: Centrifugal Pump; Circulation Pump; Positive Displacement Pump
- Liquid Flow: 8.8 to 1386.9
- Media: Liquids, Oil, High Temperature Media
- Discharge Pressure: 232.1
from Johnson Pump, An SPX Brand
Features. Suitable for. •. Compact, economic, space saving construction. Low viscosity, clean or slightly contaminated and aggressive liquids. •. No shaft alignment required. •. Outstanding hydraulic performance. •. High efficiency impeller. •. Closed impeller with back... [See More]
- Pump Type: Centrifugal Pump; Circulation Pump
- Liquid Flow: 3742.4
- Media: Clean or Slightly Contaminated Liquids, Ground Water, Liquids, Potable Water
- Discharge Pressure: 145.0
from TOPS Industry & Technology Co., Ltd.
Product features: Silent, small size. Brushless Motor. Low power consumption and long service life. Protection class IP 66 [See More]
- Pump Type: Centrifugal Pump; Circulation Pump
- Power Source: DC
- Media: Water
- Industry Served: Plumbing Mattress/Water Mattress, Boiler, Cooling System
from Price Pump Company
Optional temperature and vibration monitoring, and hard coated shaft [See More]
- Pump Type: Magnetic Drive Pump; Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Waste Water Pump
- Liquid Flow: 190.0
- Media: DI Water Glycols, specialty fluids, Acids, Coolants, Corrosive, Effluent, Ground Water, Liquids, Liquids with Solids, Lubricants, Oil, Potable Water, Powder / Solids, Salt Water, High Temperature Media
- Discharge Pressure: 200.0
from Taco Comfort Solutions
The Taco SCX1700 Stainless Steel Close-Coupled Centrifugal Pump is designed for a broad range of applications that traditionally required various materials such as all-iron, bronzed-fitted or all-bronze construction. It ’s close-coupled design saves space and simplifies both installation and... [See More]
- Pump Type: Circulation Pump
- Discharge Pressure: 125.0
- Liquid Flow: 100.0
- Media Temperature: 158 to 185
from Clark Solutions
Model ET 50, 100 and 150 pumps are the same dimensionally but vary in terms of pressure delivery and flow characteristics. These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer... [See More]
- Pump Type: Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Liquid Flow: 0.2
- Media: Liquids
- Discharge Pressure: 145.0
from Xylem Applied Water Systems
Plastic Sealless Centrifugal Pump. Commercial Duty Magnetic Drive Hot Water Circulation Pump. Flow rate: Up to 26 Litres/min (5.7 gallons/min) at 0.12bar (1.68psi). Pumps water at 80 ºC. Model No.: 59530-0000. Constructed of Non-corroding materials. Handles aggressive liquids. Variable flow - 5... [See More]
- Pump Type: Magnetic Drive Pump; Centrifugal Pump; Circulation Pump
- Liquid Flow: 5.7
- Media: Liquids, High Temperature Media
- Discharge Pressure: 1.7
from KSB AG
Design. Horizontal, single-stage volute casing pump in back pull-out design with ratings and main dimensions to EN 733 in in-line design, with replaceable casing wear rings. Applications. Heat transfer systems (DIN 4754) or hot water recirculation. Overview of technical data. Drive. IEC standardized... [See More]
- Pump Type: Centrifugal Pump; Circulation Pump; Positive Displacement Pump
- Liquid Flow: 8.8 to 1386.9
- Media: Liquids, High Temperature Media
- Discharge Pressure: 232.1
from Johnson Pump, An SPX Brand
Features. Suitable for. •. Compact, economic, space saving construction. Clean, slightly contaminated thin liquids in heating an cooling systems with ‘in-line ’ suction and delivery flanges for mounting without foundation. •. Wide range of applications. •. Outstanding... [See More]
- Pump Type: Centrifugal Pump; Circulation Pump
- Liquid Flow: 2201.4
- Media: Clean or Slightly Contaminated Liquids, Liquids, Potable Water
- Discharge Pressure: 145.0
from TOPS Industry & Technology Co., Ltd.
Features. DC brushless motor with energy efficiency technology by micro processor. Soft start at very low in-rush current, good convenient working directly with PV panel. Durable permanent magnetic rotor/impeller and fine ceramic shaft. Advanced magnetic drive technology for static-impeller, without... [See More]
- Pump Type: Magnetic Drive Pump; Centrifugal Pump; Circulation Pump
- Liquid Flow: 3.3
- Media: Pure Water
- Discharge Size: 0.500
from Price Pump Company
Optional seal face materials and elastomers available [See More]
- Pump Type: Booster Pump; Cantelever Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Waste Water Pump
- Liquid Flow: 88.0
- Media: Acids, Coolants, Corrosive, Effluent, Ground Water, Liquids, Liquids with Solids, Lubricants, Oil, Potable Water, Powder / Solids, Salt Water, High Temperature Media
- Discharge Pressure: 40.0
from Taco Comfort Solutions
GT Series Pumps provide the ultimate in reliability and ease of installation for heating, air conditioning, pressure boosting, cooling water transfer, and water supply applications. Quiet, dependable and proven performance: that's the GT Series. Features: Pump Casing. Cast Iron Standard. Ductile... [See More]
- Pump Type: Circulation Pump
from Clark Solutions
Model ET 17 offers a high output flow relative to other Gotec pumps.These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer applications. The pumps are self priming to 10 feet. [See More]
- Pump Type: Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Liquid Flow: 0.4
- Media: Liquids
- Discharge Pressure: 29.0
from KSB AG
Design. Multistage, vertical (horizontal installation upon request)high-pressure centrifugal pump, with suction and discharge nozzles of identical nominal diameters arranged opposite to each other (in-line design). Applications. Single- or two-family houses, agricultural facilities, spray irrigation... [See More]
- Pump Type: Sanitary Pump; Centrifugal Pump; Circulation Pump; Positive Displacement Pump
- Liquid Flow: 52.4
- Media: Ground Water, Liquids, Potable Water, High Temperature Media
- Discharge Pressure: 145.0
from Johnson Pump, An SPX Brand
Features. Suitable for. •. Compact, economic, space saving construction. Clean, slightly contaminated thin liquids. •. Wide range of applications. •. Outstanding hydraulic performance. •. High efficiency impeller. •. Closed impeller with back vanes providing axial balancing... [See More]
- Pump Type: Centrifugal Pump; Circulation Pump
- Liquid Flow: 1981.3
- Media: Clean or Slightly Contaminated Liquids, Liquids, Potable Water
- Discharge Pressure: 145.0
from TOPS Industry & Technology Co., Ltd.
Overview. Feature. ● DC brushless motor with energy efficiency technology by micro processor. ● Soft start at very low in-rush current, good convenient working directly with PV panel. ● Durable permanent magnetic rotor/impeller and fine ceramic shaft. ● Advanced magnetic... [See More]
- Pump Type: Centrifugal Pump; Circulation Pump
- Liquid Flow: 3.3
- Media: Pure Water
- Discharge Size: 0.500
from Price Pump Company
Compact close coupled design using standard NEMA "C" OR "TC" motors. Back pull-out design for easy maintenance. Optional O-ring design available. 316SS - John Crane Type 21 Viton ®, Carbon vs. Ceramic, standard seal. John Crane Type 9 Teflon ® seal available. Optional seal face materials... [See More]
- Pump Type: Booster Pump; Cantelever Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump
- Liquid Flow: 300.0
- Media: Acids, Coolants, Corrosive, Effluent, Ground Water, Liquids, Liquids with Solids, Lubricants, Oil, Potable Water, Powder / Solids, Salt Water, High Temperature Media
- Discharge Pressure: 65.0
from Taco Comfort Solutions
Taco ’s TA Series Split Case Pumps are a major advance in pump design. By using a new, modular construction technique, Taco can now make available pump performance from 60 GPM to 6,000 GPM from just three basic bearing and shaft modules. This modular construction gives you multiple seal and... [See More]
- Pump Type: Circulation Pump
- Discharge Pressure: 300.0
- Liquid Flow: 60.0 to 6000.0
- HP: 1.00 to 400.00
from Clark Solutions
Models ET 15 And ET 21 are the same dimensionally but differ somewhat in pressure and flow characteristics. These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer applications. The pumps... [See More]
- Pump Type: Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Liquid Flow: 0.3
- Media: Liquids
- Discharge Pressure: 35.0
from KSB AG
Design. Vertical pump set integrated in the reactor pressure vessel, glandless pump with leak-free, low-maintenance wet motor. Applications. Reactor coolant recirculation in boiling water reactors (BWR). Overview of technical data. eClass assignment. 36410000; 36410101;36410100. Main applications. [See More]
- Pump Type: Centrifugal Pump; Circulation Pump; Positive Displacement Pump
- Industry Served: Municiple
- Media: Liquids
from TOPS Industry & Technology Co., Ltd.
TOPSFLO TD5 pump is currently the world's only all-stainless steel solar hot water circulating pump, made of food grade stainless steel, very safe and reliable, always protect your family's health, food grade stainless steel is healthy and safe metal to our people, acid resistant, no dangerous... [See More]
- Pump Type: Magnetic Drive Pump; Booster Pump; Centrifugal Pump; Circulation Pump
- Liquid Flow: 1.1
- Media: Water
- Discharge Pressure: 145.0
from Price Pump Company
Bronze volute, electroless nickel plated volute, or molded CPVC volute. Compact close coupled design. NEMA 42C face motor, optional power frame available. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE, Type 21 double seals, silicon carbide faces are among the... [See More]
- Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump
- Liquid Flow: 12.0
- Media: Coolants, Effluent, Ground Water, Liquids, Liquids with Solids, Lubricants, Oil, Potable Water, Powder / Solids, Salt Water, High Temperature Media
- Discharge Pressure: 48.0
from Taco Comfort Solutions
Proven Performance — The Red Baron Circulators are backed by over 45 years of Taco experience in design and manufacture of standard circulators. Millions of 110s are in service — the 110 Red Baron is Taco ’s most popular residential seal-type circulator. Dependable — Quiet... [See More]
- Pump Type: Circulation Pump
from Clark Solutions
The PA series rotary vane pumps are available in 8 displacements to achieve the desired flow rate when close coupled to a motor and operated at the motor rpm. The pump housing is brass. The rotor is AISI 303 stainless steel, and the pump chamber and vanes are carbon graphite. A built-in strainer and... [See More]
- Pump Type: Axial Flow Pump; Circulation Pump; Dewatering Pump; Propeller Pump; Water Supply Pump
- Liquid Flow: 2.3
- Media: Ground Water, Liquids, Potable Water
- Discharge Pressure: 200.0
from KSB AG
Design. Vertical, single-stage reactor coolant pump with forged annular casing plated on the inside, with diffuser, either with own pump thrust bearing or supported by motor bearing. Applications. Reactor coolant recirculation in nuclear power stations (PWR). Overview of technical data. eClass... [See More]
- Pump Type: Centrifugal Pump; Circulation Pump; Positive Displacement Pump
- Industry Served: Municiple
- Media: Liquids
from TOPS Industry & Technology Co., Ltd.
TOPSFLO Water Heater Circulating Pump [See More]
- Pump Type: Centrifugal Pump; Circulation Pump
- Power Source: DC
- Media: Water
- Industry Served: Water Heater
from Price Pump Company
Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal: SS: 5/8" Type 21 Viton, carbon vs. ceramic. Flourocarbon Type 21 and PTFE Type 9 single seals... [See More]
- Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump
- Liquid Flow: 200.0
- Media: Coolants, Effluent, Ground Water, Liquids, Liquids with Solids, Lubricants, Oil, Potable Water, Powder / Solids, Salt Water, High Temperature Media
- Discharge Pressure: 75.0 to 150.0
from Taco Comfort Solutions
Proven Performance — In-Line Cartridge Design Pumps are backed by over 42 years of Taco experience in design and manufacture of circulators. Tens of thousands are in service. Dependable — Quiet Operation — In-Line Cartridge. Design Pumps offer quiet, dependable pumping power and... [See More]
- Pump Type: Circulation Pump
from Clark Solutions
The 4000 series rotary vane pumps are available in 7 different displacements from 1000 to 2400 l/h at 1450 rp and are the latest edition of high technology volumetric pumps to our line. The pump housing, the rotor and every metallic component are AISI 316 stainless. The pumping chamber and the vanes... [See More]
- Pump Type: Circulation Pump; Positive Displacement Pump
- Liquid Flow: 4.9
- Media: Coolants, Liquids
- Discharge Pressure: 261.1
from KSB AG
Design. Vertical, single-stage reactor coolant pump, with cast double volute casing, supported by motor bearing. Applications. Reactor coolant recirculation in nuclear power stations (PWR, PHWR). Overview of technical data. eClass assignment. 36410100; 36410101;36410000. Main applications. Energy [See More]
- Pump Type: Centrifugal Pump; Circulation Pump; Positive Displacement Pump
- Industry Served: Municiple
- Media: Liquids
from Price Pump Company
Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through --... [See More]
- Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Waste Water Pump
- Liquid Flow: 120.0
- Media: Acids, Coolants, Corrosive, Effluent, Ground Water, Liquids, Liquids with Solids, Lubricants, Oil, Potable Water, Powder / Solids, Salt Water, High Temperature Media
- Discharge Pressure: 60.0
from Taco Comfort Solutions
Taco 1400 Series High Capacity Circulators are specifically designed for quiet, efficient, dependable operation in a wide range of medium to high flow/head hydronic heating, chilled water cooling and hot water recirculation applications. The space saving, close-coupled, maintenance free motor with... [See More]
- Pump Type: Circulation Pump
from KSB AG
Design. Wet-installed, horizontal propeller pump with submersible motor, equipped with spur gear or direct drive, ECB propeller with 3 rigid, fibre-repellent blades, bolt-free connection to the discharge pipe, explosion protection to ATEX II G2 T3 or T4. Applications. Recirculation of activated... [See More]
- Pump Type: Axial Flow Pump; Centrifugal Pump; Circulation Pump; Positive Displacement Pump; Propeller Pump; Submersible Pump; Waste Water Pump
- HP: 21.44
- Media: Liquids, Sludge
- Media Temperature: 104
from Taco Comfort Solutions
Taco 1600 Series In-Line Pumps feature a replaceable, permanently-lubricated bearing cartridge. The exclusive 1600 cool bearing cartridge design isolates the bearing from the effects of system temperatures to greatly extend bearing life. A standard bearing design also means that a single bearing... [See More]
- Pump Type: Circulation Pump
- Discharge Pressure: 175.0
- Liquid Flow: 10.0 to 235.0
- Media Temperature: 300
from Taco Comfort Solutions
The Taco 1900 Series Close-Coupled In-Line Pumps are designed to be energy efficient and fit anywhere in the piping layout. The 1900 Series is self supported by the piping and can be installed horizontally or vertically. The pump and sealed ball bearing motor are maintenance free. Rear pull-out... [See More]
- Pump Type: Circulation Pump
from Taco Comfort Solutions
Taco 2400 Series High Capacity Circulators are specifically designed for quiet, efficient, dependable operation in a wide range of medium to high flow/head hydronic heating, chilled water cooling and hot water recirculation applications. The space saving, close-coupled, maintenance free motor with... [See More]
- Pump Type: Circulation Pump
from Taco Comfort Solutions
The Taco Priority Zoning Circulator combines the reliability of the “00 ” circulator with the convenience and efficiency of a PC board-mounted switching relay package. Each zoning circulator has low and high voltage terminal strips for ease of electrical hookup as well as a built-in... [See More]
- Pump Type: Circulation Pump