Submersible Pumps Water Pumps

98 Results
HS8A31-HYD Submersible Pump
from Gorman-Rupp Pumps

HS8A31-HYD Submersible Pump [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Trash Pump; Waste Water Pump
  • Power Source: Hydraulic; Hydraulic
  • Discharge Size: 8.000
  • Pump Housing Material: Ductile Iron
HSV3A1-HYD Submersible Pump
from Gorman-Rupp Pumps

HSV3A1-HYD Submersible Pump [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Trash Pump; Waste Water Pump
  • Power Source: Hydraulic; Hydraulic
  • Discharge Size: 3.000
  • Pump Housing Material: Aluminum; Aluminum
HSV3B31-HYD Submersible Pump
from Gorman-Rupp Pumps

HSV3B31-HYD Submersible Pump [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Trash Pump; Waste Water Pump
  • Power Source: Hydraulic; Hydraulic
  • Discharge Size: 3.000
  • Pump Housing Material: Ductile Iron
HSV4A31-HYD Submersible Pump
from Gorman-Rupp Pumps

HSV4A31-HYD Submersible Pump [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Trash Pump; Waste Water Pump
  • Power Source: Hydraulic; Hydraulic
  • Discharge Size: 4.000
  • Pump Housing Material: Ductile Iron
HSV6A31-HYD Submersible Pump
from Gorman-Rupp Pumps

HSV6A31-HYD Submersible Pump [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Trash Pump; Waste Water Pump
  • Power Source: Hydraulic; Hydraulic
  • Discharge Size: 6.000
  • Pump Housing Material: Ductile Iron
HSV6B31-HYD Submersible Pump
from Gorman-Rupp Pumps

HSV6B31-HYD Submersible Pump [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Trash Pump; Waste Water Pump
  • Power Source: Hydraulic; Hydraulic
  • Discharge Size: 6.000
  • Pump Housing Material: Ductile Iron
S12A1-E140 460/3 Submersible Pump
from Gorman-Rupp Pumps

S12A1-E140 460/3 Submersible Pump [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump
  • Power Source: Electric Motor
  • Discharge Size: 12.000
  • Pump Housing Material: Ductile Iron
S2B65-E2 230/1 Submersible Pump
from Gorman-Rupp Pumps

S2B65-E2 230/1 Submersible Pump [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump
  • Power Source: Electric Motor
  • Discharge Size: 2.000
  • Pump Housing Material: CD4MCu
S2B65-E2 230/3 Submersible Pump
from Gorman-Rupp Pumps

S2B65-E2 230/3 Submersible Pump [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump
  • Power Source: Electric Motor
  • Discharge Size: 2.000
  • Pump Housing Material: CD4MCu
S2B65-E2 460/3 Submersible Pump
from Gorman-Rupp Pumps

S2B65-E2 460/3 Submersible Pump [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump
  • Power Source: Electric Motor
  • Discharge Size: 2.000
  • Pump Housing Material: CD4MCu
S2B65-E2 575/3 Submersible Pump
from Gorman-Rupp Pumps

S2B65-E2 575/3 Submersible Pump [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump
  • Power Source: Electric Motor
  • Discharge Size: 2.000
  • Pump Housing Material: CD4MCu
S2E65-E3.5 230/3 Submersible Pump
from Gorman-Rupp Pumps

S2E65-E3.5 230/3 Submersible Pump [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump
  • Power Source: Electric Motor
  • Discharge Size: 2.000
  • Pump Housing Material: CD4MCu
S2E65-E3.5 460/3 Submersible Pump
from Gorman-Rupp Pumps

S2E65-E3.5 460/3 Submersible Pump [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump
  • Power Source: Electric Motor
  • Discharge Size: 2.000
  • Pump Housing Material: CD4MCu
S2F1-E1 115/1 Submersible Pump
from Gorman-Rupp Pumps

S2F1-E1 115/1 Submersible Pump [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump
  • Power Source: Electric Motor
  • Discharge Size: 2.000
  • Pump Housing Material: Ductile Iron
Multistage Centrifugal Pumps with EC Motors -- Wilo-Helix EXCEL
from Wilo AG

Non-self-priming, highly efficient fully stainless-steel high-pressure multistage centrifugal pump with EC motor in vertical design with integrated high-efficiency drive and in-line connections. Application. Water supply and pressure boosting. Industrial circulation systems. Process water. Cooling... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Water Supply Pump
  • Liquid Flow: 17.6 to 330.2
  • Media: Potable Water
  • Discharge Pressure: 71.1 to 341.4
Submersible Pumps -- Wide Range of Light, Medium and Heavy Duty Pumps
from Sulzer Ltd.

Sulzer offers one of the most comprehensive ranges of submersible pumps type ABS available on the market for use within Domestic & Commercial properties, light weight dewatering pumps for mining and construction and a heavy duty range of wastewater pumps suitable for handling high concentrations... [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Sump Pump; Utility Pump; Waste Water Pump
  • Liquid Flow: 52.0 to 480.0
  • Media: Ground Water, Liquids, Potable Water, High Temperature Media
  • Discharge Pressure: 64.6 to 226.1
1150 Series - Layne/Verti-Line Submersible Multi-Stage Direct Coupled Pump
from Pentair Engineered Solutions

Key Features. Capacities to 3,000 GPM. Heads to 1,500 feet. Temperatures to 200 ° F. Bowl Sizes from 4" to 15" diameter [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Turbine Pump; Pot Pump Design
  • Liquid Flow: 3000.0
  • Media: Brackish Water, Ground Water, Liquids, Salt Water
  • Discharge Pressure: 650.3
Dry Pitcast Iron Wastewater, Sewage Pump -- Model DDLFU
from EBARA Pumps Americas Corporation

The model DDLFU submersible pumps are constructed of cast iron with heavy-duty motors and high-efficiency impellers that make it possible to pass slurries, sludge, sewage and large solids up to 3 1/4?. The DDLFU is suitable for various dry pit applications including industrial and municipal water... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Water Supply Pump; Waste Water Pump
  • Liquid Flow: 80.0 to 4000.0
  • Media: Ground Water, Potable Water
  • Discharge Pressure: 46.1 to 560.5
Packaged Sump System Series
from Hydromatic by Pentair

Economical, above-floor system that adds a drain without major remodeling. The Hydromatic Basin System is here for the professional plumber. This package is an economical, above floor system. The Hydromatic Basin System allows you to add a drain without adding the headache of major remodeling (i.e. [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Sump Pump; Waste Water Pump
  • Discharge Size: 1.500
  • Liquid Flow: 22.0 to 48.0
  • HP: 0.25 to 0.33
Single and Three Phase Submersible Pumps
from Wacker Neuson SE

No matter how large or small the job, Wacker Neuson's submersible pumps offer the versatility and durability contractors needs for dewatering on the job sites. This comprehensive family of pumps offers big pumps features for a small pump investment. The heavy-duty line is capable of handling solids... [See More]

  • Pump Type: Axial Flow Pump; Centrifugal Pump; Submersible Pump; Sump Pump
  • Liquid Flow: 43.0 to 428.0
  • Media: Ground Water
  • Discharge Pressure: 91.1 to 287.6
4" Submersible Pumps
from STA-RITE by Pentair

Precision-engineered, high-quality, rugged stainless steel HS+ series pumps deliver efficient, dependable, performance even in rough, aggressive water. NUMBER OF STAGES: 7 to 24 (model dependent). VOLTAGE: Available in 115v, 230v 1- or 3-phase, or 460v 3-phase. NUMBER OF WIRES: 3 wires plus ground. [See More]

  • Pump Type: Submersible Pump; Well Pump; Deep Well Pump
  • Liquid Flow: 5.0 to 20.0
  • Media: Potable Water
  • Discharge Size: 1.250 to 1.500
Air Driven Submersible Pumps -- SludgeMaster™
from Versa-Matic Pump Co.

For a pump that handles mud, leaves, sand, and any solid up to 1.5" without clogging, get the SludgeMaster ™ air-driven high-flow pump. This trash pump operates at up to 300 gpm —our highest flow rate — runs on compressed air for continuous power supply. Weighing just 59 lbs, the... [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Sump Pump
  • Liquid Flow: 300.0
  • Media: Liquids
  • Discharge Pressure: 28.0
Brushless DC Centrifugal Pump -- TL-B03
from TOPS Industry & Technology Co., Ltd.

Our TL-B series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be quiet, compact and lightweight. A variety of features, including a seal-less design to prevent leakage, wide range of working voltage, stable performance, long life time, food grade... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump
  • Liquid Flow: 1.7
  • Media: Fresh Water, Seawater, and Other Liquids that are Compatible with the Pumps Materials and that are of Similar Viscosity to Water
  • Discharge Size: 0.370
Drum Pump -- Group D - Range MDF
from SEEPEX Inc.

SEEPEX metering pumps achieve a metering accuracy of ±1%. They ’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts. Conveying Capacity 0.2 l/h - 1,000 l/h 0.053... [See More]

  • Pump Type: Metering Pump; Dosing Pump; Drum Pump; Immersible Pump; Positive Displacement Pump; Progressing Cavity Pump; Submersible Pump; Waste Water Pump
  • Liquid Flow: 5.4
  • Media: Plastics, Dyes, Wood, Paper, Fish, Acids, Corrosive, Effluent, High Viscosity, Liquids, Liquids with Solids, Oil, Rendering
  • Discharge Pressure: 175.0
AquaCharge™ -- Model AQ500-100
from Xylem Applied Water Systems

AquaCharge ™ Rechargeable Portable Water Pump. The AquaCharge ™ portable, rechargeable utility pump combines convenient features in a sleek, new, industrial design. The fully submersible pump has easy operation and is battery operated so it can be taken anywhere. The included charging... [See More]

  • Pump Type: Submersible Pump; Utility Pump
  • Power Source: 9.6V Rechargeable Battery; DC
  • Media: Liquids
  • Pump Housing Material: Plastic
Lineshaft and Submersible Turbine Pumps
from Bell & Gossett, a xylem brand

Multi-stage Vertical Turbine Pumps with bronze impellers and cast iron bowls. The line shaft turbine pumps have above-ground discharge with water-lubricated line shaft bearings. The column pipe coupling has bronze centering spiders with fluted-rubber line shaft bearings. The bowls are vitra-glass... [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Turbine Pump
  • Discharge Pressure: ? to 346.0
  • Liquid Flow: ? to 10000.0
  • Power Source: AC
Environmental Protection and Waste Removal 1000 RPM Trailer Pump -- Pike
from Gator Pump, Inc.

GATOR Pumps are proven performers for entities and individuals who must meet regulatory compliance standards. Waste runoff, lagoon pond management, and acid mine drainage are just some of the areas where GATOR Pumps have saved their owners significant time and money. GATOR Pumps are engineered to... [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Waste Water Pump
  • Discharge Size: 6.000
  • Media: Ground Water, Liquids
  • Power Source: NoSourceIncluded; AC (optional feature); Gasoline or Diesel Engine (optional feature); Tractor PTO
1DW Submersible Dewatering Pump
from Goulds Water Technology, a xylem brand

1DW (1 1/2 ″) Submersible Dewatering Pumps. Applications: Draining Ditches and Pits. Industrial Water Drainage/Transfer. Handling Dirty Waters. Water Transfer. Excavating Drainage in Building Trade. Features and Benefits. Impeller: AISI 304 SS open impeller. Diffuser Plate: AISI 304 SS with... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Sump Pump
Floodable Single-pump or Dual-pump Sewage Lifting Unit -- Compacta®
from KSB AG

Design. Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of sewage and faeces below the flood level. Automatedwith LevelControl. Applications. Basement flats, bars, basement party rooms and saunas, cinemas and theatres, department stores and hospitals, hotels,... [See More]

  • Pump Type: Centrifugal Pump; Positive Displacement Pump; Submersible Pump; Sump Pump; Waste Water Pump
  • Liquid Flow: 616.4
  • Media: Ground Water, Liquids
  • HP: 15.81
ALMATEC® Pumps -- Series-AD6
from Pump Solutions Group

ALMATEC pneumatic diaphragm pumps of type AD 6 are a special development for laboratory applications and for sampling water from wells for continuous monitoring of the groundwater under landfills. They have a maximum delivery volume of 250 l/h which can be infinitely varied by adjusting the air... [See More]

  • Pump Type: Diaphragm Pump; Submersible Pump; Utility Pump
Electric Submersible Pumps
from Griffin Pump & Equipment, Inc.

Griffin Pump and Equipment Inc. offers a complete line of electric submersible pumps. Whether it is clean water, gray water, or trash laden effluent. Griffin can provide the right pump for your application. Electric submersible pumps are available for flows as low as a few gallons per minute to... [See More]

  • Pump Type: Submersible Pump; Waste Water Pump
  • Power Source: AC; 115 VAC, 230V to 460V, Three Phase, 230 VAC
  • Media: Effluent, Ground Water, Liquids, Liquids with Solids, Potable Water
Electric Submersible Trash Pumps -- GST Serries
from Godwin, a xylem brand

The GST Sub-Prime pumps are a family of portable, electric, submersible pumps designed for trash-laden applications. Standard side discharge and semi-vortex cast iron impeller enable these units to handle solids up to 1 in (25mm) in diameter. The fully removable volute makes it quick and easy for... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Trash Pump; Waste Water Pump
  • Power Source: AC; 115 VAC
  • Media: Abrasive, Ground Water
  • Pump Housing Material: Cast Iron; Stainless Steel (optional feature)
Submersible Dewatering Pumps -- DPK
from Grundfos Pumps Corporation

DWK and DPK are submersible pumps designed for dewatering and drainage applications. The cast-iron construction and the hydraulic design contribute durability and high efficiency. The differences between the DWK and DPK pump ranges lie in the discharge arrangement and the installation type. The DWK... [See More]

  • Pump Type: Dewatering Pump; Submersible Pump
  • Pump Housing Material: Cast Iron
  • Media: Ground Water
  • Industry Served: Construction
Stancor™ Solid Handling Pump -- SL
from Industrial Flow Solutions

Low suction, cleanwater dewatering pump. Pumps down to 1/8 ”. Abrasive resistant, Hytrel-resin vortex impeller. Double mechanical seal (SIC/SIC + CA/CE). Built-in thermal protection. Single phase, 3 phase. 2 pole motors. Class B motor insulation. 0.75 HP – 1 HP. Compatible with Oil... [See More]

  • Pump Type: Submersible Pump
  • Discharge Size: 2.000
  • Media: Water
  • HP: 0.75 to 1.00
Dragflow Agitator Slurry Pumps
from Sykes

Moving dense slurries by pump is nothing new. Neither is using a pump to pick up sediments. What's new is using a pump to pick up solids from rest, mixing them into a high density slurry and pumping them all in one operation. The DRAGFLOW agitator slurry pumps are specifically designed for this... [See More]

  • Pump Type: Submersible Pump
Vertical Sump Pumps -- EQUIPRO (HME)
from ARGAL s.r.l.

The pumps of this original Argal product are made in thermoplastic techno polymers;. are close-coupled, vertical axis, axial hydraulic suction connection directed downward and tangential outlet either free or connected to vertical outlet piping. CHEMICAL RESISTANCE. All components of the pumps... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Sump Pump
  • Liquid Flow: 30.8 to 220.1
  • Media: Abrasive, Acids, Corrosive, Hazardous, Liquids with Solids
  • Media Temperature: -4 to 194
Submersible Solids Handling Pumps
from Myers by Pentair

Myers submersible wastewater pumps are the right choice when difficult to pump fibrous or stringy solids are to be expected. They provides smooth, vibration-free operation over the entire performance curve. The submersible dry pit wastewater pumps are a heavy-duty non-clog series capable of passing... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Sump Pump; Waste Water Pump
  • Liquid Flow: 280.0 to 7750.0
  • Media: Abrasive, Effluent, Ground Water, Liquids with Solids
  • Discharge Pressure: 115.3 to 392.1
Submersible Turbine Pump Series
from Griswold Pump Company

Griswold 4", 6" and 8" Submersible Turbine Pumps are designed for a wide variety of applications . . . farm, home, fountains, irrigation, industry, municipal and commercial use. [See More]

  • Pump Type: Fountain Pump; Submersible Pump; Turbine Pump
  • Liquid Flow: 1000.0
  • Media: Abrasive, Ground Water, Potable Water, Salt Water
  • Pump Housing Material: Cast Iron
Water Pumps - Submersible -- HONDA WSP100AA
from Tele-Lite, Inc.

1 HP Electric Submersible Pump. Automatic Starting. Stainless Steel Case. Non-mercury Auto Float Switch. Built-in Thermal Auto Reset. 25-foot Heavy-Duty, 115V Cord. 1 Year Residential Warranty. 1 Year Commercial Warranty [See More]

  • Pump Type: Submersible Pump
  • Liquid Flow: 150.0
Manual Bilge Pump -- Viking Compact
from Johnson Pump, An SPX Brand

Full-capacity, hand-powered bilge pump perfect for installation in tight spaces. This rugged, yet sleekly designed, single-chamber diaphragm pump provides first-rate performance and is a snap to install. It can be fitted in minutes from one side of the bulkhead with just four screws, self-sealing... [See More]

  • Pump Type: Bilge Ballast Pump; Hand Foot Pump; Submersible Pump
  • Liquid Flow: 9.1 to 11.9
  • Media: Ground Water, Liquids, Potable Water, Salt Water
  • Discharge Pressure: 1.5
4 Inch Hydraulic Submersible Pump and 400D Power Unit
from BakerCorp

Ideal Usage. High suction lift applications such as sewer bypass jobs. Dewatering of mines, quarries and gravel pits. Benefit. No suction line limitations. Unattended operation. Submerged pump head. Variable speed. No electrical requirements. PERFORMANCE. Suction Size: --. Discharge Size: 4" –... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump
  • Discharge Pressure: 280.0
  • Liquid Flow: 150.0 to 1000.0
  • Discharge Size: 4.000
Multistage Submersible pumps for Sprinkler Systems -- Wilo-EMU D 500
from Wilo AG

Multistage submersible pump in sectional construction with VdS approval for vertical or horizontal installation for supplying sprinkler systems. Application. For pumping water without long-fibre and abrasive constituents for supplying sprinkler systems. Special features/product advantages. VdS... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Water Supply Pump
  • Liquid Flow: 2641.7
  • Media: Potable Water
  • Media Temperature: ? to 77
Large Submersible Cast Iron Wastewater, Sewage Pump -- DSC, DSCA3
from EBARA Pumps Americas Corporation

The model DSC, DSCA3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for industrial and municipal water and wastewater, sewage and flood control applications. The large submersible non-clog pump has the ability to pass spherical solids up to 8?... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Water Supply Pump; Waste Water Pump
  • Liquid Flow: 530.0 to 35000.0
  • Media: Ground Water, Liquids with Solids, Potable Water
  • Discharge Pressure: 18.5 to 692.0
Smart Battery Backup System Sump Pump Series
from Hydromatic by Pentair

The Hydromatic Smart Battery Backup Sump Pump System will help protect the basement from water damage by kicking into action during power outages or primary sump pump failures. Most home buyers don't think about their sump pump, but when the consequences of unexpected pump failures are understood,... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Sump Pump; Waste Water Pump
  • HP: 0.33 to 0.50
  • Liquid Flow: 34.0 to 46.0
  • Power Source: Battery
6" Submersible Pumps
from STA-RITE by Pentair

Features submersible heavy duty 304 stainless steel construction that will outperform ordinary fabricated stainless steel pumps in aggressive water conditions. Perfect for municipal, multiple housing, commercial, water fountain, irrigation, mine de-watering, and farm use. Features. Heavy-Duty... [See More]

  • Pump Type: Submersible Pump; Well Pump; Deep Well Pump
  • Liquid Flow: 70.0 to 300.0
  • Media: Potable Water
  • Discharge Size: 3.000 to 4.000
Portable Submersible 12 volt Pump -- Porta-Matic™
from Versa-Matic Pump Co.

When you need to dewater fast, keep the Porta-Matic ™ nearby to pump everything on your job site from ditches to manholes. This portable pump delivers up to 43 gpm and a head pressure of 25'. Powered by any 12-volt truck or auto battery, the Porta-Matic weighs just 33 lbs and provides... [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Sump Pump
  • Liquid Flow: 43.0
  • Media: Liquids
  • Discharge Size: 1.500
Brushless DC Centrifugal Pump -- TL-B10-A
from TOPS Industry & Technology Co., Ltd.

Features: Advanced magnetic driving technology, static-seal without any leakage forever. High efficiency ECM brushless DC motor with long lifetime. Wide voltage range suitable for battery power supply. High precision one time injection moulding between permanent magnetic rotor and impeller realized... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump
  • Liquid Flow: 3.2
  • Media: Pure Water
  • Discharge Size: 0.425
GATOR Agriculture PTO 1000 RPM Trailer Pump -- Pike
from Gator Pump, Inc.

For over 38 years, GATOR Pumps have been used by agricultural producers worldwide. Whether your need is high-volume pumping, pumping water off flooded fields, or supplying water to flood and furrow-irrigated farmland, there is a GATOR Pump for every requirement. GATOR Pump Agricultural Applications. [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Waste Water Pump
  • Discharge Size: 6.000
  • Media: Ground Water, Liquids
  • Power Source: NoSourceIncluded; Tractor PTO
2DW Submersible Dewatering Pump
from Goulds Water Technology, a xylem brand

Submersible Dewatering Pumps. Specifically designed to remove water from: -Drainage ditches. -Trenches. -Basements. -Manholes. -Excavating drainage in the building trades. -Water Removal from Basements. Features and Benefits. Impeller: Polyurethane for wear and corrosion resistance. Adjustable... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Sump Pump
Floodable Single-pump or Dual-pump Sewage Lifting Unit -- Mini-Compacta
from KSB AG

Design. Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of domestic sewage and faeces below the flood level. Automated with LevelControl. Applications. Basement flats, bars, basement party rooms and saunas, cinemas and theatres, department stores and hospitals, hotels,... [See More]

  • Pump Type: Centrifugal Pump; Positive Displacement Pump; Submersible Pump; Sump Pump; Waste Water Pump
  • Liquid Flow: 158.5
  • Media: Ground Water, Liquids
  • HP: 2.01
Hydraulic Driven Submersible Axial Flow Pump -- 24AX
from Griffin Pump & Equipment, Inc.

Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]

  • Pump Type: Axial Flow Pump; Submersible Pump; Utility Pump; Waste Water Pump
  • Liquid Flow: 20000.0
  • Media: Corrosive, Effluent, Ground Water, Liquids, Liquids with Solids, Sludge
  • Power Source: Hydraulic
Hydraulic Submersible Pumps -- Heidra Series
from Godwin, a xylem brand

The Godwin Heidra hydraulic submersible pumps are an extremely powerful, yet compact, pumps with flow capabilities up to 5,622 US GPM (1,277 m ³/hr) and discharge heads up to 164 ft (50 m). They have the ability to handle solids up to 3.7 in (95 mm) in diameter. With a liquid bath mechanical... [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Trash Pump; Waste Water Pump
  • Liquid Flow: 996.0 to 5622.0
  • Media: Abrasive, Ground Water, Liquids with Solids
  • Discharge Pressure: 316.0 to 378.3
Submersible Dewatering Pumps -- DW
from Grundfos Pumps Corporation

The Grundfos DW pumps are robust, portable submersible pumps with a vertical discharge port. [See More]

  • Pump Type: Dewatering Pump; Submersible Pump
  • Pump Housing Material: Aluminum
  • Media: Ground Water
  • Industry Served: Construction
Stancor™ Specialty Materials Pump -- SSD
from Industrial Flow Solutions

Economical general-purpose dewatering pump. Stainless outer casing. Abrasive resistant, Hytrel resin. Semi-open impeller. Double mechanical seals (SiC/SiC + CA/CE). SUS 410 motor shaft. Built-in auto float available in single-phase models. Single phase, 3 phase. Built-in thermal protection. 2 pole... [See More]

  • Pump Type: Dewatering Pump; Submersible Pump
  • Discharge Size: 2.000
  • Media: Water
  • HP: 0.75 to 2.00
Grindex Sludge and Drainage Pumps
from Sykes

Grindex pumps need no introduction in the construction, mining and related industries. For over 40 years, the company has pioneered developments in submersible pumps. The various ranges available today, with their unique and patented features that make Grindex so reliable, durable and excellent... [See More]

  • Pump Type: Submersible Pump
Water Pumps - Submersible -- HONDA WSP33AA
from Tele-Lite, Inc.

1/3 HP Electric Submersible Pump. Automatic Starting. Stainless Steel Case. Non-mercury Auto Float Switch. Built-in Thermal Auto Reset. 20-foot Heavy-Duty, 115V Cord. 1 Year Residential Warranty. 1 Year Commercial Warranty [See More]

  • Pump Type: Submersible Pump
  • Liquid Flow: 40.0
Electric Submersible Pump
from BakerCorp

Ideal Usage. Construction and industrial applications of all types where diesel engines are not allowed or are impractical. Benefit. Clean and quiet operation. Refueling is not required. PERFORMANCE. Suction Size: 3" – 10". Discharge Size: 3" – 8". Max Flow Range: Up to 5,200 gpm. [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump
  • Discharge Size: 3.000 to 8.000
  • Liquid Flow: 5200.0
  • Media Temperature: 160
Large Submersible Cast Iron Wastewater, Sewage Pump -- DSC4, DSCA4
from EBARA Pumps Americas Corporation

The model DSC4, DSCA4 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for industrial and municipal water and wastewater, sewage and flood control applications. The large submersible non-clog pump has the ability to pass large spherical solids... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Water Supply Pump; Waste Water Pump
  • Liquid Flow: 530.0 to 12500.0
  • Media: Ground Water, Potable Water
  • Discharge Pressure: 27.7 to 692.0
Sewage, Sump, and Effluent Pumps
from STA-RITE by Pentair

STA-RITE brings commercial grade, dependable Sump Pumps, Sewage Pumps, and Effluent Pumps and associated products to an ever-changing market. Customers know that a one-size-fits-all approach just is not going to satisfy today ’s demanding consumer. STA-RITE ’s industry leading molding... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Sump Pump
  • Power Source: AC; 115 VAC
  • Media: Effluent, Ground Water
  • Pump Housing Material: Cast Iron
Brushless DC Centrifugal Pump -- TL-C01-B
from TOPS Industry & Technology Co., Ltd.

Our TL-C series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be cool, quiet, compact and lightweight. A variety of features, including a seal-less design to prevent leakage, wide range of working voltage, stable performance, long life time, enable the... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Submersible Pump
  • Liquid Flow: 5.8
  • Media: Fresh Water, Seawater, and Other Liquids that are Compatible with the Pumps Materials and that are of Similar Viscosity to Water
  • Discharge Size: 0.453
High Volume Centrifugal 1000 RPM Trailer Pump -- Pike
from Gator Pump, Inc.

GATOR Pumps can be found in a wide range of industrial and construction environments wherever liquids need to flow from one place to another. Whether the material is corrosive, caustic, acidic, heavy, or abrasive, GATOR Pump will design a hand crafted pump to meet your operational requirements. [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Waste Water Pump
  • Discharge Size: 6.000
  • Media: Ground Water, Liquids
  • Power Source: NoSourceIncluded; AC (optional feature); Gasoline or Diesel Engine (optional feature); Tractor PTO
GS Pump 5-25 Range (1/2 to 5 HP) Standard Capacity
from Goulds Water Technology, a xylem brand

Residential 2-25 GPM, 1/2 – 5 HP, 60Hz, Submersible Pumps. 5GS, 7GS, 10GS, 13GS, 18GS & 25GS. Features and Benefits. Field Servicable. Sand Resistant Construction. Stainless Steel Metal Parts. FDA Compliant Non-Metallic Parts [See More]

  • Pump Type: Submersible Pump
Fully Floodable, Vertical, Close-coupled Single-stage Submersible Motor Pump -- Ama-Drainer N 358
from KSB AG

Fully floodable, vertical, close-coupled single-stage submersible motor pumps, IP 68, with or without level control, for a maximum immersion depth of 10 m. Applications: automatic drainage of sumps, pits, yards and basements subject to a flooding risk, lowering of surface water levels, drainage of... [See More]

  • Pump Type: Centrifugal Pump; Positive Displacement Pump; Submersible Pump; Sump Pump; Waste Water Pump
  • Liquid Flow: 72.6
  • Media: Ground Water, Liquids
  • HP: 1.41
Hydraulic Driven Submersible Material Handling Pump -- 4MH
from Griffin Pump & Equipment, Inc.

Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]

  • Pump Type: Submersible Pump; Utility Pump; Waste Water Pump
  • Liquid Flow: 455.0
  • Media: Corrosive, Effluent, Ground Water, Liquids, Liquids with Solids, Sludge
  • Power Source: Hydraulic
Sub-Prime Electric Submersible Pumps -- GSP Series
from Godwin, a xylem brand

The GSP Series Submersible pumps are available up to 2 hp (1.5 kW) and offers flow rates up to 140 US GPM (31.8 m ³/hr) and maximum heads to 70 ft (21.3 m). With a slimline top discharge design this pump works nicely for draining unwanted water from utility boxes, manholes, and other hard to... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Waste Water Pump
  • Liquid Flow: 70.0 to 140.0
  • Media: Abrasive, Ground Water
  • Discharge Pressure: 90.0 to 149.9
Submersible Drainage Pumps -- Unilift CC
from Grundfos Pumps Corporation

The Unilift CC is a single-stage submersible drainage pump, designed for the pumping of drain water and grey wastewater. The Unilift CC can pump down to a water level of 3 mm above the floor by removing the strainer. The Unilift CC is suitable for permanent as well as temporary installation. The... [See More]

  • Pump Type: Submersible Pump; Waste Water Pump
  • Pump Housing Material: Moulded Composite
  • Media: Effluent, Ground Water, Liquids
  • Industry Served: Agriculture
Water Pumps - Submersible -- HONDA WSP50AA
from Tele-Lite, Inc.

1/2 HP Electric Submersible Pump. Automatic Starting. Stainless Steel Case. Non-mercury Auto Float Switch. Built-in Thermal Auto Reset. 25-foot Heavy-Duty, 115V Cord. 1 Year Residential Warranty. 1 Year Commercial Warranty [See More]

  • Pump Type: Submersible Pump
  • Liquid Flow: 110.0
Submersible Axial, Mixed Flow Propeller Pump -- DSZ3
from EBARA Pumps Americas Corporation

The model DSZ3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for moving high volumes of water at low heads typically evident in industrial and municipal water and wastewater installations such as storm water and flood control applications. The... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Water Supply Pump; Waste Water Pump
  • Liquid Flow: 2500.0 to 55000.0
  • Media: Amusement Park, Effluent, Ground Water, Potable Water
  • Discharge Pressure: 11.5 to 115.3
Wetland and Wildlife Management PTO 1000 RPM Trailer Pump -- Pike
from Gator Pump, Inc.

The U.S. has hundreds of thousands of named lakes and countless ponds , many of which are on private property. With hunting and fishing as a sport and leisure activity at an all-time high in the U.S., GATOR Pump has become the recognized leader in providing pumps that create wildlife habitats for... [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Waste Water Pump
  • Discharge Size: 6.000
  • Media: Ground Water, Liquids
  • Power Source: NoSourceIncluded; AC (optional feature); Gasoline or Diesel Engine (optional feature); Tractor PTO
H Series Submersible
from Goulds Water Technology, a xylem brand

(5 40 HP) 60 Hz High Capacity 6 ″ Submersible Pumps for 6 ″ and larger wells. Designed for Commercial, Municipal and Agricultural Water Needs. Features and Benefits. Powered for continuous operation: All ratings are within the working limits of the motor manufacturer. Pump can be... [See More]

  • Pump Type: Submersible Pump
Fully or Partly Submerged, Multistage, Close-coupled Centrifugal Pump -- IXO
from KSB AG

Design. Fully or partly submerged, multistage, close-coupled centrifugal pump (min. immersion depth 0.1 m), low-level inlet, suction strainer with a max. mesh size of 2.5 mm. Applications. Water supply, spray irrigation and irrigation systems, washing plants, rainwater harvesting systems, water... [See More]

  • Pump Type: Sanitary Pump; Centrifugal Pump; Positive Displacement Pump; Submersible Pump
  • Liquid Flow: 35.2
  • Media: Ground Water, Liquids, Potable Water
  • HP: 1.47
Hydraulic Driven Submersible Material Handling Pump -- 4MHL
from Griffin Pump & Equipment, Inc.

Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]

  • Pump Type: Submersible Pump; Utility Pump; Waste Water Pump
  • Liquid Flow: 900.0
  • Media: Corrosive, Effluent, Ground Water, Liquids, Liquids with Solids, Sludge
  • Power Source: Hydraulic
Submersible Drainage Pumps -- Unilift KP
from Grundfos Pumps Corporation

Unilift KP pumps are submersible drainage pumps suitable for both temporary and permanent free-standing installation. They can be used for pumping drain water or grey wastewater. They are also suitable for installation in collecting tanks [See More]

  • Pump Type: Submersible Pump; Waste Water Pump
  • Pump Housing Material: Stainless Steel
  • Media: Effluent, Ground Water, Liquids
  • Industry Served: Agriculture
Water Pumps - Submersible -- HONDA WSP53
from Tele-Lite, Inc.

1/2 HP 115V Submersible Top Discharge Pump. 44 gal./min. capacity. Lightweight Durable .304 Stainless Steel Impellor & Case. Automatic Non-mercury Float Switch. Rated for Continuous Duty Use. Double Mechanical Seal Construction. 50-foot SOW/ASO UL Listed Cord. UL Listed [See More]

  • Pump Type: Submersible Pump
  • Liquid Flow: 44.0
Submersible Cast Iron Semi-open Vortex Sewage Pump -- Model DVSU, DVSHU
from EBARA Pumps Americas Corporation

The model DVSU, DVSHU submersible pumps are constructed of rugged cast iron suitable for effluent and sewage applications. The model DVS(H)U has a semi-open vortex impeller suited for pumpage containing abrasive, stringy and/or suspended solids. The model DVSHU can handle hot water applications up... [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Sump Pump
  • Liquid Flow: 7.0 to 250.0
  • Media: Effluent, High Temperature Media
  • Discharge Pressure: 23.1 to 184.5
L Series Submersible Pumps for 6″ and Larger Wells, 3 – 50 HP
from Goulds Water Technology, a xylem brand

Goulds Water Technology 50L, 65L, 95L, 120L, 160L, 250L, 320L. 6 ″ Stainless Steel Submersible Pumps 60 Hz for 6 ″ and larger wells. 3-50 HP Range. Applications: Designed for Commercial, Municipal and Agricultural Water Needs: Municipal Water Supply, Irrigation, Fire Booster, Golf Turf... [See More]

  • Pump Type: Submersible Pump
Irrigation Set for Wells -- Set 100
from KSB AG

Irrigation set for wells with a diameter of 4 inches, comprising a submersible borehole pump, type S 100D or UPA 100C, and control unit. Applications: general and domestic water supply, spray irrigation, general irrigation, artificial lowering of groundwater level, pressure boosting, fire... [See More]

  • Pump Type: Sanitary Pump; Positive Displacement Pump; Submersible Pump
  • Liquid Flow: 2.2 to 26.4
  • Media: Ground Water, Liquids, Potable Water
  • HP: 1.47
Hydraulic Driven Submersible Material Handling Pump -- 6MHL
from Griffin Pump & Equipment, Inc.

Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]

  • Pump Type: Submersible Pump; Utility Pump; Waste Water Pump
  • Liquid Flow: 1800.0
  • Media: Corrosive, Effluent, Ground Water, Liquids, Liquids with Solids, Sludge
  • Power Source: Hydraulic
Submersible Wastewater Pumps -- SE 1.1-11 kW
from Grundfos Pumps Corporation

The SE range of pumps is built for years of trouble-free operation. The SE range can operate submerged or dry-installed without motor cooling, and is extremely reliable and very easy to service. The pumps can be permanently installed using an auto-coupling guide-rail system or a fixed pipe... [See More]

  • Pump Type: Submersible Pump; Utility Pump; Waste Water Pump
  • Pump Housing Material: Stainless Steel
  • Media: Effluent, Sludge
  • Industry Served: Municiple
Water Pumps - Submersible -- HONSA WSP73
from Tele-Lite, Inc.

3/4 HP 115V Submersible Top Discharge Pump. 54 gal./min. capacity. Lightweight Durable .304 Stainless Steel Impellor & Case. Automatic Non-mercury Float Switch. Rated for Continuous Duty Use. Double Mechanical Seal Construction. 50-foot SOW/ASO UL Listed Cord. UL Listed [See More]

  • Pump Type: Submersible Pump
  • Liquid Flow: 74.0
Submersible Cast Iron Sump Pump -- Model DSU, DSHU
from EBARA Pumps Americas Corporation

The model DSU, DSHU submersible pumps are constructed of rugged cast iron suitable for sump and drainage applications. The model DSHU can handle hot water applications up to 176 °F. Air-filled, heavy-duty motor rated for 20 starts/hour – operates cooler with higher efficiencies. Built-in... [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Submersible Pump; Sump Pump
  • Liquid Flow: 8.0 to 390.0
  • Media: Effluent, High Temperature Media
  • Discharge Pressure: 18.5 to 290.6
PV Submersible Vortex Sewage Pump
from Goulds Water Technology, a xylem brand

Wastewater. Submersible Vortex Sewage Pumps. PV Vortex [See More]

  • Pump Type: Submersible Pump
Long-coupled, Single-stage Volute Casing Pump -- SPY
from KSB AG

Design. Long-coupled, single-stage volute casing pump in back pull-out design. Applications. Drainage, irrigation and water supply systems, handling of condensate, cooling water, service water, etc. Overview of technical data. Type of bearing. Ball bearings. Casing partition. Radially split. Drive... [See More]

  • Pump Type: Sanitary Pump; Centrifugal Pump; Condensate Pump; Positive Displacement Pump; Submersible Pump; Sump Pump
  • Discharge Pressure: 145.0
  • Media: Liquids, Potable Water
  • HP: 1.61
Hydraulic Driven Submersible Trash Pump -- 12T
from Griffin Pump & Equipment, Inc.

Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]

  • Pump Type: Submersible Pump; Trash Pump; Utility Pump; Waste Water Pump
  • Liquid Flow: 5000.0
  • Media: Corrosive, Effluent, Ground Water, Liquids, Liquids with Solids, Sludge
  • Power Source: Hydraulic
Submersible Cast Iron Wastewater, Sewage Pump -- K-Series: Model DLKFU
from EBARA Pumps Americas Corporation

The Ebara K-series design features address the most common reasons for clogging caused by fibrous materials. Ebara DLKF series pumps are designed to tackle clogging challenges. The Ebara K-series submersible sewage pump maintains the same quality and durability of the Ebara DLF line but with... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Waste Water Pump
  • Liquid Flow: ? to 4000.0
  • Media: Fiberous Materials, Liquids with Solids
  • Discharge Pressure: 16.1 to 560.5
SB Bruiser 5-18 GPM
from Goulds Water Technology, a xylem brand

SB Bruiser 5-18GPM, 1/2- 11/2 HP 60Hz Submersible Pumps. Features and Benefits. Abrasive Handling Construction: Impellers designed with flat wearing surface which provides effective sand handling capabilities. In Field Serviceable: Pump can be rebuilt in the field to like new condition with common... [See More]

  • Pump Type: Submersible Pump
Multistage Centrifugal Pump in Ring-section Design -- S 100D / UPA 100C
from KSB AG

Design. Multistage centrifugal pump in ring-section design, made ofstainless steel for well diameters of 100 mm (4 inches) and above, available with single-phase a.c. motor or three-phase motor with motor lead. Applications. Domestic water supply, irrigation and spray irrigation systems, lowering of... [See More]

  • Pump Type: Sanitary Pump; Centrifugal Pump; Positive Displacement Pump; Submersible Pump
  • Liquid Flow: 2.2 to 66.0
  • Media: Ground Water, Liquids, Potable Water
  • HP: 10.05
Hydraulic Driven Submersible Trash Pump -- 8T
from Griffin Pump & Equipment, Inc.

Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. [See More]

  • Pump Type: Submersible Pump; Trash Pump; Utility Pump; Waste Water Pump
  • Liquid Flow: 1490.0
  • Media: Corrosive, Effluent, Ground Water, Liquids, Liquids with Solids, Sludge
  • Power Source: Hydraulic
Submersible Semi-open Vortex Impeller Sewage Pump -- Model DVFU
from EBARA Pumps Americas Corporation

The model DVFU submersible pumps are made of tough cast iron with heavy-duty motors suitable for industrial and municipal water and sewer water, drainage and sewage applications where the discharge water or the pumpage contains fibrous or large solids. The high-efficiency, semi-open recessed vortex... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Waste Water Pump
  • Liquid Flow: 16.0 to 1200.0
  • Media: Ground Water, Potable Water
  • Discharge Pressure: 30.0 to 279.1
ST51/ST71 Submersible Sump Pump
from Goulds Water Technology, a xylem brand

ST51/ST71 Submersible Sump/Effluent Pump. Specially designed for the following uses: • Basement Draining. • Dewatering. • Water Transfer. • Effluent Transfer. Features and Benefits. Corrosion resistant construction. Cast iron body. Thermoplastic impeller and cover. Upper sleeve... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Sump Pump
Radially Split, Vertical Shaft Submersible Pump -- CTN
from KSB AG

Radially split, vertical shaft submersible pump with double volute for wet-well and dry installation, single entry, one or two stages, with radial impeller, heatable model available. Applications: pumping chemically aggressive fluids which may be slightly contaminated or have a low solids content;... [See More]

  • Pump Type: Centrifugal Pump; Positive Displacement Pump; Submersible Pump
  • Liquid Flow: 8.8 to 4314.8
  • Media: Liquids, High Temperature Media
  • Discharge Pressure: 232.1
VIS – Submersible Vertical Turbine (Borehole) Pumps
from Goulds Water Technology, a xylem brand

Ideal for deep set applications where use of lineshaft pumps is impractical. Complete unit is installed underground resulting in space-saving, quiet operation. Long life / low maintenance – no lubrication, alignment. Click here for the Turbine Catalog with General Information, Terms &... [See More]

  • Pump Type: Borehole Pump; Centrifugal Pump; Submersible Pump; Turbine Pump; Well Pump
Ready-to-connect Package Single or Dual Pumping Station -- Ama-Porter CK Pumping Station
from KSB AG

Design. Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Ama-Porter submersible waste water pumps without explosion protection. Collecting tank design to DIN 1986-100 and EN 752 / EN 476. [See More]

  • Pump Type: Centrifugal Pump; Positive Displacement Pump; Submersible Pump; Waste Water Pump
  • Liquid Flow: 176.1
  • Media: Ground Water, Liquids
  • HP: 2.01
Ready-to-connect Package Single or Dual Pumping Station -- Amarex N CK Pumping Station
from KSB AG

Design. Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Amarex N submersible waste water pumps, also available with explosion protection. Collecting tank design to DIN 1986-100 and EN 752 / EN... [See More]

  • Pump Type: Centrifugal Pump; Positive Displacement Pump; Submersible Pump; Waste Water Pump
  • Liquid Flow: 220.1
  • Media: Ground Water, Liquids
  • HP: 5.63
Ready-to-connect Package Single or Dual Pumping Station -- Pumping Station CK 800-Eu
from KSB AG

Design. Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Amarex N S and Ama-Porter submersible waste water pumps without explosion protection. Collecting tank design to DIN 1986-100 and EN 752 /... [See More]

  • Pump Type: Centrifugal Pump; Positive Displacement Pump; Submersible Pump; Sump Pump; Waste Water Pump
  • Liquid Flow: 96.9
  • Media: Ground Water, Liquids
  • HP: 5.63
Single or Dual Pump Drainer Box -- Ama-Drainer-Box
from KSB AG

Design. Stable above-floor or impact-resistant underfloor plastic collecting tank with floor drain and odour trap, both variants with Ama-Drainer submersible motor pump starting and stopping automatically andswing check valve. Automated with switchgears and LevelControl. Applications. Wash-basins,... [See More]

  • Pump Type: Centrifugal Pump; Positive Displacement Pump; Submersible Pump; Sump Pump; Waste Water Pump
  • Liquid Flow: 154.1
  • Media: Ground Water, Liquids
  • HP: 5.29
Single-stage Volute Casing Pump -- Etanorm GPV / CPV
from KSB AG

Design. Single-stage volute casing pump, ratings to EN 733, for vertical installation in closed tanks under atmospheric pressure. Up toan immersion depth of 2000 mm. Applications. Handling of neutral degreasing and phosphatizing solutions, wash water with degreasing agents, dipping paints, etc. [See More]

  • Pump Type: Centrifugal Pump; Positive Displacement Pump; Submersible Pump; Waste Water Pump
  • Liquid Flow: 13.2 to 3258.1
  • Media: Liquids
  • Discharge Pressure: 145.0
Wet-installed Submersible Motor Pump -- Amacan P
from KSB AG

Design. Wet-installed, submersible motor pump with axial propeller in ECB design for installation in discharge tubes, single-stage, single-entry, explosion protection to ATEX II G2 T3. Applications. Irrigation and drainage pumping stations, stormwater pumping stations, handling of raw and clean... [See More]

  • Pump Type: Centrifugal Pump; Positive Displacement Pump; Submersible Pump; Waste Water Pump
  • Liquid Flow: 111.0
  • Media: Ground Water, Liquids
  • HP: 938.15