Propeller Pumps Water Pumps
2 Results
Wet-installed, Horizontal Propeller Pump -- Amaline
from KSB AG
from KSB AG
Design. Wet-installed, horizontal propeller pump with submersible motor, equipped with spur gear or direct drive, ECB propeller with 3 rigid, fibre-repellent blades, bolt-free connection to the discharge pipe, explosion protection to ATEX II G2 T3 or T4. Applications. Recirculation of activated... [See More]
- Pump Type: Axial Flow Pump; Centrifugal Pump; Circulation Pump; Positive Displacement Pump; Propeller Pump; Submersible Pump; Waste Water Pump
- HP: 21.44
- Media: Liquids, Sludge
- Media Temperature: 104
PA Rotary Vane Pump -- PA07
from Clark Solutions
from Clark Solutions
The PA series rotary vane pumps are available in 8 displacements to achieve the desired flow rate when close coupled to a motor and operated at the motor rpm. The pump housing is brass. The rotor is AISI 303 stainless steel, and the pump chamber and vanes are carbon graphite. A built-in strainer and... [See More]
- Pump Type: Axial Flow Pump; Circulation Pump; Dewatering Pump; Propeller Pump; Water Supply Pump
- Liquid Flow: 2.3
- Media: Ground Water, Liquids, Potable Water
- Discharge Pressure: 200.0