Jet Pumps Water Pumps
from Goulds Water Technology, a xylem brand
Multi-Stage Convertible Jet Pump – 60Hz. Basic Pump Unit: Includes pump, motor, pressure switch, tubing, fittings, pressure gauge and bushing. Shallow Well Package: Includes adapter, nozzle, venturi, bolts, gasket and pipe plugs. Deep Well Jet Assembly Package: Twin Pipe includes: jet body,... [See More]
- Pump Type: Centrifugal Pump; Jet Pump; Well Pump
from Simer Pumps
3450 RPM, continuous duty square flanged motor, reliable pressure switch [See More]
- Pump Type: Centrifugal Pump; Jet Pump; Well Pump; Shallow Well Pump; Deep Well Pump (optional feature)
- Liquid Flow: 13.0
- Media: Ground Water, Liquids
- Discharge Pressure: 54.0
from Myers by Pentair
Jet Pumps provide reliable service for many residential homes and farms, as well as commercial and industrial applications. Durable machined heavy-duty construction pump body provides long product life. Precision-molded impellers and diffuser provide smooth, balanced performance and efficiency. High... [See More]
- Pump Type: Centrifugal Pump; Jet Pump; Well Pump; Shallow Well Pump (optional feature); Deep Well Pump (optional feature)
- Liquid Flow: 18.0 to 960.0
- Media: Potable Water
- Discharge Pressure: 30.0 to 70.0
from EBARA Pumps Americas Corporation
Constructed of bulge-formed stainless steel, the model JEU self-priming jet pump is designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to... [See More]
- Pump Type: Booster Pump; Centrifugal Pump; Jet Pump; Water Supply Pump
- Liquid Flow: 1.5 to 18.5
- Media: Water reclamation, Ultrapure water systems, Liquids, Potable Water
- Discharge Pressure: 145.3 to 438.3
from STA-RITE by Pentair
The Projet HN models are constructed with quality components and provide excellent performance for wells to 25' deep. Features. Quality Construction - Close-grained cast iron body. Drain port provided for easy winterizing. Precision Molded Diffuser - Pump primes faster, handles more air, with... [See More]
- Pump Type: Jet Pump; Well Pump; Shallow Well Pump
- Discharge Size: 1.000
- Media: Potable Water
- HP: 0.75 to 1.50
from Goulds Water Technology, a xylem brand
Specifically designed for: Homes, Farms, Cottages, Booster Service. FEATURES. Convertible: May be used on shallow or deep well applications using appropriate Goulds Water Technology fittings. Serviceable: Back pullout design for service without disturbing piping. Two compartment motor for access to... [See More]
- Pump Type: Centrifugal Pump; Jet Pump; Well Pump
from Goulds Water Technology, a xylem brand
Residential. Convertible Pump/Tank Packages. JO5X, JO5K, JO5L. Applications: Home,Farm,Cottage Water Systems. Booster Service. Features and Benefits. Serviceable Pump. Powered for Continuous Operation. Corrosion Resistant. Excellent Air Handling Ability. Tank has Deep Drawn Steel Shell. Heavy Duty... [See More]
- Pump Type: Centrifugal Pump; Jet Pump; Well Pump
from Goulds Water Technology, a xylem brand
Convertible Pump/Tank Packages for home, farm and cottage water systems and booster service. Features and Benefits. Deep Drawn Steel Shells: Provide maximum material strength. Inner Shell: Prevents diaphragm from over-expanding. Heavy Duty Diaphragm: Made of finest quality butyl rubber. Separates... [See More]
- Pump Type: Centrifugal Pump; Jet Pump; Well Pump
from Goulds Water Technology, a xylem brand
Residential. Convertible Jet Pump 1/2, 3/4 & 1 HP (60Hz). JRD5, JRD7 & JRD10. Specifically designed for: Homes, Farms, Cottages, Booster service. Features and Benefits. Convertible: May be used on shallow or deep well applications using appropriate Goulds Water Technology Pumps fittings. [See More]
- Pump Type: Centrifugal Pump; Jet Pump; Well Pump