Positive Displacement Pumps Water Pumps
from Gorman-Rupp Pumps
2D-E.50 1P Positive Displacement Pump [See More]
- Pump Type: Centrifugal Pump; Dewatering Pump; Diaphragm Pump; Positive Displacement Pump; Trash Pump
- Power Source: Electric Motor
- Discharge Size: 2.000
- Industry Served: Agriculture, Construction, Industrial, Mining
from Petersen Products Co.
Comment 1 12' Output/10' Intake Hoses. Country of Origin USA. Description Briggs & Stratton Engine Diaphragm Style: 9.5 gpm/550 psi (37.94 bar), 12' Output/10' Intake Hoses. Engine or Motor Briggs & Stratton. For Use With Water. Horsepower 5.5 HP. Max Flow Rate 9.5 gpm @550 psi (37.94 bar). [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Discharge Pressure: 550.0
- Liquid Flow: 9.5
- HP: 5.50
from Petersen Products Co.
Comment 1 12' Output/10' Intake Hoses. Country of Origin USA. Description Honda Engine Diaphragm Style: 9.5 gpm/550 psi (37.94 bar), Honda Engine, 12' Output/10' Intake Hoses. Engine or Motor Honda. For Use With Water. Horsepower 5.5 HP. Max Flow Rate 9.5 gpm @ 550 psi (37.94 bar). Mobility Portable... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Discharge Pressure: 550.0
- Liquid Flow: 9.5
- HP: 5.50
from TOPS Industry & Technology Co., Ltd.
TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transfer red to a diaphragm by means of a connecting rod, an elastic... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Liquid Flow: 0.1
- Media: Most Liquids and Gases
- Discharge Pressure: 10.2
from General Pump
TX SERIES – 24 MM SOLID SHAFT. Flows from 1.6 GPM to 3.8 GPM. 316 stainless steel fluid end for superior corrosion protection. Energized special pressure packings. 316 stainless steel inlet and outlet valves. Solid ceramic plungers. Dual Ball Bearings. Patented “high tech ” low and... [See More]
- Pump Type: Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
- Liquid Flow: 1.6
- Media: Liquids
- Discharge Pressure: 2200.0
from Godwin, a xylem brand
Godwin Rotary Lobe pumps serve a range of on-site dewatering applications, including wellpointing and sock dewatering. The GRL Series positive displacement-style rotary lobe pump is available up to a 12-inch (300 mm) size, which offers long life and performance in minimally abrasive pumping... [See More]
- Pump Type: Dewatering Pump; Positive Displacement Pump; Waste Water Pump
- Discharge Pressure: 45.0 to 425.0
- Media: Abrasive, Ground Water, Liquids with Solids
- HP: 31.00 to 75.00
from Grundfos Pumps Corporation
The BMP is a positive displacement swashplate water pump. The pump is designed to handle industrial tap-water processes. Grundfos BMP pumps offer a total efficiency of up to 88 % and reduced pressure peaks due to the multiple piston design. They are an excellent choice wherever a reliable and... [See More]
- Pump Type: Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Media: Salt Water
from SC Hydraulic Engineering Corporation
Smallest of the SC "Standard" type pumps with a 4" diameter air cylinder and 1 1/4" stroke. Nine ratios available with the highest ratio capable of hydraulic pressures up to 22,000 psig. Commonly used where fluid flow is not critical. Typical applications include proof and burst testing, clamping,... [See More]
- Pump Type: Booster Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump
- Liquid Flow: 3.2
- Media: Liquids, High Temperature Media
- Discharge Pressure: 515.0
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Mixing Pump; Metering Pump; Condensate Pump; Dosing Pump; Diaphragm Pump; Positive Displacement Pump; Waste Water Pump
- Discharge Pressure: 700.0
- Liquid Flow: 65.7
- Discharge Size: 1.500
from SEEPEX Inc.
SEEPEX BTEI range pumps are a further development of the BTI and BTE pumps. They have individually adjustable supply tanks, which replace additional storage in the system. Conveying Medias. For highly viscous to semi-solid products that tend to bridge. Properties. Conveying capacity: 0.5 m ³/h... [See More]
- Pump Type: Mixing Pump; Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Waste Water Pump; Sludge Storage and Pumping System
- Liquid Flow: 440.0
- Media: Plastics, Dyes, Sugar, Paper, Fish, Acids, Concrete, Corrosive, Effluent, High Viscosity, Liquids, Liquids with Solids, Sludge
- Discharge Pressure: 525.0
from Johnson Pump, An SPX Brand
This new high demand unit from SPX Johnson Pump consists of two parallel connected Aqua Jet WPS five-chamber diaphragm pumps integrated with a pre-pressurised 2 liters accumulator tank and inline strainer. The unit's design allows for either vertical or horizontal installation. Features. Whisper... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Liquid Flow: 3.2 to 9.5
- Media: Ground Water, Liquids, Potable Water, Salt Water
- Discharge Size: 0.375 to 0.750
from Clark Solutions
The 10KDL series double headed liquid diaphragm pumps are compact and versatile. High performance engineering plastics and elastomers allow use in high temperature applications. Two pump heads 180 ° out-of-phase minimize pulsation compared to a single headed pump. The Boxer 10KDL Series... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Liquid Flow: 0.3
- Media: Liquids
- Discharge Pressure: 29.0
from Myers by Pentair
Extra-large oil reservoir provides superior lubrication, while insuring more effective cooling and less maintenance. The crankshaft is field-reversible for application flexibility. Easy access to suction and discharge valves means no need to remove pump from system for repair. Factory tested for... [See More]
- Pump Type: Positive Displacement Pump; Reciprocating Pump
- Liquid Flow: 8.0 to 65.0
- Media: Potable Water
- Discharge Pressure: 1500.0 to 4000.0
from ARGAL s.r.l.
Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options. Pump casings, and manifolds are weld free, die cast injected, solid aluminium alloy parts. Valves chambers are built in the central... [See More]
- Pump Type: Metering Pump; Centrifugal Pump; Diaphragm Pump; Double Diaphragm Pump; Drum Pump (optional feature); Positive Displacement Pump; Submersible Pump (optional feature)
- Liquid Flow: ? to 13.2
- Media: Acids, Corrosive, Hazardous
- Discharge Size: 0.500
from Wacker Neuson SE
Diaphragm trash pumps can move almost anything that flows. Pumps can handle solids up to 1.625 inches (41mm) and up to 88 gpm (333 l/min), these pumps are ideal for moving water with mud, slurries and in seepage areas. Built with high quality component, you will be assured of many years of top... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Liquid Flow: 50.0 to 88.0
- Media: Ground Water
- Discharge Pressure: 57.7
from GRI Pumps (A Gorman-Rupp Company)
The gear pumps are designed primarily for metering and transfer applications. Their modular design allows a wide variation of flow ranges with a standard parts set. These pumps provide a broad class of industrial pumps in flow ranges of 10 ml. per minute to 1 gal. per minute. All of the gear pumps... [See More]
- Pump Type: Metering Pump; Positive Displacement Pump
- Discharge Pressure: 30.0
- Liquid Flow: 0.5
- Discharge Size: 0.188
from Price Pump Company
Stall - free design, quite operations - minimal exhaust noise [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Water Supply Pump; Waste Water Pump
- Liquid Flow: 230.0
- Media: Paint, Ink, Pigment, Dewatering, Abrasive, Coolants, Corrosive, Effluent, Ground Water, High Viscosity, Liquids, Liquids with Solids, Lubricants, Oil, Potable Water, Powder / Solids, Salt Water, Sludge, Adhesive, High Temperature Media
- Discharge Pressure: 125.0
from Trebor International
Engineered specifically for slurry delivery applications, the Champion SL20 will handle even the most aggressive slurries with ease. The Champion air-operated, double diaphragm slurry pump is shaft-less and offers a unique Cross Phase Discharge ™ design, which allows for near pulse-less... [See More]
- Pump Type: Mixing Pump; Bellows Pump; Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Utility Pump
- Liquid Flow: 6.0
- Media: Abrasive, High Viscosity, Liquids, Liquids with Solids, High Temperature Media
- Discharge Pressure: 80.0
from KSB AG
Design. Close-coupled, horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casingwear rings. Design to ATEX. Applications. Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, fire-fighting... [See More]
- Pump Type: Sanitary Pump; Centrifugal Pump; Condensate Pump; Positive Displacement Pump
- Liquid Flow: 8.8 to 1100.7
- Media: Liquids, Oil, Potable Water, High Temperature Media
- Discharge Pressure: 174.0
from Milton Roy
Simple. Economical. Rugged. Efficient design for low-pressure, high-output water treatment applications. The G series metering pump, also known as the MACROY ® pump, is an ideal pump for water treatment applications. It is capable of handling pressures up to 175 psi (12 bar) and flow rates up to... [See More]
- Pump Type: Metering Pump; Positive Displacement Pump; Waste Water Pump
- Liquid Flow: 5.2
- Media: Liquids
- Discharge Pressure: 175.0
from Griffin Pump & Equipment, Inc.
Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These pumps are capable of handling flow up to... [See More]
- Pump Type: Centrifugal Pump; Diaphragm Pump; Positive Displacement Pump; Trash Pump; Utility Pump
- Liquid Flow: 17000.0
- Media: Gas / Air, Liquids, Liquids with Solids
- Discharge Size: 16.000
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Non-Pulsating Pumping of Non-Lubricating Liquids. With its magnetic drive gear pump Gather offers an important product for transfer and metering applications. Utmost manufacturing precision, a variety of materials as well as non-pulsating pump operating characteristics are indespensible product... [See More]
- Pump Type: Magnetic Drive Pump; Metering Pump; Centrifugal Pump; Positive Displacement Pump
from TOPS Industry & Technology Co., Ltd.
TOPSFLO micro diaphragm liquid/vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Liquid Flow: 0.1
- Media: Most Liquids and Gases
- Discharge Pressure: 7.3
from General Pump
TX SERIES 63SS. Flows from 1.6 GPM to 3.8 GPM. 316 stainless steel fluid end for superior corrosion protection. Energized special pressure packings. 316 stainless steel inlet and outlet valves. Solid ceramic plungers. Dual Ball Bearings. Patented “high tech ” low and high pressure seals. [See More]
- Pump Type: Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
- Liquid Flow: 2.1
- Media: Liquids
- Discharge Pressure: 2200.0
from SC Hydraulic Engineering Corporation
The original and most common SC "standard" series pump with a 5 1/4" diameter air cylinder and 1 1/4" stroke. 16 ratios available with the highest ratio capable of hydraulic pressures up to 55,000 psig. Commonly used for bolt tensioning, filter presses, clamping, proof and burst testing, metal... [See More]
- Pump Type: Booster Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump
- Liquid Flow: 8.0
- Media: Liquids, High Temperature Media
- Discharge Pressure: 465.0
from Wanner Engineering, Inc.
Versatile, Seal-less, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and... [See More]
- Pump Type: Mixing Pump; Metering Pump; Condensate Pump; Dosing Pump; Diaphragm Pump; Positive Displacement Pump; Waste Water Pump
- Discharge Pressure: 1000.0
- Liquid Flow: 3.1
- Discharge Size: 0.500
from SEEPEX Inc.
SEEPEX BTI range pumps offer a rectangular hopper with an integrated and adjustable bridge breaker. Conveying Medias. For highly viscous to semi-solid products that tend to bridge. Properties. Conveying capacities: 100 l/h – 130 m ³/h (0.44 USGPM – 572 USGPM). Pressure: up to 36 bar... [See More]
- Pump Type: Mixing Pump; Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Waste Water Pump
- Liquid Flow: 572.0
- Media: Plastics, Dyes, Sugar, Paper, Fish, Acids, Concrete, Corrosive, Effluent, High Viscosity, Liquids, Liquids with Solids, Sludge
- Discharge Pressure: 525.0
from Johnson Pump, An SPX Brand
This new medium demand unit from SPX Johnson Pump consists of an Aqua Jet WPS five-chamber diaphragm pump integrated with a pre-pressurised 2 liters accumulator tank and inline strainer. The unit's design allows for either vertical or horizontal installation. CE-approved. Features. Whisper quiet... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Discharge Size: 0.375 to 0.750
- Media: Ground Water, Liquids, Potable Water, Salt Water
- Power Source: 12 VDC, 24 VDC; DC
from Clark Solutions
The Boxer 16K series is a miniature liquid diaphragm pump intended for wide range of applications such as medical diagnostics, pharmaceutical, food processing, ink jet printing and water treatment industries. As standard, the Boxer 16K Series includes inlet pulsation chamber to ensure smooth liquid... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Liquid Flow: 0.0
- Media: Liquids
- Discharge Pressure: 14.5
from Trebor International
The Evolve 55 is an evolutionary design of one our most popular and reliable pumps, the Maxim 50. With the help of our customers, we designed the Evolve 55 with improved performance and reliability in mind. First, we focused on improving the life and performance of the diaphragms by incorporating a... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Utility Pump
- Liquid Flow: 15.0
- Media: Liquids, High Temperature Media
- Discharge Pressure: 100.0
from KSB AG
Design. Close-coupled, horizontal, single-stage annular casing pump, with ratings and main dimensions to EN 733, with replaceable casingwear rings and motor-mounted variable speed system. Applications. Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning... [See More]
- Pump Type: Sanitary Pump; Centrifugal Pump; Condensate Pump; Positive Displacement Pump
- Liquid Flow: 8.8 to 1100.7
- Media: Liquids, Oil, Potable Water, High Temperature Media
- Discharge Pressure: 174.0
from Milton Roy
Rugged and reliable. For the toughest chemical processing applications. MAXROY series is a rugged, industrial grade of metering pumps designed for applications up to 290 gph (1,100 l/h) at pressures up to 406 psi (28 bar). Its cast iron housing with chemical resistant coating enables the pump to be... [See More]
- Pump Type: Metering Pump; Positive Displacement Pump; Waste Water Pump
- Liquid Flow: 4.8
- Media: Acids
- Discharge Pressure: 406.0
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Leak Free Pumping of Dangerous and Difficult to Handle Liquids - URACA diaphragm pumps offer many significant advantages, including: Safety. Operational economy. Reliability. Compactness. Driver flexibility. Leak Free Pumping. URACA Redundant Diaphragm Type Heads with Safety Features. URACA... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
from TOPS Industry & Technology Co., Ltd.
The TF30A Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. It is more reliable... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Liquid Flow: 0.1
- Media: Most Liquids and Gases
- Discharge Pressure: 10.2
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps for the pressure cleaning industry, and offer a full line of pumps for other industries across the board, including... [See More]
- Pump Type: Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
- Liquid Flow: 3.5
- Media: Liquids
- Discharge Pressure: 3000.0
from SC Hydraulic Engineering Corporation
The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include proof and burst... [See More]
- Pump Type: Booster Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump
- Liquid Flow: 16.7
- Media: Liquids, High Temperature Media
- Discharge Pressure: 500.0
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Type: Mixing Pump; Metering Pump; Condensate Pump; Dosing Pump; Diaphragm Pump; Positive Displacement Pump; Waste Water Pump
- Discharge Pressure: 350.0 to 1200.0
- Liquid Flow: 3.1
- Discharge Size: 0.375
from SEEPEX Inc.
SEEPEX BTQ range pumps have a wide square inlet and an identical footprint to the BN range pumps. Conveying Medias. For medium to highly viscous products with low flowability. Properties. Conveying capacity: 50 l/h – 100 m ³/h (0.22 – 440 USGPM). Pressure: up to 24 bar (350 psi). [See More]
- Pump Type: Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Waste Water Pump
- Liquid Flow: 440.0
- Media: Plastics, Dyes, Sugar, Paper, Fish, Acids, Concrete, Corrosive, Effluent, High Viscosity, Liquids, Liquids with Solids, Sludge
- Discharge Pressure: 350.0
from Johnson Pump, An SPX Brand
The new generation of WPS pumps - 12V or 24V DC. Quiet and pulsation-free even at low speeds, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect water pressure solution for both small and medium sized leisure and commercial boats. NEW! WPS 3.5 Fitted with a... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Discharge Size: 0.375 to 0.750
- Media: Ground Water, Liquids, Potable Water, Salt Water
- Power Source: 12 VDC, 24 VDC; DC
from Clark Solutions
The Boxer 19KL series single headed liquid diaphragm pump offers a combination of high pneumatic performance and damping chambers to reduce pulsation. The 19KL is a very versatile diaphragm pump suitable for wide range of applications including medical diagnostics, pharmaceutical, food processing,... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Liquid Flow: 0.2
- Media: Liquids
- Discharge Pressure: 29.0
from Trebor International
The Maxim 50 air-operated double-diaphragm pump is ideal for aggressive, high purity applications. Its unique construction contains no metal parts or elastomer O-ring seals and includes a fluid path that consists of all PTFE and PFA materials; providing reliable, contamination- free operation at... [See More]
- Pump Type: Bellows Pump; Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Utility Pump
- Liquid Flow: 13.0
- Media: Liquids, High Temperature Media
- Discharge Pressure: 60.0 to 80.0
from KSB AG
Design. Close-coupled, in-line circulator pump with volute casing and standardized motor. Applications. Hot water heating systems, cooling circuits, air-conditioning, water and service water supply systems, industrial recirculation systems. Overview of technical data. Type of bearing. Ball bearings. [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Positive Displacement Pump
- Liquid Flow: 8.8 to 2421.6
- Media: Liquids, High Temperature Media
- Discharge Pressure: 232.1
from Milton Roy
Modular design for high-pressure applications. Customized performance when it matters most. The MILROYAL ® series metering pumps are the most reliable, industrial-duty metering pumps for critical processes in industries such as oil and gas, chemical and petrochemical processing, and industrial... [See More]
- Pump Type: Metering Pump; Positive Displacement Pump; Waste Water Pump
- Liquid Flow: 0.0 to 34.7
- Media: Oil
- Discharge Pressure: 100.0 to 20000.0
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
High Pressure Pumps For All Cleaning Applications and Systems. Our high-pressure water pump line is primarily for the water blasting and cleaning industry. The complete line of pumps is easy to maintain and has an excellent service life. The high quality standards of the factory are evident in the... [See More]
- Pump Type: Positive Displacement Pump; Triplex Pump
from TOPS Industry & Technology Co., Ltd.
TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Liquid Flow: 0.1
- Media: Most Liquids and Gases
- Discharge Pressure: 10.2
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps for the pressure cleaning industry, and offer a full line of pumps for other industries across the board, including... [See More]
- Pump Type: Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Liquid Flow: 2.1
- Media: Liquids
- Discharge Pressure: 1500.0
from SC Hydraulic Engineering Corporation
PORTABLE. ECONOMICAL. LIGHTWEIGHT. REQUIRES NO LUBRICATION. EASY TO INSTALL & OPERATE. IDEAL FOR OEM APPLICATIONS. SC air driven compact liquid pumps operate on the principal of differential areas. An air piston drives a smaller diameter hydraulic plunger to provide a pressure ratio. The... [See More]
- Pump Type: Booster Pump; Hand Foot Pump (optional feature); Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump; Testing or Calibration
- Liquid Flow: 0.2
- Media: Liquids, Powder / Solids, High Temperature Media
- Discharge Pressure: 14000.0
from Wanner Engineering, Inc.
Exclusive Seal-less Diaphragm Design. Seal-less design separates the power end from the process fluid end, eliminating leaks, hazards, and the expense associated with seals and packing. Low NPSH requirements allow for operation with a vacuum condition on the suction - positive inlet pressure is not... [See More]
- Pump Type: Mixing Pump; Metering Pump; Condensate Pump; Dosing Pump; Diaphragm Pump; Positive Displacement Pump; Waste Water Pump
- Discharge Pressure: 3500.0
- Liquid Flow: 157.0
- Discharge Size: 3.000
from SEEPEX Inc.
SEEPEX metering pumps achieve a metering accuracy of ±1%. They ’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts. Conveying Capacity 0.2 l/h - 1,000 l/h 0.053... [See More]
- Pump Type: Metering Pump; Dosing Pump; Positive Displacement Pump; Progressing Cavity Pump; Waste Water Pump
- Liquid Flow: 5.4
- Media: Plastics, Dyes, Wood, Paper, Fish, Acids, Corrosive, Effluent, High Viscosity, Liquids, Liquids with Solids, Oil, Rendering
- Discharge Pressure: 350.0
from Johnson Pump, An SPX Brand
The new generation of WPS pumps - 12V or 24V DC. Quiet and pulsation-free even at low speeds, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect water pressure solution for both small and medium sized leisure and commercial boats. CE-approved. Features. Whisper... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Discharge Size: 0.375 to 0.750
- Media: Ground Water, Liquids, Potable Water, Salt Water
- Power Source: 12 VDC, 24 VDC; DC
from Clark Solutions
The Boxer 3KL series is an extremely compact, robust and versatile single headed liquid diaphragm pump. High quality connection rod and motor bearings combined with slow speed contribute to maximum operational life. The pumps feature a detachable motor. This 3KL series is offered with 2 different... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Liquid Flow: 0.4
- Media: Liquids
- Discharge Pressure: 16.0
from Trebor International
Purus 20 diaphragm pump offers a unique solution to the constant maintenance or rebuilding of existing chemical pumps currently available on the market. With a revolutionary injection molded PFA design, Trebor ® has created an ultrapure pump utilizing proven components with minimal parts. This... [See More]
- Pump Type: Bellows Pump; Diaphragm Pump; Positive Displacement Pump; Utility Pump
- Liquid Flow: 5.8
- Media: Liquids, High Temperature Media
- Discharge Pressure: 80.0
from KSB AG
Design. Close-coupled in-line circulator pump with motor-mounted variable speed system; pump shaft and motor shaft are rigidly coupled. Applications. Hot water heating systems, cooling circuits, air-conditioning systems, water and service water supply systems, industrial recirculation systems. [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Positive Displacement Pump
- Liquid Flow: 3082.0
- Media: Liquids, High Temperature Media
- Discharge Pressure: 232.1
from Milton Roy
Modular design for high-pressure applications. Customized performance when it matters most. The MILROYAL ® series metering pumps are the most reliable, industrial-duty metering pumps for critical processes in industries such as oil and gas, chemical and petrochemical processing, and industrial... [See More]
- Pump Type: Metering Pump; Positive Displacement Pump; Waste Water Pump
- Liquid Flow: 0.0 to 34.7
- Media: Oil
- Discharge Pressure: 100.0 to 20000.0
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
URACA P-Series High Pressure Plunger Pumps. A series of industrial high-pressure plunger pumps incorporating modern design for the performance range up to approx. 1,600 kW in round-the-clock, continuous duty. The advantages of the P-Series pumps include compact design, good power-to-weight ratio,... [See More]
- Pump Type: Piston Plunger Pump (optional feature); Positive Displacement Pump; Triplex Pump
from TOPS Industry & Technology Co., Ltd.
TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transfer redto a diaphragm by means of a connecting rod, an elastic... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Liquid Flow: 0.1
- Media: Most Liquids and Gases
- Discharge Pressure: 9.4
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps for the pressure cleaning industry, and offer a full line of pumps for other industries across the board, including... [See More]
- Pump Type: Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Liquid Flow: 2.1
- Media: Liquids
- Discharge Pressure: 1000.0
from SC Hydraulic Engineering Corporation
PORTABLE. ECONOMICAL. LIGHTWEIGHT. REQUIRES NO LUBRICATION. EASY TO INSTALL & OPERATE. IDEAL FOR OEM APPLICATIONS. SC air driven compact liquid pumps operate on the principal of differential areas. An air piston drives a smaller diameter hydraulic plunger to provide a pressure ratio. The... [See More]
- Pump Type: Booster Pump; Hand Foot Pump (optional feature); Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump; Testing or Calibration
- Discharge Pressure: 19500.0 to 24375.0
- Media: Liquids, Powder / Solids, High Temperature Media
- Discharge Size: 0.562
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump; Waste Water Pump
- Discharge Pressure: 110.0
- Liquid Flow: 0.1 to 0.7
- Discharge Size: 0.750
from SEEPEX Inc.
The BTM range pumps have an integrated macerating device in the compression zone which allows for easy processing in subsequent processes. Conveying Medias. For products with large pieces of fruits and vegetables. Properties. Conveying capacity: 0.25 m ³/h – 130 m ³/h (1.1 USGPM... [See More]
- Pump Type: Positive Displacement Pump; Progressing Cavity Pump
- Liquid Flow: 572.0
- Media: Fruits and Vegetables, Acids, Corrosive, High Viscosity, Liquids, Liquids with Solids, Rendering
- Discharge Pressure: 350.0
from Johnson Pump, An SPX Brand
The new generation of wash down pumps - 12V or 24V DC. Quiet and pulsation-free, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect deckwash solution for both small and medium sized leisure and commercial boats. With a pressure of 5 bar, clean-up is faster and... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Discharge Size: 0.375 to 0.500
- Media: Ground Water, Liquids, Potable Water, Salt Water
- Power Source: 12 VDC, 24 VDC; DC
from Clark Solutions
The Boxer 3MD Series double headed liquid diaphragm pumps have a unique design and high performance to size ratio. This series additionally offers a unique detachable motor construction allowing contaminated heads to be economically exchanged. Brushed DC motor options are offered in this series. [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Liquid Flow: 0.7
- Media: Liquids
- Discharge Pressure: 31.9
from Trebor International
A High Purity Chemical Pump for High Volume Flow Applications. The Trebor ® Mega 960 Pump handles flow capacities up to 25 GPM and temperatures up to 100 °C. Using only the highest purity and most chemically compatible materials available in the fluid path (PTFE and PFA), the Mega 960 is... [See More]
- Pump Type: Bellows Pump; Diaphragm Pump; Positive Displacement Pump; Utility Pump
- Liquid Flow: 22.0
- Media: Liquids, High Temperature Media
- Discharge Pressure: 80.0
from KSB AG
Design. Close-coupled in-line circulator pump, in twin pump design with motor-mounted variable speed system; pump shaft and motor shaft are rigidly coupled. Double pump control modules (accessories) enable redundant operation of Etaline Z without a higher-level controller. Applications. Hot water... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Positive Displacement Pump
- Liquid Flow: 2109.0
- Media: Liquids, High Temperature Media
- Discharge Pressure: 232.1
from Milton Roy
Modular design for high-pressure applications. Customized performance when it matters most. The MILROYAL ® series metering pumps are the most reliable, industrial-duty metering pumps for critical processes in industries such as oil and gas, chemical and petrochemical processing, and industrial... [See More]
- Pump Type: Metering Pump; Positive Displacement Pump; Waste Water Pump
- Liquid Flow: 0.0 to 34.7
- Media: Oil
- Discharge Pressure: 100.0 to 20000.0
from TOPS Industry & Technology Co., Ltd.
TOPSFLO micro diaphragm liquid/vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Liquid Flow: 0.1
- Media: Most Liquids and Gases
- Discharge Pressure: 9.4
from General Pump
Features. Drive shaft with double projection. Double pressure packings. Vertical-fitted valves. Water-spill venting. Oil bath mechanical parts with splash lubrication. Operated by pulley, flexible joint or cardan shaft. Internal gear box. Materials. Pump body in cast iron. Head in chemical... [See More]
- Pump Type: Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
- Liquid Flow: 49.7
- Media: Liquids
- Discharge Pressure: 4350.0
from SC Hydraulic Engineering Corporation
The largest liquid pump currently manufactured by SC with a 10" diameter air cylinder, this double acting pump is available in 4 ratios, the highest of which is capable of hydraulic pressures up to 20,000 psig. Created primarily for the offshore rental tool market, the L10 series pumps are commonly... [See More]
- Pump Type: Booster Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Split Case Pump; Testing or Calibration
- Liquid Flow: 2.3
- Media: Liquids, High Temperature Media
- Discharge Pressure: 12000.0
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump; Waste Water Pump
- Discharge Pressure: 218.0
- Liquid Flow: 1.5 to 8.8
- Discharge Size: 1.000
from SEEPEX Inc.
SEEPEX open hopper pumps handle viscous to semi-solid products with low or no flowability. They come in 10 ranges with multiple variations within each range and are suitable for nearly all industrial sectors. For highly viscous, semi-solid and shear-sensitive products that tend to bridge. Conveying... [See More]
- Pump Type: Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Waste Water Pump
- Liquid Flow: 572.0
- Media: Plastics, Dyes, Sugar, Paper, Fish, Acids, Concrete, Corrosive, Effluent, High Viscosity, Liquids, Liquids with Solids, Sludge
- Discharge Pressure: 525.0
from Johnson Pump, An SPX Brand
These impeller 12/24 V DC close-coupled pumps are ideal for battery operated applications. The series comprises six models – five in bronze and one in a thermoplastic material and they cover flows from 15 to 55 l/min. Typical Applications. Sampling, refuelling of diesel, spraying of... [See More]
- Pump Type: Positive Displacement Pump
- Liquid Flow: 4.0
- Media: Fertilizers, Pesticides, Fuel, Ground Water, Liquids, Potable Water
- Discharge Pressure: 8.7
from Clark Solutions
The Boxer 3MQ Series quad headed liquid diaphragm pumps have a unique design and high performance to size ratio. This series additionally offers a unique detachable motor construction allowing contaminated heads to be economically exchanged. Brushed DC motor options are offered in this series. [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Liquid Flow: 1.2
- Media: Liquids
- Discharge Pressure: 29.0
from Trebor International
Ideal for single-wafer wet process applications, the Trebor ® Purus CP is a two-chamber, cross-phase discharge diaphragm pump that synchronizes the dual pumping action to minimize fluctuations in pressure and flow while continually delivering superior flow stability. Even without a pulsation... [See More]
- Pump Type: Bellows Pump; Diaphragm Pump; Positive Displacement Pump; Utility Pump
- Liquid Flow: 1.6
- Media: Liquids, High Temperature Media
- Discharge Pressure: 60.0
from KSB AG
Design. Close-coupled, in-line twin circulator pump, pump shaft andmotor shaft are rigidly coupled. Applications. Hot water heating systems, cooling circuits, air-conditioning systems, water and service water supply systems, industrial recirculation systems. Overview of technical data. Type of... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Positive Displacement Pump
- Liquid Flow: 8.8 to 4821.1
- Media: Liquids, High Temperature Media
- Discharge Pressure: 232.1
from Milton Roy
Maximize uptime with unrivaled accuracy and reliability. Setting the worldwide industry standard for critical process control. mROY series metering pumps control chemical dosing with unmatched accuracy and reliability. This dosing pump is durable, compact in design and enables metering of some of... [See More]
- Pump Type: Metering Pump; Positive Displacement Pump; Waste Water Pump
- Liquid Flow: 0.0 to 1.4
- Media: Oil
- Discharge Pressure: 100.0 to 3000.0
from TOPS Industry & Technology Co., Ltd.
TOPSFLO micro diaphragm liquid/vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transfer redto a diaphragm by means of a connecting rod, an elastic... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Liquid Flow: 0.1
- Media: Most Liquids and Gases
- Discharge Pressure: 9.4
from General Pump
HFN SERIES – 40 MM SOLID SHAFT. 19.44 GPM. Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion. Low-high pressure packing design with integrated cooling system. High volumetric efficiency suction/delivery valves. Splash... [See More]
- Pump Type: Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
- Liquid Flow: 19.4
- Media: Liquids
- Discharge Pressure: 4060.0
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump; Waste Water Pump
- Discharge Pressure: 218.0
- Liquid Flow: 8.4 to 35.9
- Discharge Size: 1.500
from SEEPEX Inc.
SEEPEX BTHE range pumps feature a large open hopper with vertical walls. The centric and edge running ribbon screw ensures an optimum product inflow to the pump's conveying elements. Conveying Medias. For highly viscous to semi-solid products that tend to bridge. Properties. Conveying capacity: 0.5... [See More]
- Pump Type: Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Waste Water Pump
- Liquid Flow: 572.0
- Media: Plastics, Dyes, Sugar, Paper, Fish, Acids, Concrete, Corrosive, Effluent, High Viscosity, Liquids, Liquids with Solids, Sludge
- Discharge Pressure: 525.0
from Johnson Pump, An SPX Brand
FB-3000 is a heavy duty version of the 8 series with large bearing housing. Five different sizes with ports from 3/4 ” to 2.1/2 ” and optional flange connections for the 2 ” and 2.1/2 ” pumps. Mechanical shaft seal. Foot mounted. [See More]
- Pump Type: Positive Displacement Pump
- Liquid Flow: 165.1
- Media: Fertilizers, Polymers, Brines, Concrete, Coolants, Fuel, Ground Water, Liquids, Liquids with Solids, Oil, Potable Water
- Discharge Pressure: 36.3
from Clark Solutions
Model EMS 10 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. All material in contact with fluid media is stainless steel or plastic. The pump is self priming to five feet. [See More]
- Pump Type: Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Liquid Flow: 0.0
- Media: Liquids
- Discharge Pressure: 14.5
from Trebor International
The Model 110 has been on the market for over 15 years, proving to be an industry standard for low flow, high purity applications. It was originally designed with small footprints in mind. Because of the pump design and the internal air control valves, the 110 is one of the smallest pumps on the... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Utility Pump
- Liquid Flow: 5.5
- Media: Liquids, High Temperature Media
- Discharge Pressure: 60.0
from KSB AG
Design. Close-coupled, single-stage volute casing pump, ratings to EN 733, with replaceable shaft sleeve and casing wear rings. Design to ATEX. Applications. Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, condensate transport, swimming pools,... [See More]
- Pump Type: Sanitary Pump; Centrifugal Pump; Condensate Pump; Positive Displacement Pump
- Liquid Flow: 4.4 to 3152.5
- Media: Liquids, Oil, Potable Water, Salt Water, High Temperature Media
- Discharge Pressure: 232.1
from Milton Roy
Reliable and versatile metering pumps for critical chemical dosing applications. Primeroyal series pumps combine robust, field-proven technology, flexible design, and chemical delivery accuracy, making these metering pumps suitable for a large number of industrial processes. The pumps feature a... [See More]
- Pump Type: Metering Pump; Positive Displacement Pump
- Liquid Flow: 0.0 to 68.9
- Media: Oil
- Discharge Pressure: 20000.0
from TOPS Industry & Technology Co., Ltd.
TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transfer redto a diaphragm by means of a connecting rod, an elastic... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Liquid Flow: 0.1
- Media: Most Liquids and Gases
- Discharge Pressure: 8.7
from General Pump
MS high Pressure water plunger pumps have been. designed for long life industrial duties and provided they. are correctly installed and maintained will give long. trouble-free operation. [See More]
- Pump Type: Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
- Liquid Flow: 35.9
- Media: Liquids
- Discharge Pressure: 4350.0
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump; Waste Water Pump
- Discharge Pressure: 218.0
- Liquid Flow: 19.0 to 58.5
- Discharge Size: 2.000
from SEEPEX Inc.
SEEPEX BTVE range pumps are designed with an enlarged rectangular open hopper and a sliding compression casing. Conveying Medias. For highly viscous and semi-solid products that tend not to bridge. Properties. Conveying capacity: 0.5 – 120 m ³/h (2.2 – 530 USGPM). Pressure: up to 36... [See More]
- Pump Type: Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Waste Water Pump
- Liquid Flow: 530.0
- Media: Plastics, Dyes, Sugar, Paper, Fish, Acids, Concrete, Corrosive, Effluent, High Viscosity, Liquids, Liquids with Solids, Sludge
- Discharge Pressure: 525.0
from Johnson Pump, An SPX Brand
FB-8 is available in five different sizes. Shaft seals come as lip or mechanical seal. Foot mounted. Port connections from 3/8 ” to 1.1/2 ”. [See More]
- Pump Type: Positive Displacement Pump
- Liquid Flow: 50.6
- Media: Fertilizers, Polymers, Brines, Concrete, Coolants, Fuel, Ground Water, Liquids, Liquids with Solids, Oil, Potable Water
- Discharge Pressure: 36.3
from Clark Solutions
Model EMX08 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. The piston size and the length of its displacement define the flow rate. The pressure limits itself automatically. The pump will run without damage when the... [See More]
- Pump Type: Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Liquid Flow: 0.0
- Media: Liquids
- Discharge Pressure: 11.6
from Trebor International
The Trebor ® Magnum 610 Pump handles flow capacities up to 9.5 GPM and temperatures up to 100 °C. Using only virgin PTFE and PFA materials in the fluid path, the Magnum 610 is compatible with virtually all process chemicals. This air-operated, double diaphragm pump is ideally suited for... [See More]
- Pump Type: Bellows Pump; Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Utility Pump
- Liquid Flow: 9.5
- Media: Liquids, High Temperature Media
- Discharge Pressure: 60.0
from KSB AG
Design. Close-coupled, single-stage volute casing pump, ratings to EN 733, with replaceable shaft sleeve and casing wear rings with motor-mounted variable speed system. Applications. Spray irrigation, irrigation, drainage and water supply systems, heating and air-conditioning systems, condensate... [See More]
- Pump Type: Sanitary Pump; Centrifugal Pump; Condensate Pump; Positive Displacement Pump
- Liquid Flow: 4.4 to 2650.5
- Media: Liquids, Oil, Potable Water, Salt Water, High Temperature Media
- Discharge Pressure: 232.1
from Milton Roy
Reliable and versatile metering pumps for critical chemical dosing applications. Primeroyal series pumps combine robust, field-proven technology, flexible design, and chemical delivery accuracy, making these metering pumps suitable for a large number of industrial processes. The pumps feature a... [See More]
- Pump Type: Metering Pump; Positive Displacement Pump
- Liquid Flow: 0.0 to 68.9
- Media: Oil
- Discharge Pressure: 20000.0
from TOPS Industry & Technology Co., Ltd.
TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Liquid Flow: 0.2
- Media: Most Liquids and Gases
- Discharge Pressure: 8.0
from General Pump
MS high Pressure water plunger pumps have been. designed for long life industrial duties and provided they. are correctly installed and maintained will give long. trouble-free operation. [See More]
- Pump Type: Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
- Liquid Flow: 35.4
- Media: Corrosive, Liquids
- Discharge Pressure: 4350.0
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump; Waste Water Pump
- Discharge Pressure: 218.0
- Liquid Flow: 46.2 to 135.5
- Discharge Size: 3.000
from SEEPEX Inc.
SEEPEX BT range pumps have a large rectangular open hopper with a compression zone and auger feed screw. Conveying Medias. For highly viscous products with low flowability. Properties. Conveying capacities: 100 l/h – 300 m ³/h (0.44 USGPM – 1,320 USGPM). Pressure: up to 36 bar (525... [See More]
- Pump Type: Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Waste Water Pump
- Liquid Flow: 1320.0
- Media: Plastics, Dyes, Sugar, Paper, Fish, Acids, Concrete, Corrosive, Effluent, High Viscosity, Liquids, Liquids with Solids, Sludge
- Discharge Pressure: 525.0
from Johnson Pump, An SPX Brand
With the new OptiFlo design we have succeeded in reducing the drawbacks of conventional AODD pumps, such as heavy pulsation, stalling air valves, cost of spares, noisy operation, downtime. Thanks to the ingenious frictionless pivoting valve (FPV) and flexible diaphragm suspension (FDS) technologies... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
- Liquid Flow: 5.3
- Media: Suspensions, Cosmetics, Polymers, Acids, Coolants, Fuel, Liquids, Oil, Adhesive
- Discharge Pressure: 101.5
from Clark Solutions
Model ET 50, 100 and 150 pumps are the same dimensionally but vary in terms of pressure delivery and flow characteristics. These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer... [See More]
- Pump Type: Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Liquid Flow: 0.2
- Media: Liquids
- Discharge Pressure: 145.0
from Trebor International
The new air-operated Trebor ® Magnum 620 Chemical Pump is the technological advancement of Trebor's Magnum 610; the industry's best selling and time-proven high purity diaphragm pump. The new 620 has no metal parts or elastomer O-ring seals, and incorporates many of the same patented design... [See More]
- Pump Type: Bellows Pump; Diaphragm Pump; Positive Displacement Pump; Utility Pump
- Liquid Flow: 11.0
- Media: Liquids, High Temperature Media
- Discharge Pressure: 80.0
from KSB AG
Design. Fully automatic package pressure booster system, with 2 to 6 vertical high-pressure pumps, fully electronic control to ensure the required supply pressure, with volt-free changeover contact for generalfault indication and live-zero monitoring of the connected sensors, configuration and... [See More]
- Pump Type: Sanitary Pump; Centrifugal Pump; Positive Displacement Pump
- Liquid Flow: 1981.3
- Media: Liquids, Potable Water
- Discharge Pressure: 232.1
from Milton Roy
Delivering accuracy, reliability, and process control flexibility. PROTEUS intelligent chemical metering pumps are engineered to meet today ’s most demanding requirements for municipal and industrial water and waste treatment. Milton Roy designed these pumps from the ground up based on... [See More]
- Pump Type: Metering Pump; Positive Displacement Pump; Waste Water Pump
- Liquid Flow: 0.0 to 0.3
- Media: Oil
- Discharge Pressure: 50.0 to 175.0
from TOPS Industry & Technology Co., Ltd.
The TF30D Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. More reliable and... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Liquid Flow: 0.2
- Media: Most Liquids and Gases
- Discharge Pressure: 8.0
from General Pump
MS high Pressure water plunger pumps have been. designed for long life industrial duties and provided they. are correctly installed and maintained will give long. trouble-free operation. [See More]
- Pump Type: Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump; Water Jetting Pump
- Liquid Flow: 35.4
- Media: Liquids
- Discharge Pressure: 4350.0
from SEEPEX Inc.
SEEPEX BTEX range progressive cavity pumps with their robust design and reinforced components are used in extreme conveying applications in the agriculture and biogas industries. Conveying Medias. Products commonly found in the agriculture and biogas industries. Properties. For extreme conveying... [See More]
- Pump Type: Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Waste Water Pump
- Discharge Pressure: 120.0
- Media: Plastics, Dyes, Sugar, Paper, Fish, Acids, Concrete, Corrosive, Effluent, High Viscosity, Liquids, Liquids with Solids, Sludge
- Discharge Size: 10.000
from Johnson Pump, An SPX Brand
The TopAir-series is one of the most complete lines of Air Operated Double Diaphragm pumps on the market. With eight sizes up to 800 l/min in a wide range of material combinations we can offer pump solutions for all types of applications and industries. TopAir will pump any liquid which flows or... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Waste Water Pump
- Liquid Flow: 2.6
- Media: Clays, Latex, Wood Preservative, Ink, Abrasive, Acids, Concrete, Effluent, Ground Water, High Viscosity, Liquids, Oil, Potable Water, Adhesive
- Discharge Pressure: 101.5
from Clark Solutions
Model ET 17 offers a high output flow relative to other Gotec pumps.These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer applications. The pumps are self priming to 10 feet. [See More]
- Pump Type: Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Liquid Flow: 0.4
- Media: Liquids
- Discharge Pressure: 29.0
from KSB AG
Design. Fully automatic package single-pump system with 8 l membrane-type accumulator, pressure-controlled starting and flow-controlled stopping. Automated with automatic control unit. Applications. Water supply systems for residential and office buildings, irrigation/spray irrigation and rainwater... [See More]
- Pump Type: Sanitary Pump; Centrifugal Pump; Positive Displacement Pump
- Liquid Flow: 35.2
- Media: Ground Water, Liquids, Potable Water
- Discharge Pressure: 145.0
from TOPS Industry & Technology Co., Ltd.
TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transfer redto a diaphragm by means of a connecting rod, an elastic... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Liquid Flow: 0.2
- Media: Most Liquids and Gases
- Discharge Pressure: 8.0
from General Pump
MS high Pressure water plunger pumps have been. designed for long life industrial duties and provided they. are correctly installed and maintained will give long. trouble-free operation. [See More]
- Pump Type: Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
- Liquid Flow: 29.8
- Media: Corrosive, Liquids, Salt Water
- Discharge Pressure: 1160.0
from SEEPEX Inc.
SEEPEX BTES range pumps have large hopper lengths and a shuttered closing system making them ideal for silo discharge systems. The pumps also ensure simple maintenance even when the silo is full. Conveying Medias. For highly viscous to semi-solid products from silo systems. Properties. Conveying... [See More]
- Pump Type: Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Waste Water Pump; Silo Pump
- Liquid Flow: 572.0
- Media: Plastics, Dyes, Sugar, Paper, Fish, Acids, Concrete, Corrosive, Effluent, High Viscosity, Liquids, Liquids with Solids, Sludge
- Discharge Pressure: 350.0
from Clark Solutions
Models ET 15 And ET 21 are the same dimensionally but differ somewhat in pressure and flow characteristics. These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer applications. The pumps... [See More]
- Pump Type: Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
- Liquid Flow: 0.3
- Media: Liquids
- Discharge Pressure: 35.0
from KSB AG
Design. Horizontal / vertical, seal-less volute casing pump in backpull-out design with fully enclosed canned motor, low noise emission, with radial impeller, singlestage, single-entry, pump casing connecting dimensions to EN 733. Applications. Handling of aggressive, flammable, toxic, volatile, or... [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump
- Liquid Flow: 13.2 to 1100.7
- Media: Liquids, High Temperature Media
- Discharge Pressure: 232.1
from TOPS Industry & Technology Co., Ltd.
The TF51 Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. More reliable and... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Liquid Flow: 0.1
- Media: Most Liquids and Gases
- Discharge Pressure: 5.8
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps for the pressure cleaning industry, and offer a full line of pumps for other industries across the board, including... [See More]
- Pump Type: Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
- Liquid Flow: 6.9
- Media: Liquids
- Discharge Pressure: 21750.0
from SEEPEX Inc.
Product group N pumps are the basis for SEEPEX progressive cavity pumps. They are used in almost all industrial sectors and convey low to highly viscous media with or without solids. Those benefits along with others ensure the pump ’s economical operation. Key Facts. Conveying Capacity 30 l/h... [See More]
- Pump Type: Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Waste Water Pump
- Liquid Flow: 2200.0
- Media: Acids, Concrete, Effluent, High Viscosity, Liquids, Liquids with Solids, Oil, Rendering, Sludge
- Discharge Pressure: 1400.0
from Clark Solutions
The 4000 series rotary vane pumps are available in 7 different displacements from 1000 to 2400 l/h at 1450 rp and are the latest edition of high technology volumetric pumps to our line. The pump housing, the rotor and every metallic component are AISI 316 stainless. The pumping chamber and the vanes... [See More]
- Pump Type: Circulation Pump; Positive Displacement Pump
- Liquid Flow: 4.9
- Media: Coolants, Liquids
- Discharge Pressure: 261.1
from KSB AG
Design. Horizontal, long-coupled, self-priming volute casing pump in back pull-out design, single-stage, with open multi-vane impeller. Design to ATEX. Applications. Handling of pure, contaminated or aggressive liquids not containing abrasive substances and / or solids. Overview of technical data. [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump; Waste Water Pump
- Liquid Flow: 17.6 to 748.5
- Media: Abrasive, Liquids
- Discharge Pressure: 145.0
from TOPS Industry & Technology Co., Ltd.
TOPSFLO micro diaphragm liquid /vacuum pumps are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic... [See More]
- Pump Type: Diaphragm Pump; Positive Displacement Pump
- Liquid Flow: 0.8
- Media: Most Liquids and Gases
- Discharge Pressure: 7.3
from General Pump
KFRZ Series Features “R ” Packings to Allow Small Particulates – Ideal for Salt Water Disposal. Flows from 24.5 GPM to 45.0 GPM. 316 SS fluid end and wetted parts. Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft... [See More]
- Pump Type: Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
- Liquid Flow: 40.0
- Media: Liquids
- Discharge Pressure: 2300.0
from SEEPEX Inc.
SEEPEX wobble-stator pumps work reliably in many industries. They efficiently transfer liquids of thin to moderate viscosities, even with a high solids content. In contrast to conventional progressive cavity pumps they have a rotating unit with only one joint, which is why the stator “wobbles. [See More]
- Pump Type: Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Waste Water Pump
- Liquid Flow: 10.6
- Media: Plastics, Wood, Sugar, Paper, Fish, Acids, Concrete, Effluent, Liquids, Liquids with Solids, Oil, Rendering, Sludge
- Discharge Pressure: 58.0
from Clark Solutions
Series PHV Rotary Vane Pumps. Flow to 1000 LPH (264 GPH). Description: The PHV series high volume rotary vane pumps are available in 6 flow ratings to meet the needs of high capacity pumping. The rotary vane pump with brass or stainless steel housing utilizes a stainless steel AISI 304 rotor, while... [See More]
- Pump Type: Booster Pump; Positive Displacement Pump; Water Supply Pump
- Liquid Flow: 2.8
- Media: Coolants, Liquids, Potable Water
- Discharge Size: 0.500
from KSB AG
Design. Horizontal, long-coupled, single-stage volute casing pump (pump size 125-500 with two stages) in back pull-out design, with replaceable shaft sleeves / shaft protecting sleeves and casing wear rings. Design to ATEX. Applications. Spray irrigation, irrigation, drainage, district heating,... [See More]
- Pump Type: Sanitary Pump; Centrifugal Pump; Condensate Pump; Positive Displacement Pump; Waste Water Pump
- Liquid Flow: 10.0 to 220.1
- Media: Liquids, Potable Water, High Temperature Media
- Discharge Pressure: 232.1
from General Pump
Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties. CW 69... [See More]
- Pump Type: Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
- Liquid Flow: 12.0
- Media: Liquids
- Discharge Pressure: 1200.0
from KSB AG
Design. Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. Also available as variant with #wet# shaft, conical seal chamber, heatable volute casing (CPKNO-CHs) and/or semi-open impeller (CPKNO). [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump
- Liquid Flow: 4.4 to 21.1
- Media: Liquids, High Temperature Media
- Discharge Pressure: 362.6
from General Pump
Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties. Flows from... [See More]
- Pump Type: Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
- Liquid Flow: 5.0
- Media: Liquids
- Discharge Pressure: 2500.0
from KSB AG
Design. Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. Equipped with heat barrier, seal chamber air-cooled by integrated fan impeller, no external cooling. Design to ATEX. Applications. [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump
- Liquid Flow: 4.4 to 7.0
- Media: Liquids, Oil, High Temperature Media
- Discharge Pressure: 580.2
from General Pump
Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties. Flows from... [See More]
- Pump Type: Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
- Liquid Flow: 5.0
- Media: Liquids
- Discharge Pressure: 2500.0
from KSB AG
Design. Horizontal, seal-less volute casing pump in back pull-out design with fully enclosed canned motor, low noise emission, with radial impeller, single-stage, single -entry, casing connecting dimensions to EN 22 858 / ISO 2858. Design to ATEX. Applications. Handling of aggressive, flammable,... [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump
- Liquid Flow: 4.4 to 1320.9
- Media: Liquids, High Temperature Media
- Discharge Pressure: 362.6
from General Pump
HF SERIES. Flows from 8.1 GPM to 19.7 GPM. Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion. Low-high pressure packing design with integrated cooling system. High volumetric efficient suction/delivery valves. Splash... [See More]
- Pump Type: Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
- Liquid Flow: 10.1
- Media: Liquids
- Discharge Pressure: 8700.0
from KSB AG
Design. Horizontal, seal-less, mag-drive volute casing pump in backpull-out design to ISO 2858 / EN 22 858 / ISO 5199, single-stage, single-entry, with radial impeller. Design to ATEX. Applications. Handling of aggressive, toxic, explosive, valuable, flammable, malodorous or harmful liquids in the... [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump
- Liquid Flow: 4.4 to 6.2
- Media: Liquids, High Temperature Media
- Discharge Pressure: 362.6
from General Pump
Features. Forged brass manifold with exclusive lifetime warranty. Die-cast anodized aluminum, oil-bath crankcase. Solid ceramic plungers with continuously lubricated packings. The original Interpump unitized, stainless steel, K01 inlet and outlet valves. Ideal for all general cleaning, RO and... [See More]
- Pump Type: Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
- Liquid Flow: 0.5
- Media: Liquids
- Discharge Pressure: 1500.0
from KSB AG
Design. Maintenance-free wet rotor pump with integrated frequency inverter for continuously variable differential pressure control and IR interface for remote control. Applications. Hot water heating systems, heat recovery systems and cooling circuits in air-conditioning systems. Overview of... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Positive Displacement Pump
- Liquid Flow: 475.5
- Media: Liquids, High Temperature Media
- Discharge Pressure: 145.0
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps for the pressure cleaning industry, and offer a full line of pumps for other industries across the board, including... [See More]
- Pump Type: Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
- Liquid Flow: 3.4
- Media: Liquids
- Discharge Pressure: 21750.0
from KSB AG
Design. Maintenance-free, glandless wet rotor pump, screw-ended, with three speed levels. Applications. Hot water heating systems, heat recovery systems and cooling circuits in air-conditioning systems. Overview of technical data. Type of bearing. Plain bearings. Drive. Electric motor. Drive... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Positive Displacement Pump
- Liquid Flow: 15.9
- Media: Liquids, High Temperature Media
- Discharge Pressure: 145.0
from General Pump
HTCK SERIES 70HT – 30 MM SOLID SHAFT. Flows from 18.0 GPM to 25.0 GPM. Triplex plunger pump. Includes all Emperor features. Designed for rollover car wash systems. Ideal for use in carpet cleaning and other industrial plant systems where hot water is required. HTCK Series 70HT –... [See More]
- Pump Type: Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
- Liquid Flow: 25.0
- Media: Liquids, High Temperature Media
- Discharge Pressure: 1500.0
from KSB AG
Design. Maintenance-free, glandless wet rotor pump, screw-ended, with three speed levels. Applications. Hot water supply, heat transfer / recovery systems and cooling circuits in air-conditioning systems. Overview of technical data. Type of bearing. Plain bearings. Drive. Electric motor. Drive... [See More]
- Pump Type: Centrifugal Pump; Condensate Pump; Positive Displacement Pump
- Liquid Flow: 123.3
- Media: Liquids, High Temperature Media
- Discharge Pressure: 145.0
from General Pump
HTCK SERIES 71HT – 40 MM SOLID SHAFT. Flows from 40.0 GPM to 45.0 GPM. Triplex plunger pump. Includes all Emperor features. Designed for touchless car wash systems, and multiple gun applications. Ideal for use in carpet cleaning and other industrial plant systems where hot water is required. [See More]
- Pump Type: Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
- Liquid Flow: 45.0
- Media: Liquids, High Temperature Media
- Discharge Pressure: 1500.0
from KSB AG
Design. Multistage, self-priming centrifugal pump in close-coupled design. Applications. Single- or two-family houses, agricultural facilities, spray irrigation and irrigation systems, washing plants, water supply and rainwater harvesting systems. Overview of technical data. Type of bearing. Ball... [See More]
- Pump Type: Sanitary Pump; Centrifugal Pump; Positive Displacement Pump
- Liquid Flow: 35.2
- Media: Liquids
- Discharge Pressure: 145.0
from General Pump
HTF SERIES 66HT – 24 MM SOLID SHAFT. Flows from 7.5 GPM to 12.0 GPM. Triplex plunger pump. Patented inlet/outlet valve cage. Nickel-plated inlet/outlet valve plugs. Nickel-plated forged brass manifold with exclusive lifetime warranty. Designed for use in prep units, conveyor and... [See More]
- Pump Type: Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
- Liquid Flow: 12.0
- Media: Liquids, High Temperature Media
- Discharge Pressure: 3000.0
from KSB AG
Design. Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Amarex N submersible waste water pumps, also available with explosion protection. Collecting tank design to DIN 1986-100 and EN 752 / EN... [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump; Submersible Pump; Waste Water Pump
- Liquid Flow: 220.1
- Media: Ground Water, Liquids
- HP: 5.63
from General Pump
HTS SERIES 47HT – 22 MM SOLID SHAFT. Flows from 4.0 GPM to 5.6 GPM. Triplex plunger pump. Features patented “high tech ” packings. Patented inlet/outlet valve cage. Nickel-plated inlet/outlet valve plugs. Nickel-plated forged brass manifold with exclusive lifetime... [See More]
- Pump Type: Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
- Liquid Flow: 5.0
- Media: Liquids, High Temperature Media
- Discharge Pressure: 2300.0
from KSB AG
Design. Wet-installed, submersible motor pump with axial propeller in ECB design for installation in discharge tubes, single-stage, single-entry, explosion protection to ATEX II G2 T3. Applications. Irrigation and drainage pumping stations, stormwater pumping stations, handling of raw and clean... [See More]
- Pump Type: Centrifugal Pump; Positive Displacement Pump; Submersible Pump; Waste Water Pump
- Liquid Flow: 111.0
- Media: Ground Water, Liquids
- HP: 938.15