Three Zone / Multi-Zone Furnaces (industrial)

6 Results
Da Vinci Kiln Automatic -- T2327-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Temperature Range: 250 to 1290
  • Width / Tube O.D.: 895
  • Height: 686
  • Length: 673
Furnace
from Tinius Olsen, Inc.

The Tinius Olsen high temperature furnace provides a means of performing tensile tests within a temperature range of ambient to 1200 °C/2200 °F. The furnace is supported on a frame post located behind the columns of the testing machine. When the furnace is not in use, it can be pushed... [See More]

  • Configuration: Tube
  • Atmosphere: Air / Oxidizing
  • Features: Multi-Zone; Vertical
  • Controller Type: Programmable
TB Series -- TB 112
from L&L Special Furnace Co., Inc.

The TB SERIES Bench Mounted Electric Tube Furnaces feature even heating around the perimeter of the tube, ceramic fiber insulation, and split tube construction for easy changing of the tubes. A variety of tubes may be used or supplied by L&L depending on the application. The sizes listed in the... [See More]

  • Temperature Range: 1150
  • Length: 305
  • Width / Tube O.D.: 381
  • Capacity: 4.63
Easy-Load Front Loading Kiln/Furnace -- EL2436
from L&L Kiln Mfg. Inc.

The Easy-Load Professional-Grade Front-Loading Kiln meets the needs of schools, studios and potters who need a well-built easy-to-load cone 10 kiln. The proven technology of the Dyna-Trol Program Control automates the firing process. The even element spacing and built in standard zone control ensure... [See More]

  • Temperature Range: 250 to 1290
  • Width / Tube O.D.: 635
  • Height: 914
  • Length: 660
TBU Series -- TBU 26
from L&L Special Furnace Co., Inc.

The TBU SERIES Bench Mounted Electric Three Zone Tube Furnaces utilize three separate heating zones to achieve +/-5 °F (+/-2.7 °C) or better within the center zone over a wide temperature range. The two end zones compensate for end heat losses. They are ideally suited for laboratory and... [See More]

  • Temperature Range: 1150
  • Length: 610
  • Width / Tube O.D.: 711
  • Capacity: 17.3
Industrial Bell Lift Kiln/Furnace -- TB644754
from L&L Kiln Mfg. Inc.

L&L Kiln Mfg., Inc. announces the development of a line of large industrial-grade Bell-Lift kilns designed for industrial ceramics and other industrial applications. The first model is 100 cubic feet (66" wide by 48" deep by 54" high). Larger and smaller models can be built. The kiln reaches 2350... [See More]

  • Temperature Range: 250 to 1290
  • Width / Tube O.D.: 1676
  • Height: 1372
  • Length: 1219