Tube Furnaces (industrial)

4 Results
Laboratory Furnace - Horizontal Tubular Furnace -- LFH-112
from Trent, Inc.

Used for carbon determination in steel and other combustion analyses, this furnace has a refractory tube with a heating coil. The ends of the furnace are made of insulating brick held firm by steel casing. The outer casing is steel. The distance from the center of the furnace to the base is 10". [See More]

  • Configuration: Tube
  • Width / Tube O.D.: 31.75
  • Temperature Range: ? to 1093
  • Length: 305
TB Series -- TB 112
from L&L Special Furnace Co., Inc.

The TB SERIES Bench Mounted Electric Tube Furnaces feature even heating around the perimeter of the tube, ceramic fiber insulation, and split tube construction for easy changing of the tubes. A variety of tubes may be used or supplied by L&L depending on the application. The sizes listed in the... [See More]

  • Configuration: Tube
  • Width / Tube O.D.: 381
  • Temperature Range: 1150
  • Length: 305
Furnace
from Tinius Olsen, Inc.

The Tinius Olsen high temperature furnace provides a means of performing tensile tests within a temperature range of ambient to 1200 °C/2200 °F. The furnace is supported on a frame post located behind the columns of the testing machine. When the furnace is not in use, it can be pushed... [See More]

  • Configuration: Tube
  • Atmosphere: Air / Oxidizing
  • Features: Multi-Zone; Vertical
  • Controller Type: Programmable
TBU Series -- TBU 1224
from L&L Special Furnace Co., Inc.

The TBU SERIES Bench Mounted Electric Three Zone Tube Furnaces utilize three separate heating zones to achieve +/-5 °F (+/-2.7 °C) or better within the center zone over a wide temperature range. The two end zones compensate for end heat losses. They are ideally suited for laboratory and... [See More]

  • Configuration: Tube
  • Width / Tube O.D.: 2083
  • Temperature Range: 1150
  • Length: 1829