Preheating Furnaces (industrial)
from Trent, Inc.
Maximum Temperature: 1850 °F / 1010 °C. Optional Elements to 2100 °F / 1149 °C. The TRENT Bell Furnace uses direct radiant heat to deliver a uniform blanket of heat to the workload. These furnaces are designed as a general purpose furnace used to heat large motors and transformers,... [See More]
- Application: Aging; Annealing; Brazing / Soldering; Firing / Sintering; Heat Treatment; Industrial; Preheat
- Height: 216
- Temperature Range: ? to 1010
- Width / Tube O.D.: 152
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Foundry or Melting Furnace; Heat Treatment; Industrial; Preheat
- Height: 686
- Temperature Range: 250 to 1290
- Width / Tube O.D.: 895
from International Thermal Systems LLC.
Box Furnaces process products one at a time or in a single group at temperatures over 1100 °F (592 °C). A Box Furnace features a vertical lift or swing out door allowing the various sized product(s) to be placed in the furnace. Box Furnaces are utilized for heat-treating, calcining, curing,... [See More]
- Application: Annealing; Curing; Industrial; Preheat; Calcining, Die Preheat, and Stress Relief
- Configuration: Box (Muffle)
- Temperature Range: ? to 1371
- Atmosphere: Air / Oxidizing (optional feature); Inert (optional feature)
from Trent, Inc.
The TRENT M2-DKR High Temperature Furnace heating elements are silicon carbide type resistors located beneath a ceramic hearth plate, which protects against scale and breakage. The door is vertical lift counterweighted to provide a tight seal with the brick-lined furnace front. It is designed to be... [See More]
- Application: Aging; Annealing; Brazing / Soldering; Firing / Sintering; Heat Treatment; Industrial; Laboratory; Preheat
- Height: 127
- Temperature Range: ? to 1371
- Width / Tube O.D.: 203
from L&L Kiln Mfg. Inc.
The Easy-Load Professional-Grade Front-Loading Kiln meets the needs of schools, studios and potters who need a well-built easy-to-load cone 10 kiln. The proven technology of the Dyna-Trol Program Control automates the firing process. The even element spacing and built in standard zone control ensure... [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Foundry or Melting Furnace; Heat Treatment; Industrial; Preheat
- Height: 914
- Temperature Range: 250 to 1290
- Width / Tube O.D.: 635
from Trent, Inc.
Maximum Temperature in Air Atmosphere: 2750 °F / 1510 °C. In Reducing Atmosphere: 2500 °F / 1371 °C. TRENT's Silicon Carbide Rod Element Furnace is heavy duty throughout. The insulation is one layer of high temperature brick, backed by slab-type, lower temperature insulating layers. [See More]
- Application: Aging; Annealing; Brazing / Soldering; Firing / Sintering; Heat Treatment; Industrial; Preheat
- Height: 254
- Temperature Range: ? to 1510
- Width / Tube O.D.: 203
from L&L Kiln Mfg. Inc.
L&L Kiln Mfg., Inc. announces the development of a line of large industrial-grade Bell-Lift kilns designed for industrial ceramics and other industrial applications. The first model is 100 cubic feet (66" wide by 48" deep by 54" high). Larger and smaller models can be built. The kiln reaches 2350... [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Foundry or Melting Furnace; Heat Treatment; Industrial; Preheat
- Height: 1372
- Temperature Range: 250 to 1290
- Width / Tube O.D.: 1676
from Trent, Inc.
The TRENT HL Bench Style Furnace has heating elements on all four sides of the furnace chamber and a hearth plate made of silicon carbide. The overlapping, plug-type door provides fast action. [See More]
- Application: Aging; Annealing; Brazing / Soldering; Firing / Sintering; Heat Treatment; Industrial; Preheat
- Height: 133
- Temperature Range: ? to 1093
- Width / Tube O.D.: 210
from Trent, Inc.
Maximum Temperature: 1700 °F / 927 °C. The TRENT Pot Furnaces are used in the metalworking industry for lead and case hardening, drawing, tempering, annealing, brazing, pre-heating and carbonizing. Vessels are available in three types: • Fabricated Steel - 900 °F. • Nickel... [See More]
- Application: Annealing; Brazing / Soldering; Heat Treatment; Industrial; Preheat; Carbonizing
- Height: 152
- Temperature Range: ? to 927
- Width / Tube O.D.: 127
from Trent, Inc.
Maximum Temperature: 1700 °F / 927 °C. The TRENT Trough Furnaces have the same basic design as the PF Series Pot Type furnaces. A one-piece manually operated cover is standard equipment and the cover is mounted on rollers for easy opening and closing. The cover is filled with brick and... [See More]
- Application: Aging; Annealing; Brazing / Soldering; Firing / Sintering; Heat Treatment; Industrial; Preheat
- Height: 330
- Temperature Range: ? to 927
- Width / Tube O.D.: 330