Foundry / Melting Furnaces (industrial)
from Inductotherm Group
The Acutrak ® Direct Electric Heat (DEH) System is an excellent furnace for aluminum melting. They are well suited for die casting operations, permanent mold casting and for foundries. Direct Electric Heat Technology provides faster, cleaner and more efficient melting of aluminum and other... [See More]
- Application: Foundry or Melting Furnace; Industrial
- Heat Source: Electric / Resistance
- Configuration: Top Loading
from Inductotherm Group
Channel Holding Furnaces are capable of holding large quantities of metal at low holding power levels for extended periods of time. Metal stored in the Channel Holding Furnace can be steadily fed from a cupola or batch fed from a coreless furnace and tapped into ladles in accordance with any... [See More]
- Application: Foundry or Melting Furnace; Industrial
- Features: Entry Holes
- Heat Source: Induction
from Inductotherm Group
Our clean, efficient, and easy to operate Quick-Trak ™ Systems are designed to meet the need for compact and economical induction power supply units and furnaces to melt small amounts of metals. Quick-Trak ™ Systems may be used to melt metal just about anywhere: in jewelry design and... [See More]
- Application: Foundry or Melting Furnace; Industrial
- Heat Source: Induction
from Inductotherm Group
Inductotherm Dura-Line ® induction melting furnaces are designed for rugged use and high-power density melting. They offer high operational efficiency with a wide choice of capacities in a budget-friendly package. When to use an Inductotherm Dura-Line ® induction melting furnace. Our... [See More]
- Application: Foundry or Melting Furnace; Industrial
- Configuration: Top Loading
from Inductotherm Group
Electrode VIM systems are the largest VIM systems with heat sizes ranging from 5 tons to 30 tons. Electrode VIMs typically pour several electrode mold setups which could be as much as 5 meters (16.4 feet) in length. Features. Rugged steel shell induction furnace. Rapid exchange features to minimize... [See More]
- Application: Foundry or Melting Furnace; Industrial
- Atmosphere: Vacuum Oven / Furnace
- Vacuum / Pressure Range: Low / Medium (HV < 1 torr, >10-3 torr)
- Heat Source: Induction
from Inductotherm Group
Lift-Swing Furnaces offer nonferrous and precious metal casters an easily installed, highly productive crucible melting system. When the charge in the first crucible is melted and ready to be poured, the induction coil assembly is raised, swung to the second crucible and lowered to start the new... [See More]
- Application: Foundry or Melting Furnace; Industrial
- Heat Source: Electric / Resistance
- Configuration: Top Loading
from Inductotherm Group
Master Alloy VIM systems are generally in the range of 1 to 10 tons and are characterized by their ability to pour many multiples of small diameter ingots configured on a mold car or turntable. Individually poured master alloy ingots are commonly as small as 73 mm (2 7/8 ″) and as large as 254... [See More]
- Application: Foundry or Melting Furnace; Industrial
- Heat Source: Induction
- Vacuum / Pressure Range: Low / Medium (HV < 1 torr, >10-3 torr)
from Inductotherm Group
Inductotherm Rollover Furnaces are ideal for close control of pouring and metal quality to produce high-end investment castings. Charge size can be accurately controlled and molds filled completely due to the added force obtained during rollover. Rollover Furnaces consist of an induction furnace on... [See More]
- Application: Foundry or Melting Furnace; Industrial
- Heat Source: Induction
- Configuration: Top Loading
from Inductotherm Group
These furnaces combine the exceptional strength of a rugged steel shell with easy accessibility making them ideal for melting a wide range of metals. Excellent durability. Due to our superior design and technological expertise, Inductotherm Heavy Steel Shell Furnaces are the most durable furnaces on... [See More]
- Application: Foundry or Melting Furnace; Industrial
from Inductotherm Group
Melting with induction in vacuum or inert gas atmosphere require furnaces and power supply units designed for these demanding environments. Inductotherm has developed a line of solid-state power supply units specifically tailored to the demands of High Resistance Load (HRL) Melting Systems. High... [See More]
- Application: Foundry or Melting Furnace; Industrial
- Heat Source: Induction
from Inductotherm Group
Induction melting systems combine the most technologically advanced VIP ® power supply systems with the most efficient Heavy Steel Shell furnaces. They provide you with the fastest melt rates from cold charge to pour. Inductotherm brand induction melting systems melt more pounds per kWh and kVA... [See More]
- Application: Foundry or Melting Furnace; Industrial
- Heat Source: Induction
from Inductotherm Group
Induction Power Ladle Systems combine the mobility, strength and refining flexibility of a steel ladle with the melting power, stirring action and precise temperature control of an induction furnace. Carrying out all processes, from pouring to refining, in the same container reduces production... [See More]
- Application: Foundry or Melting Furnace; Industrial
- Heat Source: Induction
from Inductotherm Group
Consarc offers Induction Skull Melting (ISM) furnaces which is a method of melting metals in a segmented water-cooled copper vessel while under vacuum or controlled atmosphere using an induction coil. Consarc ’s single chamber design is for low volume prototype castings and R &D work. [See More]
- Application: Foundry or Melting Furnace; Industrial
- Atmosphere: Vacuum Oven / Furnace
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
- Heat Source: Induction
from Inductotherm Group
Consarc electrode exchange ESR furnaces utilize multiple electrodes, one at a time in series, to form a single larger ingot. Electrode exchange furnaces always utilize two ESR furnace heads, and can be designed to exchange into either a static melt station or a withdrawal melt station that is... [See More]
- Application: Foundry or Melting Furnace; Industrial
from Inductotherm Group
Power Window Ladle Systems combine the mobility, strength and refining flexibility of a steel ladle with the melting power, stirring action, and precise temperature control of an induction furnace. Using our Power Window Technology (PWT), the magnetic field produced by the induction coil passes... [See More]
- Application: Foundry or Melting Furnace; Industrial
- Heat Source: Induction
from Inductotherm Group
In the 1960s Consarc ’s engineers conceived a new approach to electroslag remelting, quite different from others in use at the time. The resulting improvements in the efficiency and performance of the process established Consarc as the leading manufacturer of ESR systems worldwide. What... [See More]
- Application: Foundry or Melting Furnace; Industrial
from Inductotherm Group
Consarc has built the world ’s largest single electrode static ESR with a final ingot weight of 150,000 kg. This furnace is also capable of using multiple electrodes to melt that same 150,000 kg ingot via electrode exchange into a static crucible. Consarc ’s ESR furnaces are available in... [See More]
- Application: Foundry or Melting Furnace; Industrial
from Inductotherm Group
Smaller VIM furnaces are commonly used to start a company in the business of producing vacuum induction melted materials, or for research and development efforts into new alloys and processes. A wide variety of configurations are available to match customer requirements. Features. Wide variety of... [See More]
- Application: Foundry or Melting Furnace; Industrial
- Atmosphere: Vacuum Oven / Furnace
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
- Heat Source: Induction
from Inductotherm Group
lnductotherm Steel Frame Furnaces combine the strength of a rugged steel frame with the easy accessibility of a frame furnace. Due to our superior design and technological expertise, Inductotherm Steel Frame Furnaces are more efficient and easier to maintain than competitive furnaces. Steel Frame... [See More]
- Application: Foundry or Melting Furnace; Industrial
from Inductotherm Group
Consarc offers Induction Skull Melting (ISM) furnaces which is a method of melting metals in a segmented water-cooled copper vessel while under vacuum or controlled atmosphere using an induction coil. Consarc ’s tandem chamber design is designed for the production of high volume castings. The... [See More]
- Application: Foundry or Melting Furnace; Industrial
- Atmosphere: Vacuum Oven / Furnace
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
- Heat Source: Induction
from Inductotherm Group
Consarc offers Induction Skull Melting (ISM) furnaces which is a method of melting metals in a segmented water-cooled copper vessel while under vacuum or controlled atmosphere using an induction coil. Consarc ’s two chamber horizontal furnaces are excellent for the production of high volume... [See More]
- Application: Foundry or Melting Furnace; Industrial
- Atmosphere: Vacuum Oven / Furnace
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
- Heat Source: Induction
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Foundry or Melting Furnace; Heat Treatment; Industrial; Preheat
- Height: 686
- Temperature Range: 250 to 1290
- Width / Tube O.D.: 895
from Trent, Inc.
Used for heat treating small quantities of material, ash determination, melting of white metal and for thermocouple calibration. TRENT Pit or Crucible furnaces have heating elements wound on a spiral form. The cover can be drilled for insertion of a thermometer or thermocouple. [See More]
- Application: Foundry or Melting Furnace; Heat Treatment; Industrial; Ash Determination
- Width / Tube O.D.: 88.9
- Temperature Range: ? to 1093
- Length: 127
from Aremco Products, Inc.
Aremco offers a complete line of electric box furnaces from .1 to 7.5 cubic feet for applications to 2350 °F. All furnaces are ruggedly constructed and energy efficient, and a wide range of temperature controls are offered for every type of use. Custom features and sizes are also available upon... [See More]
- Application: Annealing; Foundry or Melting Furnace; Heat Treatment; Industrial; Laboratory
- Height: 152
- Temperature Range: 1288
- Width / Tube O.D.: 159
from L&L Kiln Mfg. Inc.
The Easy-Load Professional-Grade Front-Loading Kiln meets the needs of schools, studios and potters who need a well-built easy-to-load cone 10 kiln. The proven technology of the Dyna-Trol Program Control automates the firing process. The even element spacing and built in standard zone control ensure... [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Foundry or Melting Furnace; Heat Treatment; Industrial; Preheat
- Height: 914
- Temperature Range: 250 to 1290
- Width / Tube O.D.: 635
from Trent, Inc.
Maximum Temperature: 1000 °F / 538 °C. Used to melt lead and babbitt. TRENT Stationary Melting Pots - MB Series are fabricated from 1/2" thick steel or heavier using welded steel construction. TRENT Folded and Formed ® heating elements are mounted to the inner casing walls with grooved... [See More]
- Application: Foundry or Melting Furnace; Industrial
- Height: 171
- Temperature Range: ? to 538
- Width / Tube O.D.: 194
from L&L Kiln Mfg. Inc.
L&L Kiln Mfg., Inc. announces the development of a line of large industrial-grade Bell-Lift kilns designed for industrial ceramics and other industrial applications. The first model is 100 cubic feet (66" wide by 48" deep by 54" high). Larger and smaller models can be built. The kiln reaches 2350... [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Foundry or Melting Furnace; Heat Treatment; Industrial; Preheat
- Height: 1372
- Temperature Range: 250 to 1290
- Width / Tube O.D.: 1676
from Trent, Inc.
Maximum Temperature: 1000 °F / 538 °C. Used to melt lead and babbitt. TRENT Stationary Melting Pots - MT Series are fabricated from 1/2" thick steel or heavier using welded steel construction. TRENT Folded and Formed ® heating elements are mounted to the inner casing walls with grooved... [See More]
- Application: Foundry or Melting Furnace; Industrial
- Height: 381
- Temperature Range: ? to 538
- Width / Tube O.D.: 381
from Trent, Inc.
PCT Series Maximum Temperature: 600 °F / 316 °C. LRT Series Maximum Temperature: 800 °F / 427 °C. TRENT Solder and Tinning Troughs answer the demand for heavy-duty equipment capable of precision control. These troughs all employ the same basic design regardless of their size or type... [See More]
- Application: Foundry or Melting Furnace; Industrial
- Height: 50.8
- Temperature Range: ? to 316
- Width / Tube O.D.: 305
from Trent, Inc.
Maximum Temperature: 1000 °F / 538 °C. Used to melt aluminum and zinc. TRENT Aluminum and Zinc Melting Furnaces are specially designed for these hard-to-handle metals. The pots are fabricated from 1-1/4" thick steel using welded steel construction. TRENT Folded and Formed ® heating... [See More]
- Application: Foundry or Melting Furnace; Industrial
- Height: 813
- Temperature Range: ? to 760
- Width / Tube O.D.: 610